Coil / Web Feeder Presses (metalworking)
from AZCO Corporation
The Blister Card Cutting system allows original format of blister card to be cut into different sizes. It is simple to use and compact in size, the blisters are loaded into a vertical magazine. From the magazine the cards are automatically feed into a shear cutting station. Subsequently the blisters... [See More]
- Special Features: Coil / Web Feeder; Laboratory
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Operation: Cut-off / Shearing
from Associated Pacific Machine Corp.
Die-Less knife cutting for a wide range of materials. The reciprocating knife can cut materials that vary greatly in thickness and in stiffness. This machine can cut very intricate shapes. Machine operation is seperated into three seperate areas: Cut piece nesting, cutting, and cut piece removal. [See More]
- Special Features: Coil / Web Feeder; Double / Triple Acting; MultiTool
- Stamping / Hydroforming / Converting / Punching Press Type: Reciprocating Knife
- General Types: Die Cutting Machine; Punch Press
- Operation: Blanking; Piercing / Hole Punching
from Associated Pacific Machine Corp.
Designed specifically to cut and trim the two edges of a single or double sheet. It can also split a double sheet into two single sheets. If required, sheet flipping is available. Cross alignment sensors for both sheet axes ensure perferct trimming and splitting. Multiple simultaneous operation... [See More]
- Special Features: Manufacturing Cell (Loader / Stacker); Coil / Web Feeder; Multi-station; MultiTool
- Stamping / Hydroforming / Converting / Punching Press Type: Trimming Press; Automatic Double Edge Trimming
- General Types: Die Cutting Machine
- Operation: Fine Blanking; Sheet Splitting
from Associated Pacific Machine Corp.
Strong construction, heavy duty weldments on chassis of machine. Low shock, noise and impact level on cutting of material. Low consumption of electricity on optimum and efficient design of hydraulic system. Simplified and user friendly machine for achieving high productivity. High precision central... [See More]
- Special Features: Coil / Web Feeder
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Operation: Blanking