Sheet Metal Equipment Presses (metalworking)
from Norlok Technology, Inc.
Extremely light, hand-held, articulated Alligator machines from ASTRACLINCH, workhead weight 7-8 lbs (3.2-3.6 kg), cycle time 0.6-1.0 seconds, capacity 2x16 ga (0.120 ”) total mild steel. Applications include stud-to-track joining in both load-bearing structures and for partition walls, and... [See More]
- General Types: Clinching Machine; Sheet Metal
- Sheet Thickness: 0.0400 to 0.1200
- Operation: Side Punching / Notching
- Technology: Manual; Air or Pneumatic
from Norlok Technology, Inc.
Extremely light, hand-held, articulated Alligator machines from ASTRACLINCH, workhead weight 7-8 lbs (3.2-3.6 kg), cycle time 0.6-1.0 seconds, capacity 2x16 ga (0.120 ”) total mild steel. Applications include stud-to-track joining in both load-bearing structures and for partition walls, and... [See More]
- General Types: Clinching Machine; Sheet Metal
- Sheet Thickness: 0.0400 to 0.1200
- Operation: Side Punching / Notching
- Technology: Manual; Air or Pneumatic
from Norlok Technology, Inc.
In two-stroke clinching, the material to be joined is first deformed plastically inside a die. In a second phase, the joint is created through a squeezing between the punch and anvil outside of the die. The result is a high quality joint in terms of shape, strength and repeatability. What's... [See More]
- General Types: Clinching Machine; Sheet Metal
- Pressure: 87
- Operation: Side Punching / Notching
- Sheet Thickness: 0.1200 to 0.1600
from Norlok Technology, Inc.
Norlok engineers are experts in clinching technology. No matter what your needs may be, Norlok can provide you with assessments and detailed proposals to solve your fastening needs. From the largest, multi lock, computer controlled machines to the smallest portable units, each custom machine is... [See More]
- General Types: Clinching Machine; Sheet Metal
- Technology: Air or Pneumatic
from Norlok Technology, Inc.
The most compact and lightweight portable equipment that Norlok offers. The EZ Clinch ™ is simple, light, and easy. This clinching machine is easy to handle and use. Description. Lightweight for great portability. Simple tool selection for material combination. Close tooling access to get in... [See More]
- General Types: Clinching Machine; Sheet Metal
- Throat: 0.4000 to 0.8000
- Production Rate: 7 to 9
- Sheet Thickness: 0.0220 to 0.1200
from Norlok Technology, Inc.
The Heavy Duty Watson machine is your portable sidekick to take care of the toughest fastening projects. This portable tool is designed for maximum flexibility and offers a strong round or rectangular clinch that can fasten up to 1/4" total thickness of mild steel, aluminum, copper, zinc and various... [See More]
- General Types: Clinching Machine; Punch Press; Sheet Metal
- Pressure: 80 to 2000
- Operation: Piercing / Hole Punching
- Sheet Thickness: 0.2500
from Norlok Technology, Inc.
Available in 25 ” throat, the Heavy Duty SURELOK model provides the ultimate strength to ensure all of your heavy material applications are taken care of. This air over oil booster powered machine can clinch material up to an astounding 10g. Description. Available in 18 ” or 25 ”... [See More]
- General Types: Clinching Machine; Sheet Metal
- Pressure: 60 to 80
- Operation: Side Punching / Notching
- Stroke: 2
from Norlok Technology, Inc.
The LETTERLOK 3000 is designed to fasten the open end of the channel letter returns. This versatile tool eliminates drilling and pop riveting open letter returns and letter centers. It can produce a UL recognized fastener in just two pieces of aluminum. [See More]
- General Types: Clinching Machine; Sheet Metal
- Pressure: 65 to 85
- Operation: Side Punching / Notching
- Stroke: 0.2500
from Norlok Technology, Inc.
With its versatile design and unsurpassed features the LETTERLOK 4000 will reduce your channel letter fastening costs and outperform the competition. Features Include: Faster cycle times For more production (60 – 80 cycles a minute) Greater capacity Clinches 2 ” – 10 ” deep... [See More]
- General Types: Clinching Machine; Sheet Metal
- Pressure: 65 to 125
- Operation: Side Punching / Notching
- Stroke: 0.2500 to 10
from Norlok Technology, Inc.
Designed to easily fasten channel letters, the LITTLELOK 1200 machine has a 12" throat and can accommodate a 6"return, making short work of all your channel letter fastening projects. Whether it is your main fastening machine or a sibling for an existing LETTERLOK product, the LITTLELOK 1200 has all... [See More]
- General Types: Clinching Machine; Sheet Metal
- Stroke: 0.2500 to 3.5
- Pressure: 65 to 125
- Production Rate: 60 to 80
from Norlok Technology, Inc.
The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle, requires only shop air to operate and can fasten up to two ply 14 gauge material. It is available in both heavy... [See More]
- General Types: Clinching Machine; Sheet Metal
- Stroke: 1.5
- Pressure: 70 to 80
- Production Rate: 20
from Norlok Technology, Inc.
Norlok's Slip On Flange Watson Machine is the perfect addition to any HVAC shop that wants to move away from screws, nails, rivets or welds for fastening Slip On Flange. [See More]
- General Types: Clinching Machine; Sheet Metal
- Stroke: 1.5
- Pressure: 70 to 80
- Production Rate: 20
from Norlok Technology, Inc.
With its versatile design and unsurpassed features the Surelok II series of machines outperform the competition like no other. Solid and reliable, the Surelok II will fasten material from as thick as 14 gauge to as thin as 32 gauge with our proven clinching technology. Superior features include:... [See More]
- General Types: Clinching Machine; Punch Press; Sheet Metal
- Pressure: 80 to 125
- Operation: Side Punching / Notching
- Stroke: 1
from Norlok Technology, Inc.
Superior features include... APU - Advanced Power Unit. The New Surelok III is Faster, Smoother, Quieter and Uses less air than ever before. Stainless Steel Ready. Order your rectangular tool kit and clinch up to 2 layers of 18 Gauge Stainless Steel (304,308,316 etc). No hassle 2 minute changeover. [See More]
- General Types: Clinching Machine; Punch Press; Sheet Metal
- Pressure: 80 to 100
- Operation: Piercing / Hole Punching; Side Punching / Notching
- Stroke: 2.5
from Norlok Technology, Inc.
With our Tagger 320 and 320V1 models, you can stitchfold light gauge metal sheets and light profiles with absolute accuracy and ease. The hand-held, portable machine lets you cut out tabs in just one or two punches. Description. Complete with work-head, tool kit, handle, hose and booster. Ready to... [See More]
- General Types: Sheet Metal
- Operation: Side Punching / Notching
- Stamping / Hydroforming / Converting / Punching Press Type: Stitchfolder
- Pressure: 87
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching/mechanical presses. 1.Application: Applicable to light, thin metal sheet for single and progressive die application in blanking, piercing, bending, forming, can be connected with automatic feeding line. 2.Press Tonnage: 110-315Ton. 3.Press type: C-Frame Double... [See More]
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 110
- Operation: Press Forming / Embossing
- Stroke: 7.09
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
- Capacity: 25
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system. 2.Press... [See More]
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 60
- Operation: Press Forming / Embossing
- Stroke: 5.12
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
- Capacity: 110
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system. 2.Press... [See More]
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 160
- Operation: Press Forming / Embossing
- Stroke: 7.87
from SEYI America Inc.
#9679; Application. Applicable for small type progressive die or single processing more than 2mm thickness of material, in blanking, piercing bending, forming component with heavy load. ● Features. Link motion with a reduced touch speed and cause less vibration and noise. Increased... [See More]
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: Heavy Stamping Link Motion Mechanical Press
- Capacity: 300
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching presses:1.Application:Specially designed with deep throat for some wide sheet metal,applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press,... [See More]
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 45
- Operation: Press Forming / Embossing
- Stroke: 3.15
from SEYI America Inc.
#9679; Application. Applicable for small type with massive progressive die production for blanking, piercing, bending, forming with transfer unit. ● Features. High precision & rigidity structural design. Low forming speed. Unique dynamic balance system. Extremely small total clearance. [See More]
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: Progressive Stamping Link Motion Mechanical Press
- Capacity: 200
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Specifically designed for large progressive pressing dies with highly rigid frame and low deformation, can be blanking, punching, blending, forming with single mode,continuous mode, manipulator or add attachment transmission... [See More]
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 300
- Operation: Press Forming / Embossing
- Stroke: 11.81
from SEYI America Inc.
#9679; A Genuine Servo Press With Global New Standard. High Torque, High Rigidity, High Productivity. Best Formability, Best Protection, Best Safety. Saving Energy And Environmental Friendly. ● Features. 1. User-friendly Interface. 2. Safety Design. 3. Evolutional Press Structure. 4. [See More]
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 80
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Direct Servo Press
- Stroke: 7.09
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Max stamping speed 700spm,tonnage 30-80 ton. Mainly applicable for thin metal sheet with progressive mold used for blanking, forming, bending, piercing, can be equipped with automatic feeding line. 2.Press capacity: 30-80Ton. [See More]
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 30
- Operation: Press Forming / Embossing
- Stroke: 0.7874 to 1.57
from SEYI America Inc.
#9679; A Genuine Servo Press With Global New Standard. High Torque, High Rigidity, High Productivity. Best Formability, Best Protection, Best Safety. Saving Energy And Environmental Friendly. ● Features. 1. User-friendly Interface. 2. Safety Design. 3. Evolutional Press Structure. 4. [See More]
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 160
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Direct Servo Press
- Stroke: 8.66
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching /Mechanical presses. Application: Max stamping speed 800spm,tonnage 30-65 ton. Mainly applicable for thin metal sheet with progressive mold used for blanking, forming, bending, piercing, can be equipped with automatic feeding line. Features: 1.The frame is... [See More]
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 30
- Operation: Press Forming / Embossing
- Stroke: 0.7874 to 1.57
from SEYI America Inc.
#9679; Application. Applicable for car body chassis component. ● Features. Rigid frame design, reduce working vibration & noise. High torque, wet clutch and brake unit with sintered multi-disc linings without abrasion wear problem. Suitable long stroke drawing & blanking processing. [See More]
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Blanking; Deep Drawing
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Eccentric Gear Mechanical Press
- Capacity: 440
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Suitable for the small, single engineering steel sheet and continuous mould parts blanking, punching, blending, molding, can be single mode, continuous mode, manipulator or add attachment transmission system operation. [See More]
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 110
- Operation: Press Forming / Embossing
- Stroke: 7.09
from SEYI America Inc.
#9679; Application. Applicable to large type of heavy tonnage die tooling with multiple precision stages in blanking, piercing, bending, forming for single or progressive application. ● Features. Hydraulic overload protection system. Extra long 8-points guide plate. Air counter balancer... [See More]
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
- Capacity: 1000
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Suitable for blanking, punching, bending and molding of high precision sheet parts with high tonnage either stand-alone or in tandem line. 2.Press tonnage:200-600Ton. 3.Features: •Steel-welded and closed-type structure... [See More]
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 200
- Operation: Press Forming / Embossing
- Stroke: 7.87
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. Unitized straight side frame suitable for precise progressive tooling job. “Zero angle... [See More]
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
- Capacity: 300
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. The symmetrical front-rear column structure design minimizes deflection and is most suitable for... [See More]
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
- Capacity: 300