Servo (Driven / Control) Presses (metalworking)
from Associated Pacific Machine Corp.
Two axis computer numerical control traveling head die units cutting machines with three sets of servo motor positioning. Motorized four post mechanical stops for accurate bottom position control. P.P. cutting pad with pad shifter. Punch slug box under head to automatically collect scrap material. [See More]
- Technology: Servo
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Operation: Blanking
from SEYI America Inc.
#9679; A Genuine Servo Press With Global New Standard. High Torque, High Rigidity, High Productivity. Best Formability, Best Protection, Best Safety. Saving Energy And Environmental Friendly. ● Features. 1. User-friendly Interface. 2. Safety Design. 3. Evolutional Press Structure. 4. [See More]
- Technology: Servo
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Direct Servo Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 80
from Delta ModTech
The Delta Spectrum ® is designed to meet the demands of quick change, high quality, and ever-evolving manufacturing environments. Whether running in-line with a Hp and other digital printing press or offline, the Spectrum will produce fully finished, value added products. [See More]
- Technology: Servo
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary; Transfer / Progressive Die (optional feature); Trimming Press
- General Types: Die Cutting Machine; Punch Press (optional feature)
- Operation: Piercing / Hole Punching (optional feature); Press Forming / Embossing (optional feature)
from Associated Pacific Machine Corp.
Polypropylene cutting pad with pad shifter. Stroke adjustible inboard clamping beam with 92.1" long conveyor belt. Outboard pinch roll with 6.3" opening and 92.1" long conveyor belt. Allen Bradley 2 HP servo motor positioning system. Inboard safety fence guard and outboard hinged safety guards. Auto... [See More]
- Technology: Servo
- Stamping / Hydroforming / Converting / Punching Press Type: Carpet Tile
- General Types: Die Cutting Machine
- Operation: Blanking
from SEYI America Inc.
#9679; A Genuine Servo Press With Global New Standard. High Torque, High Rigidity, High Productivity. Best Formability, Best Protection, Best Safety. Saving Energy And Environmental Friendly. ● Features. 1. User-friendly Interface. 2. Safety Design. 3. Evolutional Press Structure. 4. [See More]
- Technology: Servo
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Direct Servo Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 160
from Delta ModTech
The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll. [See More]
- Technology: Servo
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary; Transfer / Progressive Die (optional feature); Trimming Press
- General Types: Die Cutting Machine; Punch Press (optional feature)
- Operation: Piercing / Hole Punching (optional feature); Press Forming / Embossing (optional feature)
from Associated Pacific Machine Corp.
Cutting force of 25 tons. Head rotation. Automated incremental feed slide table. Pad shifter. Cutpart collection box on head. Photocell safety guard. Suitable for soft and firm sheet material such as insole, gasket, paperboard, plastic, and foam [See More]
- Technology: Servo
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Operation: Blanking
from Delta ModTech
Delta's Predator module specifically accommodates the market's changing demands for lower product costs, tighter tolerances, increased production rates, and variability in product design. [See More]
- Technology: Servo
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary; Transfer / Progressive Die (optional feature); Trimming Press
- General Types: Die Cutting Machine; Punch Press (optional feature)
- Operation: Piercing / Hole Punching (optional feature); Press Forming / Embossing (optional feature)
from Associated Pacific Machine Corp.
Cutting force of 30 tons. Urethane or nylon cutting belt system. Clamping beam feeding system. Outboard conveyor with gravity roller. Photocell safety guard. Suitable for multiple material rolls [See More]
- Technology: Servo
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Operation: Blanking
from Delta ModTech
The Delta Crusader ® is a proven web converting system. It includes 6 unwind/rewinds, 1 manifold with 7 positions, 6 rotary die modules, HMI and light curtains. [See More]
- Technology: Servo
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary; Transfer / Progressive Die (optional feature); Trimming Press
- General Types: Die Cutting Machine; Punch Press (optional feature)
- Operation: Piercing / Hole Punching (optional feature); Press Forming / Embossing (optional feature)
from Associated Pacific Machine Corp.
Cutting force of 70 tons. Head rotation. Inboard pinch roll feeder. Outboard pinch roll feeder. Pad shifter. Photocell safety guard. Sensor to activate first cutting stroke. Suitable for sheet material and thick single or double roll material [See More]
- Technology: Servo
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Operation: Blanking
from Associated Pacific Machine Corp.
Three axes servo motor position system position accuracy of ± 0.2 mm. Working capacity of up to one million blanks per eight hours with maximum material stack thickness of up to 40 mm. 99 program memory for irregular pre-print4ed and non-printred envelope cutting, with every program having 20... [See More]
- Technology: Servo
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Operation: Blanking; Straightening / Flattening
from Associated Pacific Machine Corp.
Cutting force of 100 metric tons. 250 mm stroke. Inboard pinch roll and conveyor belt feed system. Outboard pinch roll and conveyor belt feed system. Motorized four post mechanical stops. Suitable for sheet materials, foam planks and rolls. 40 to 400 tons [See More]
- Technology: Servo
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Operation: Blanking
from Associated Pacific Machine Corp.
Manual 4 post mechanical stops. Pneumatic die rails under the head. Polypropylene cutting pad with oscillating pad shifter. Inboard and outboard pneumatic pinch rolls. 1 HP servo motor positioning system. Material rewind stand with tension bar. Two roll material unwind stand with tension bar. Slug... [See More]
- Technology: Servo
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Operation: Blanking
from Associated Pacific Machine Corp.
A two axes servo-motor positioning system. A cutting program that maximizes material yield, up to 20% or more savings in material costs. 300 cutting programs are availible for a wide variety of different die shapes. A 20 mm cutting stroke along with a head traverse and material feeding distance of... [See More]
- Technology: Servo; Hydraulic
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Operation: Blanking
from Associated Pacific Machine Corp.
Cutting force of 30 metric tons. In and out pinch roll. Poly pad and pad shifter or cutting belt. Suitable for sheet and roll stock. Available with head rotation for nesting cut parts [See More]
- Technology: Servo
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Operation: Blanking