Press Forming / Embossing Presses (metalworking)

19 Results
100 Ton Superplastic Forming Press
from Savage Engineering, Inc.

Hot press is used for SPF of titanium aircraft parts. Alloy sheet is heated in the press to its super plastic state then formed with controlled gas pressure into complex shapes, ducts and structures. [See More]

  • Operation: Press Forming / Embossing; Hot, Creep and Superplastic Forming
  • Capacity: 100
  • General Types: Forming and Bending Machine
Horizonal Bending and Straightening Press
from Savage Engineering, Inc.

Savage horizontal presses are generally used for straightening or bending structural materials. Available in a variety of configurations. Options include conveyors, powered worklifters, powered work rotators, moveable anvil blocks, guided ram, t-slotted bolsters and pushbutton or lever controls. [See More]

  • Operation: Press Forming / Embossing
  • General Types: Forming and Bending Machine
C Frame Mechanical Press -- SN1-25
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]

  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 25
Press Machines -- HyperPress
from Aries Engineering Co., Inc.

Design …. At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean, quiet and safe power... [See More]

  • Operation: Bending; Deep Drawing; Marking / Coining; Piercing / Hole Punching; Press Forming / Embossing; Part Insertion, Part Sizing
  • Capacity: 1 to 50
  • General Types: Punch Press
  • Pressure: 30 to 100
C-Frame Double Crank Stamping Press -- C2N-110
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching/mechanical presses. 1.Application: Applicable to light, thin metal sheet for single and progressive die application in blanking, piercing, bending, forming, can be connected with automatic feeding line. 2.Press Tonnage: 110-315Ton. 3.Press type: C-Frame Double... [See More]

  • Operation: Press Forming / Embossing
  • Capacity: 110
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Stroke: 7.09
C Frame Mechanical Press -- SN2-110
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]

  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 110
C-Frame Sheet Metal Punch Press -- A1-60
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system. 2.Press... [See More]

  • Operation: Press Forming / Embossing
  • Capacity: 60
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Stroke: 5.12
Heavy Stamping Link Motion Mechanical Press -- SM1-300
from SEYI America Inc.

#9679; Application. Applicable for small type progressive die or single processing more than 2mm thickness of material, in blanking, piercing bending, forming component with heavy load. ● Features. Link motion with a reduced touch speed and cause less vibration and noise. Increased... [See More]

  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Heavy Stamping Link Motion Mechanical Press
  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 300
C-Frame Sheet Metal Punch Press -- C1N-160
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system. 2.Press... [See More]

  • Operation: Press Forming / Embossing
  • Capacity: 160
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Stroke: 7.87
Progressive Stamping Link Motion Mechanical Press -- SM2-200
from SEYI America Inc.

#9679; Application. Applicable for small type with massive progressive die production for blanking, piercing, bending, forming with transfer unit. ● Features. High precision & rigidity structural design. Low forming speed. Unique dynamic balance system. Extremely small total clearance. [See More]

  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Progressive Stamping Link Motion Mechanical Press
  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 200
Deep Throat Single Crank Stamping Press -- C1S-45
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching presses:1.Application:Specially designed with deep throat for some wide sheet metal,applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press,... [See More]

  • Operation: Press Forming / Embossing
  • Capacity: 45
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Stroke: 3.15
Straight Side Mechanical Press -- SAG-1000
from SEYI America Inc.

#9679; Application. Applicable to large type of heavy tonnage die tooling with multiple precision stages in blanking, piercing, bending, forming for single or progressive application. ● Features. Hydraulic overload protection system. Extra long 8-points guide plate. Air counter balancer... [See More]

  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 1000
H-Frame Double Crank Mechanical Press -- D2N-300
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Specifically designed for large progressive pressing dies with highly rigid frame and low deformation, can be blanking, punching, blending, forming with single mode,continuous mode, manipulator or add attachment transmission... [See More]

  • Operation: Press Forming / Embossing
  • Capacity: 300
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Stroke: 11.81
Straight Side Mechanical Press -- SLS1-300
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. Unitized straight side frame suitable for precise progressive tooling job. “Zero angle... [See More]

  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 300
High Speed Sheet Metal Stamping Press -- GS-30
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Max stamping speed 700spm,tonnage 30-80 ton. Mainly applicable for thin metal sheet with progressive mold used for blanking, forming, bending, piercing, can be equipped with automatic feeding line. 2.Press capacity: 30-80Ton. [See More]

  • Operation: Press Forming / Embossing
  • Capacity: 30
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Stroke: 0.7874 to 1.57
Straight Side Mechanical Press -- SLS2-300
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. The symmetrical front-rear column structure design minimizes deflection and is most suitable for... [See More]

  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 300
High Speed Stamping Press -- GHD-30
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching /Mechanical presses. Application: Max stamping speed 800spm,tonnage 30-65 ton. Mainly applicable for thin metal sheet with progressive mold used for blanking, forming, bending, piercing, can be equipped with automatic feeding line. Features: 1.The frame is... [See More]

  • Operation: Press Forming / Embossing
  • Capacity: 30
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Stroke: 0.7874 to 1.57
Semi-Straight Side Single point Stamping Press -- D1N-110
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Suitable for the small, single engineering steel sheet and continuous mould parts blanking, punching, blending, molding, can be single mode, continuous mode, manipulator or add attachment transmission system operation. [See More]

  • Operation: Press Forming / Embossing
  • Capacity: 110
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Stroke: 7.09
Straight-Side Single Crank Stamping Press -- M1N-200
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Suitable for blanking, punching, bending and molding of high precision sheet parts with high tonnage either stand-alone or in tandem line. 2.Press tonnage:200-600Ton. 3.Features: •Steel-welded and closed-type structure... [See More]

  • Operation: Press Forming / Embossing
  • Capacity: 200
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Stroke: 7.87