Straightening / Flattening Presses (metalworking)
from Savage Engineering, Inc.
Specially designed presses where by lower half of furnace rides on the shuttle for good access.Used with manipulator loader. Load cells and optical pyrometer information sent to remote data storage. [See More]
- Operation: Straightening / Flattening; Hot, Creep and Superplastic Forming
- Stamping / Hydroforming / Converting / Punching Press Type: Hot Press
- General Types: Forming and Bending Machine
- Capacity: 100
from Savage Engineering, Inc.
Available in 100 ton to 2000 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains stationary while the... [See More]
- Operation: Straightening / Flattening
- Capacity: 25 to 2500
- General Types: Forming and Bending Machine
from Associated Pacific Machine Corp.
Three axes servo motor position system position accuracy of ± 0.2 mm. Working capacity of up to one million blanks per eight hours with maximum material stack thickness of up to 40 mm. 99 program memory for irregular pre-print4ed and non-printred envelope cutting, with every program having 20... [See More]
- Operation: Blanking; Straightening / Flattening
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Capacity: 25
from Torin Jacks, Inc.
Heavy duty steel H-frame has a 12-ton hydraulic bottle jack. Great for straightening,bending and stamping.Ideal for rebuilding engines. Remove and install bearings,gears,U-joints,bushings,ball joints,pulleys,stc.Open side heavy duty. construction allows work on the longest work pieces. Raise and... [See More]
- Operation: Bending; Straightening / Flattening
- Capacity: 12
- General Types: Shop Press
- Technology: Manual