Punch Press Presses (metalworking)

28 Results
Heavy Duty Radius Clinching Machine
from Norlok Technology, Inc.

The Heavy Duty Watson machine is your portable sidekick to take care of the toughest fastening projects. This portable tool is designed for maximum flexibility and offers a strong round or rectangular clinch that can fasten up to 1/4" total thickness of mild steel, aluminum, copper, zinc and various... [See More]

  • General Types: Clinching Machine; Punch Press; Sheet Metal
  • Pressure: 80 to 2000
  • Operation: Piercing / Hole Punching
  • Sheet Thickness: 0.2500
Straight Side Pre-Stressed Housing Press
from Savage Engineering, Inc.

Straight side prestressed housing press frames employ rigid construction for low deflection levels and eight-way adjustable gibs on self-lubricated ways for precise parallelism. This type of press is used for more demanding applications such as punching, blanking, trimming, piercing, perforating and... [See More]

  • General Types: Punch Press; Stamping Press
  • Capacity: 50 to 2500
  • Operation: Blanking; Extrusion; Piercing / Hole Punching
Machine Presses -- 1755144 [M18 HKP from Milwaukee Electric Tool Corporation]
from RS Components, Ltd.

Hydraulic 60 kN Knockout Punch 1x18v 2Ah [See More]

  • General Types: Punch Press
  • Technology: Hydraulic
Surelok II Clinching Machine
from Norlok Technology, Inc.

With its versatile design and unsurpassed features the Surelok II series of machines outperform the competition like no other. Solid and reliable, the Surelok II will fasten material from as thick as 14 gauge to as thin as 32 gauge with our proven clinching technology. Superior features include:... [See More]

  • General Types: Clinching Machine; Punch Press; Sheet Metal
  • Pressure: 80 to 125
  • Operation: Side Punching / Notching
  • Stroke: 1
Straight Side Pre-Stressed Housing Type Hot Extrusion Press
from Savage Engineering, Inc.

Very rigid prestressed tie rod construction for the most demanding applications. This type of press is designed for adverse conditions such as offset loading, multiple station tools and breakthrough shock. [See More]

  • General Types: Punch Press; Stamping Press
  • Capacity: 50 to 2500
  • Operation: Blanking; Extrusion; Piercing / Hole Punching; Side Punching / Notching
Surelok III Clinching Machine
from Norlok Technology, Inc.

Superior features include... APU - Advanced Power Unit. The New Surelok III is Faster, Smoother, Quieter and Uses less air than ever before. Stainless Steel Ready. Order your rectangular tool kit and clinch up to 2 layers of 18 Gauge Stainless Steel (304,308,316 etc). No hassle 2 minute changeover. [See More]

  • General Types: Clinching Machine; Punch Press; Sheet Metal
  • Pressure: 80 to 100
  • Operation: Piercing / Hole Punching; Side Punching / Notching
  • Stroke: 2.5
Straight-Side Gib-Guided Trim Press
from Savage Engineering, Inc.

Illustrated is a high speed trim press for heavy cast-iron Honda automotive spindles. The 12" thick solid bed has a through hole for part drop. The slide is guided at the 4 corners on 45 degree adjustable jibs. [See More]

  • General Types: Punch Press
  • Capacity: 50 to 2500
Dual Head Knife Cutting Machine -- CM44
from Associated Pacific Machine Corp.

Die-Less knife cutting for a wide range of materials. The reciprocating knife can cut materials that vary greatly in thickness and in stiffness. This machine can cut very intricate shapes. Machine operation is seperated into three seperate areas: Cut piece nesting, cutting, and cut piece removal. [See More]

  • General Types: Die Cutting Machine; Punch Press
  • Operation: Blanking; Piercing / Hole Punching
  • Stamping / Hydroforming / Converting / Punching Press Type: Reciprocating Knife
  • Ram / Stroke Speed: 1992
C-Frame Double Crank Stamping Press -- C2N-110
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching/mechanical presses. 1.Application: Applicable to light, thin metal sheet for single and progressive die application in blanking, piercing, bending, forming, can be connected with automatic feeding line. 2.Press Tonnage: 110-315Ton. 3.Press type: C-Frame Double... [See More]

  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Capacity: 110
  • Operation: Press Forming / Embossing
  • Stroke: 7.09
C Frame Mechanical Press -- SN1-25
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
  • Capacity: 25
Press Machines -- HyperPress
from Aries Engineering Co., Inc.

Design …. At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean, quiet and safe power... [See More]

  • General Types: Punch Press
  • Capacity: 1 to 50
  • Operation: Bending; Deep Drawing; Marking / Coining; Piercing / Hole Punching; Press Forming / Embossing; Part Insertion, Part Sizing
  • Pressure: 30 to 100
C-Frame Sheet Metal Punch Press -- A1-60
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system. 2.Press... [See More]

  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Capacity: 60
  • Operation: Press Forming / Embossing
  • Stroke: 5.12
C Frame Mechanical Press -- SN2-110
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
  • Capacity: 110
C-Frame Sheet Metal Punch Press -- C1N-160
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system. 2.Press... [See More]

  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Capacity: 160
  • Operation: Press Forming / Embossing
  • Stroke: 7.87
Heavy Stamping Link Motion Mechanical Press -- SM1-300
from SEYI America Inc.

#9679; Application. Applicable for small type progressive die or single processing more than 2mm thickness of material, in blanking, piercing bending, forming component with heavy load. ● Features. Link motion with a reduced touch speed and cause less vibration and noise. Increased... [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Heavy Stamping Link Motion Mechanical Press
  • Capacity: 300
Deep Throat Single Crank Stamping Press -- C1S-45
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching presses:1.Application:Specially designed with deep throat for some wide sheet metal,applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press,... [See More]

  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Capacity: 45
  • Operation: Press Forming / Embossing
  • Stroke: 3.15
Progressive Stamping Link Motion Mechanical Press -- SM2-200
from SEYI America Inc.

#9679; Application. Applicable for small type with massive progressive die production for blanking, piercing, bending, forming with transfer unit. ● Features. High precision & rigidity structural design. Low forming speed. Unique dynamic balance system. Extremely small total clearance. [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Progressive Stamping Link Motion Mechanical Press
  • Capacity: 200
H-Frame Double Crank Mechanical Press -- D2N-300
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Specifically designed for large progressive pressing dies with highly rigid frame and low deformation, can be blanking, punching, blending, forming with single mode,continuous mode, manipulator or add attachment transmission... [See More]

  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Capacity: 300
  • Operation: Press Forming / Embossing
  • Stroke: 11.81
Straight Side Direct Servo Press -- SD1-80
from SEYI America Inc.

#9679; A Genuine Servo Press With Global New Standard. High Torque, High Rigidity, High Productivity. Best Formability, Best Protection, Best Safety. Saving Energy And Environmental Friendly. ● Features. 1. User-friendly Interface. 2. Safety Design. 3. Evolutional Press Structure. 4. [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 80
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Direct Servo Press
  • Stroke: 7.09
High Speed Sheet Metal Stamping Press -- GS-30
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Max stamping speed 700spm,tonnage 30-80 ton. Mainly applicable for thin metal sheet with progressive mold used for blanking, forming, bending, piercing, can be equipped with automatic feeding line. 2.Press capacity: 30-80Ton. [See More]

  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Capacity: 30
  • Operation: Press Forming / Embossing
  • Stroke: 0.7874 to 1.57
Straight Side Direct Servo Press -- SD2-160
from SEYI America Inc.

#9679; A Genuine Servo Press With Global New Standard. High Torque, High Rigidity, High Productivity. Best Formability, Best Protection, Best Safety. Saving Energy And Environmental Friendly. ● Features. 1. User-friendly Interface. 2. Safety Design. 3. Evolutional Press Structure. 4. [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 160
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Direct Servo Press
  • Stroke: 8.66
High Speed Stamping Press -- GHD-30
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching /Mechanical presses. Application: Max stamping speed 800spm,tonnage 30-65 ton. Mainly applicable for thin metal sheet with progressive mold used for blanking, forming, bending, piercing, can be equipped with automatic feeding line. Features: 1.The frame is... [See More]

  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Capacity: 30
  • Operation: Press Forming / Embossing
  • Stroke: 0.7874 to 1.57
Straight Side Eccentric Gear Mechanical Press -- SE2-400
from SEYI America Inc.

#9679; Application. Applicable for car body chassis component. ● Features. Rigid frame design, reduce working vibration & noise. High torque, wet clutch and brake unit with sintered multi-disc linings without abrasion wear problem. Suitable long stroke drawing & blanking processing. [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Blanking; Deep Drawing
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Eccentric Gear Mechanical Press
  • Capacity: 440
Semi-Straight Side Single point Stamping Press -- D1N-110
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Suitable for the small, single engineering steel sheet and continuous mould parts blanking, punching, blending, molding, can be single mode, continuous mode, manipulator or add attachment transmission system operation. [See More]

  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Capacity: 110
  • Operation: Press Forming / Embossing
  • Stroke: 7.09
Straight Side Mechanical Press -- SAG-1000
from SEYI America Inc.

#9679; Application. Applicable to large type of heavy tonnage die tooling with multiple precision stages in blanking, piercing, bending, forming for single or progressive application. ● Features. Hydraulic overload protection system. Extra long 8-points guide plate. Air counter balancer... [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
  • Capacity: 1000
Straight-Side Single Crank Stamping Press -- M1N-200
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Suitable for blanking, punching, bending and molding of high precision sheet parts with high tonnage either stand-alone or in tandem line. 2.Press tonnage:200-600Ton. 3.Features: •Steel-welded and closed-type structure... [See More]

  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Capacity: 200
  • Operation: Press Forming / Embossing
  • Stroke: 7.87
Straight Side Mechanical Press -- SLS1-300
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. Unitized straight side frame suitable for precise progressive tooling job. “Zero angle... [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
  • Capacity: 300
Straight Side Mechanical Press -- SLS2-300
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. The symmetrical front-rear column structure design minimizes deflection and is most suitable for... [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
  • Capacity: 300