Side Punching / Notching Presses (metalworking)
from Norlok Technology, Inc.
Extremely light, hand-held, articulated Alligator machines from ASTRACLINCH, workhead weight 7-8 lbs (3.2-3.6 kg), cycle time 0.6-1.0 seconds, capacity 2x16 ga (0.120 ”) total mild steel. Applications include stud-to-track joining in both load-bearing structures and for partition walls, and... [See More]
- Operation: Side Punching / Notching
- Sheet Thickness: 0.0400 to 0.1200
- General Types: Clinching Machine; Sheet Metal
- Technology: Manual; Air or Pneumatic
from Savage Engineering, Inc.
Very rigid prestressed tie rod construction for the most demanding applications. This type of press is designed for adverse conditions such as offset loading, multiple station tools and breakthrough shock. [See More]
- Operation: Blanking; Extrusion; Piercing / Hole Punching; Side Punching / Notching
- Capacity: 50 to 2500
- General Types: Punch Press; Stamping Press
from Norlok Technology, Inc.
Extremely light, hand-held, articulated Alligator machines from ASTRACLINCH, workhead weight 7-8 lbs (3.2-3.6 kg), cycle time 0.6-1.0 seconds, capacity 2x16 ga (0.120 ”) total mild steel. Applications include stud-to-track joining in both load-bearing structures and for partition walls, and... [See More]
- Operation: Side Punching / Notching
- Sheet Thickness: 0.0400 to 0.1200
- General Types: Clinching Machine; Sheet Metal
- Technology: Manual; Air or Pneumatic
from Norlok Technology, Inc.
In two-stroke clinching, the material to be joined is first deformed plastically inside a die. In a second phase, the joint is created through a squeezing between the punch and anvil outside of the die. The result is a high quality joint in terms of shape, strength and repeatability. What's... [See More]
- Operation: Side Punching / Notching
- Pressure: 87
- General Types: Clinching Machine; Sheet Metal
- Sheet Thickness: 0.1200 to 0.1600
from Norlok Technology, Inc.
Available in 25 ” throat, the Heavy Duty SURELOK model provides the ultimate strength to ensure all of your heavy material applications are taken care of. This air over oil booster powered machine can clinch material up to an astounding 10g. Description. Available in 18 ” or 25 ”... [See More]
- Operation: Side Punching / Notching
- Pressure: 60 to 80
- General Types: Clinching Machine; Sheet Metal
- Stroke: 2
from Norlok Technology, Inc.
With our Tagger 320 and 320V1 models, you can stitchfold light gauge metal sheets and light profiles with absolute accuracy and ease. The hand-held, portable machine lets you cut out tabs in just one or two punches. Description. Complete with work-head, tool kit, handle, hose and booster. Ready to... [See More]
- Operation: Side Punching / Notching
- Stamping / Hydroforming / Converting / Punching Press Type: Stitchfolder
- General Types: Sheet Metal
- Pressure: 87