Flexible / Dampening Plastic Sheet and Plastic Film

4 Results
Polycarbonate Twinwall - Bronze
from Interstate Plastics, Inc.

Polycarbonate sheets are designed for an endless range of glazing and roofing applications,for extreme weather conditions, and are known for their light-transmitting and reflective qualities. They are attractive, durable, easy to install and protect the people and property inside a structure from... [See More]

  • Features: Flexible or Dampening; Flame Retardant
  • Thickness: 0.2360 to 0.6300
  • Chemical System: Thermoplastic; Polycarbonate
  • Width: 48
CHEMFILM General Purpose Fluoropolymer Film -- PFA-PG
from Saint-Gobain Surface Solutions- Composite

PFA-PG, general purpose fluoropolymer film is manufactured by Saint-Gobain Specialty Films from perfluoroalkoxy (PFA) polymer resin. This film offers the highest continuous use temperature 260 °C (500 °F) of any melt-processable fluoropolymer film, PFA film offers many of the performance... [See More]

  • Features: Flexible or Dampening; Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Perfluoroalkoxy (PFA) Polymer
  • Thickness: 5.00E-4 to 0.0100
POLYPROPYLENE Sheet - White Medical Grade
from Interstate Plastics, Inc.

Our medical grade polypro is an fda approved homopolymer polypropylene based product with exceptionally low residual stress to facilitate the fabrication of demensionally stable parts with varying cross sections. [See More]

  • Features: Flexible or Dampening
  • Thickness: 1 to 3
  • Chemical System: Thermoplastic; Polypropylene
  • Industry: OEM or Industrial
CHEMFILM Mechanical Grade Welding Film -- PFA-WF
from Saint-Gobain Surface Solutions- Composite

PFA WF (mechanical grade) is an ideal economical solution for applications that don't require high aesthetic standards, such as hot melt adhesive (welding tape) application. PFA WF grade possesses all physical, mechanical, and thermal properties of PFA film while offering up to 25% savings. [See More]

  • Features: Flexible or Dampening; Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Perfluoroalkoxy (PFA) Polymer
  • Thickness: 5.00E-4 to 0.0100