Fabric Plastic Sheet and Plastic Film

2 Results
Epoxy Resin, Glass Fabric Substrates -- MC511A
from Norplex-Micarta

MC511A (NEMA G-11) is a high performance thermoset epoxy fiberglass composite that provides excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. In use, the product is often exposed to continuous temperatures as high as 155 °C for up to a... [See More]

  • Filler: Fabric or Pre-preg; Glass or FRP
  • Industry: Electronics; OEM or Industrial
  • Chemical System: Thermally cured; Epoxy
  • Features: UL; Flame Retardant
Resin, Glass Fabric Substrates -- MC507U
from Norplex-Micarta

MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as... [See More]

  • Filler: Fabric or Pre-preg; Glass or FRP
  • Industry: Electronics
  • Chemical System: Thermally cured
  • Features: UL; Flame Retardant