Acetal Plastic Sheet and Plastic Film

10 Results
ACETAL Sheet - 13% AF Blend
from Interstate Plastics, Inc.

DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN. [See More]

  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
  • Thickness: 0.2500 to 3
  • Tensile (Break): 8500 to 9500
Ethylene Vinyl Acetate (EVA) Film -- AF-0300
from Advanced Poly-Packaging, Inc.

AF-0300 is an Ethylene Vinyl Acetate (EVA) copolymer film produced by Advanced Poly. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be tailored for the customer ’s application as Industrial, FDA or Medical (non-sterile), depending on the level of... [See More]

  • Chemical System: Thermoplastic; Ethylene Vinyl Acetate; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Tensile (Break): 3600
  • Industry: Sanitary; OEM or Industrial; Bag Production / Manufacturing, Laminators
  • Elongation: 500.0
10" x 10" Plastic Prototypes -- 48691
from U.S. Plastic Corporation

We want to make it simple for you to obtain small sizes without having to purchase a full sheet. These are great if you have a need for a small piece of plastic to complete your project. 10" x 10" Prototype Block pricing per piece. [See More]

  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
Acetal
from Laird Plastics, Inc.

Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180 ° F (82 ° C). Acetron ® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. [See More]

  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Width: 12
  • Thickness: 0.3750 to 2.5
  • Length: 12 to 120
Engineered Plastics Stock Shape -- ACETAL/DELRIN
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Industry: Sanitary; OEM or Industrial
  • Thickness: 0.2500 to 3
Acetal Sheet & Rod
from Total Plastics, Inc.

Natural, Rod Also Available in Black at 10% Surcharge. Call TPI for Available Colors. Acetal products absorb a minimal amount of moisture, and their physical properties remain constant in a variety of environments. Acetals are easily machined and have excellent dimensional stability for... [See More]

  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
ACETAL Sheet - Natural Extruded
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Furniture, Clothing, Sports
  • Thickness: 0.0600 to 4
  • Tensile (Break): 8500 to 9500
Black Acetron GP Acetal Cut Sheet -- 45280
from U.S. Plastic Corporation

Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. Ultimate tensile strength, 9500 psi. Thickness tolerance on sheet +.0257"/-0. [See More]

  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
ACETAL Sheet ESD Natural
from Interstate Plastics, Inc.

Static dissipative ACETAL contains no carbon fibers or powders and is generally accepted for clean room use. With its surface resistivity of 109 to 1011 ohm/square and its excellent bearing and wear characteristics, [See More]

  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
  • Width: 0.2500 to 2.5
  • Tensile (Break): 8500 to 9500
White Acetron GP Acetal Cut Sheets -- 45264
from U.S. Plastic Corporation

Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and is USDA compliant. Ultimate tensile strength, 9500 psi. Thickness tolerance on sheet +.0257"/-0. [See More]

  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)