Electronics Plastic Sheet and Plastic Film

33 Results
PEEK Thin-film -- APTIV® 1000-050G
from Victrex PLC

APTIV film 1000 Series. APTIV 1000 Series are unfilled semi-crystalline films available in thicknesses from 8 microns upwards. This is the most commonly specified grade in the product range. APTIV ® film is available in several grades to meet the requirements of the end use application. A broad... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary (optional feature); OEM or Industrial; Semiconductors or IC Packaging
  • Thickness: 8 to 750
  • Chemical System: Thermoplastic; PEEK
  • Width: 1.45
Enflon® Skived Film and Sheets
from Pexco

Pexco ’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side, etched two-side or with a... [See More]

  • Industry: Electronics; OEM or Industrial; Semiconductors or IC Packaging
  • Thickness: 0.0015 to 0.2500
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 72
ETFE Film
from AGC Chemicals Americas, Inc.

Made of ETFE, this high-performance fluoropolymer film possesses exceptional weatherability, thermal stability, transparency and anti-fouling properties, making it ideal for a wide range of applications in industries as diverse as electronics, aerospace, solar cells, semiconductors, interior design... [See More]

  • Industry: Aerospace; Electronics; Semiconductors or IC Packaging
  • Thickness: 4.72E-4 to 0.0098
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 47.24 to 62.99
Autostat
from MacDermid Alpha Electronics Solutions

Autostat is a range of polyester films that are specially treated for use as flexible electronic circuits. Autostat. Autostat is a range of polyester films that are specially treated for use as flexible electronic circuits. The films are heat treated to minimize shrinkage during processing and... [See More]

  • Industry: Electronics
  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
Fluon® PFA Resins
from AGC Chemicals Americas, Inc.

Copolymers of tetrafluoroethylene and a perfluorinated vinyl ether, Fluon ® PFA Resins can be used over a wide range of temperatures from extremely low to high (-200 °C to 260 °C) without losing excellent chemical, electrical, mechanical and surface properties. PFA resins retain many... [See More]

  • Industry: Electronics; OEM or Industrial
  • Features: Flame Retardant
  • Chemical System: Perfluoro alkoxy (PFA)
  • Use Temperature: -328 to 500
Rolled Goods -- Polysim 509
from Simplex Isolation Systems

Polysim 509 - This non-outgassing material is made from an inherently static dissipative urethane that provides permanent, non-humidity dependent ESD protection for sensitive manufacturing conditions such as computer disc drives, microelectronics and aerospace. There is no plasticizer used in... [See More]

  • Industry: Aerospace; Electronics; Semiconductors or IC Packaging
Skived PTFE Film -- DW200
from DeWAL

DW 200 is a skived modified homopolymer PTFE that contains a percentage of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties along with the ability to be thermally bonded (fused) to itself. In order to accomplish... [See More]

  • Industry: Electronics; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Features: Electrical Insulation
Custom Extruded Rubber Sheets
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
  • Form / Shape: Shim
  • Chemical System: EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge; Silicone
PTFE Sheet
from Fluoro-Plastics, Inc.

Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 0.0625 to 0.0938
Flexvue™ High-Performance Films
from Eastman Chemical Company

Flexvue ™ precision and technical coated films serve a wide variety of industries where flexibility, portability, quality, performance and reliability are all essential.Flexvue has been involved in the development of advanced film products for both established and emerging technology markets... [See More]

  • Industry: Electronics; Electronic Displays, Touch Screens & Alternative Energy
CHEMFILM® High Modulus Skived PTFE Film -- T-500
from Saint-Gobain Tape Solutions

CHEMFILM ® T-500 High Modulus Skived PTFE Film is an oriented, skived PTFE film engineered for critical dimensional and electrical applications. T-500 also has the same thermal and chemical resistance characteristics as our T-100 skived film with the advantage of higher tensile strength,... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; OEM or Industrial
  • Thickness: 0.0020 to 0.0050
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 18 to 24
Redco™ Epoxy Laminates
from Redwood Plastics

Offer virtually no water absorption. Good insulating and electrical properties. Excellent dimensional stability. Good temperature and chemical resistance [See More]

  • Industry: Electronics; Military (optional feature); OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermally cured; Epoxy; Phenolics or Formaldehyde Resins
  • Features: Thermal Insulation (optional feature)
Engineered Plastics Stock Shape -- TORLON 4203/4301
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Industry: Electronics; OEM or Industrial
  • Filler: Carbon or Graphite
  • Chemical System: Thermoplastic; TORLON; Polyamide-imide
  • Thickness: 0.1875 to 1
Acetal
from Laird Plastics, Inc.

Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180 ° F (82 ° C). Acetron ® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. [See More]

  • Industry: Automotive; Electronics; Sanitary; Military; Tooling;

    Used in a wide variety of industrial applications where strength, toughness and low moisture absorption are required.

  • Thickness: 0.3750 to 2.5
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Width: 12
Ultrathin, High-precision Film Of Crosslinked Silicone Rubber -- ELASTOSIL® Film 2030
from Wacker Chemical Corp.

ELASTOSIL ® Film is a completely novel development from WACKER. This ultrathin, high-precision film of crosslinked silicone rubber is available in various thicknesses of 20 μm to 400 μm as roll stock and is manufactured under cleanroom condition entirely without solvents. The technology is... [See More]

  • Industry: Electronics; Energy Conversion (Battery / Fuel Cell); Sanitary; Semiconductors or IC Packaging
  • Filler: Unfilled
  • Chemical System: Thermally cured; Silicone
  • Thickness: 7.87E-4 to 0.0016
NanoStock Low Loss Polymer Ceramic Composite, Rigid Composite Dielectric Sheet
from TPL, Inc.

TPL, Inc. is a materials science-based technology development and manufacturing company, a technologies to products leader based in Albuquerque, New Mexico. TPL has three divisions the Defense Systems Division, the Capacitance Products Division and Micropower Technologies Division. The Defense... [See More]

  • Industry: Electronics; Electrical Power or High Voltage; Energy Conversion (Battery / Fuel Cell)
  • Use Temperature: -67 to 257
  • Features: Electrical Insulation
  • Dielectric Constant: 4.75 to 5.03
ACETAL Sheet - 13% AF Blend
from Interstate Plastics, Inc.

DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN. [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
  • Thickness: 0.2500 to 3
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Tensile (Break): 8500 to 9500
Clear Antistat Film -- AF-1000
from Advanced Poly-Packaging, Inc.

ANTISTAT FILM is clean/dry (non-greasy). Clarity dependent upon concentration level. Applies to dust control, static control, electronic components, dusting products, sand, and filler materials. AF-1000 is an LLDPE film formulated by Advanced Poly for anti-static applications. Extruded inhouse at... [See More]

  • Industry: Electronics; Sanitary; Bag Production / Manufacturing
  • Tensile (Break): 4931
  • Features: Anti-static or ESD Control
  • Elongation: 1330.0
Epoxy Resin, Glass Fabric Substrates -- MC511A
from Norplex-Micarta

MC511A (NEMA G-11) is a high performance thermoset epoxy fiberglass composite that provides excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. In use, the product is often exposed to continuous temperatures as high as 155 °C for up to a... [See More]

  • Industry: Electronics; OEM or Industrial
  • Filler: Fabric or Pre-preg; Glass or FRP
  • Chemical System: Thermally cured; Epoxy
  • Features: UL; Flame Retardant
Microflex Microventing Laminate Membranes -- TG73020
from TTG Inc.

TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]

  • Industry: Automotive; Electronics; Sanitary; Consumer Product Packaging
  • Filler: Polypropylene
  • Chemical System: Fluoropolymer
  • Thickness: 0.0050
Thin Film PTFE
from Fluoro-Plastics, Inc.

Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths. Thin film is a versatile, unsupported... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 1.00E-3 to 0.0200
CHEMFILM® Semiconductive Skived PTFE Film -- T-100 R201
from Saint-Gobain Tape Solutions

CHEMFILM ® T-100 R201 Semi-conductive Skived PTFE film is manufactured from the highest quality virgin PTFE and is designed to meet the requirements of demanding electrical, mechanical and industrial applications. T-100 R201 is made with conductive fillers to provide semi-conductive properties... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; OEM or Industrial
  • Thickness: 0.0030 to 0.1250
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 24 to 50
Redco™ Phenolic Laminates
from Redwood Plastics

Phenolic resin, when combined with cotton fabric, offers excellent strength and rigidity, good insulative qualities, and optimum machinability. These qualities make our standard “NEMA CE ” grade ideally suited for high load and high impact applications.For applications that require a... [See More]

  • Industry: Electronics; Military (optional feature); OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Features: Thermal Insulation (optional feature); Electrical Insulation (optional feature)
ACETAL Sheet - Natural Extruded
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Furniture, Clothing, Sports
  • Thickness: 0.0600 to 4
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Tensile (Break): 8500 to 9500
Epoxy Resin, Paper Substrates -- NP613
from Norplex-Micarta

These products consist of multiple plies of various papers impregnated with specialty epoxy resin systems and laminated under heat and pressure to produce a thermoset composite. Both papers and resins can be modified to change the finished properties of the final product, and once cured, they will... [See More]

  • Industry: Electronics
  • Filler: Paper
  • Chemical System: Thermally cured; Epoxy
  • Features: UL; Flame Retardant
CHEMFILM® Skived PTFE Film -- T-100
from Saint-Gobain Tape Solutions

CHEMFILM ® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. Features/Benefits. • Outstanding heat and chemical resistance. • Continuous... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Thickness: 5.00E-4 to 0.1250
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 24 to 50
NORYL Sheet - Black EN 265
from Interstate Plastics, Inc.

NORYL ® engineering thermoplastic resin is based on polyphenylene ether (ppe). Ppe, a high-heat amorphous polymer, forms a miscible, single-phase blend with polystyrene. General characteristics include high heat resistance, good impact strength, stiffness, flame retardency, excellent electrical... [See More]

  • Industry: Electronics; Electrical Power or High Voltage; Repair or Construction; OEM or Industrial
  • Thickness: 0.2500 to 1
  • Chemical System: Thermoplastic; Polyphenylene Oxide; Styrene or Polystyrene
  • Tensile (Break): 8300 to 9600
Melamine Resin, Various Substrates -- ES1
from Norplex-Micarta

ES1 is a melamine laminate composed of a white melamine paper core and various pigmented cover sheets. The three-ply material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are... [See More]

  • Industry: Electronics
  • Filler: Paper
  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Features: UL; Flame Retardant
FluoroWrap Heat Sealable Fluoropolymer Cast Films -- DF1700
from Saint-Gobain Tape Solutions

Heat sealable Cast PTFE Tapes. FluoroWrap DF1700 and DF1900 are heat sealable multilayer cast fluoropolymer films. These films have a PTFE core with thin bonding layer(s) of FEP or PFA on one or both surfaces. Laser markable (LM) tapes re available in various colors. Features/Benefits: Thin gauge... [See More]

  • Industry: Aerospace; Electronics; Sanitary; OEM or Industrial
  • Thickness: 5.00E-4 to 0.0050
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 0.1000 to 3
POLYCARBONATE Sheet - Clear AR2
from Interstate Plastics, Inc.

Polycarbonate ar sheet is an abrasion and enhanced uv-resistant sheet that offers glass like hardness coupled with the impact strength of standard polycarbonate [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; Military; OEM or Industrial
  • Thickness: 0.1180 to 0.5000
  • Chemical System: Thermoplastic; Polycarbonate
  • Material Type: Armor \ Personnel Protection
Phenolic Resin, Paper Substrates -- NP600
from Norplex-Micarta

NP600 is paper phenolic product designed for use as drill entry material for the manufacture of printed circuit boards. A non-NEMA economy grade, the product is used in jigs and templates. It has a hard, flat surface for good drill starts, as well as sufficient strength to maintain hole positions. [See More]

  • Industry: Electronics
  • Filler: Paper
  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Features: UL; Flame Retardant
POLYCARBONATE Sheet - Natural Machine Grade
from Interstate Plastics, Inc.

Machine grade polycarbonate is an engineering plastic with excellent dimensional stability and good strength and stiffness over a wide range of service temperatures. Zelux is often used for structural applications when clarity and impact strength are essential including lenses, manifolds, site... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Thickness: 0.2500 to 2
  • Chemical System: Thermoplastic; Polycarbonate
  • Tensile (Break): 9500 to 10500
Resin, Glass Fabric Substrates -- MC507U
from Norplex-Micarta

MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as... [See More]

  • Industry: Electronics
  • Filler: Fabric or Pre-preg; Glass or FRP
  • Chemical System: Thermally cured
  • Features: UL; Flame Retardant