Polyvinyl Chloride (PVC) Plastic Sheet and Plastic Film

77 Results
KYDEX® -- 430
from SEKISUI KYDEX

KYDEX® 430 is a proprietary ABS/PVC thermoplastic sheet that offers superior thermoformability, rigidity, breakage resistance, chemical resistance and fire retardancy, designed specifically for the medical industry. [See More]

  • Chemical System: Thermoplastic; ABS; Vinyl / PVC
  • Industry: Sanitary
Plastic Sheets
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s leading manufacturer of engineering and high performance polymers in extruded plastic sheets. Extruded from .031 ” to .250 ” thick and up to 48 ” wide, most stock plastic sheets ship in one to two days. Plastic sheet in custom thicknesses,... [See More]

  • Chemical System: Thermally cured; Thermoplastic; Polysulphide or Polyphenylene Sulphide; Polypropylene; Fluoropolymer; PEEK; Polysulphone; Polyphenylene Oxide; Vinyl / PVC; Polyetherimide
  • Width: ? to 48
  • Thickness: 0.0310 to 0.2500
  • Length: ? to 96
IMAGin Bfree Dusted Bubble Free Window Film 54 "x 75' -- JJ5798MBF v2
from Mactac

IMAGin Bfree Dusted allows for the increased speed of dry application on windows with no air bubbles. Always install with a soft felt sleeve or squeegee using light, even pressure. Intended for printed and unprinted window graphics, privacy screening and internally illuminated signs. If using wet... [See More]

  • Chemical System: Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 54
  • Thickness: 0.0031
  • Length: 900
Custom Rubber Sheet and Slab
from Aero Rubber Company, Inc.

We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]

  • Chemical System: Thermoplastic; Silicone; Polyurethane; Vinyl / PVC
  • Industry: Automotive; Sanitary; Military; OEM or Industrial
  • Filler: Glass or FRP; Cloth Reinforcement
  • Features: UL
Glass Protection Film
from Surface Armor LLC

Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]

  • Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
NORFILM Film Release Liners -- 5000 Series
from Saint-Gobain Surface Solutions- Composite

Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room... [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.); Silicone; Vinyl / PVC; Polyethylene; Styrene or Polystyrene
  • Thickness: 9.20E-4 to 0.0230
  • Filler: Unfilled
  • Industry: OEM or Industrial
10" x 10" Plastic Prototypes -- 48701
from U.S. Plastic Corporation

We want to make it simple for you to obtain small sizes without having to purchase a full sheet. These are great if you have a need for a small piece of plastic to complete your project. 10" x 10" Prototype Block pricing per piece. [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
KYDEX® Sheet - Desert Digi Camo
from Interstate Plastics, Inc.

Interstate Plastics proudly offers their newest addition to their line of KYDEX ® products. Customers asked and we provided this new digital camouflage product. We start with KYDEX ® brand material and, using thermo-digital technology,. Apply a coating in custom patterns. Currently being... [See More]

  • Chemical System: Thermoplastic; Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 12 to 24
  • Thickness: 0.0800
  • Length: 12 to 48
Flexible, Light Weight, Polyvinylchloride Film, 10 Mil -- 63-10
from Zippertubing Co. (The)

63-10 is a flexible, lightweight, .010 â € thick PVC film that has a soft rubber-like texture and an operating temperature range of -20 to +105 ºC. The material meets Mil-I-631D, Type F, Form S, Grade C, Class 1 and features good abrasion and fluid resistance in addition to being... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
  • Features: EMI / RFI Shielding Material; Flame Retardant
  • Thickness: 0.0100
  • Use Temperature: -4 to 221
Boltaron® 4325
from Port Plastics, Inc.

a transparent, corrosion resistant CPVC sheet with a smooth polished surface on both sides. Boltaron ® 4325 is suitable for thermoforming and meets FM Global Cleanroom Materials flammability test protocol (Class 4910). [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
  • Features: Flame Retardant
  • Industry: Corrosion resistant, Cleanroom applications
EX-CEL® FF Free Foamed PVC Sheet
from Total Plastics, Inc.

White, Black, Gray and Custom Colors. Ex-Cel ® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the density the less expensive the sheet is, but thicker gauges have more impact resistance. Ex-Cel ® can... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
Engineered Plastics Stock Shape -- CPVC
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
  • Industry: OEM or Industrial
  • Thickness: 0.0900 to 4
Static-Dissipative PVC Plate -- 8600-0
from Terra Universal, Inc.

Revolutionary Static-Dissipative PVC Plating renders acrylic-made products obsolete for any static- or particle-sensitive application. Chemically embedded dissipative layers maintain a surface resistivity of about 107 ohms/square, even under real-world abuse. Ideal for cleanroom use —effective... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
  • Thickness: 0.1180 to 0.3940
  • Filler: Unfilled
  • Width: 48
KYDEX® -- 5115
from SEKISUI KYDEX

KYDEX® 5115 is a tinted PVC/PMMA that allows light to pass through for backlit applications. Its high impact strength and excellent chemical resistance makes it a perfect alternative to commonly used materials that normally break and craze from standard wear and cleaning agents. [See More]

  • Chemical System: Thermoplastic; PMMA; Vinyl / PVC
  • Industry: Sanitary
MACmark 6400 Lustre Bold Blue 48" x 150' -- CV643902
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
Laminate Surface Protection Film
from Surface Armor LLC

Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]

  • Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
Clear Polyvinyl Chloride (PVC) Sheeting -- 45001
from U.S. Plastic Corporation

This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F to 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
KYDEX® Sheet - Polar Digi Camo
from Interstate Plastics, Inc.

Interstate Plastics proudly offers their newest addition to their line of KYDEX ® products. Customers asked and we provided this new digital camouflage product. We start with KYDEX ® brand material and, using thermo-digital technology,. Apply a coating in custom patterns. Currently being... [See More]

  • Chemical System: Thermoplastic; Acrylic or Polyacrylate; Vinyl / PVC
  • Industry: Aerospace; Automotive; Sanitary; Military; OEM or Industrial
  • Thickness: 0.0280 to 0.2500
  • Tensile (Break): 6100
Industrial-Grade Polyvinylchloride Film, 10 mil -- GP-10
from Zippertubing Co. (The)

Type â € œGP-10 â € is a light weight jacket of industrial grade polyvinylchloride compound suitable for most general purpose applications. Made from a tough, abrasion-resistant PVC polymer, type GP is flexible, offers good fluid resistance and is flame retardant. This... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
  • Features: Flame Retardant
  • Thickness: 0.0100
  • Use Temperature: -4 to 194
Flametec® Kytec® Cleanroom PVC-C
from Port Plastics, Inc.

sheet material is designed to be the most economical choice in FM 4910 materials for use in the construction of wet benches, process tools, and cleanroom furniture and cabinetry. [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
  • Industry: Wet benches, process tools, and cleanroom furniture and cabinetry
EX-CEL® IF Integral Foamed PVC Sheet
from Total Plastics, Inc.

White. Ex-Cel ® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the density the less expensive the sheet is, but thicker gauges have more impact resistance. Ex-Cel ® can be painted with PVC compatible... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
KYDEX® -- T
from SEKISUI KYDEX

KYDEX® T is a proprietary thermoplastic sheet that is cost-competitive with fire retardant ABS/PVC (FR-ABS) formulations but with significantly higher impact strength and extensibility. The KYDEX® product family also includes KYDEX® T-MB and KYDEX® T-LW. [See More]

  • Chemical System: Thermoplastic; ABS; Vinyl / PVC
  • Industry: Sanitary
MACmark 6400 Lustre Caribbean Blue 48" x 150' -- CV644910
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
Metal Protection Film
from Surface Armor LLC

Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]

  • Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
Clear Rigid Vinyl Sheet -- 43315
from U.S. Plastic Corporation

This clear rigid vinyl sheet is polished on both sides. Each standard sheet size is 21" x 51" and is sold in full sheets only. Temperature range: 20F - 140F. [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
KYDEX® Sheet - Woodland Digi Camo
from Interstate Plastics, Inc.

Interstate Plastics proudly offers their newest addition to their line of KYDEX ® products. Customers asked and we provided this new digital camouflage product. We start with KYDEX ® brand material and, using thermo-digital technology apply a coating in custom patterns. Currently being used... [See More]

  • Chemical System: Thermoplastic; Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 12 to 24
  • Thickness: 0.0800
  • Length: 12 to 48
EX-CEL® IF Integral Foamed PVC Sheet
from Total Plastics, Inc.

White. Ex-Cel ® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the density the less expensive the sheet is, but thicker gauges have more impact resistance. Ex-Cel ® can be painted with PVC compatible... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
MACmark 6400 Lustre Crimson 48" x 150' -- CV645901
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
Plastic Surface Protection Film
from Surface Armor LLC

Plastic Surfaces. Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer ’s hands, careful handling is needed. Scratches,... [See More]

  • Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
Expanded High Density Rigid PVC Sheet -- 42483
from U.S. Plastic Corporation

This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
KYDEX® T Sheet - Beige #72005
from Interstate Plastics, Inc.

KYDEX ® sheet is an extremely durable ACRYLIC-pvc alloy extruded in a range of colors, textures, and patterns. KYDEX ® thickness ranges from. 028 to. 250 sheet sizes 48" x 96" and. 028 48" x 120 ft rolls. KYDEX ® can be thermoformed, post forming, brake forming and laminating. [See More]

  • Chemical System: Thermoplastic; Acrylic or Polyacrylate; Vinyl / PVC
  • Industry: OEM or Industrial; Furniture
  • Thickness: 0.0600 to 0.2500
  • Tensile (Break): 6100
EX-CEL® Pro Free Foamed PVC Sheet
from Total Plastics, Inc.

White. Ex-Cel ® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the density the less expensive the sheet is, but thicker gauges have more impact resistance. Ex-Cel ® can be painted with PVC compatible... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
MACmark 6400 Lustre Dandelion 48" x 150' -- CV640901
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
Stainless Steel Protection Film
from Surface Armor LLC

Stainless Steel Protection Film. With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of your product and cut through the protective surface layer which gives “stainless ” its name. [See More]

  • Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
Gray Polyvinyl Chloride (PVC) Type 1 Sheeting -- 42549
from U.S. Plastic Corporation

This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
KYDEX® T Sheet - Polar White #62000
from Interstate Plastics, Inc.

KYDEX ® sheet is an extremely durable ACRYLIC-pvc alloy extruded in a range of colors, textures, and patterns. KYDEX ® thickness ranges from. 028 to. 250 sheet sizes 48" x 96" and. 028 48" x 120 ft rolls. KYDEX ® can be thermoformed, post forming, brake forming and laminating. [See More]

  • Chemical System: Thermoplastic; Acrylic or Polyacrylate; Vinyl / PVC
  • Industry: Aerospace; Automotive; OEM or Industrial; Furniture
  • Thickness: 0.0280 to 0.2500
  • Tensile (Break): 6100
KÖMATEX Foamed PVC Sheet
from Total Plastics, Inc.

Call TPI for Color Samples. K ÖMATEX is a lightweight closed-cell, free foam, rigid PVC sheet. It is homogeneously colored with a matte finish that is tough and versatile enough for many of today ’s applications. K ÖMATEX is available in 14 standard, vibrant colors and a variety of... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
MACmark 6400 Lustre Eucalyptus 48" x 150' -- CV643910
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
Stone Surface Protection Film
from Surface Armor LLC

Stone Surfaces. Contractors, homeowners and remodelers today have discriminating tastes when it comes to stonework, tile, marble and rock. Kitchens are fitted with granite or solid surface counters. Grand entries have carved limestone, ceramic or marble tiles. Corporate front offices often have the... [See More]

  • Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
High Temperature CPVC Cut Sheet -- 45221
from U.S. Plastic Corporation

CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
PVC Expanded (Foamed) Sheet - Beige
from Interstate Plastics, Inc.

Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
  • Tensile (Break): 2256 to 3000
  • Industry: OEM or Industrial; Signs
Quadrant CORZAN® CPVC (Chlorinated Polyvinyl Chloride)
from Total Plastics, Inc.

Grey. An economical material for lower temperature, wet applications requiring good chemical resistance. Hoods and ducting. Instrument housings. Plenums and manifolds. Pump components. Scrubbers. Structural components. Tanks. Valve bodies. Available Sizes. Available in 48 " x 96 " sheets... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
  • Width: 48
  • Thickness: 0.2500 to 2
  • Length: 96
MACmark 6400 Lustre Fire Red 48" x 150' -- CV645900
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
Surface Protection Film
from Surface Armor LLC

General Surfaces. Surface Armor protective film has a seemingly endless array of uses. If you need to protect hardwood floors, vinyl, MDF, wood veneer, circuit boards or almost any kind of surface, there is a good chance that we have a surface protection film that will fit the bill. There are many... [See More]

  • Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
High Temperature CPVC Full Sheet -- 43133
from U.S. Plastic Corporation

CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
PVC Expanded (Foamed) Sheet - Black
from Interstate Plastics, Inc.

Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
  • Industry: OEM or Industrial; Signs
  • Thickness: 0.1180 to 0.9840
  • Tensile (Break): 2256 to 3000
VINTEC® I
from Total Plastics, Inc.

White, Gray, Euro gray. Vintec ® I is a normal impact, highly corrosion resistant PVC sheet. Its exceptional corrosion resistance is ideally suited for applications where maximum chemical resistance is necessary. Vintec I combines tensile strength and stiffness for the toughest applications. [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
MACmark 6400 Lustre Forest Green 48" x 150' -- CV644902
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
PVC-1 Gray Perforated Sheeting -- 42555
from U.S. Plastic Corporation

This gray PVC perforated sheet has staggered rows of holes that are 1/8" in diameter and holes are on 3/16" centers (center of one hole to the center of the next hole). There are 33 holes per square inch and the sheet has 40% open area. [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
PVC Expanded (Foamed) Sheet - Dark Blue
from Interstate Plastics, Inc.

Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
  • Industry: Aerospace; Marine; OEM or Industrial; Signs
  • Thickness: 0.1180 to 0.2360
  • Tensile (Break): 2256 to 3000
VINTEC® II
from Total Plastics, Inc.

Light gray, Dark gray, White. Vintec ® II is a high impact, corrosion resistant PVC sheet. Its excellent impact resistance and ductility are ideally suited for applications that require thermal forming or where the finished product is subject to shock or physical abuse. Vintec ® II is a high... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
MACmark 6400 Lustre Fuchsia 48" x 150' -- CV645910
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
White Polyvinyl Chloride (PVC) Sheeting -- 45028
from U.S. Plastic Corporation

This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
PVC Expanded (Foamed) Sheet - Dark Gray
from Interstate Plastics, Inc.

Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
  • Industry: OEM or Industrial; Signs
  • Thickness: 0.1180 to 0.2360
  • Tensile (Break): 2256 to 3000
MACmark 6400 Lustre Granite 48" x 150' -- CV648902
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
White Polyvinyl Chloride (PVC) Sheeting -- 45138
from U.S. Plastic Corporation

This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
PVC Expanded (Foamed) Sheet - Dark Yellow
from Interstate Plastics, Inc.

Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
  • Tensile (Break): 2256 to 3000
  • Industry: OEM or Industrial; Signs
MACmark 6400 Lustre Mauve 48" x 150' -- CV645920
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
PVC Expanded (Foamed) Sheet - Green
from Interstate Plastics, Inc.

Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
  • Industry: Aerospace; Marine; OEM or Industrial; Signs
  • Thickness: 0.1180 to 0.2360
  • Tensile (Break): 2256 to 3000
MACmark 6400 Lustre Pearl 48" x 150' -- CV642900
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
PVC Expanded (Foamed) Sheet - Light Gray
from Interstate Plastics, Inc.

Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
  • Industry: OEM or Industrial; Signs
  • Thickness: 0.1180 to 0.2360
  • Tensile (Break): 2256 to 3000
MACmark 6600 Gloss Blossom 48" x 150' -- CV665909
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
PVC Expanded (Foamed) Sheet - Red
from Interstate Plastics, Inc.

Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
  • Industry: OEM or Industrial; Signs
  • Thickness: 0.1180 to 0.2360
  • Tensile (Break): 2256 to 3000
MACmark 6600 Gloss Brown 48" x 150' -- CV668303
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
PVC Expanded (Foamed) Sheet - White
from Interstate Plastics, Inc.

Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
  • Industry: OEM or Industrial; Signs
  • Thickness: 0.1180 to 0.7480
  • Tensile (Break): 2256 to 3000
MACmark 6600 Gloss Burgundy Maroon 48" x 150' -- CV665905
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
PVC Sheet - Gray
from Interstate Plastics, Inc.

Grey pvc is a normal impact, high corrosion resistant polyvinyl chloride sheet. Because of its exceptional corrosion resistance, it is ideally suited for applications where maximum chemical reisitance is necessary. Its high strength-to-weight ratio, cost efficiency, ease of fabrication and economic... [See More]

  • Chemical System: Thermoplastic; Vinyl / PVC
  • Industry: Electronics; Electrical Power or High Voltage; OEM or Industrial
  • Thickness: 0.1250 to 1.5
  • Tensile (Break): 7000
MACmark 6600 Gloss Butter 48" x 150' -- CV660905
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
MACmark 6600 Gloss Cocoa 48" x 150' -- CV668304
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
MACmark 6600 Gloss Dark Blue 48" x 150' -- CV663919
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
MACmark 6600 Gloss Dark Navy Blue 48" x 150' -- CV663928
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
MACmark 6600 Gloss Deep Green 48" x 150' -- CV664902
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
MACmark 6600 Gloss Fire Red 48" x 150' -- CV665906
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
MACmark 6600 Gloss Intense Blue 48" x 150' -- CV663904
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
MACmark 6600 Gloss Kelly Green 48" x 150' -- CV664909
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
MACmark 6600 Gloss Lavender 48" x 150' -- CV663914
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800
MACmark 6600 Gloss Lime Green 48" x 150' -- CV664907
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Cast Vinyl (PVC); Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 48
  • Thickness: 0.0020
  • Length: 1800