Electrically Conductive Plastic Sheet and Plastic Film
3 Results
Skived UHMW Film -- DW402B
from DeWAL
from DeWAL
Skived, carbon filled UHMW (Ultrahigh Molecular Weight Polyethylene) Film. The carbon type and level achieve conductivity sufficient for static dissipation applications. Black, Conductive Film. Abrasion Resistant. Excellent Chemical Resistance. Applications for this product include die-cut spacers... [See More]
- Material Type: Electrically Conductive Compound
- Filler: Carbon or Graphite
- Chemical System: Thermoplastic; Ultra-High Molecular Weight Polyethylene (UHMW); Polyethylene
- Industry: OEM or Industrial
Engineered Plastics Stock Shape -- PTFE - 0.25 CARBON FILLED
from TriStar Plastics Corp.
from TriStar Plastics Corp.
High-temperature resistance. Chemical resistance. FDA compliance [See More]
- Material Type: Electrically Conductive Compound
- Filler: Carbon or Graphite
- Chemical System: Thermally cured; Fluoropolymer
- Industry: OEM or Industrial
CHEMFILM Anti-Static and Conductive Films -- DF1400
from Saint-Gobain Surface Solutions- Composite
from Saint-Gobain Surface Solutions- Composite
Chemfilm ® DF1400 and DF1471 are multilayer cast PTFE films produced using a proprietary process. The DF1400 has a non-conductive, fully fused, PTFE core coated with a conductive fluoropolymer formulation designed to be applied over jacketed wire and cable using standard tape-wrap equipment. The... [See More]
- Material Type: Electrically Conductive Compound
- Filler: Unfilled
- Chemical System: Thermally cured; Fluoropolymer
- Thickness: 0.0025