Armor / Bullet Proof Plastic Sheet and Plastic Film
from Interstate Plastics, Inc.
Mp 1. 25 is one of our thinnest and lightest bullet resisting products. It protects against handguns of medium power, such as the 9 mm and super 38 automatic - any handgun with a muzzle energy of 380 to 460 foot-pounds. It is offered with and without polycast sar super abrasion-resistant coating. [See More]
- Material Type: Armor \ Personnel Protection
- Thickness: 1.25
- Chemical System: Thermoplastic; Acrylic or Polyacrylate
- Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
from Interstate Plastics, Inc.
Mp 1. 25 is one of our thinnest and lightest bullet resisting products. It protects against handguns of medium power, such as the 9 mm and super 38 automatic - any handgun with a muzzle energy of 380 to 460 foot-pounds. It is offered with and without polycast sar super abrasion-resistant coating. [See More]
- Material Type: Armor \ Personnel Protection
- Thickness: 1.25
- Chemical System: Thermoplastic; Acrylic or Polyacrylate
- Industry: OEM or Industrial
from Interstate Plastics, Inc.
Polycarbonate ar sheet is an abrasion and enhanced uv-resistant sheet that offers glass like hardness coupled with the impact strength of standard polycarbonate [See More]
- Material Type: Armor \ Personnel Protection
- Thickness: 0.1180 to 0.5000
- Chemical System: Thermoplastic; Polycarbonate
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; Military; OEM or Industrial