Electric Power Plastic Sheet and Plastic Film

9 Results
Skived PTFE Film -- DW202
from DeWAL

DW202 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION. DW202 finds use in electrical applications where high temperature service rating and superior electrical properties... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Features: Electrical Insulation
CHEMFILM® FEP Fluoropolymer Film
from Saint-Gobain Tape Solutions

FEP. Norton HP Films. This film grade utilizes the low dielectric constant and dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat cable applications. The high surface and volume resistivity minimizes current... [See More]

  • Industry: Aerospace; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Thickness: 5.00E-7 to 1.00E-5
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 62
Redco™ Nylon Glass Filled
from Redwood Plastics

The unfilled, or “natural ” grade of material, is yellow in color and displays exceedingly high impact resistance and tensile properties. For use in environments including: shock, abrasion, vibration, impact, moisture and absorption. [See More]

  • Industry: Electrical Power or High Voltage; OEM or Industrial; Gears, Sprockets, Power Transmission Components, Extreme Outdoor Environments, Valve Seats Back-up Rings
  • Filler: Glass or FRP
  • Chemical System: Thermoplastic; Polyamide
  • Thickness: 0.3750 to 4
ACETAL Sheet - 13% AF Blend
from Interstate Plastics, Inc.

DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN. [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
  • Thickness: 0.2500 to 3
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Tensile (Break): 8500 to 9500
NanoStock Low Loss Polymer Ceramic Composite, Rigid Composite Dielectric Sheet
from TPL, Inc.

TPL, Inc. is a materials science-based technology development and manufacturing company, a technologies to products leader based in Albuquerque, New Mexico. TPL has three divisions the Defense Systems Division, the Capacitance Products Division and Micropower Technologies Division. The Defense... [See More]

  • Industry: Electronics; Electrical Power or High Voltage; Energy Conversion (Battery / Fuel Cell)
  • Use Temperature: -67 to 257
  • Features: Electrical Insulation
  • Dielectric Constant: 4.75 to 5.03
CHEMFILM® High Modulus Skived PTFE Film -- T-500
from Saint-Gobain Tape Solutions

CHEMFILM ® T-500 High Modulus Skived PTFE Film is an oriented, skived PTFE film engineered for critical dimensional and electrical applications. T-500 also has the same thermal and chemical resistance characteristics as our T-100 skived film with the advantage of higher tensile strength,... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; OEM or Industrial
  • Thickness: 0.0020 to 0.0050
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 18 to 24
ACETAL Sheet - Natural Extruded
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Furniture, Clothing, Sports
  • Thickness: 0.0600 to 4
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Tensile (Break): 8500 to 9500
CHEMFILM® PFA Fluoropolymer Film
from Saint-Gobain Tape Solutions

PFA Fluoropolymer Film. Fluoropolymer Film. CHEMFILM ® PFA film is manufactured from perfluoroalkoxy (PFA) polymer resin. PFA film offers the highest continuous use temperature (260 °C, 500 °F) of any melt-processable fluoropolymer film. CHEMFILM ® PFA offers many of the... [See More]

  • Industry: Aerospace; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Thickness: 5.00E-7 to 1.00E-5
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 62
NORYL Sheet - Black EN 265
from Interstate Plastics, Inc.

NORYL ® engineering thermoplastic resin is based on polyphenylene ether (ppe). Ppe, a high-heat amorphous polymer, forms a miscible, single-phase blend with polystyrene. General characteristics include high heat resistance, good impact strength, stiffness, flame retardency, excellent electrical... [See More]

  • Industry: Electronics; Electrical Power or High Voltage; Repair or Construction; OEM or Industrial
  • Thickness: 0.2500 to 1
  • Chemical System: Thermoplastic; Polyphenylene Oxide; Styrene or Polystyrene
  • Tensile (Break): 8300 to 9600