Medical / Food (FDA, USDA) Plastic Sheet and Plastic Film

62 Results
Autotex AM
from MacDermid Alpha Electronics Solutions

Autotex AM combines unique UV cured hardcoat technology for durability and chemical resistance with antimicrobial technology. Autotex AM. Autotex AM combines unique UV cured hardcoat technology for durability and chemical resistance with antimicrobial technology which is active 24/7 to inhibit the... [See More]

  • Industry: Sanitary; OEM or Industrial
PTFE Lubrication Sheet, Film Sheet , Washer
from Shenzhen Dechengwang Technology Co., Ltd

PTFE is in excellent self-lubricating, with the lowest friction in all plastic. It is the good choice for self-lubricating bearings. And PTFE is a little soft, which can be good sealing at bearings. We have provided lots of Film Sheet, Lubrication Sheet, PTFE Washer at self-lubricating bearings in... [See More]

  • Industry: Sanitary
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Chemical System: Thermally cured; Fluoropolymer
PTFE Sheet, film, plate
from Shenzhen Dechengwang Technology Co., Ltd

PTFE Film and Sheet. PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm ( <6mm >. Why Order from Us?. Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom shapes ready for immediate... [See More]

  • Industry: Sanitary
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Chemical System: Thermally cured; Fluoropolymer
CHEMFILM® FEP Fluoropolymer Film
from Saint-Gobain Tape Solutions

FEP. Norton HP Films. This film grade utilizes the low dielectric constant and dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat cable applications. The high surface and volume resistivity minimizes current... [See More]

  • Industry: Aerospace; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Thickness: 5.00E-7 to 1.00E-5
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 62
Microflex Microventing Laminate Membranes -- TG73020
from TTG Inc.

TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]

  • Industry: Automotive; Electronics; Sanitary; Consumer Product Packaging
  • Filler: Polypropylene
  • Chemical System: Fluoropolymer
  • Thickness: 0.0050
ACRYLITE® FFV / FFX / FXS (Medium & Stippled Textured) Sheet
from Total Plastics, Inc.

Colorless. ACRYLITE FFV acrylic sheet is used primarily to make outdoor patio furniture. It has a medium grain texture and provides 69% light transmission. Indoor/Outdoor Use. Patterned Texture. Limited Light Transmission. FDA Approved. Available Sizes. Sheet Size: 48 ” x 96 ”. [See More]

  • Industry: Sanitary
  • Thickness: 0.1180 to 0.2200
  • Chemical System: Acrylic or Polyacrylate
  • Width: 48
Acetal
from Laird Plastics, Inc.

Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180 ° F (82 ° C). Acetron ® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. [See More]

  • Industry: Automotive; Electronics; Sanitary; Military; Tooling;

    Used in a wide variety of industrial applications where strength, toughness and low moisture absorption are required.

  • Thickness: 0.3750 to 2.5
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Width: 12
Cast Polypropylene (CPP) Film
from Advanced Poly-Packaging, Inc.

CAST POLYPROPYLENE FILM has outstanding clarity, strength, brittle/crisp high gloss. Applies to candy, wreaths, retail products, FDA, medical, and novelty items. Excellent clarity, stronger seals, printable, low haze, and high gloss. D5-FILM40-1-Clear is a 3-layer coextruded cast polypropylene (CPP)... [See More]

  • Industry: Sanitary; Bag Production / Manufacturing, Reatail Products, Wreaths, Candy
  • Elongation: 700.0
  • Tensile (Break): 6500
Custom Extruded Rubber Sheets
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
  • Form / Shape: Shim
  • Chemical System: EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge; Silicone
ABS Sheet - Black Machine Grade
from Interstate Plastics, Inc.

ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling, sawing, die-cutting and shearing [See More]

  • Industry: Sanitary; OEM or Industrial
  • Thickness: 0.2500 to 3
  • Chemical System: Thermoplastic; ABS
  • Tensile (Break): 6100 to 6500
Polyethylene Sheets -- PE-HD
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

Excellent overall mechanical properties. Excellent chemical resistance. easy to process and weld. Direct food contact possible. Typical Applications. Chemical installations. Aquaculture. Wastewater Treatment. Biopharmaceutical. Food cutting boards. Industrial parts [See More]

  • Industry: Marine; Sanitary; OEM or Industrial; Chemical Installations
  • Thickness: 0.1181 to 1.18
  • Chemical System: Thermoplastic; Polyethylene
  • Width: 39.37 to 48.03
Medical Packaging Films -- Nexcel®
from SEE

Expertise in films for Ostomy and other collection pouches The Nexcel ® MF range of films is designed to help improve the quality of life of people whose medical history requires them to use Ostomy or other collection pouches. Using hypoallergenic materials our films are specifically designed... [See More]

  • Industry: Sanitary
  • Thickness: 0.0025 to 0.0039
Custom Rubber Sheet and Slab
from Aero Rubber Company, Inc.

We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]

  • Industry: Automotive; Sanitary; Military; OEM or Industrial
  • Filler: Glass or FRP; Cloth Reinforcement
  • Chemical System: Thermoplastic; Silicone; Polyurethane; Vinyl / PVC
  • Features: UL
Engineered Plastics Stock Shape -- ACETAL/DELRIN
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Industry: Sanitary; OEM or Industrial
  • Thickness: 0.2500 to 3
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
Activ-Film™ Materials
from CSP Technologies, Inc.

CSP Technologies Activ-FilmTM materials enhance product stability in ways that are invisible to consumers and more efficient for manufacturers. The flexible materials are ideal for use in applications like foil pouches, stick packs and blister packs in industries such as Pharmaceutical, Diagnostic,... [See More]

  • Industry: Sanitary
  • Thickness: 0.0157 to 0.0236
KYDEX® -- 100
from SEKISUI KYDEX

KYDEX® 100 is a high impact, fire-rated alloy sheet that is tough, durable, proprietary, that brings new dimensions to thermoformers. [See More]

  • Industry: Sanitary
  • Chemical System: Thermoplastic
Syntactic Foam Composite -- Eccolite® Ultra
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognized as leaders in the field. EccoliteUltra ® is a new generation syntactic... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging
  • Filler: Glass Microspheres
  • Chemical System: Thermoplastic
  • Use Temperature: 392
Ultrathin, High-precision Film Of Crosslinked Silicone Rubber -- ELASTOSIL® Film 2030
from Wacker Chemical Corp.

ELASTOSIL ® Film is a completely novel development from WACKER. This ultrathin, high-precision film of crosslinked silicone rubber is available in various thicknesses of 20 μm to 400 μm as roll stock and is manufactured under cleanroom condition entirely without solvents. The technology is... [See More]

  • Industry: Electronics; Energy Conversion (Battery / Fuel Cell); Sanitary; Semiconductors or IC Packaging
  • Filler: Unfilled
  • Chemical System: Thermally cured; Silicone
  • Thickness: 7.87E-4 to 0.0016
Rolled Goods -- USDA and Super Low Temperature Vinyl
from Simplex Isolation Systems

USDA and Super Low Temperature Vinyl - Designed primarily for low temperature applications such as walk-in freezers, frozen food warehouses, and extremely cold outdoor climate areas. This material is available with reinforced cords to keep these softer formulated strips from stretching or sagging, a... [See More]

  • Industry: Sanitary
Redco™ FRP Wall Panel
from Redwood Plastics

Redco ™ FRP textured wall panels are ideal for food processing plants, hospitals, restaurants, even car washes. FRP sheet is easy to clean and keeps drywall from getting wet and damaged – no mold or fungus growth in wet environments. Redco ™ FRP panels are easy to install over... [See More]

  • Industry: Sanitary; Repair or Construction; OEM or Industrial
  • Thickness: 1 to 2
  • Filler: Glass or FRP
  • Tensile (Break): 4351
PTFE Film Composites -- DW950-40
from DeWAL

DeWAL PTFE film composites contain various configurations of laminate products used for container sealing where quality and reliability are crucial.FeaturesSkived PTFE film laminated to various backers Available in multiple PTFE and backer thicknesses Available in European and FDA compliant versions... [See More]

  • Industry: Sanitary
  • Thickness: 0.0400
  • Chemical System: Fluoropolymer
PTFE Sheet
from Fluoro-Plastics, Inc.

Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 0.0625 to 0.0938
CHEMFILM® PFA Fluoropolymer Film
from Saint-Gobain Tape Solutions

PFA Fluoropolymer Film. Fluoropolymer Film. CHEMFILM ® PFA film is manufactured from perfluoroalkoxy (PFA) polymer resin. PFA film offers the highest continuous use temperature (260 °C, 500 °F) of any melt-processable fluoropolymer film. CHEMFILM ® PFA offers many of the... [See More]

  • Industry: Aerospace; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Thickness: 5.00E-7 to 1.00E-5
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 62
Cutting Board
from Total Plastics, Inc.

Total Plastics supplies a variety of cutting board material in various colors and sizes. High density polyethylene is strong, easy to clean and FDA approved in most cases. FDA approved and NSF compliant grades. Easily cleaned. Lightweight. Chemical and corrosion resistant. No moisture absorption. [See More]

  • Industry: Sanitary
Clear Antistat Film -- AF-1000
from Advanced Poly-Packaging, Inc.

ANTISTAT FILM is clean/dry (non-greasy). Clarity dependent upon concentration level. Applies to dust control, static control, electronic components, dusting products, sand, and filler materials. AF-1000 is an LLDPE film formulated by Advanced Poly for anti-static applications. Extruded inhouse at... [See More]

  • Industry: Electronics; Sanitary; Bag Production / Manufacturing
  • Tensile (Break): 4931
  • Features: Anti-static or ESD Control
  • Elongation: 1330.0
ABS Sheet - Natural Machine Grade
from Interstate Plastics, Inc.

ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling and sawing. Excellent machinability and finiash. [See More]

  • Industry: Sanitary; OEM or Industrial
  • Thickness: 0.2500 to 3
  • Chemical System: Thermoplastic; ABS
  • Tensile (Break): 6100 to 6500
Polypropylene Sheet -- PP-ES
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

Anti-static. Suitable for explosion-proof environment. High chemical resistance. Good processability. Permanent heat resistance. Typical Applications. Chemical installations. Aquaculture. Wastewater Treatment. Biopharmaceutical. Food cutting boards. Industrial parts [See More]

  • Industry: Marine; Sanitary; OEM or Industrial; Chemical installations
  • Features: Anti-static or ESD Control
  • Chemical System: Thermoplastic; Polypropylene
  • Tensile (Break): 4206
KYDEX® -- 110
from SEKISUI KYDEX

KYDEX® 110 a proprietary alloy sheet, brings new dimensions to thermoformers in: formability, rigidity, breakage resistance, chemical resistance and fire retardancy. [See More]

  • Industry: Sanitary
  • Chemical System: Thermoplastic
Syntactic Foam Composite -- Syntac® 350
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 350 is the industry standard white... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging
  • Filler: Glass Microspheres
  • Chemical System: Thermally cured; Epoxy
  • Thickness: 1 to 6
Redco™ UHMWPE (Ultra High Molecular Weight PE)
from Redwood Plastics

Redco ™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco ™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. Redco ™ HDPE used in products and packaging such as milk jugs, detergent bottles, margarine tubs, and... [See More]

  • Industry: Marine; Sanitary; Repair or Construction; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyethylene
  • Use Temperature: 180
Skived PTFE Film -- DW201
from DeWAL

PRODUCT DESCRIPTION. DW201 is a skived modified homopolymer PTFE (DuPont NXT70)resin containing a higher level of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties. This film can be thermally bonded (fused) to itself... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Features: Electrical Insulation
Thin Film PTFE
from Fluoro-Plastics, Inc.

Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths. Thin film is a versatile, unsupported... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 1.00E-3 to 0.0200
CHEMFILM® Skived PTFE Film -- T-100
from Saint-Gobain Tape Solutions

CHEMFILM ® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. Features/Benefits. • Outstanding heat and chemical resistance. • Continuous... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Thickness: 5.00E-4 to 0.1250
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 24 to 50
King ColorBoard® HDPE
from Total Plastics, Inc.

KPG Red, KPG Blue, KPG Yellow, KPG Tan, KPG Orange and KPG Green. King ColorBoard ® is a high density polyethylene sheet that is environmentally stabilized for outdoor use. It ’s bright, primary colors make it ideal for sign, industrial, marine, playground and recreational applications. [See More]

  • Industry: Sanitary
  • Thickness: 0.2500 to 0.7500
  • Chemical System: Thermoplastic; Polyethylene
  • Width: 48
Clear Linear Low / Low Density (LDPE/LLDPE) Film -- AF-0100
from Advanced Poly-Packaging, Inc.

LLDPE LINEAR LOW/ LOW DENSITY BLEND is strong industrial clarity film. Applies to stock bags, heavy products(fasteners), FDA, and general bagging. AF-0100 is Advanced Poly ’s most popular film. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be... [See More]

  • Industry: Sanitary; OEM or Industrial; Bag Production / Manufacturing
  • Tensile (Break): 34
  • Chemical System: Thermoplastic; Polyethylene
  • Elongation: 1330.0
ACETAL Sheet - 13% AF Blend
from Interstate Plastics, Inc.

DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN. [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
  • Thickness: 0.2500 to 3
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Tensile (Break): 8500 to 9500
PP Sheets -- PP-FR
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

Flame retardant. Suitable for indoor environment. High chemical resistance. Good processability. Permanent heat resistance. Typical Applications. Chemical installations. Food production. Laboratory materials. Biopharmaceutical. Cleanroom materials. Industrial parts [See More]

  • Industry: Sanitary; OEM or Industrial; Chemical installations, Cleanroom Materials
  • Features: Flame Retardant
  • Chemical System: Thermoplastic; Polypropylene
  • Tensile (Break): 3191
KYDEX® -- 160
from SEKISUI KYDEX

KYDEX® 160 thermoplastic sheet is used for laminating and thermoforming applications that require chemical resistance and Class I/A rating like protective wall coverings and clean room walls and ceilings. [See More]

  • Industry: Sanitary
  • Chemical System: Thermoplastic
Syntactic Foam Composite -- Syntac® 351
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 351 is a castable syntactic composite... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
  • Filler: Glass Microspheres
  • Chemical System: Thermally cured; Epoxy
  • Use Temperature: 350
Redco™ Nylon Natural
from Redwood Plastics

Redco ™ Nylon Natural offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Redco ™ Natural conforms to US F.D.A 21CFR177.1500 making it ideal for components in the Food Processing Industry. Standard Color: Natural... [See More]

  • Industry: Sanitary; OEM or Industrial; Food Applications, Bearings, Rollers, and Custom Components
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyamide
  • Thickness: 0.2500 to 3
UHMW Film -- DW402P
from DeWAL

DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50%. The material can be... [See More]

  • Industry: Energy Conversion (Battery / Fuel Cell); Sanitary; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Ultra-High Molecular Weight Polyethylene (UHMW); Polyethylene
FluoroWrap Heat Sealable Fluoropolymer Cast Films -- DF1700
from Saint-Gobain Tape Solutions

Heat sealable Cast PTFE Tapes. FluoroWrap DF1700 and DF1900 are heat sealable multilayer cast fluoropolymer films. These films have a PTFE core with thin bonding layer(s) of FEP or PFA on one or both surfaces. Laser markable (LM) tapes re available in various colors. Features/Benefits: Thin gauge... [See More]

  • Industry: Aerospace; Electronics; Sanitary; OEM or Industrial
  • Thickness: 5.00E-4 to 0.0050
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 0.1000 to 3
King ColorCore® HDPE
from Total Plastics, Inc.

Red on White, Green on White, Blue on White, Black on White, White on Red, White on Green, White on Blue, White on Black, Tan on Green, Brown on White, White on Brown. King ColorCore ® is a versatile, environmentally stabilized sheet with multiple layers of contrasting color. Its thin cap layers... [See More]

  • Industry: Sanitary
  • Width: 48
  • Thickness: 0.2500 to 0.7500
  • Length: 96
Ethylene Vinyl Acetate (EVA) Film -- AF-0300
from Advanced Poly-Packaging, Inc.

AF-0300 is an Ethylene Vinyl Acetate (EVA) copolymer film produced by Advanced Poly. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be tailored for the customer ’s application as Industrial, FDA or Medical (non-sterile), depending on the level of... [See More]

  • Industry: Sanitary; OEM or Industrial; Bag Production / Manufacturing, Laminators
  • Tensile (Break): 3600
  • Chemical System: Thermoplastic; Ethylene Vinyl Acetate; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Elongation: 500.0
ACETAL Sheet - Natural Extruded
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Furniture, Clothing, Sports
  • Thickness: 0.0600 to 4
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Tensile (Break): 8500 to 9500
PP Sheets -- PP-H
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

High impact strength. Excellent chemical resistance. Good thermoforming. High weldability. Waterproof. Direct food contact possible (subject to testing). Normal use temperature: -20 ℃-120 ℃. Typical Applications. Chemical storage tank and tank manufacturing. Metal pickling tank. [See More]

  • Industry: Sanitary; OEM or Industrial; Chemical storage tank and tank manufacturing, Metal pickling tank, Ventilation equipment, Pump parts, valve body
  • Thickness: 0.1181 to 1.18
  • Chemical System: Thermoplastic; Polypropylene
  • Width: 39.37 to 59.06
KYDEX® -- 430
from SEKISUI KYDEX

KYDEX® 430 is a proprietary ABS/PVC thermoplastic sheet that offers superior thermoformability, rigidity, breakage resistance, chemical resistance and fire retardancy, designed specifically for the medical industry. [See More]

  • Industry: Sanitary
  • Chemical System: Thermoplastic; ABS; Vinyl / PVC
Syntactic Foam Composite -- Syntac® 450
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 450 syntactic foam is the high... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
  • Filler: Glass Microspheres
  • Chemical System: Thermally cured; Epoxy
  • Thickness: 1 to 6
Redco™ Virgin UHMW
from Redwood Plastics

Redco ™ UHMW polyethylene offers a combination of high impact strength, excellent machinability and low surface friction with outstanding wear and corrosion resistance. FDA & USDA Approved, Redco ™ UHMW reduces material hang ups and enhances material flow; increasing your production... [See More]

  • Industry: Marine; Sanitary; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyethylene
  • Thickness: 0.1250 to 3
King CuttingBoard® & King CuttingBoard® XL
from Total Plastics, Inc.

White. King CuttingBoard ® is an exceptionally white natural polyethylene color, creating the bright, clean, sanitary look that commercial food processing operations require. Bacteria, odors and cleaning fluids wash completely off. King CuttingBoard ® won ’t dull knives like wood. It... [See More]

  • Industry: Sanitary
  • Width: 48 to 60
  • Thickness: 0.2500 to 1
  • Length: 96 to 120
High Barrier Film
from Advanced Poly-Packaging, Inc.

HIGH BARRIER is a strong film with moisture, chemical, and aroma barrier. Applies to silverware, coffee, chocolate, migrating chemicals, and aroma emitting products. Excellent impact strength, good clarity, good barrier, and long shelf life. D5-FILM22-2-Clear is a coextruded film with a nylon... [See More]

  • Industry: Sanitary; Bag Production / Manufacturing, Gas, Aroma, and Flavor Barrier. Printing and Bag Making. Gas Flush/MAP Packaging
  • Tensile (Break): 5700
ACETAL Sheet ESD Natural
from Interstate Plastics, Inc.

Static dissipative ACETAL contains no carbon fibers or powders and is generally accepted for clean room use. With its surface resistivity of 109 to 1011 ohm/square and its excellent bearing and wear characteristics, [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
  • Width: 0.2500 to 2.5
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Tensile (Break): 8500 to 9500
UHWM-PE Sheet -- PE1000
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

PE-1000 Sheet. PE 1000 / Ultra high molecular weight polyethylene resin (UHMW-PE). Molecular weight is more than 4.5 million g/mol. It has excellent chemical resistance, strength, impact resistance, low temperature properties, low water absorption, and good sliding properties. Excellent release... [See More]

  • Industry: Sanitary; Repair or Construction; Mining
  • Tensile (Break): 5772 to 6324
  • Chemical System: Thermoplastic; Ultra High Molecular Weight PE Resin; Polyethylene
KYDEX® -- 5115
from SEKISUI KYDEX

KYDEX® 5115 is a tinted PVC/PMMA that allows light to pass through for backlit applications. Its high impact strength and excellent chemical resistance makes it a perfect alternative to commonly used materials that normally break and craze from standard wear and cleaning agents. [See More]

  • Industry: Sanitary
  • Chemical System: Thermoplastic; PMMA; Vinyl / PVC
King CuttingColors®
from Total Plastics, Inc.

Blue (Seafood), Yellow (Raw Poultry), Green (Vegetables),. Tan (Cooked Meat) and Red (Red Meat). King CuttingColors ® is a NSF -certified family of color-coded cutting board sheets in five different industry-standard colors to help combat cross contamination. A textured matte finish and solid... [See More]

  • Industry: Sanitary
  • Width: 48
  • Thickness: 0.5000 to 0.7500
  • Length: 96
High Density Polyethylene (HDPE) Film
from Advanced Poly-Packaging, Inc.

HIGH DENSITY HDPE is stiff, strong film, higher haze levels, and natural high slip surface. Applies to non scratch products such as silverware, lenses, or non-coated plastic, FDA, and medical. D5-FILM30-1-Natural is a coextruded film with an HDPE (High-Density Polyethylene) barrier and exterior ply,... [See More]

  • Industry: Sanitary; Bag Production / Manufacturing, Silverware, Lenses, Non-coated Plastic
  • Tensile (Break): 3700
  • Chemical System: Thermoplastic; Polyethylene
  • Tensile Modulus: 102
Heat Stabilized Polypropylene -- PROPYLUX® HS2
from Interstate Plastics, Inc.

PROPYLUX ® HS products deliver the required attributes for orthopedic applications including biocompatibility, chemical resistance and dimensional stability. Features. Dimensionally Stable. Chemically Resistant. ISO 10993 & FDA Compliant. Sterilisable in Autoclave. Laser Markable. Easy to... [See More]

  • Industry: Sanitary; Orthopedic Applications
  • Tensile (Break): 3960
  • Chemical System: Thermoplastic; Polyethylene
  • Elongation: 20.0 to 60.0
KYDEX® -- T
from SEKISUI KYDEX

KYDEX® T is a proprietary thermoplastic sheet that is cost-competitive with fire retardant ABS/PVC (FR-ABS) formulations but with significantly higher impact strength and extensibility. The KYDEX® product family also includes KYDEX® T-MB and KYDEX® T-LW. [See More]

  • Industry: Sanitary
  • Chemical System: Thermoplastic; ABS; Vinyl / PVC
KYDEX® T - Thermoplastic Sheet
from Total Plastics, Inc.

36 Standard Colors. Call TPI for Custom Colors. KYDEX ® T is a proprietary thermoplastic sheet that is cost competitive with fire retardant ABS / PVC (FR-ABS) formulations but with significantly higher impact strength. KYDEX ® T is less hygroscopic; it typically does not require pre-drying,... [See More]

  • Industry: Aerospace; Sanitary
  • Thickness: 0.0280 to 0.2500
  • Chemical System: Thermoplastic
  • Width: 48
LLDPE Tinted Film
from Advanced Poly-Packaging, Inc.

TINTED LLDPE is lower cost than printed bags, larger print area for thermal printing, and extends print head life. Applies to FDA. AF-0100 is Advanced Poly ’s most popular film. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be tailored for the... [See More]

  • Industry: Sanitary; Bag Production / Manufacturing
  • Chemical System: Thermoplastic; Polyethylene
UHMW Low Friction Sliding Material -- TIVAR® HPV
from Interstate Plastics, Inc.

Interstate Plastics proudly offers UHMW Tivar ® HPV, a high performance UHMW bearing grade material — the leading no-slip material for extreme wear applications. Tivar ® HPV is a dry-running sliding material designed to enhance motion and reduce friction among conveying systems and... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Thickness: 0.5000
  • Chemical System: Thermoplastic; Polyethylene
  • Tensile (Break): 5900
KYDEX® -- V103
from SEKISUI KYDEX

A recycled grade of a proprietary thermoplastic sheet that is cost competitive with other grades of thermoplastic sheets while offering improved performance [See More]

  • Industry: Sanitary
  • Chemical System: Thermoplastic