Dielectric / Electrically Insulating Plastic Sheet and Plastic Film

22 Results
PEEK Thin-film -- APTIV® 1000-050G
from Victrex PLC

APTIV film 1000 Series. APTIV 1000 Series are unfilled semi-crystalline films available in thicknesses from 8 microns upwards. This is the most commonly specified grade in the product range. APTIV ® film is available in several grades to meet the requirements of the end use application. A broad... [See More]

  • Features: Electrical Insulation
  • Thickness: 8 to 750
  • Chemical System: Thermoplastic; PEEK
  • Width: 1.45
Enflon® Molded Sheets
from Pexco

Our Molded PTFE sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. This item is available in cut-to-size sheets and can be supplied etched one-side, etched two-side, or with a self-adhesive acrylic backing (pressure sensitive... [See More]

  • Features: Electrical Insulation
  • Thickness: 0.1870 to 4
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 48
Enflon® Skived Film and Sheets
from Pexco

Pexco ’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side, etched two-side or with a... [See More]

  • Features: Electrical Insulation
  • Thickness: 0.0015 to 0.2500
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 72
NanoStock Low Loss Polymer Ceramic Composite, Rigid Composite Dielectric Sheet
from TPL, Inc.

TPL, Inc. is a materials science-based technology development and manufacturing company, a technologies to products leader based in Albuquerque, New Mexico. TPL has three divisions the Defense Systems Division, the Capacitance Products Division and Micropower Technologies Division. The Defense... [See More]

  • Features: Electrical Insulation
  • Use Temperature: -67 to 257
  • Industry: Electronics; Electrical Power or High Voltage; Energy Conversion (Battery / Fuel Cell)
  • Dielectric Constant: 4.75 to 5.03
Fluoropack® PTFE/Cork Laminate
from Fluorocarbon Limited

As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard stock... [See More]

  • Features: Electrical Insulation
  • Thickness: 0.0984
  • Chemical System: Fluoropolymer
  • Width: 23.62
Pultex® Fiber Reinforced Polymer Flat Sheets -- Imperial Version
from Creative Composites Group

Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar ,... [See More]

  • Features: Electrical Insulation
  • Filler: Pultex® Fiber
  • Chemical System: Thermally cured; Thermoplastic Polyester (PET, PBT, etc.); Polyester or Alkyd
  • Industry: Marine; OEM or Industrial
CHEMFILM Fluorinated Ethylene Propylene Resin Release Fim -- FEP-RF
from Saint-Gobain Surface Solutions- Composite

FEP Type RF, release film, is a clear or pigmented film manufactured from fluorinated ethylene propylene resin. FEP-RF is specifically desired for release applications. The non-stick surface, chemical resistance, and 205 °C (400 °F) usage temperature make Saint-Gobain's FEP an ideal release... [See More]

  • Features: Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluorinated Ethylene Propylene (FEP)
  • Thickness: 5.00E-4 to 0.0300
FEP film
from Shenzhen You-San Technology Co., Ltd.

FEP film (DP) is a hot melt extrusion cast film made from high-purity FEP resin (fluorinated ethylene propylene copolymer).FEP has a melting point of 580F and a density of 2.15g/CC (g/cubic centimeter). It is a soft plastic with lower tensile strength, wear resistance, and creep resistance than many... [See More]

  • Features: Electrical Insulation
  • Use Temperature: 392
  • Thickness: 0.0012 to 0.0059
  • Tensile (Break): 2843
Skived PTFE Film -- DW200
from DeWAL

DW 200 is a skived modified homopolymer PTFE that contains a percentage of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties along with the ability to be thermally bonded (fused) to itself. In order to accomplish... [See More]

  • Features: Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Industry: Electronics; OEM or Industrial
CHEMFILM® FEP Fluoropolymer Film
from Saint-Gobain Tape Solutions

FEP. Norton HP Films. This film grade utilizes the low dielectric constant and dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat cable applications. The high surface and volume resistivity minimizes current... [See More]

  • Features: Electrical Insulation
  • Thickness: 5.00E-7 to 1.00E-5
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 62
PTFE Sheet
from Fluoro-Plastics, Inc.

Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet... [See More]

  • Features: Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 0.0625 to 0.0938
CHEMFILM Fluoropolymer Films -- ECTFE
from Saint-Gobain Surface Solutions- Composite

ECTFE fluoropolymer film is manufactured from ethylene-chlorotrifluoroethylene resin. This material offers the outstanding performance of fluoropolymer film over a temperature range from cryogenic -200 °C (-328 °F) to 165 °C (330 °F). Saint-Gobain's ECTFE film provides the highest... [See More]

  • Features: Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Ethylenechlorotrifluroethylene
  • Thickness: 5.00E-4 to 0.0100
UPE ultra high molecular weight polyethylene film
from Shenzhen You-San Technology Co., Ltd.

P66000 UPE ultra high molecular weight polyethylene film is made of UPE film as the base material and coated with special double-sided PET adhesive on one side. It is characterized by excellent abrasion resistance, low temperature resistance, electrical insulation, chemical stability and... [See More]

  • Features: Electrical Insulation
  • Thickness: 0.0051
  • Chemical System: Thermoplastic; Polyethylene
  • Tensile (Break): 5511
Unsintered PTFE Film -- DW203
from DeWAL

DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrillated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme... [See More]

  • Features: Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Industry: OEM or Industrial
CHEMFILM® High Modulus Skived PTFE Film -- T-500
from Saint-Gobain Tape Solutions

CHEMFILM ® T-500 High Modulus Skived PTFE Film is an oriented, skived PTFE film engineered for critical dimensional and electrical applications. T-500 also has the same thermal and chemical resistance characteristics as our T-100 skived film with the advantage of higher tensile strength,... [See More]

  • Features: Electrical Insulation
  • Thickness: 0.0020 to 0.0050
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 18 to 24
Thin Film PTFE
from Fluoro-Plastics, Inc.

Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths. Thin film is a versatile, unsupported... [See More]

  • Features: Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 1.00E-3 to 0.0200
CHEMFILM Fluoropolymer Films -- ETFE-E4
from Saint-Gobain Surface Solutions- Composite

ETFE-E4 and LM fluoropolymer films are manufactured from specialty grades of of ethylene and tetrafluoroethylene copolymers. These grades are designed to be highly extensible and formable at all manufacturing temperatures when compared to ETFE-E2 film. ETFE-E4. ETFE-E4 film covers the same operating... [See More]

  • Features: Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Copolymer Of Ethylene And Tetrafluoroethylene
  • Thickness: 5.00E-4 to 0.0060
CHEMFILM® PFA Fluoropolymer Film
from Saint-Gobain Tape Solutions

PFA Fluoropolymer Film. Fluoropolymer Film. CHEMFILM ® PFA film is manufactured from perfluoroalkoxy (PFA) polymer resin. PFA film offers the highest continuous use temperature (260 °C, 500 °F) of any melt-processable fluoropolymer film. CHEMFILM ® PFA offers many of the... [See More]

  • Features: Electrical Insulation
  • Thickness: 5.00E-7 to 1.00E-5
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 62
CHEMFILM General Purpose Fluoropolymer Film -- ETFE-E2
from Saint-Gobain Surface Solutions- Composite

ETFE-E2 fluoropolymer film is manufactured from a copolymer of ethylene and tetrafluoroethylene resin. ETFE-E2 grade is a general purpose ETFE film fit for use in most applications. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the improved mechanical... [See More]

  • Features: Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Copolymer Of Ethylene And Tetrafluoroethylene
  • Thickness: 5.00E-4 to 0.0100
CHEMFILM® Semiconductive Skived PTFE Film -- T-100 R201
from Saint-Gobain Tape Solutions

CHEMFILM ® T-100 R201 Semi-conductive Skived PTFE film is manufactured from the highest quality virgin PTFE and is designed to meet the requirements of demanding electrical, mechanical and industrial applications. T-100 R201 is made with conductive fillers to provide semi-conductive properties... [See More]

  • Features: Electrical Insulation
  • Thickness: 0.0030 to 0.1250
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 24 to 50
CHEMFILM General Purpose Fluoropolymer Film -- PFA-PG
from Saint-Gobain Surface Solutions- Composite

PFA-PG, general purpose fluoropolymer film is manufactured by Saint-Gobain Specialty Films from perfluoroalkoxy (PFA) polymer resin. This film offers the highest continuous use temperature 260 °C (500 °F) of any melt-processable fluoropolymer film, PFA film offers many of the performance... [See More]

  • Features: Flexible or Dampening; Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Perfluoroalkoxy (PFA) Polymer
  • Thickness: 5.00E-4 to 0.0100
CHEMFILM® Skived PTFE Film -- T-100
from Saint-Gobain Tape Solutions

CHEMFILM ® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. Features/Benefits. • Outstanding heat and chemical resistance. • Continuous... [See More]

  • Features: Electrical Insulation
  • Thickness: 5.00E-4 to 0.1250
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 24 to 50