Polyester (PET / PBT) Plastic Sheet and Plastic Film

17 Results
Autoflex EB
from MacDermid Alpha Electronics Solutions

Autoflex EB polyester gloss & antiglare. Autoflex EB. Autoflex EB is a hard coated polyester film range developed to offer a combination of high abrasion, chemical and solvent resistance, together with excellent optical properties and flexibility. These films can be embossed whilst offering... [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
Engineered Plastics Stock Shape -- ULTRACOMP UC200
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.); Polyethylene
  • Thickness: 0.1250 to 3
  • Filler: Carbon or Graphite
  • Industry: Marine; OEM or Industrial
Backsheet for Solar Cell Modules
from Hitachi High Technologies America, Inc.

A back sheet for solar cell modules which possesses excellent long-term reliability. The newly developed M-Polyester film drastically extends the lifetimes of solar cell modules. Combined use with the Epr coating layer significantly improves adhesiveness with EVA film. [See More]

  • Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
  • Industry: Energy Conversion (Battery / Fuel Cell)
NORFILM Film Release Liners -- 5000 Series
from Saint-Gobain Surface Solutions- Composite

Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room... [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.); Silicone; Vinyl / PVC; Polyethylene; Styrene or Polystyrene
  • Thickness: 9.20E-4 to 0.0230
  • Filler: Unfilled
  • Industry: OEM or Industrial
Redco™ Polyester Laminates
from Redwood Plastics

Low cost. Good arc and track resistance [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
  • Industry: OEM or Industrial
  • Filler: Unfilled
Double Sided Acrylic PET Protective Film -- P4000A1-25
from Shenzhen You-San Technology Co., Ltd.

Double Sided Acrylic PET Protective Film uses PET film as carrier, coated with high-performance acrylic pressure-sensitive adhesive,and laminated with a release film. It has good weather resistance, good heat resistance, acid and alkali resistance, and can be attached to a variety of materials. [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
  • Use Temperature: 248
  • Thickness: 0.0011 to 0.0043
  • Elongation: 70.0
PET Sheet - Gray TX
from Interstate Plastics, Inc.

Ertalyte ® tx is an internally lubricated thermoplastic polyester providing enhanced wear and inertness over general purpose NYLON(pa) and ACETAL(pom) products. Containing uniformly dispersed solid lubricant, ertalyte ® tx provides a lower wear rate and coefficient of friction than... [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
  • Industry: Sanitary; OEM or Industrial
  • Thickness: 0.2500 to 2
Polyester (Mylar®)
from Total Plastics, Inc.

Type A Color: Cloudy to White Translucent. Type B Color: Clear with a High Gloss Finish. Polyester is an exceptionally strong material, it will not tear. It is also inert to water and unaffected by all greases and most aromatics. Polyester has good dimensional stability, chemical resistance, and... [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
PERMACOLOR ColorTrans Optically Clear Perm/Rem Mounting Film 51" x 150' -- CT2251L150
from Mactac

PERMACOLOR ColorTrans is an optically clear face mounting or 2nd surface mounting film with a permanent acrylic adhesive on 1st side, and an acrylic removable adhesive on the field side. [See More]

  • Chemical System: Polyester (PET); Acrylic or Polyacrylate; Thermoplastic Polyester (PET, PBT, etc.)
  • Width: 51
  • Thickness: 1.00E-3
  • Length: 1800
Pultex® Fiber Reinforced Polymer Flat Sheets -- Imperial Version
from Creative Composites Group

Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar ,... [See More]

  • Chemical System: Thermally cured; Thermoplastic Polyester (PET, PBT, etc.); Polyester or Alkyd
  • Industry: Marine; OEM or Industrial
  • Filler: Pultex® Fiber
  • Features: Electrical Insulation
NORFILM Static Dissipative Plastic Films
from Saint-Gobain Surface Solutions- Composite

Saint-Gobain has over 40 years of experience in applying conductive as well as antistatic coatings onto plastic film substrates. The coatings are applied optically clear and are utilized in the most critical applications from military performance to electronic end use. The conductive level can be... [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
  • Thickness: 9.20E-4 to 0.0230
  • Filler: Unfilled
  • Industry: OEM or Industrial
Double Sided Silicone PET Protective Film -- P6000S1-25
from Shenzhen You-San Technology Co., Ltd.

Double Sided Silicone PET Protective Film uses PET film as carrier, coated with high-performance silicone pressure-sensitive adhesive, and laminated with a release film. It is resistant to high temperatures, good exhaust, good weather resistance, acid and alkali resistance and no adhesive residue. [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
  • Use Temperature: 284
  • Thickness: 0.0011 to 0.0043
  • Elongation: 70.0
PET Sheet - Natural
from Interstate Plastics, Inc.

Ertalyte ® is an unreinforced, semi-crystalline thermoplastic polyester based on polyethylene terephthalate (pet-p). It is manufactured from proprietary resin grades made by quadrant. It is characterized as having the best dimensional stability coupled with excellent wear resistance, a low... [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
  • Industry: Sanitary; OEM or Industrial
  • Width: 0.2500 to 2
PERMACOLOR PermaGard Shield 3.75 mil Textured Clear Matte -- PGS6400W54L150
from Mactac

PERMACOLOR PermaGard ShieldPGS6400 comprised of a 3.75-mil clear polypropylene textured film with a textured gloss finish (helps to eliminate glare) and a permanent adhesive system protected by a 1.2-mil clear PET liner. Designed for indoor short-term graphic applications. [See More]

  • Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
  • Length: 1800
  • Thickness: 0.0037
Single Side Acrylic PET Protective Film -- P4000A1
from Shenzhen You-San Technology Co., Ltd.

Single Side Acrylic PET Protective Film uses PET as carrier and coated with a high-performance acrylic pressure-sensitive adhesive. It has good weather resistance, good heat resistance, acid and alkali resistance and can be adhered to a variety of material surfaces. [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
  • Use Temperature: 248
  • Thickness: 0.0011 to 0.0043
  • Elongation: 70.0
PETG VIVAK® Sheet
from Interstate Plastics, Inc.

Vivak is a transparent, thermoplastic sheet used widely in the point of purchase industry. Vivak is the brand and market leader for petg products. Among its advantages, vivak petg products offer superior impact strength over ACRYLIC and cost effectiveness compared to polycarbonate, and offers deep... [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
  • Industry: Sanitary; Repair or Construction; OEM or Industrial; Optical; Machined Parts
  • Thickness: 0.0300 to 0.5000
  • Tensile (Break): 7700
Single Sided Silicone PET Protective Film -- P6000S1
from Shenzhen You-San Technology Co., Ltd.

Single Sided Silicone PET Protective Film uses PET film as carrier and coated with high performance silicone pressure sensitive adhesive. It is resistant to high temperatures, good exhaust air, good weather resistance, acid and alkali resistance and no adhesive residue. [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
  • Use Temperature: 284
  • Thickness: 0.0011 to 0.0043
  • Elongation: 70.0