Automotive Plastic Sheet and Plastic Film
from Victrex PLC
APTIV film 1000 Series. APTIV 1000 Series are unfilled semi-crystalline films available in thicknesses from 8 microns upwards. This is the most commonly specified grade in the product range. APTIV ® film is available in several grades to meet the requirements of the end use application. A broad... [See More]
- Industry: Aerospace; Automotive; Electronics; Sanitary (optional feature); OEM or Industrial; Semiconductors or IC Packaging
- Thickness: 8 to 750
- Chemical System: Thermoplastic; PEEK
- Width: 1.45
from TTG Inc.
TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]
- Industry: Automotive; Electronics; Sanitary; Consumer Product Packaging
- Filler: Polypropylene
- Chemical System: Fluoropolymer
- Thickness: 0.0050
from Trelleborg Offshore
Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognized as leaders in the field. EccoliteUltra ® is a new generation syntactic... [See More]
- Industry: Aerospace; Automotive; Sanitary; Food Packaging
- Filler: Glass Microspheres
- Chemical System: Thermoplastic
- Use Temperature: 392
from DeWAL
DW202 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW202 conforms to ASTM D3308 Type II and SAE AMS 3662C. APPLICATION INFORMATION. DW202 finds use in electrical applications where high temperature service rating and superior electrical properties... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; OEM or Industrial
- Filler: Unfilled
- Chemical System: Fluoropolymer
- Features: Electrical Insulation
from Aero Rubber Company, Inc.
We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]
- Industry: Automotive; Sanitary; Military; OEM or Industrial
- Filler: Glass or FRP; Cloth Reinforcement
- Chemical System: Thermoplastic; Silicone; Polyurethane; Vinyl / PVC
- Features: UL
from Total Plastics, Inc.
Clear, bronze, grey, green. Additional custom colors may be available with minimum order quantity. Available in four different types, Margard ™ Coated Sheet not only has the usual properties of a polycarbonate material, it also has a proprietary hard surface coating on one or both sides. This... [See More]
- Industry: Aerospace; Automotive; Repair or Construction
- Chemical System: Thermoplastic; Polycarbonate
from Nytef Group
PolyTuff General Purpose sheet ismanufactured to stringent quality controlstandards from the strongesttransparent thermoplastic commerciallyavailable-polycarbonate. Offering acombination of light weight, excellentlight transmission and ease offabrication & installation, PolyTuff GPpolycarbonate... [See More]
- Industry: Automotive; Repair or Construction; Storm Protection
- Filler: Unfilled
- Chemical System: Thermoplastic; Polycarbonate
- Thickness: 0.1180 to 0.2360
from Laird Plastics, Inc.
Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180 ° F (82 ° C). Acetron ® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. [See More]
-
Industry: Automotive; Electronics; Sanitary; Military; Tooling;
Used in a wide variety of industrial applications where strength, toughness and low moisture absorption are required.
- Thickness: 0.3750 to 2.5
- Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
- Width: 12
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain provides the best solution for your automotive paint protection needs. All products are manufactured in a class 1000 clean room environment using the latest in coating and lamination technology. Saint-Gobain CSPro product was designed using the latest in Urethane film technology coupled... [See More]
- Industry: Automotive; Repair or Construction; OEM or Industrial; Optical
- Filler: Unfilled
- Chemical System: Thermoplastic; Polyurethane
- Thickness: 0.0060 to 0.0075
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
- Form / Shape: Shim
- Chemical System: EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge; Silicone
from Interstate Plastics, Inc.
DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN. [See More]
- Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
- Thickness: 0.2500 to 3
- Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
- Tensile (Break): 8500 to 9500
from Saint-Gobain Tape Solutions
CHEMFILM ® Black UHMW Semi-conductive PE Film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more than 5 times abrasion resistant than stainless steel and has self-lubricating properties similar to PTFE. [See More]
- Industry: Automotive; OEM or Industrial
- Thickness: 0.0020 to 0.0200
- Chemical System: Thermoplastic; Polyethylene
- Width: 54
from Crown Plastics Co., Inc.
DuraSurf BSR. Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands. of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf BSR helps eliminate wear and noise between dissimilar materials, eliminate warranty issues, allow... [See More]
- Industry: Automotive
- Thickness: 0.0050 to 0.0200
- Chemical System: Thermoplastic; Polyethylene
- Width: 0.2500 to 24
from Trelleborg Offshore
Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 350 is the industry standard white... [See More]
- Industry: Aerospace; Automotive; Sanitary; Food Packaging
- Filler: Glass Microspheres
- Chemical System: Thermally cured; Epoxy
- Thickness: 1 to 6
from DeWAL
DW 402BNC Film is skived from UHMW (Ultra High Molecular Weight Polyethylene) that has been compounded with a small amount of carbon to render it black. The carbon also provides UV resistance. Extremely abrasion resistant. Excellent Chemical resistance. Low Coefficient of Friction. Carbon Black... [See More]
- Industry: Automotive; OEM or Industrial
- Filler: Unfilled
- Chemical System: Thermoplastic; Ultra-High Molecular Weight Polyethylene (UHMW); Polyethylene
from Total Plastics, Inc.
Clear, grey, bronze & green. Virtually unbreakable Lexan sheet, complete with Margard abrasion resistant coatings, offer water-clear transparency, light weight, and a broad range of tinting, decorative, and forming options. Glass laminated sheet in particular answers a broad range of rail needs. For... [See More]
- Industry: Automotive
- Chemical System: Thermoplastic; Polycarbonate
from Laird Plastics, Inc.
Gloss white flexible CAST vinyl. Repositionable, 90# Layflat air egress liner, Grayback adhesive, Up to 7 years outdoors. This premium high-performance, flexible cast vinyl is ideal for application to irregular surfaces, suitable for vehicle wraps, bus graphics, fleet graphics and more. [See More]
- Industry: Automotive; Premium high-performance, flexible cast vinyl. Ideal for application to irregular surfaces, suitable for vehicle wraps, bus graphics, fleet graphics.
- Thickness: 0.0020
from Interstate Plastics, Inc.
Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]
- Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Furniture, Clothing, Sports
- Thickness: 0.0600 to 4
- Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
- Tensile (Break): 8500 to 9500
from Saint-Gobain Tape Solutions
CHEMFILM ® UHMW PE film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more. than 5 times abrasion resistant than stainless steel and has self-lubricating properties similar to PTFE. Features/Benefits. Abrasion resistant anti-stick... [See More]
- Industry: Automotive; OEM or Industrial
- Thickness: 0.0020 to 0.0200
- Chemical System: Thermoplastic; Polyethylene
- Width: 54
from Trelleborg Offshore
Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 351 is a castable syntactic composite... [See More]
- Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
- Filler: Glass Microspheres
- Chemical System: Thermally cured; Epoxy
- Use Temperature: 350
from Laird Plastics, Inc.
2.0 mil GLOSS clear CAST film designed as an overlaminate with UV protection to protect and prolong the life of PVC films and print medias. Conformable, Long term outdoor stable, Up to 10 years outdoors. PVC films and print medias. Vehicle graphics, Transit and fleet, Long term outdoor signage and... [See More]
-
Industry: Automotive;
PVC films and print medias. Vehicle graphics, Transit and fleet, Long term outdoor signage and advertising
- Thickness: 0.0020
from Interstate Plastics, Inc.
Static dissipative ACETAL contains no carbon fibers or powders and is generally accepted for clean room use. With its surface resistivity of 109 to 1011 ohm/square and its excellent bearing and wear characteristics, [See More]
- Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
- Width: 0.2500 to 2.5
- Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
- Tensile (Break): 8500 to 9500