Polyurethane (PU) Plastic Sheet and Plastic Film

10 Results
Polyurethane 75A Durometer Precision Sheeting -- 48227
from U.S. Plastic Corporation

Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and... [See More]

  • Chemical System: Polyurethane
PU Protective Film -- P4206
from Shenzhen You-San Technology Co., Ltd.

PU protective film is a functional protective film made of transparent PET film as the base material, coated with polyurethane pressure sensitive adhesive and fitted with release film on the back. It has no silicon transfer, good exhaust, high cleanliness, high transmittance, no residual glue,... [See More]

  • Chemical System: Polyurethane
  • Use Temperature: 176
  • Thickness: 0.0024
Polyurethane Sheet .125" Thick
from PSI Urethanes, Inc.

Polyurethane sheets in thickness and hardness to meet your every need [See More]

  • Chemical System: Polyurethane
  • Width: 12 to 48
  • Thickness: 0.1250
  • Length: 24 to 48
COOSA Nautical 15
from Total Plastics, Inc.

High-density, polyurethane foam panels reinforced with. continuous strand fiberglass manufactured to a density. of 24 pcf, 20 pcf and 15 pcf. Available in 0.25 ” up. to 2 ” in 4ft x 8ft up to 5ft x 12ft panels. Coosa ’s highly-economical, super-lightweight glass-reinforced... [See More]

  • Chemical System: Thermoplastic; Polyurethane
  • Width: 48 to 60
  • Thickness: 0.2500 to 2
  • Length: 96 to 144
Clear Topsheet -- DuraVision 5050
from Crown Plastics Co., Inc.

DuraVision 5050 is a high-transparency topsheet for the board sports industry. A 50/50 blend of extruded MABS (methyl methacrylate-acrylonitrile-butadiene-styrene) and TPU (thermoplastic polyurethane), DuraVision is engineered specifically for snowboard and ski construction. Thin-gauge (.020" /... [See More]

  • Chemical System: Thermoplastic; MABS/TPU; ABS; Polyurethane
  • Width: 13
  • Thickness: 0.0200
  • Industry: OEM or Industrial; Ski/Snowboard
Extremely Flexible, Abrasion-Resistant, Polyurethane Film -- PFR-18
from Zippertubing Co. (The)

PFR-18 is an extremely flexible, flame retardant poly(ether) urethane material that has a soft rubber-like texture and an operating temperature range of -55 to +107 ºC. PFR-18 jackets offer exceptional toughness, resistance to abrasion and most fluids while exhibiting unusually high flexibility... [See More]

  • Chemical System: Polyurethane
  • Features: EMI / RFI Shielding Material; Flame Retardant
  • Thickness: 0.0180
  • Use Temperature: -67 to 225
Custom Rubber Sheet and Slab
from Aero Rubber Company, Inc.

We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]

  • Chemical System: Thermoplastic; Silicone; Polyurethane; Vinyl / PVC
  • Industry: Automotive; Sanitary; Military; OEM or Industrial
  • Filler: Glass or FRP; Cloth Reinforcement
  • Features: UL
Redco™ SPS-2000
from Redwood Plastics

Redco ™ SPS-2000. SPS-2000 is a Kraftmill PULP SAFE, filled polyurethane wear material that was specially developed for sawmills and planer mills that are supplying fiber to kraft pulp mills. Redco SPS-2000 completely dissolves in the kraft cooking process with no possibility of pulp fiber... [See More]

  • Chemical System: Thermally cured; Polyurethane
  • Tensile (Break): 5271
  • Industry: OEM or Industrial; Sawmills, Planer Mills
  • Tensile Modulus: 4.92
COOSA Nautical 20
from Total Plastics, Inc.

High-density, polyurethane foam panels reinforced with. continuous strand fiberglass manufactured to a density. of 24 pcf, 20 pcf and 15 pcf. Available in 0.25 ” up. to 2 ” in 4ft x 8ft up to 5ft x 12ft panels. Coosa ’s economical alternative in Nautical line. Same superior... [See More]

  • Chemical System: Thermoplastic; Polyurethane
  • Width: 48 to 60
  • Thickness: 0.2500 to 2
  • Length: 96 to 144
COOSA Nautical 24
from Total Plastics, Inc.

High-density, polyurethane foam panels reinforced with. continuous strand fiberglass manufactured to a density. of 24 pcf, 20 pcf and 15 pcf. Available in 0.25 ” up to 2 ” in 4ft x 8ft up to 5ft x 12ft panels. One of Coosa ’s stronger and stiffer panels. Proven lightweight, high... [See More]

  • Chemical System: Thermoplastic; Polyurethane
  • Width: 48 to 60
  • Thickness: 0.2500 to 2
  • Length: 96 to 144