Anti-static Plastic Sheet and Plastic Film

8 Results
Epoxy Resin, Glass Fabric Substrates -- MC511SN - StatNot™
from Norplex-Micarta

MC511SN - StatNot ™ is a composite consisting of woven glass and a static-dissipative epoxy resin system. It offers electrostatic dissipative properties (106 to 1010 Ω/Sq). This material is used when static dissipation is required from surface to surface of the composite in the X, Y, and... [See More]

  • Features: UL; Anti-static or ESD Control; Flame Retardant
  • Filler: Fabric or Pre-preg; Glass or FRP
  • Chemical System: Thermally cured; Epoxy
  • Industry: Electronics; OEM or Industrial
PU Protective Film -- P4206E
from Shenzhen You-San Technology Co., Ltd.

PU protective film is a functional protective film made of transparent PET film as the base material, coated with polyurethane pressure sensitive adhesive and fitted with release film on the back. It has no silicon transfer, good exhaust, high cleanliness, high transmittance, no residual glue,... [See More]

  • Features: Anti-static or ESD Control
  • Thickness: 0.0024
  • Chemical System: Polyurethane
  • Use Temperature: 176
Clear Antistat Film -- AF-1000
from Advanced Poly-Packaging, Inc.

ANTISTAT FILM is clean/dry (non-greasy). Clarity dependent upon concentration level. Applies to dust control, static control, electronic components, dusting products, sand, and filler materials. AF-1000 is an LLDPE film formulated by Advanced Poly for anti-static applications. Extruded inhouse at... [See More]

  • Features: Anti-static or ESD Control
  • Tensile (Break): 4931
  • Industry: Electronics; Sanitary; Bag Production / Manufacturing
  • Elongation: 1330.0
Anti-Static/Conductive UV-Stable Blend -- DuraSurf™ ASC-UV
from Crown Plastics Co., Inc.

Crown Plastics DuraSurf TM ASC-UV is an anti-static/conductive UV-stabile UHMW-PE blend. Possesing the highest level of conductivity in the industry (with a surface resistivity of 10 2 - 103), DuraSurf TM ASC-UV protects against static build up that occurs in powder conveying and dust collection and... [See More]

  • Features: Anti-static or ESD Control
  • Thickness: 0.0310 to 0.1250
  • Chemical System: Thermoplastic; UHMW; Polyethylene
  • Width: 0.2500 to 24
Static-Dissipative PVC Plate -- 8600-0
from Terra Universal, Inc.

Revolutionary Static-Dissipative PVC Plating renders acrylic-made products obsolete for any static- or particle-sensitive application. Chemically embedded dissipative layers maintain a surface resistivity of about 107 ohms/square, even under real-world abuse. Ideal for cleanroom use —effective... [See More]

  • Features: Anti-static or ESD Control; Flame Retardant
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Vinyl / PVC
  • Thickness: 0.1180 to 0.3940
Skived PTFE Film -- DW-103
from DeWAL

DW 103 is a skived PTFE that has been compounded with carbon to produce a highly conductive film. DW 103 can be surface treated to enhance bonding to other substrates. DW 103 Filled PTFE. Static Dissipative properties. Chemical and Industrial Hose Applications. Wire & Cable Applications. DW 103... [See More]

  • Features: Anti-static or ESD Control
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Industry: OEM or Industrial
Polypropylene Sheet -- PP-ES
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

Anti-static. Suitable for explosion-proof environment. High chemical resistance. Good processability. Permanent heat resistance. Typical Applications. Chemical installations. Aquaculture. Wastewater Treatment. Biopharmaceutical. Food cutting boards. Industrial parts [See More]

  • Features: Anti-static or ESD Control
  • Industry: Marine; Sanitary; OEM or Industrial; Chemical installations
  • Chemical System: Thermoplastic; Polypropylene
  • Tensile (Break): 4206
CHEMFILM Anti-Static and Conductive Films -- DF1400
from Saint-Gobain Surface Solutions- Composite

Chemfilm ® DF1400 and DF1471 are multilayer cast PTFE films produced using a proprietary process. The DF1400 has a non-conductive, fully fused, PTFE core coated with a conductive fluoropolymer formulation designed to be applied over jacketed wire and cable using standard tape-wrap equipment. The... [See More]

  • Features: Anti-static or ESD Control
  • Filler: Unfilled
  • Chemical System: Thermally cured; Fluoropolymer
  • Thickness: 0.0025