UL Approved Plastic Sheet and Plastic Film

12 Results
Custom Rubber Sheet and Slab
from Aero Rubber Company, Inc.

We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]

  • Features: UL
  • Filler: Glass or FRP; Cloth Reinforcement
  • Chemical System: Thermoplastic; Silicone; Polyurethane; Vinyl / PVC
  • Industry: Automotive; Sanitary; Military; OEM or Industrial
Epoxy Resin, Glass Fabric Substrates -- MC511A
from Norplex-Micarta

MC511A (NEMA G-11) is a high performance thermoset epoxy fiberglass composite that provides excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. In use, the product is often exposed to continuous temperatures as high as 155 °C for up to a... [See More]

  • Features: UL; Flame Retardant
  • Filler: Fabric or Pre-preg; Glass or FRP
  • Chemical System: Thermally cured; Epoxy
  • Industry: Electronics; OEM or Industrial
Dielectric Sheet
from Total Plastics, Inc.

Dielectric Sheet is a cellular based laminate impregnated with thermosetting resins. Manufactured under high pressure and temperature into dense, uniform sheets having good electrical and mechanical properties. This material conforms to Nema XX thickness and flatness standard and is U.L. listed... [See More]

  • Features: UL
Epoxy Resin, Paper Substrates -- NP613
from Norplex-Micarta

These products consist of multiple plies of various papers impregnated with specialty epoxy resin systems and laminated under heat and pressure to produce a thermoset composite. Both papers and resins can be modified to change the finished properties of the final product, and once cured, they will... [See More]

  • Features: UL; Flame Retardant
  • Filler: Paper
  • Chemical System: Thermally cured; Epoxy
  • Industry: Electronics
KYDEX® T - Thermoplastic Sheet
from Total Plastics, Inc.

36 Standard Colors. Call TPI for Custom Colors. KYDEX ® T is a proprietary thermoplastic sheet that is cost competitive with fire retardant ABS / PVC (FR-ABS) formulations but with significantly higher impact strength. KYDEX ® T is less hygroscopic; it typically does not require pre-drying,... [See More]

  • Features: UL
  • Thickness: 0.0280 to 0.2500
  • Chemical System: Thermoplastic
  • Width: 48
Melamine Resin, Various Substrates -- ES1
from Norplex-Micarta

ES1 is a melamine laminate composed of a white melamine paper core and various pigmented cover sheets. The three-ply material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are... [See More]

  • Features: UL; Flame Retardant
  • Filler: Paper
  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Industry: Electronics
Lexan™ Flame Retardant Sheet (9034V)
from Total Plastics, Inc.

Clear. Lexan ™ Flame Retardant Sheet (9034V), UL-listed material for flammability, is a clear polycarbonate sheet that combines excellent formability and impact resistance. [See More]

  • Features: UL; Flame Retardant
  • Chemical System: Thermoplastic; Polycarbonate
Phenolic Resin, Cotton Fabric Substrates -- BR60
from Norplex-Micarta

BR60 consists of multiple plies of heavy-weight canvas cloth saturated with a phenolic resin system, modified with molybdenum disulfide. Molybdenum sulfide, provides internal lubrication to reduce frictional heat generation and wear of metal shafts on a bearing surface. BR60 laminates offer... [See More]

  • Features: UL; Flame Retardant
  • Filler: Cotton
  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Industry: OEM or Industrial
Quadrant CORZAN® CPVC (Chlorinated Polyvinyl Chloride)
from Total Plastics, Inc.

Grey. An economical material for lower temperature, wet applications requiring good chemical resistance. Hoods and ducting. Instrument housings. Plenums and manifolds. Pump components. Scrubbers. Structural components. Tanks. Valve bodies. Available Sizes. Available in 48 " x 96 " sheets... [See More]

  • Features: UL; Flame Retardant
  • Thickness: 0.2500 to 2
  • Chemical System: Thermoplastic; Vinyl / PVC
  • Width: 48
Phenolic Resin, Paper Substrates -- NP600
from Norplex-Micarta

NP600 is paper phenolic product designed for use as drill entry material for the manufacture of printed circuit boards. A non-NEMA economy grade, the product is used in jigs and templates. It has a hard, flat surface for good drill starts, as well as sufficient strength to maintain hole positions. [See More]

  • Features: UL; Flame Retardant
  • Filler: Paper
  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Industry: Electronics
Resin, Glass Fabric Substrates -- MC507U
from Norplex-Micarta

MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as... [See More]

  • Features: UL; Flame Retardant
  • Filler: Fabric or Pre-preg; Glass or FRP
  • Chemical System: Thermally cured
  • Industry: Electronics
Resin, Synthetic Substrates -- NP101
from Norplex-Micarta

NP101 (NEMA N-1) uses a modified phenolic resin on a woven nylon fabric substrate. The product offers good impact strength and excellent electrical properties under high humidity conditions. NP101 meets the requirements of MIL-I-24768/9, Type NPG. *The use temperature or temperature index is a... [See More]

  • Features: UL; Flame Retardant
  • Filler: Nylon
  • Chemical System: Thermally cured
  • Industry: OEM or Industrial