General Industrial Plastic Sheet and Plastic Film

108 Results
PEEK Thin-film -- APTIV® 1000-050G
from Victrex PLC

APTIV film 1000 Series. APTIV 1000 Series are unfilled semi-crystalline films available in thicknesses from 8 microns upwards. This is the most commonly specified grade in the product range. APTIV ® film is available in several grades to meet the requirements of the end use application. A broad... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary (optional feature); OEM or Industrial; Semiconductors or IC Packaging
  • Thickness: 8 to 750
  • Chemical System: Thermoplastic; PEEK
  • Width: 1.45
Enflon® Molded Sheets
from Pexco

Our Molded PTFE sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. This item is available in cut-to-size sheets and can be supplied etched one-side, etched two-side, or with a self-adhesive acrylic backing (pressure sensitive... [See More]

  • Industry: OEM or Industrial
  • Thickness: 0.1870 to 4
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 48
Fluon® PFA Resins
from AGC Chemicals Americas, Inc.

Copolymers of tetrafluoroethylene and a perfluorinated vinyl ether, Fluon ® PFA Resins can be used over a wide range of temperatures from extremely low to high (-200 °C to 260 °C) without losing excellent chemical, electrical, mechanical and surface properties. PFA resins retain many... [See More]

  • Industry: Electronics; OEM or Industrial
  • Features: Flame Retardant
  • Chemical System: Perfluoro alkoxy (PFA)
  • Use Temperature: -328 to 500
Autotex AM
from MacDermid Alpha Electronics Solutions

Autotex AM combines unique UV cured hardcoat technology for durability and chemical resistance with antimicrobial technology. Autotex AM. Autotex AM combines unique UV cured hardcoat technology for durability and chemical resistance with antimicrobial technology which is active 24/7 to inhibit the... [See More]

  • Industry: Sanitary; OEM or Industrial
Enflon® Skived Film and Sheets
from Pexco

Pexco ’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side, etched two-side or with a... [See More]

  • Industry: Electronics; OEM or Industrial; Semiconductors or IC Packaging
  • Thickness: 0.0015 to 0.2500
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 72
ABS Sheet - Black Extruded
from Interstate Plastics, Inc.

ABS sheet is generally used in thermoforming applications where good formability, and a cosmetic appearance are desired. Its impact resistance, and haircell-textured surface also make it a good choice for applications where a structural cosmetic faceplate is desired. It is often used as panel... [See More]

  • Industry: OEM or Industrial
  • Thickness: 0.0600 to 0.2500
  • Chemical System: Thermoplastic; ABS
  • Tensile (Break): 6100 to 6500
Engineered Plastics Stock Shape -- ABS
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Industry: OEM or Industrial; Tooling
  • Thickness: 0.2500 to 4
  • Chemical System: Thermoplastic; ABS
Epoxy Resin, Glass Fabric Substrates -- MC511A
from Norplex-Micarta

MC511A (NEMA G-11) is a high performance thermoset epoxy fiberglass composite that provides excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. In use, the product is often exposed to continuous temperatures as high as 155 °C for up to a... [See More]

  • Industry: Electronics; OEM or Industrial
  • Filler: Fabric or Pre-preg; Glass or FRP
  • Chemical System: Thermally cured; Epoxy
  • Features: UL; Flame Retardant
PTFE Film -- DW-232P
from DeWAL

DW 232P is a low density, porous PTFE film product. It has the inherent benefits of PTFE: exceptional chemical resistance, crush resistance, reduced shrinkage, dimensional stability, temperature range from -400 to +500 °F, low coefficient of friction and an available thickness range of 0.010... [See More]

  • Industry: OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Thickness: 0.0100 to 0.1000
Pultex® Fiber Reinforced Polymer Flat Sheets -- Imperial Version
from Creative Composites Group

Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar ,... [See More]

  • Industry: Marine; OEM or Industrial
  • Filler: Pultex® Fiber
  • Chemical System: Thermally cured; Thermoplastic Polyester (PET, PBT, etc.); Polyester or Alkyd
  • Features: Electrical Insulation
Polyethylene Sheets -- PE-HD
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

Excellent overall mechanical properties. Excellent chemical resistance. easy to process and weld. Direct food contact possible. Typical Applications. Chemical installations. Aquaculture. Wastewater Treatment. Biopharmaceutical. Food cutting boards. Industrial parts [See More]

  • Industry: Marine; Sanitary; OEM or Industrial; Chemical Installations
  • Thickness: 0.1181 to 1.18
  • Chemical System: Thermoplastic; Polyethylene
  • Width: 39.37 to 48.03
Candle Filter, Vacuum Drum and Vertial Disc Media For Liquid Filtration -- TG1300
from TTG Inc.

Due to the unique chemical and thermal resistance properties of TTG ’s ePTFE membrane, we apply our filtration laminates in several liquid-solids separation applications. Candle Filters in Pulp Mills – Our polypropylene laminates are designed to remove the black liquor dregs in the... [See More]

  • Industry: OEM or Industrial; Candle Filters in Pulp Mills
  • Filler: PTFE
  • Chemical System: Fluoropolymer
Redco™ FRP Wall Panel
from Redwood Plastics

Redco ™ FRP textured wall panels are ideal for food processing plants, hospitals, restaurants, even car washes. FRP sheet is easy to clean and keeps drywall from getting wet and damaged – no mold or fungus growth in wet environments. Redco ™ FRP panels are easy to install over... [See More]

  • Industry: Sanitary; Repair or Construction; OEM or Industrial
  • Thickness: 1 to 2
  • Filler: Glass or FRP
  • Tensile (Break): 4351
PTFE Sheet
from Fluoro-Plastics, Inc.

Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 0.0625 to 0.0938
CHEMFILM Anti-Static and Conductive Films -- DF1400
from Saint-Gobain Surface Solutions- Composite

Chemfilm ® DF1400 and DF1471 are multilayer cast PTFE films produced using a proprietary process. The DF1400 has a non-conductive, fully fused, PTFE core coated with a conductive fluoropolymer formulation designed to be applied over jacketed wire and cable using standard tape-wrap equipment. The... [See More]

  • Industry: OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermally cured; Fluoropolymer
  • Thickness: 0.0025
Clear Linear Low / Low Density (LDPE/LLDPE) Film -- AF-0100
from Advanced Poly-Packaging, Inc.

LLDPE LINEAR LOW/ LOW DENSITY BLEND is strong industrial clarity film. Applies to stock bags, heavy products(fasteners), FDA, and general bagging. AF-0100 is Advanced Poly ’s most popular film. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be... [See More]

  • Industry: Sanitary; OEM or Industrial; Bag Production / Manufacturing
  • Tensile (Break): 34
  • Chemical System: Thermoplastic; Polyethylene
  • Elongation: 1330.0
CHEMFILM® Black UHMW Semi-conductive PE Film -- UHMW Black
from Saint-Gobain Tape Solutions

CHEMFILM ® Black UHMW Semi-conductive PE Film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more than 5 times abrasion resistant than stainless steel and has self-lubricating properties similar to PTFE. [See More]

  • Industry: Automotive; OEM or Industrial
  • Thickness: 0.0020 to 0.0200
  • Chemical System: Thermoplastic; Polyethylene
  • Width: 54
Custom Extruded Rubber Sheets
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
  • Form / Shape: Shim
  • Chemical System: EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge; Silicone
Anti-Static/Conductive UV-Stable Blend -- DuraSurf™ ASC-UV
from Crown Plastics Co., Inc.

Crown Plastics DuraSurf TM ASC-UV is an anti-static/conductive UV-stabile UHMW-PE blend. Possesing the highest level of conductivity in the industry (with a surface resistivity of 10 2 - 103), DuraSurf TM ASC-UV protects against static build up that occurs in powder conveying and dust collection and... [See More]

  • Industry: OEM or Industrial
  • Thickness: 0.0310 to 0.1250
  • Chemical System: Thermoplastic; UHMW; Polyethylene
  • Width: 0.2500 to 24
Fluoropack® PTFE/Cork Laminate
from Fluorocarbon Limited

As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard stock... [See More]

  • Industry: OEM or Industrial
  • Thickness: 0.0984
  • Chemical System: Fluoropolymer
  • Width: 23.62
TORAYCA® Polyacrylonitrile-based Carbon Fibers
from Toray Industries (America), Inc.

Toray, the world's largest manufacturer of carbon fibers makes continuous endeavors for research, development and marketing. TORAYCA ® has been used in various ways ranging from sports and leisure applications to general industrial uses and aerospace field, thanks to its excellent... [See More]

  • Industry: Aerospace; OEM or Industrial; Sports/Leisure
  • Chemical System: Acrylic or Polyacrylate
Rolled Goods -- Standard Vinyl Compound
from Simplex Isolation Systems

Standard Vinyl Compound - Our Standard Compound vinyl is the best in the industry. It is designed and formulated to resist yellowing, curling and cracking, even in the harshest outdoor environments. [See More]

  • Industry: OEM or Industrial
Polyurethane Sheet .125" Thick
from PSI Urethanes, Inc.

Polyurethane sheets in thickness and hardness to meet your every need [See More]

  • Industry: OEM or Industrial
  • Thickness: 0.1250
  • Chemical System: Polyurethane
  • Width: 12 to 48
Custom Rubber Sheet and Slab
from Aero Rubber Company, Inc.

We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]

  • Industry: Automotive; Sanitary; Military; OEM or Industrial
  • Filler: Glass or FRP; Cloth Reinforcement
  • Chemical System: Thermoplastic; Silicone; Polyurethane; Vinyl / PVC
  • Features: UL
Glass Protection Film
from Surface Armor LLC

Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]

  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
  • Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
ABS Sheet - Black Machine Grade
from Interstate Plastics, Inc.

ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling, sawing, die-cutting and shearing [See More]

  • Industry: Sanitary; OEM or Industrial
  • Thickness: 0.2500 to 3
  • Chemical System: Thermoplastic; ABS
  • Tensile (Break): 6100 to 6500
Phenolic Resin, Cotton Fabric Substrates -- BR60
from Norplex-Micarta

BR60 consists of multiple plies of heavy-weight canvas cloth saturated with a phenolic resin system, modified with molybdenum disulfide. Molybdenum sulfide, provides internal lubrication to reduce frictional heat generation and wear of metal shafts on a bearing surface. BR60 laminates offer... [See More]

  • Industry: OEM or Industrial
  • Filler: Cotton
  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Features: UL; Flame Retardant
Skived UHMW Film -- DW 402BNC
from DeWAL

DW 402BNC Film is skived from UHMW (Ultra High Molecular Weight Polyethylene) that has been compounded with a small amount of carbon to render it black. The carbon also provides UV resistance. Extremely abrasion resistant. Excellent Chemical resistance. Low Coefficient of Friction. Carbon Black... [See More]

  • Industry: Automotive; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Ultra-High Molecular Weight Polyethylene (UHMW); Polyethylene
Polypropylene Sheet -- PP-ES
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

Anti-static. Suitable for explosion-proof environment. High chemical resistance. Good processability. Permanent heat resistance. Typical Applications. Chemical installations. Aquaculture. Wastewater Treatment. Biopharmaceutical. Food cutting boards. Industrial parts [See More]

  • Industry: Marine; Sanitary; OEM or Industrial; Chemical installations
  • Features: Anti-static or ESD Control
  • Chemical System: Thermoplastic; Polypropylene
  • Tensile (Break): 4206
Ecoflex Air Pollution Control Membranes - Pleated Pulse Jet Laminates -- TG1000
from TTG Inc.

We engineer ePTFE based filtration fabrics specifically for critical air pollution control processes. Our Ecoflex Filter Media comprises a full line of air pollution control fabrics for filtering particulate from industrial processes such as coal fired boilers, cement kilns, steel furnaces, and many... [See More]

  • Industry: OEM or Industrial; Industrial Processes
  • Filler: Polyester
  • Chemical System: Fluoropolymer
Redco™ HDPE (High Density PE)
from Redwood Plastics

Redco ™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco ™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. Redco ™ HDPE used in products and packaging such as milk jugs, detergent bottles, margarine tubs, and... [See More]

  • Industry: Marine; Repair or Construction; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyethylene
Thin Film PTFE
from Fluoro-Plastics, Inc.

Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths. Thin film is a versatile, unsupported... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 1.00E-3 to 0.0200
CHEMFILM Films for Composite Molding -- MR
from Saint-Gobain Surface Solutions- Composite

Chemfilm ® MR is a family of films combining the chemical inertness and universal non-stick properties of PTFE polymers with maximum conformability and heat resistance. Compare the data for CHEMFILM ® MR versus other materials typically used in composite fabrication in order to understand... [See More]

  • Industry: OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Perfluoroalkoxy (PFA) Polymer, Fluorinated Ethylene Propylene (FEP), Polyvinyl Fluoride(PFA), Ethylene ChloroTriFluoroEthylene(ECTFE); Polyimide or Bismaleimide (BMI)
  • Use Temperature: -328 to 500
Ethylene Vinyl Acetate (EVA) Film -- AF-0300
from Advanced Poly-Packaging, Inc.

AF-0300 is an Ethylene Vinyl Acetate (EVA) copolymer film produced by Advanced Poly. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be tailored for the customer ’s application as Industrial, FDA or Medical (non-sterile), depending on the level of... [See More]

  • Industry: Sanitary; OEM or Industrial; Bag Production / Manufacturing, Laminators
  • Tensile (Break): 3600
  • Chemical System: Thermoplastic; Ethylene Vinyl Acetate; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Elongation: 500.0
CHEMFILM® FEP Fluoropolymer Film
from Saint-Gobain Tape Solutions

FEP. Norton HP Films. This film grade utilizes the low dielectric constant and dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat cable applications. The high surface and volume resistivity minimizes current... [See More]

  • Industry: Aerospace; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Thickness: 5.00E-7 to 1.00E-5
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 62
Clear Topsheet -- DuraVision 5050
from Crown Plastics Co., Inc.

DuraVision 5050 is a high-transparency topsheet for the board sports industry. A 50/50 blend of extruded MABS (methyl methacrylate-acrylonitrile-butadiene-styrene) and TPU (thermoplastic polyurethane), DuraVision is engineered specifically for snowboard and ski construction. Thin-gauge (.020" /... [See More]

  • Industry: OEM or Industrial; Ski/Snowboard
  • Thickness: 0.0200
  • Chemical System: Thermoplastic; MABS/TPU; ABS; Polyurethane
  • Width: 13
Laminate Surface Protection Film
from Surface Armor LLC

Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]

  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
  • Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
ABS Sheet - Natural Machine Grade
from Interstate Plastics, Inc.

ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling and sawing. Excellent machinability and finiash. [See More]

  • Industry: Sanitary; OEM or Industrial
  • Thickness: 0.2500 to 3
  • Chemical System: Thermoplastic; ABS
  • Tensile (Break): 6100 to 6500
Resin, Synthetic Substrates -- NP101
from Norplex-Micarta

NP101 (NEMA N-1) uses a modified phenolic resin on a woven nylon fabric substrate. The product offers good impact strength and excellent electrical properties under high humidity conditions. NP101 meets the requirements of MIL-I-24768/9, Type NPG. *The use temperature or temperature index is a... [See More]

  • Industry: OEM or Industrial
  • Filler: Nylon
  • Chemical System: Thermally cured
  • Features: UL; Flame Retardant
Unsintered PTFE Film -- DW203
from DeWAL

DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrillated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme... [See More]

  • Industry: OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Features: Electrical Insulation
PP Sheets -- PP-FR
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

Flame retardant. Suitable for indoor environment. High chemical resistance. Good processability. Permanent heat resistance. Typical Applications. Chemical installations. Food production. Laboratory materials. Biopharmaceutical. Cleanroom materials. Industrial parts [See More]

  • Industry: Sanitary; OEM or Industrial; Chemical installations, Cleanroom Materials
  • Features: Flame Retardant
  • Chemical System: Thermoplastic; Polypropylene
  • Tensile (Break): 3191
Vacuum Filtration Media -- TG1045
from TTG Inc.

Our polyester spunbond pleated line of vacuum filtration media allows bagless vacuums to collect dust without returning it to the air. Our HEPA grade laminates provide end users with a re-generable, washable filter that protects people and equipment with each use. Our membrane laminates are... [See More]

  • Industry: OEM or Industrial; Dust Filtration
  • Filler: Polyester
  • Chemical System: Fluoropolymer
Redco™ Natural Rubber (NR)
from Redwood Plastics

Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS AVAILABLE: Specialty Roller Covering. Sheet Rubber. Extruded Profiles. Rubber Lining Fabricated Parts. [See More]

  • Industry: OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Natural Rubber
  • Thickness: 0.0312 to 1
CHEMFILM Fluorinated Ethylene Propylene Resin Release Fim -- FEP-RF
from Saint-Gobain Surface Solutions- Composite

FEP Type RF, release film, is a clear or pigmented film manufactured from fluorinated ethylene propylene resin. FEP-RF is specifically desired for release applications. The non-stick surface, chemical resistance, and 205 °C (400 °F) usage temperature make Saint-Gobain's FEP an ideal release... [See More]

  • Industry: OEM or Industrial; Optical
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluorinated Ethylene Propylene (FEP)
  • Thickness: 5.00E-4 to 0.0300
VCI Film -- AF-1300
from Advanced Poly-Packaging, Inc.

AF-1300 is a formulation of Advanced Poly ’s most popular film and includes an infusion of special, multi-purpose corrosion inhibitor to provide protection for a wide range of ferrous and non-ferrous metals. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this... [See More]

  • Industry: Sanitary; OEM or Industrial; Bag Production / Manufacturing
  • Elongation: 1330.0
  • Tensile (Break): 4931
CHEMFILM® High Modulus Skived PTFE Film -- T-500
from Saint-Gobain Tape Solutions

CHEMFILM ® T-500 High Modulus Skived PTFE Film is an oriented, skived PTFE film engineered for critical dimensional and electrical applications. T-500 also has the same thermal and chemical resistance characteristics as our T-100 skived film with the advantage of higher tensile strength,... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; OEM or Industrial
  • Thickness: 0.0020 to 0.0050
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 18 to 24
Easy-To-Apply Wear Strips -- DuraSurf™ ETA
from Crown Plastics Co., Inc.

DuraSurf ETA. Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high performance properties people have come to expect from UHMW. By providing this... [See More]

  • Industry: OEM or Industrial
  • Thickness: 0.0050 to 0.1250
  • Chemical System: Thermoplastic; UHWM; Acrylic or Polyacrylate; Polyethylene
  • Width: 0.2500 to 24
Laser Cutting Protection Film
from Surface Armor LLC

Laser Cutting Film. Our Laser Film offers both Fiber and CO2 laser compatibility. This product has been approved by leading laser manufacturers, such as Bystronic, Salvagnini and Trumpf. The 4-228-GY is a 4mil thick, medium tack adhesive film, featuring a light grey color and directional arrows,... [See More]

  • Industry: Repair or Construction; OEM or Industrial; Fiber and CO2 Laser Compatibility
  • Thickness: 0.0040
  • Chemical System: Thermoplastic; Polyolefin
ACETAL Sheet - 13% AF Blend
from Interstate Plastics, Inc.

DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN. [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
  • Thickness: 0.2500 to 3
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Tensile (Break): 8500 to 9500
PP Sheets -- PP-H
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

High impact strength. Excellent chemical resistance. Good thermoforming. High weldability. Waterproof. Direct food contact possible (subject to testing). Normal use temperature: -20 ℃-120 ℃. Typical Applications. Chemical storage tank and tank manufacturing. Metal pickling tank. [See More]

  • Industry: Sanitary; OEM or Industrial; Chemical storage tank and tank manufacturing, Metal pickling tank, Ventilation equipment, Pump parts, valve body
  • Thickness: 0.1181 to 1.18
  • Chemical System: Thermoplastic; Polypropylene
  • Width: 39.37 to 59.06
Redco™ Polycarbonate
from Redwood Plastics

Redco ™ Polycarbonate is easily worked, molded, and thermoformed; as such, polycarbonate is very widely used in modern manufacturing. Features such as temperature resistance, impact resistance and optical properties make Redco ™ Polycarbonate the perfect choice for industrial and... [See More]

  • Industry: Energy Conversion (Battery / Fuel Cell); Repair or Construction; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polycarbonate
  • Thickness: 0.0200 to 0.5000
CHEMFILM Fluoropolymer Films -- ECTFE
from Saint-Gobain Surface Solutions- Composite

ECTFE fluoropolymer film is manufactured from ethylene-chlorotrifluoroethylene resin. This material offers the outstanding performance of fluoropolymer film over a temperature range from cryogenic -200 °C (-328 °F) to 165 °C (330 °F). Saint-Gobain's ECTFE film provides the highest... [See More]

  • Industry: OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Ethylenechlorotrifluroethylene
  • Thickness: 5.00E-4 to 0.0100
CHEMFILM® PFA Fluoropolymer Film
from Saint-Gobain Tape Solutions

PFA Fluoropolymer Film. Fluoropolymer Film. CHEMFILM ® PFA film is manufactured from perfluoroalkoxy (PFA) polymer resin. PFA film offers the highest continuous use temperature (260 °C, 500 °F) of any melt-processable fluoropolymer film. CHEMFILM ® PFA offers many of the... [See More]

  • Industry: Aerospace; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Thickness: 5.00E-7 to 1.00E-5
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 62
Metal Protection Film
from Surface Armor LLC

Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]

  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
  • Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
ACETAL Sheet - Natural Extruded
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Furniture, Clothing, Sports
  • Thickness: 0.0600 to 4
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Tensile (Break): 8500 to 9500
PP Sheets -- PP-T
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

High impact strength. Excellent chemical resistance. High flexural strength. Anti-static. Low electrostatic attenuation. ROHS compliant. No water absorption. Typical Applications. Chemical storage tank and tank manufacturing. Metal pickling tank. Ventilation equipment. Pump parts, valve body [See More]

  • Industry: OEM or Industrial; Chemical storage tank and tank manufacturing, Metal pickling tank, Ventilation equipment, Pump parts, valve body
  • Thickness: 0.1181 to 1.18
  • Chemical System: Thermoplastic; Polypropylene
  • Width: 39.37 to 59.06
REDCO™ PTFE (TEFLON)
from Redwood Plastics

Redco ™ PTFE (TEFLON ®) offers outstanding properties making it the ultimate choice due a multitude of applications. Redco PTFE has the lowest coefficient of friction, no water absorption, is self lubricating, has excellent chemical resistance and a high temperature tolerance (+500F). [See More]

  • Industry: OEM or Industrial; Solid Pipe and Fittings, Steel Pipe Liner and Fittings, Valve Components, Expansion Bellows, Shaft Packing and Tubing, Seals, Piston Rings
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluoropolymer
  • Features: Electrical Insulation (optional feature)
CHEMFILM Fluoropolymer Films -- ETFE-E4
from Saint-Gobain Surface Solutions- Composite

ETFE-E4 and LM fluoropolymer films are manufactured from specialty grades of of ethylene and tetrafluoroethylene copolymers. These grades are designed to be highly extensible and formable at all manufacturing temperatures when compared to ETFE-E2 film. ETFE-E4. ETFE-E4 film covers the same operating... [See More]

  • Industry: OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Copolymer Of Ethylene And Tetrafluoroethylene
  • Thickness: 5.00E-4 to 0.0060
CHEMFILM® Skived PTFE Film -- T-100
from Saint-Gobain Tape Solutions

CHEMFILM ® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. Features/Benefits. • Outstanding heat and chemical resistance. • Continuous... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Thickness: 5.00E-4 to 0.1250
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 24 to 50
Plastic Surface Protection Film
from Surface Armor LLC

Plastic Surfaces. Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer ’s hands, careful handling is needed. Scratches,... [See More]

  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
  • Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
ACETAL Sheet ESD Natural
from Interstate Plastics, Inc.

Static dissipative ACETAL contains no carbon fibers or powders and is generally accepted for clean room use. With its surface resistivity of 109 to 1011 ohm/square and its excellent bearing and wear characteristics, [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
  • Width: 0.2500 to 2.5
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Tensile (Break): 8500 to 9500
PP Sheets -- PP-UV
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

UV aging resistance. Low susceptibility to stress cracks. High chemical resistance. High impact strength. Outdoor Chemical installations. Aquaculture. Wastewater Treatment. Swimming pools. Industrial storage tanks. Sports facilities [See More]

  • Industry: Marine; OEM or Industrial; Outdoor Chemical installations, Industrial storage tanks, Sports facilities
  • Thickness: 0.1181 to 1.18
  • Chemical System: Thermoplastic; Polypropylene
  • Width: 39.37 to 59.06
Redco™ UHMWPE (Ultra High Molecular Weight PE)
from Redwood Plastics

Redco ™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco ™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. Redco ™ HDPE used in products and packaging such as milk jugs, detergent bottles, margarine tubs, and... [See More]

  • Industry: Marine; Sanitary; Repair or Construction; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyethylene
  • Use Temperature: 180
CHEMFILM General Purpose Film -- FEP-FG
from Saint-Gobain Surface Solutions- Composite

FEP Type FG, general purpose film, is manufactured from fluorinated ethylene propylene resin. This film grade provides a low dielectric constant and excellent dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat... [See More]

  • Industry: OEM or Industrial; Optical
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluorinated Ethylene Propylene (FEP)
  • Thickness: 5.00E-4 to 0.0300
FluoroWrap Electrically Conductive Cast PTFE Tape -- DF1400
from Saint-Gobain Tape Solutions

Electrically Conductive Cast PTFE Tapes. FluoroWrap DF1400 and DF1471 are multilayer heat sealable fluoropolymer films with options for conductive layers. Features/Benefits: Conductive fluoropolymer may offer partial discharge resistance. Superior electrical and mechanical performance in a wide... [See More]

  • Industry: Aerospace; OEM or Industrial
  • Width: 3
  • Thickness: 0.0025
  • Features: Electrical Insulation
Stainless Steel Protection Film
from Surface Armor LLC

Stainless Steel Protection Film. With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of your product and cut through the protective surface layer which gives “stainless ” its name. [See More]

  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
  • Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
ACRYLIC Mirror Sheet - Clear Extruded Mirror
from Interstate Plastics, Inc.

Fabback ACRYLIC mirror is made from optix continuously processed ACRYLIC sheet. Fabback has the industry's toughest protective back-coating, which protects against scratching during fabrication. Available in clear, textures and in over 17 vibrant colors, this durable ACRYLIC mirror is ideal for... [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Thickness: 0.1180 to 0.2200
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Tensile (Break): 9000
Redco™ Epoxy Laminates
from Redwood Plastics

Offer virtually no water absorption. Good insulating and electrical properties. Excellent dimensional stability. Good temperature and chemical resistance [See More]

  • Industry: Electronics; Military (optional feature); OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermally cured; Epoxy; Phenolics or Formaldehyde Resins
  • Features: Thermal Insulation (optional feature)
CHEMFILM General Purpose Fluoropolymer Film -- ETFE-E2
from Saint-Gobain Surface Solutions- Composite

ETFE-E2 fluoropolymer film is manufactured from a copolymer of ethylene and tetrafluoroethylene resin. ETFE-E2 grade is a general purpose ETFE film fit for use in most applications. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the improved mechanical... [See More]

  • Industry: OEM or Industrial; Optical
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Copolymer Of Ethylene And Tetrafluoroethylene
  • Thickness: 5.00E-4 to 0.0100
Norseal BCF Compressible PVC Foam
from Saint-Gobain Tape Solutions

Norseal ® BCF (Butyl Coated Foam), an efficient and cost-effective solution to the most demanding sealing applications. Norseal ® BCF features the compression/deflection properties of PVC foam with the high adhesion sealing of butyl. As PVC foam is compressed, it exerts a deflection force... [See More]

  • Industry: OEM or Industrial
Stone Surface Protection Film
from Surface Armor LLC

Stone Surfaces. Contractors, homeowners and remodelers today have discriminating tastes when it comes to stonework, tile, marble and rock. Kitchens are fitted with granite or solid surface counters. Grand entries have carved limestone, ceramic or marble tiles. Corporate front offices often have the... [See More]

  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
  • Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
ACRYLIC Sheet - Amber 2422 (Transparent) Cast Paper - Masked
from Interstate Plastics, Inc.

Colored extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet as manufactured by one of the leading domestic manufacturers of ACRYLIC sheet product. Please scroll down to... [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Thickness: 0.1180 to 0.2360
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Tensile (Break): 9000
Redco™ Nylon Blue
from Redwood Plastics

Redco ™ Nylon Blue was formulated and heat stabilized to remain stable and maintain dimensional stability in applications with higher continuous operating temperatures up to 260 °F. Standard Color: Blue. Availability: Sheet, Rod, Tube, Custom Parts [See More]

  • Industry: OEM or Industrial; Bushings, Rollers, Wear Pads, Wear Strips, Wheels, Gears, and Custom Components
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyamide
  • Thickness: 0.2500 to 3
CHEMFILM General Purpose Fluoropolymer Film -- PFA-PG
from Saint-Gobain Surface Solutions- Composite

PFA-PG, general purpose fluoropolymer film is manufactured by Saint-Gobain Specialty Films from perfluoroalkoxy (PFA) polymer resin. This film offers the highest continuous use temperature 260 °C (500 °F) of any melt-processable fluoropolymer film, PFA film offers many of the performance... [See More]

  • Industry: OEM or Industrial; Optical
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Perfluoroalkoxy (PFA) Polymer
  • Thickness: 5.00E-4 to 0.0100
Norseal® PVC Polymer Foam Extrusions
from Saint-Gobain Tape Solutions

Norseal ® PVC extrusion is a PVC-based foam polymer where the foam core compresses easily to conform and fill joints. This economical solution is an attractive alternative to wet caulk sealing methods. FEATURES: Provide excellent seal against light, dust and moisture. Long spooled lengths are... [See More]

  • Industry: OEM or Industrial
Surface Protection Film
from Surface Armor LLC

General Surfaces. Surface Armor protective film has a seemingly endless array of uses. If you need to protect hardwood floors, vinyl, MDF, wood veneer, circuit boards or almost any kind of surface, there is a good chance that we have a surface protection film that will fit the bill. There are many... [See More]

  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
  • Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
ACRYLIC Sheet - Clear Adobe Cast Paper - Masked
from Interstate Plastics, Inc.

Adobe patterned ACRYLIC is made using the same methods as clear acyric only with a pattern on the surface. Beside being a decorative accent, the texutre offers a degree of obsurity for privacy applications such a bathroom windows, and not showing scratching in the case of outdoor patio table tops. [See More]

  • Industry: OEM or Industrial
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
Redco™ Nylon Glass Filled
from Redwood Plastics

The unfilled, or “natural ” grade of material, is yellow in color and displays exceedingly high impact resistance and tensile properties. For use in environments including: shock, abrasion, vibration, impact, moisture and absorption. [See More]

  • Industry: Electrical Power or High Voltage; OEM or Industrial; Gears, Sprockets, Power Transmission Components, Extreme Outdoor Environments, Valve Seats Back-up Rings
  • Filler: Glass or FRP
  • Chemical System: Thermoplastic; Polyamide
  • Thickness: 0.3750 to 4
CHEMFILM Heat Weldable Films -- DF1700
from Saint-Gobain Surface Solutions- Composite

CHEMFILM ® DF1700 and DF1900 are heat bondable multilayer cast fluoropolymer films produced using a proprietary process. These films have a PTFE core with a thin layer of FEP or PFA on one surface. Double bondable (DB) films are also available with PFA on either surfaces or FEP on one surface... [See More]

  • Industry: OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 5.00E-4 to 0.0050
Norseal® TPE Extrusion Profiles
from Saint-Gobain Tape Solutions

Norseal ® extrusion P-4000 series provide a faster and more economical solution to special sealing applications with balanced properties between softness and sealing properties. Thermoplastic Elastomer (TPE) based material features good recovery and heat stability showing low compression set at... [See More]

  • Industry: OEM or Industrial
UV Glazing Protection Film
from Surface Armor LLC

Glazing. Keep Your Fenestration Systems Spotless!. With commercial glazing systems, finish is everything! Whether you are installing anodized storefront, powder coated windows, Kynar ® painted curtain wall or mirror finish doors. A single scratch can obliterate the value of your product and... [See More]

  • Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
  • Width: 1 to 72
  • Chemical System: Thermoplastic; Polyethylene
ACRYLIC Sheet - Clear AR1 Extruded Paper - Masked
from Interstate Plastics, Inc.

Abrasion resistant ACRYLIC sheet is produced by applying a very hard, highly crosslinked polysilicate (a silicon polymer or polysiloxane) coating to an ACRYLIC substrate. This coating provides the sheet with a surface that has 45 times the abrasion resistance of uncoated ACRYLIC, making it an... [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Tensile (Break): 9000
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Elongation: 2.0
Redco™ Nylon MD
from Redwood Plastics

Redco Nylon MD is a chemically filled grade resulting in superior wear-resistance allowing for a longer part life, and decreased mating component wear, resulting in less down time. Availability: Sheet, Rod, Tube, & Custom Parts [See More]

  • Industry: OEM or Industrial; Sheaves, Bushings, Wear Pads, Gears, Rollers
  • Filler: Molybdenum Disulphide
  • Chemical System: Thermoplastic; Polyamide
  • Thickness: 0.2500 to 3
CHEMFILM High Molecular Weight Fluorinated Ethylene Propylene Resin Film -- FEP-FS
from Saint-Gobain Surface Solutions- Composite

CHEMFILM ® FEP Type FS film is made from high molecular weight fluorinated ethylene propylene resin for applications where high flex life and stress-crack-resistant performance are required, such as tank linings and diaphragms. It temperature performance range and resistance to chemical attack... [See More]

  • Industry: OEM or Industrial; Optical
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluorinated Ethylene Propylene (FEP)
  • Thickness: 5.00E-4 to 0.0300
ACRYLIC Sheet - Clear Bullet Resistant Cast Paper- Masked
from Interstate Plastics, Inc.

Mp 1. 25 is one of our thinnest and lightest bullet resisting products. It protects against handguns of medium power, such as the 9 mm and super 38 automatic - any handgun with a muzzle energy of 380 to 460 foot-pounds. It is offered with and without polycast sar super abrasion-resistant coating. [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Thickness: 1.25
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Material Type: Armor \ Personnel Protection
Redco™ Nylon MD Oil
from Redwood Plastics

Redco ™ Nylon MD-Oil filled is one of the most versatile standard grades of Redco ™ Cast Nylon. Redco ™ Nylon MD-Oil provides the same high Compressive Strength and Load Bearing properties of MD filled, with all the advantages of a Liquid Lubricant. Redco ™ Nylon MD-Oil is... [See More]

  • Industry: OEM or Industrial; Pillow Blocks, Trunnion Bearings, Rope Sheaves, Pulleys, Sprockets, Slipper Pads, Dryer Bushings, and Custom Components
  • Filler: Molybdenum Disulphide
  • Chemical System: Thermoplastic; Polyamide
  • Thickness: 0.2500 to 3
CHEMFILM Mechanical Grade Welding Film -- PFA-WF
from Saint-Gobain Surface Solutions- Composite

PFA WF (mechanical grade) is an ideal economical solution for applications that don't require high aesthetic standards, such as hot melt adhesive (welding tape) application. PFA WF grade possesses all physical, mechanical, and thermal properties of PFA film while offering up to 25% savings. [See More]

  • Industry: OEM or Industrial; Optical
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Perfluoroalkoxy (PFA) Polymer
  • Thickness: 5.00E-4 to 0.0100
ACRYLIC Sheet - Clear Bullet Resistant SAR - Level 1
from Interstate Plastics, Inc.

Mp 1. 25 is one of our thinnest and lightest bullet resisting products. It protects against handguns of medium power, such as the 9 mm and super 38 automatic - any handgun with a muzzle energy of 380 to 460 foot-pounds. It is offered with and without polycast sar super abrasion-resistant coating. [See More]

  • Industry: OEM or Industrial
  • Thickness: 1.25
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Material Type: Armor \ Personnel Protection
Redco™ Nylon Natural
from Redwood Plastics

Redco ™ Nylon Natural offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Redco ™ Natural conforms to US F.D.A 21CFR177.1500 making it ideal for components in the Food Processing Industry. Standard Color: Natural... [See More]

  • Industry: Sanitary; OEM or Industrial; Food Applications, Bearings, Rollers, and Custom Components
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyamide
  • Thickness: 0.2500 to 3
CHEMFILM Mechanical Welding Grade Film -- FEP-WF
from Saint-Gobain Surface Solutions- Composite

FEP Type WF, mechanical welding grade film, is an ideal economical solution for applications that don't require high aesthetic standards, such as hot melt adhesive (welding tape) application. FEP WF film possesses all physical, mechanical, and thermal properties of FEP FG grade, while offering up to... [See More]

  • Industry: OEM or Industrial; Optical
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluorinated Ethylene Propylene (FEP)
  • Thickness: 5.00E-4 to 0.0300
ACRYLIC Sheet - Clear Cast Paper - Masked
from Interstate Plastics, Inc.

Clear acrylic cast sheets are an economical alternative to polycarbonate (PC) when extreme strength is not necessary. It is often preferred because of its moderate properties, easy handling and processing, and low cost, but behaves in a brittle manner when loaded, especially under an impact... [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Thickness: 0.2360 to 2
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Tensile (Break): 9000
Redco™ Nylon Oil
from Redwood Plastics

A special formulation of Liquid Lubricant encapsulated with the Redco ™ Nylon material during manufacturing which provides lubrication at the bearing surface. Redco ™ Nylon Oil is offered for applications where maintenance lubrication is difficult or impossible. As well, Redco ™... [See More]

  • Industry: Marine; Sanitary (optional feature); OEM or Industrial; Bearings, Bushings, Bottling, Canning, Packing, Processing, Friction and Wear Applications
  • Filler: Internal Lubricant
  • Chemical System: Thermoplastic; Polyamide
  • Thickness: 0.2500 to 3
CHEMFILM Monolayer Fluorocarbon Resin Films -- DF100, Type C and Type CD
from Saint-Gobain Surface Solutions- Composite

Saint-Gobain has been an innovator in the industrial application of fluorocarbon resins for over 40 years. We have pioneered many sophisticated and novel film and tape products using a multi-laminar casting process. Cast PTFE based material is made up of very thin layers which have been individually... [See More]

  • Industry: OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 1.70E-4 to 7.50E-4
ACRYLIC Sheet - Clear DP-32 Extruded
from Interstate Plastics, Inc.

ACRYLIC dp32 has a medium grain texture with a 69% light transmission and has all the same physical properties of regular acyrlic [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Thickness: 0.2200
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Tensile (Break): 9000
Redco™ Nylon PVM
from Redwood Plastics

Redco ™ PVM (pressure/velocity/maximum) was developed to provide a premium material for a variety of applications. Redco ™ PVM is a self lubricated material with a low coefficient of friction that can increase the life of equipment. Redco ™ PVM offers exceptional PV (pressure x... [See More]

  • Industry: OEM or Industrial; Bearings, Bushings, Wear Pads, Sharp Chain Beds, Gears, Sprockets and Power Transmission Components, and Custom Components
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyamide
CHEMFILM Multilayer Cast PTFE Film -- DF1100
from Saint-Gobain Surface Solutions- Composite

CHEMFILM ® DF1100 is a multilayer cast PTFE film, fully fused with one surface modified to render it receptive to many conventional adhesives, elastomers, resins and potting compounds. The surface treatment was developed to assure that its application over pure PTFE would not degrade or discolor... [See More]

  • Industry: OEM or Industrial; Septa
  • Filler: Unfilled
  • Chemical System: Thermally cured; Fluoropolymer
  • Thickness: 1.00E-3 to 0.0050
ACRYLIC Sheet - Clear Film Masked
from Interstate Plastics, Inc.

Clear extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet as manufactured by one of the leading domestic manufacturers of ACRYLIC sheet product. Please scroll down to see... [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Thickness: 0.0600 to 0.2360
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Tensile (Break): 9000
Redco™ Nylon SL
from Redwood Plastics

Redco ™ Nylon SL offers a very low coefficient of friction with superior wear resistance. Redco ™ Nylon SL is used for complex applications where external lubrication is difficult or impossible. Also providing in excess of 5 times longer part life than other lubricated materials. Redco... [See More]

  • Industry: OEM or Industrial; Wear Strips, Bearings / Bushings, Abrasion Pads, Rollers, Guide Rails, Star Wheels (bottling Plants), Valve Seats, and Custom Components
  • Filler: Internal Lubricant
  • Chemical System: Thermoplastic; Polyamide
  • Thickness: 0.2500 to 3
CHEMFILM Polyimide Films
from Saint-Gobain Surface Solutions- Composite

Polyimide Films provide excellent electrical, thermal, physical and chemical properties over a wide temperature range in a lightweight package (136 sq ft/lb [28 m2/kg] for 1 mil) making them superior for electrical insulation applications. CHEMFILM ® polyimide films are produced in a world-class... [See More]

  • Industry: OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermally cured; Polyimide or Bismaleimide (BMI)
  • Thickness: 4.72E-4 to 0.0030
ACRYLIC Sheet - Clear Non-Glare Extruded
from Interstate Plastics, Inc.

Our non glare ACRYLIC has a matte finish, non-glare surface, which minimizes reflection for glare-free viewing. It's non-glare surface makes it very popular for picture framing. . [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Thickness: 0.0600 to 0.2200
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Tensile (Break): 14000
Redco™ Phenolic Laminates
from Redwood Plastics

Phenolic resin, when combined with cotton fabric, offers excellent strength and rigidity, good insulative qualities, and optimum machinability. These qualities make our standard “NEMA CE ” grade ideally suited for high load and high impact applications.For applications that require a... [See More]

  • Industry: Electronics; Military (optional feature); OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Features: Thermal Insulation (optional feature); Electrical Insulation (optional feature)
CHEMFILM Release Grade Clear Or Pigmented Film -- ETFE-RF
from Saint-Gobain Surface Solutions- Composite

ETFE type RF, release grade, is a clear or pigmented film manufactured from a copolymer of ethylene and tetrafluoroethylene resin. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the improved mechanical performance of advanced engineering grade plastics. [See More]

  • Industry: OEM or Industrial; Optical
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Copolymer Of Ethylene And Tetrafluoroethylene
  • Thickness: 5.00E-4 to 0.0100
ACRYLIC Sheet - Clear P30 Extruded
from Interstate Plastics, Inc.

ACRYLIC p30 has a decorative stippled texture on one sides of the sheet. It provides 66% light transmission and has all the same physical properties of regular ACRYLIC. [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Thickness: 0.1180
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Tensile (Break): 9000
Redco™ SPS-2000
from Redwood Plastics

Redco ™ SPS-2000. SPS-2000 is a Kraftmill PULP SAFE, filled polyurethane wear material that was specially developed for sawmills and planer mills that are supplying fiber to kraft pulp mills. Redco SPS-2000 completely dissolves in the kraft cooking process with no possibility of pulp fiber... [See More]

  • Industry: OEM or Industrial; Sawmills, Planer Mills
  • Tensile (Break): 5271
  • Chemical System: Thermally cured; Polyurethane
  • Tensile Modulus: 4.92
CHEMFILM Skived PTFE Films
from Saint-Gobain Surface Solutions- Composite

CHEMFILM ® Skived PTFE film is manufactured from the highest quality virgin PTFE resins and is designed to meet the requirements of most electrical, mechanical and industrial applications. T-100 Premium skived film is available in thicknesses ranging from half mil to 125 mils. [See More]

  • Industry: OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermally cured; Fluoropolymer
  • Thickness: 5.00E-4 to 0.1250
UHMW Low Friction Sliding Material -- TIVAR® HPV
from Interstate Plastics, Inc.

Interstate Plastics proudly offers UHMW Tivar ® HPV, a high performance UHMW bearing grade material — the leading no-slip material for extreme wear applications. Tivar ® HPV is a dry-running sliding material designed to enhance motion and reduce friction among conveying systems and... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Thickness: 0.5000
  • Chemical System: Thermoplastic; Polyethylene
  • Tensile (Break): 5900
Redco™ Virgin UHMW
from Redwood Plastics

Redco ™ UHMW polyethylene offers a combination of high impact strength, excellent machinability and low surface friction with outstanding wear and corrosion resistance. FDA & USDA Approved, Redco ™ UHMW reduces material hang ups and enhances material flow; increasing your production... [See More]

  • Industry: Marine; Sanitary; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyethylene
  • Thickness: 0.1250 to 3
Zitex G Filter Membranes -- G-104
from Saint-Gobain Surface Solutions- Composite

Zitex G Filter Membranes. Zitex ® G exhibits the same unique characteristics as Zitex ® A and also has very high water retention pressures, making it the logical choice where a highly reliable hydrophobic vent is required. Two other properties that make Zitex G ideal as an air-PTFE... [See More]

  • Industry: OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermally cured; Fluoropolymer
  • Thickness: 0.0040