Polystyrene Plastic Sheet and Plastic Film

6 Results
NORYL Sheet - Black EN 265
from Interstate Plastics, Inc.

NORYL ® engineering thermoplastic resin is based on polyphenylene ether (ppe). Ppe, a high-heat amorphous polymer, forms a miscible, single-phase blend with polystyrene. General characteristics include high heat resistance, good impact strength, stiffness, flame retardency, excellent electrical... [See More]

  • Chemical System: Thermoplastic; Polyphenylene Oxide; Styrene or Polystyrene
  • Industry: Electronics; Electrical Power or High Voltage; Repair or Construction; OEM or Industrial
  • Thickness: 0.2500 to 1
  • Tensile (Break): 8300 to 9600
Engineered Plastics Stock Shape -- REXOLITE
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Thermoplastic; Styrene or Polystyrene
  • Industry: OEM or Industrial
  • Thickness: 0.0300 to 6
High Impact Styrene Sheet -- 43330
from U.S. Plastic Corporation

Use this high impact styrene sheet for models, prototypes, signs, displays, enclosures, and more. It can be drilled, threaded, sawed, sheared, punched and machined. It can also be painted and has excellent forming properties (vacuum pressure). It is non-toxic and odorless, dimensionally stable, has... [See More]

  • Chemical System: Thermoplastic; Styrene or Polystyrene
NORFILM Film Release Liners -- 5000 Series
from Saint-Gobain Surface Solutions- Composite

Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room... [See More]

  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.); Silicone; Vinyl / PVC; Polyethylene; Styrene or Polystyrene
  • Thickness: 9.20E-4 to 0.0230
  • Filler: Unfilled
  • Industry: OEM or Industrial
STYRENE High Impact Sheet - White
from Interstate Plastics, Inc.

High impact styrene is used for models, prototypes, signs, displays, enclosures, and more. It can be drilled, threaded, sawed, sheared, punched and machined. It can also be painted and has excellent forming properties. [See More]

  • Chemical System: Thermoplastic; Styrene or Polystyrene
  • Industry: OEM or Industrial; Displays, Packaging
  • Thickness: 0.0200 to 0.1250
  • Tensile (Break): 3000 to 3500
STYRENE Template Sheet Kits 0.030/0.060
from Interstate Plastics, Inc.

In the past stone cutters have used such materials as door skins, and cardboard to make templates for stone cutting jobs. We have eliminated the need to use inaccurate and hard to use materials by utilizing strips of plastic that while rigid enough to ensure a good template, can be rolled up before... [See More]

  • Chemical System: Thermoplastic; Styrene or Polystyrene
  • Width: 3 to 4
  • Thickness: 0.0300 to 0.0600
  • Industry: OEM or Industrial