Semiconductors / ICs Plastic Sheet and Plastic Film

9 Results
PEEK Thin-film -- APTIV® 1000-050G
from Victrex PLC

APTIV film 1000 Series. APTIV 1000 Series are unfilled semi-crystalline films available in thicknesses from 8 microns upwards. This is the most commonly specified grade in the product range. APTIV ® film is available in several grades to meet the requirements of the end use application. A broad... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary (optional feature); OEM or Industrial; Semiconductors or IC Packaging
  • Thickness: 8 to 750
  • Chemical System: Thermoplastic; PEEK
  • Width: 1.45
ETFE Film
from AGC Chemicals Americas, Inc.

Made of ETFE, this high-performance fluoropolymer film possesses exceptional weatherability, thermal stability, transparency and anti-fouling properties, making it ideal for a wide range of applications in industries as diverse as electronics, aerospace, solar cells, semiconductors, interior design... [See More]

  • Industry: Aerospace; Electronics; Semiconductors or IC Packaging
  • Thickness: 4.72E-4 to 0.0098
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 47.24 to 62.99
STAYSTIK ® 611
from MacDermid Alpha Electronics Solutions

Aluminum Nitride-filled Thermally Enhanced Film. Product Overview. STAYSTIK 611 thermoplastic adhesive film is ideal for applications where resistance to high temperature excursions is desired. This adhesive film can be used for die attach in solder sealed, hermetic packages and demonstrates low RGA... [See More]

  • Industry: Semiconductors or IC Packaging
  • Chemical System: Thermoplastic
Enflon® Skived Film and Sheets
from Pexco

Pexco ’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side, etched two-side or with a... [See More]

  • Industry: Electronics; OEM or Industrial; Semiconductors or IC Packaging
  • Thickness: 0.0015 to 0.2500
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width: 72
PROTEUS® Premium Gloss
from Total Plastics, Inc.

Bright White, Black. Using advanced quality control measuring systems, Quadrant has systematically and dramatically achieved the bright white specified by the semiconductor industry. With all the advantages of our original Proteus ® Homopolymer, Proteus ® Premium Gloss has a gloss second to... [See More]

  • Industry: Semiconductors or IC Packaging
  • Width: 48 to 60
  • Thickness: 0.1250 to 1
  • Length: 96 to 120
Ultrathin, High-precision Film Of Crosslinked Silicone Rubber -- ELASTOSIL® Film 2030
from Wacker Chemical Corp.

ELASTOSIL ® Film is a completely novel development from WACKER. This ultrathin, high-precision film of crosslinked silicone rubber is available in various thicknesses of 20 μm to 400 μm as roll stock and is manufactured under cleanroom condition entirely without solvents. The technology is... [See More]

  • Industry: Electronics; Energy Conversion (Battery / Fuel Cell); Sanitary; Semiconductors or IC Packaging
  • Filler: Unfilled
  • Chemical System: Thermally cured; Silicone
  • Thickness: 7.87E-4 to 0.0016
Rolled Goods -- Polysim 509
from Simplex Isolation Systems

Polysim 509 - This non-outgassing material is made from an inherently static dissipative urethane that provides permanent, non-humidity dependent ESD protection for sensitive manufacturing conditions such as computer disc drives, microelectronics and aerospace. There is no plasticizer used in... [See More]

  • Industry: Aerospace; Electronics; Semiconductors or IC Packaging
PTFE Sheet
from Fluoro-Plastics, Inc.

Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 0.0625 to 0.0938
Thin Film PTFE
from Fluoro-Plastics, Inc.

Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths. Thin film is a versatile, unsupported... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 1.00E-3 to 0.0200