Polysulphide / PPS Plastic Sheet and Plastic Film

3 Results
Plastic Sheets
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s leading manufacturer of engineering and high performance polymers in extruded plastic sheets. Extruded from .031 ” to .250 ” thick and up to 48 ” wide, most stock plastic sheets ship in one to two days. Plastic sheet in custom thicknesses,... [See More]

  • Chemical System: Thermally cured; Thermoplastic; Polysulphide or Polyphenylene Sulphide; Polypropylene; Fluoropolymer; PEEK; Polysulphone; Polyphenylene Oxide; Vinyl / PVC; Polyetherimide
  • Width: ? to 48
  • Thickness: 0.0310 to 0.2500
  • Length: ? to 96
PPS Sheet - Natural
from Interstate Plastics, Inc.

Pps is a relatively new high performance mechanical plastic. Its niche is the semiconductor field and its superior performance and comparatively low cost represents a value for today's plastic customer. Pps can operate at high temperatures, with low outgassing, and great dimensional stability. [See More]

  • Chemical System: Thermoplastic; Polysulphide or Polyphenylene Sulphide
  • Industry: Sanitary; OEM or Industrial
  • Thickness: 0.2500 to 2
Engineered Plastics Stock Shape -- BEARING GRADE PPS
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Thermoplastic; Polysulphide or Polyphenylene Sulphide
  • Industry: OEM or Industrial