Military / Government (MIL-SPEC) Plastic Sheet and Plastic Film

3 Results
Acetal
from Laird Plastics, Inc.

Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180 ° F (82 ° C). Acetron ® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. [See More]

  • Industry: Automotive; Electronics; Sanitary; Military; Tooling;

    Used in a wide variety of industrial applications where strength, toughness and low moisture absorption are required.

  • Thickness: 0.3750 to 2.5
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Width: 12
Custom Rubber Sheet and Slab
from Aero Rubber Company, Inc.

We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]

  • Industry: Automotive; Sanitary; Military; OEM or Industrial
  • Filler: Glass or FRP; Cloth Reinforcement
  • Chemical System: Thermoplastic; Silicone; Polyurethane; Vinyl / PVC
  • Features: UL
KYDEX® Sheet - Desert Digi Camo
from Interstate Plastics, Inc.

Interstate Plastics proudly offers their newest addition to their line of KYDEX ® products. Customers asked and we provided this new digital camouflage product. We start with KYDEX ® brand material and, using thermo-digital technology,. Apply a coating in custom patterns. Currently being... [See More]

  • Industry: Aerospace; Automotive; Military; OEM or Industrial
  • Thickness: 0.0800
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate; Vinyl / PVC
  • Width: 12 to 24