ABS Plastic Sheet and Plastic Film

5 Results
ABS Sheet - Black Extruded
from Interstate Plastics, Inc.

ABS sheet is generally used in thermoforming applications where good formability, and a cosmetic appearance are desired. Its impact resistance, and haircell-textured surface also make it a good choice for applications where a structural cosmetic faceplate is desired. It is often used as panel... [See More]

  • Chemical System: Thermoplastic; ABS
  • Industry: OEM or Industrial
  • Thickness: 0.0600 to 0.2500
  • Tensile (Break): 6100 to 6500
KYDEX® -- 430
from SEKISUI KYDEX

KYDEX® 430 is a proprietary ABS/PVC thermoplastic sheet that offers superior thermoformability, rigidity, breakage resistance, chemical resistance and fire retardancy, designed specifically for the medical industry. [See More]

  • Chemical System: Thermoplastic; ABS; Vinyl / PVC
  • Industry: Sanitary
Clear Topsheet -- DuraVision 5050
from Crown Plastics Co., Inc.

DuraVision 5050 is a high-transparency topsheet for the board sports industry. A 50/50 blend of extruded MABS (methyl methacrylate-acrylonitrile-butadiene-styrene) and TPU (thermoplastic polyurethane), DuraVision is engineered specifically for snowboard and ski construction. Thin-gauge (.020" /... [See More]

  • Chemical System: Thermoplastic; MABS/TPU; ABS; Polyurethane
  • Width: 13
  • Thickness: 0.0200
  • Industry: OEM or Industrial; Ski/Snowboard
ABS Sheet & Rod
from Total Plastics, Inc.

Natural and Black. GP Colors: Black and White (One sided Haircell Finish). Call TPI for Custom Colors and Textures. ABS (acrylonitrile butadiene styrene) is a common thermoplastic used to make lightweight, rigid products such as automotive parts, piping and laboratory equipment. It is widely used... [See More]

  • Chemical System: Thermoplastic; ABS
  • Use Temperature: -13 to 140
Engineered Plastics Stock Shape -- ABS
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Thermoplastic; ABS
  • Industry: OEM or Industrial; Tooling
  • Thickness: 0.2500 to 4