Optical Grade Plastic Sheet and Plastic Film

11 Results
PETG VIVAK® Sheet
from Interstate Plastics, Inc.

Vivak is a transparent, thermoplastic sheet used widely in the point of purchase industry. Vivak is the brand and market leader for petg products. Among its advantages, vivak petg products offer superior impact strength over ACRYLIC and cost effectiveness compared to polycarbonate, and offers deep... [See More]

  • Industry: Sanitary; Repair or Construction; OEM or Industrial; Optical; Machined Parts
  • Thickness: 0.0300 to 0.5000
  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
  • Tensile (Break): 7700
Mini Direct Display Surface Packaging Film -- P47065
from Shenzhen You-San Technology Co., Ltd.

Mini Direct display surface packaging film is made of optical PET as the base material, treated by AG &AF special coating, and then coated with high-performance special AG OCA optical adhesive. It has matte surface effect, excellent reliability (high temperature resistance, high humidity... [See More]

  • Industry: Optical
  • Transmission: 65
  • Thickness: 0.0024
CHEMFILM Fluorinated Ethylene Propylene Resin Release Fim -- FEP-RF
from Saint-Gobain Surface Solutions- Composite

FEP Type RF, release film, is a clear or pigmented film manufactured from fluorinated ethylene propylene resin. FEP-RF is specifically desired for release applications. The non-stick surface, chemical resistance, and 205 °C (400 °F) usage temperature make Saint-Gobain's FEP an ideal release... [See More]

  • Industry: OEM or Industrial; Optical
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluorinated Ethylene Propylene (FEP)
  • Thickness: 5.00E-4 to 0.0300
ACRYPOLY® PMMA Sheet Optical Grade Acrylic Sheet -- CM-205X
from Chi Mei Corporation

Chimei Corporation successfully manufactures Optical PMMA Sheet using the direct extrusion method without granulation and using methyl methacrylate (MMA) as the main raw material using three decades of acrylic sheet manufacturing experiences and the introduction of the continuous process technology... [See More]

  • Industry: Optical
  • Thickness: 0.0787 to 0.4724
  • Chemical System: Acrylic or Polyacrylate
  • Width: 11.81
Engineered Plastics Stock Shape -- ACRYLIC
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Industry: OEM or Industrial; Optical
  • Thickness: 0.0300 to 3
  • Chemical System: Thermally cured; Acrylic or Polyacrylate
OCA Optical Adhesive -- P-6015
from Shenzhen You-San Technology Co., Ltd.

OCA optical adhesive is mainly composed of acrylate pressure sensitive adhesive and is made of a composite release film. It has excellent optical properties/acid free, good functional sheet material compatibility (ITO, AgNW, etc.), excellent reliability, and good differential absorption. [See More]

  • Industry: Optical
  • Dielectric Constant: 3.2
  • Thickness: 5.91E-4
  • Index of Refraction: 1.48
CHEMFILM General Purpose Film -- FEP-FG
from Saint-Gobain Surface Solutions- Composite

FEP Type FG, general purpose film, is manufactured from fluorinated ethylene propylene resin. This film grade provides a low dielectric constant and excellent dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat... [See More]

  • Industry: OEM or Industrial; Optical
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluorinated Ethylene Propylene (FEP)
  • Thickness: 5.00E-4 to 0.0300
Privacy Film -- P9420
from Shenzhen You-San Technology Co., Ltd.

P9400 series is an anti-peek film with special surface treatment and optical display effect of ultra-fine blinds. It has excellent MicroLouver performance (privacy protection), excellent anti-snooping performance (viewing Angle 28 ~ 35 °), high Transmittance (Transmittance 60 ~ 70%), different... [See More]

  • Industry: Optical
  • Thickness: 0.0079
CHEMFILM General Purpose Fluoropolymer Film -- ETFE-E2
from Saint-Gobain Surface Solutions- Composite

ETFE-E2 fluoropolymer film is manufactured from a copolymer of ethylene and tetrafluoroethylene resin. ETFE-E2 grade is a general purpose ETFE film fit for use in most applications. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the improved mechanical... [See More]

  • Industry: OEM or Industrial; Optical
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Copolymer Of Ethylene And Tetrafluoroethylene
  • Thickness: 5.00E-4 to 0.0100
CHEMFILM General Purpose Fluoropolymer Film -- PFA-PG
from Saint-Gobain Surface Solutions- Composite

PFA-PG, general purpose fluoropolymer film is manufactured by Saint-Gobain Specialty Films from perfluoroalkoxy (PFA) polymer resin. This film offers the highest continuous use temperature 260 °C (500 °F) of any melt-processable fluoropolymer film, PFA film offers many of the performance... [See More]

  • Industry: OEM or Industrial; Optical
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Perfluoroalkoxy (PFA) Polymer
  • Thickness: 5.00E-4 to 0.0100
CHEMFILM High Molecular Weight Fluorinated Ethylene Propylene Resin Film -- FEP-FS
from Saint-Gobain Surface Solutions- Composite

CHEMFILM ® FEP Type FS film is made from high molecular weight fluorinated ethylene propylene resin for applications where high flex life and stress-crack-resistant performance are required, such as tank linings and diaphragms. It temperature performance range and resistance to chemical attack... [See More]

  • Industry: OEM or Industrial; Optical
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluorinated Ethylene Propylene (FEP)
  • Thickness: 5.00E-4 to 0.0300