Aramid Fiber Plastic Sheet and Plastic Film

3 Results
Resin, Synthetic Substrates -- NP193E
from Norplex-Micarta

NP193E is a combination of aramid and glass fibers woven into a fabric, impregnated with a with high temperature epoxy resin. NP193E offers high wear resistance and long life in compressor applications. It can also take the place of asbestos in the vane industry, where it is considered a low-cost... [See More]

  • Filler: Glass or FRP; Aramid
  • Industry: OEM or Industrial
  • Chemical System: Thermally cured
  • Features: UL; Flame Retardant
Engineered Plastics Stock Shape -- CARBON FIBER FILLED PEEK
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Filler: Aramid
  • Material Type: Thermally Conductive
  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Industry: OEM or Industrial
Ecoflex Air Pollution Control Membranes - Pleated Pulse Jet Laminates -- TG990
from TTG Inc.

We engineer ePTFE based filtration fabrics specifically for critical air pollution control processes. Our Ecoflex Filter Media comprises a full line of air pollution control fabrics for filtering particulate from industrial processes such as coal fired boilers, cement kilns, steel furnaces, and many... [See More]

  • Filler: Aramid
  • Industry: OEM or Industrial; Industrial Processes
  • Chemical System: Fluoropolymer