Thermoset / Crosslinked Plastic Sheet and Plastic Film

61 Results
Rubber Sheets -- 205438
from RS Components, Ltd.

RS PRO 1001644 Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 0.0591
  • Length: 39.37
PTFE Lubrication Sheet, Film Sheet , Washer
from Shenzhen Dechengwang Technology Co., Ltd

PTFE is in excellent self-lubricating, with the lowest friction in all plastic. It is the good choice for self-lubricating bearings. And PTFE is a little soft, which can be good sealing at bearings. We have provided lots of Film Sheet, Lubrication Sheet, PTFE Washer at self-lubricating bearings in... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: Sanitary
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Porous PTFE Sheet
from Golden Collar Technology Co., Ltd .

Our porous ptfe sheets offer superior performance in demanding industrial applications, mainly in laboratories, electronics and environmental monitoring equipment, where they can withstand harsh chemicals, high temperatures and extreme conditions. Exceptional resilience to heat, chemicals, and... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Use Temperature: -328 to 500
Rubber Sheets -- 205439
from RS Components, Ltd.

RS PRO 1001644SAB Silicone Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 0.0591
  • Length: 39.37
PTFE Sheet, film, plate
from Shenzhen Dechengwang Technology Co., Ltd

PTFE Film and Sheet. PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm ( <6mm >. Why Order from Us?. Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom shapes ready for immediate... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: Sanitary
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Rubber Sheets -- 205442
from RS Components, Ltd.

RS PRO 1001601-SAB Silicone Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 0.0787
  • Length: 39.37
Rubber Sheets -- 205443
from RS Components, Ltd.

RS PRO 1001603 Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 0.1181
  • Length: 39.37
Rubber Sheets -- 205444
from RS Components, Ltd.

RS PRO 1001603SAB Silicone Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 0.1181
  • Length: 39.37
Rubber Sheets -- 205445
from RS Components, Ltd.

RS PRO 1001604 Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 0.1575
  • Length: 39.37
Rubber Sheets -- 205446
from RS Components, Ltd.

RS PRO 1001604SAB Silicone Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 0.1575
  • Length: 39.37
Rubber Sheets -- 205447
from RS Components, Ltd.

RS PRO 1001605 Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 0.1969
  • Length: 39.37
Rubber Sheets -- 205449
from RS Components, Ltd.

RS PRO 1001605SAB Silicone Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 0.1969
  • Length: 39.37
Rubber Sheets -- 205450
from RS Components, Ltd.

RS PRO 1001606 Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 0.2362
  • Length: 39.37
Rubber Sheets -- 205451
from RS Components, Ltd.

RS PRO 1001606SAB Silicone Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 0.2362
  • Length: 39.37
Rubber Sheets -- 205452
from RS Components, Ltd.

RS PRO 1001608 Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 0.3150
  • Length: 39.37
Rubber Sheets -- 205453
from RS Components, Ltd.

RS PRO 1001608SAB Silicone Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 0.3150
  • Length: 39.37
Rubber Sheets -- 205455
from RS Components, Ltd.

RS PRO 1001645 Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 0.3937
  • Length: 39.37
Rubber Sheets -- 205456
from RS Components, Ltd.

RS PRO 1001645SAB Silicone Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 0.3937
  • Length: 39.37
Rubber Sheets -- 205458
from RS Components, Ltd.

RS PRO 1001611 Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 0.7874
  • Length: 39.37
Rubber Sheets -- 205459
from RS Components, Ltd.

RS PRO 1001611SAB Silicone Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 0.7874
  • Length: 39.37
Rubber Sheets -- 205462
from RS Components, Ltd.

RS PRO 1001613SAB Silicone Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Width: 39.37
  • Thickness: 1.18
  • Length: 39.37
Rubber Sheets -- 205464
from RS Components, Ltd.

RS PRO 3043888 Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Length: 9.84
  • Width: 9.84
Rubber Sheets -- 205465
from RS Components, Ltd.

RS PRO 3043889 Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Length: 9.84
  • Width: 9.84
Rubber Sheets -- 205466
from RS Components, Ltd.

RS PRO 3043890 Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Length: 9.84
  • Width: 9.84
Rubber Sheets -- 205467
from RS Components, Ltd.

RS PRO 3043891 Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Length: 9.84
  • Width: 9.84
Rubber Sheets -- 205468
from RS Components, Ltd.

RS PRO 3043892 Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Length: 9.84
  • Width: 9.84
Rubber Sheets -- 205469
from RS Components, Ltd.

RS PRO 3043893 Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Length: 9.84
  • Width: 9.84
Rubber Sheets -- 205470
from RS Components, Ltd.

RS PRO 3043894 Rubber Sheet [See More]

  • Chemical System: Thermally cured; Silicone; Silicone
  • Length: 9.84
  • Width: 9.84
G-10 Glass Epoxy Sheet
from Interstate Plastics, Inc.

G-10 / fr4 combines a woven glass fabric and an epoxy resin laminate (tg approximately 130 °c) that contains bromine. The product provides consistent quality and good electrical properties under dry and humid conditions, as well as high flexural, impact, and bond strength at room temperatures. [See More]

  • Chemical System: Thermally cured; Epoxy
  • Industry: OEM or Industrial
  • Thickness: 0.0600 to 1
Syntactic Foam Composite -- Syntac® 350
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 350 is the industry standard white... [See More]

  • Chemical System: Thermally cured; Epoxy
  • Thickness: 1 to 6
  • Filler: Glass Microspheres
  • Width: 2 to 19
Engineered Plastics Stock Shape -- ACRYLIC
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Thermally cured; Acrylic or Polyacrylate
  • Industry: OEM or Industrial; Optical
  • Thickness: 0.0300 to 3
Epoxy Resin, Glass Fabric Substrates -- MC511A
from Norplex-Micarta

MC511A (NEMA G-11) is a high performance thermoset epoxy fiberglass composite that provides excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. In use, the product is often exposed to continuous temperatures as high as 155 °C for up to a... [See More]

  • Chemical System: Thermally cured; Epoxy
  • Industry: Electronics; OEM or Industrial
  • Filler: Fabric or Pre-preg; Glass or FRP
  • Features: UL; Flame Retardant
Ultrathin, High-precision Film Of Crosslinked Silicone Rubber -- ELASTOSIL® Film 2030
from Wacker Chemical Corp.

ELASTOSIL ® Film is a completely novel development from WACKER. This ultrathin, high-precision film of crosslinked silicone rubber is available in various thicknesses of 20 μm to 400 μm as roll stock and is manufactured under cleanroom condition entirely without solvents. The technology is... [See More]

  • Chemical System: Thermally cured; Silicone
  • Thickness: 7.87E-4 to 0.0016
  • Filler: Unfilled
  • Industry: Electronics; Energy Conversion (Battery / Fuel Cell); Sanitary; Semiconductors or IC Packaging
Phenolic Grade LE Sheeting -- 45488
from U.S. Plastic Corporation

Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties... [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
CHEMFILM Anti-Static and Conductive Films -- DF1400
from Saint-Gobain Surface Solutions- Composite

Chemfilm ® DF1400 and DF1471 are multilayer cast PTFE films produced using a proprietary process. The DF1400 has a non-conductive, fully fused, PTFE core coated with a conductive fluoropolymer formulation designed to be applied over jacketed wire and cable using standard tape-wrap equipment. The... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Thickness: 0.0025
  • Filler: Unfilled
  • Width: 18 to 38
Redco™ Epoxy Laminates
from Redwood Plastics

Offer virtually no water absorption. Good insulating and electrical properties. Excellent dimensional stability. Good temperature and chemical resistance [See More]

  • Chemical System: Thermally cured; Epoxy; Phenolics or Formaldehyde Resins
  • Industry: Electronics; Military (optional feature); OEM or Industrial
  • Filler: Unfilled
  • Features: Thermal Insulation (optional feature)
Pultex® Fiber Reinforced Polymer Flat Sheets -- Imperial Version
from Creative Composites Group

Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar ,... [See More]

  • Chemical System: Thermally cured; Thermoplastic Polyester (PET, PBT, etc.); Polyester or Alkyd
  • Industry: Marine; OEM or Industrial
  • Filler: Pultex® Fiber
  • Features: Electrical Insulation
Plastic Sheets
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s leading manufacturer of engineering and high performance polymers in extruded plastic sheets. Extruded from .031 ” to .250 ” thick and up to 48 ” wide, most stock plastic sheets ship in one to two days. Plastic sheet in custom thicknesses,... [See More]

  • Chemical System: Thermally cured; Thermoplastic; Polysulphide or Polyphenylene Sulphide; Polypropylene; Fluoropolymer; PEEK; Polysulphone; Polyphenylene Oxide; Vinyl / PVC; Polyetherimide
  • Width: ? to 48
  • Thickness: 0.0310 to 0.2500
  • Length: ? to 96
PHENOLIC Economy Sheet - Natural Paper - Masked
from Interstate Plastics, Inc.

Paper "economy" grade is a paper-based laminate with low phenolic resin content. A non-nema economy grade, economy paper phenolic is typically hot punched for numerous low voltage electrical applications. Economy paper offers fair electric properties in dry conditions, but the product is not... [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Industry: OEM or Industrial
  • Thickness: 0.2500 to 3
Syntactic Foam Composite -- Syntac® 351
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 351 is a castable syntactic composite... [See More]

  • Chemical System: Thermally cured; Epoxy
  • Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
  • Filler: Glass Microspheres
  • Use Temperature: 350
Epoxy Resin, Paper Substrates -- NP613
from Norplex-Micarta

These products consist of multiple plies of various papers impregnated with specialty epoxy resin systems and laminated under heat and pressure to produce a thermoset composite. Both papers and resins can be modified to change the finished properties of the final product, and once cured, they will... [See More]

  • Chemical System: Thermally cured; Epoxy
  • Industry: Electronics
  • Filler: Paper
  • Features: UL; Flame Retardant
Phenolic Grade LE Sheeting -- 45489
from U.S. Plastic Corporation

Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties... [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
CHEMFILM Multilayer Cast PTFE Film -- DF1100
from Saint-Gobain Surface Solutions- Composite

CHEMFILM ® DF1100 is a multilayer cast PTFE film, fully fused with one surface modified to render it receptive to many conventional adhesives, elastomers, resins and potting compounds. The surface treatment was developed to assure that its application over pure PTFE would not degrade or discolor... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Thickness: 1.00E-3 to 0.0050
  • Filler: Unfilled
  • Width: 20 to 38
Redco™ Phenolic Laminates
from Redwood Plastics

Phenolic resin, when combined with cotton fabric, offers excellent strength and rigidity, good insulative qualities, and optimum machinability. These qualities make our standard “NEMA CE ” grade ideally suited for high load and high impact applications.For applications that require a... [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Industry: Electronics; Military (optional feature); OEM or Industrial
  • Filler: Unfilled
  • Features: Thermal Insulation (optional feature); Electrical Insulation (optional feature)
PHENOLIC Sheet - Natural Canvas
from Interstate Plastics, Inc.

Canvas "c" grade consists of a cotton canvas fabric and general-purpose phenolic resin. The product is easy to machine and operates with less noise than metal. In addition, this material is not as abrasive as fiberglass alternatives when used in wear applications. Since it does not spark when... [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Industry: OEM or Industrial
  • Thickness: 0.1250 to 2
Syntactic Foam Composite -- Syntac® 450
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 450 syntactic foam is the high... [See More]

  • Chemical System: Thermally cured; Epoxy
  • Thickness: 1 to 6
  • Filler: Glass Microspheres
  • Width: 2 to 19
Melamine Resin, Various Substrates -- ES1
from Norplex-Micarta

ES1 is a melamine laminate composed of a white melamine paper core and various pigmented cover sheets. The three-ply material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are... [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Industry: Electronics
  • Filler: Paper
  • Features: UL; Flame Retardant
Phenolic Grade LE Sheeting -- 45492
from U.S. Plastic Corporation

Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties... [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
CHEMFILM Polyimide Films
from Saint-Gobain Surface Solutions- Composite

Polyimide Films provide excellent electrical, thermal, physical and chemical properties over a wide temperature range in a lightweight package (136 sq ft/lb [28 m2/kg] for 1 mil) making them superior for electrical insulation applications. CHEMFILM ® polyimide films are produced in a world-class... [See More]

  • Chemical System: Thermally cured; Polyimide or Bismaleimide (BMI)
  • Thickness: 4.72E-4 to 0.0030
  • Filler: Unfilled
  • Industry: OEM or Industrial
Redco™ SPS-2000
from Redwood Plastics

Redco ™ SPS-2000. SPS-2000 is a Kraftmill PULP SAFE, filled polyurethane wear material that was specially developed for sawmills and planer mills that are supplying fiber to kraft pulp mills. Redco SPS-2000 completely dissolves in the kraft cooking process with no possibility of pulp fiber... [See More]

  • Chemical System: Thermally cured; Polyurethane
  • Tensile (Break): 5271
  • Industry: OEM or Industrial; Sawmills, Planer Mills
  • Tensile Modulus: 4.92
PHENOLIC Sheet - Natural LE
from Interstate Plastics, Inc.

Linen "le" grade is used where better machining is needed compared to that offered by canvas grades. This product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides easy machining, linen phenolic operates with less noise than metal. In addition, this physical material... [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Industry: OEM or Industrial
  • Thickness: 0.1250 to 2
Phenolic Resin, Cotton Fabric Substrates -- BR60
from Norplex-Micarta

BR60 consists of multiple plies of heavy-weight canvas cloth saturated with a phenolic resin system, modified with molybdenum disulfide. Molybdenum sulfide, provides internal lubrication to reduce frictional heat generation and wear of metal shafts on a bearing surface. BR60 laminates offer... [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Industry: OEM or Industrial
  • Filler: Cotton
  • Features: UL; Flame Retardant
PTFE Sheeting -- 45252
from U.S. Plastic Corporation

PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
CHEMFILM Skived PTFE Films
from Saint-Gobain Surface Solutions- Composite

CHEMFILM ® Skived PTFE film is manufactured from the highest quality virgin PTFE resins and is designed to meet the requirements of most electrical, mechanical and industrial applications. T-100 Premium skived film is available in thicknesses ranging from half mil to 125 mils. [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Thickness: 5.00E-4 to 0.1250
  • Filler: Unfilled
  • Industry: OEM or Industrial
PTFE Sheet - Natural Mechanical
from Interstate Plastics, Inc.

PTFE is inert to mostly all chemicals and is considered the slipperiest material in existence. These properties have made it one of the most valuable and versatile technologies ever invented. PTFE has contributed to significant advancements in areas such as aerospace, communications, electronics,... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: Automotive; Electronics; Electrical Power or High Voltage; OEM or Industrial
  • Thickness: 0.0300 to 0.1870
  • Tensile (Break): 3350
Phenolic Resin, Paper Substrates -- NP600
from Norplex-Micarta

NP600 is paper phenolic product designed for use as drill entry material for the manufacture of printed circuit boards. A non-NEMA economy grade, the product is used in jigs and templates. It has a hard, flat surface for good drill starts, as well as sufficient strength to maintain hole positions. [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Industry: Electronics
  • Filler: Paper
  • Features: UL; Flame Retardant
Zitex G Filter Membranes -- G-104
from Saint-Gobain Surface Solutions- Composite

Zitex G Filter Membranes. Zitex ® G exhibits the same unique characteristics as Zitex ® A and also has very high water retention pressures, making it the logical choice where a highly reliable hydrophobic vent is required. Two other properties that make Zitex G ideal as an air-PTFE... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Thickness: 0.0040
  • Filler: Unfilled
  • Industry: OEM or Industrial
PTFE Sheet - Natural Virgin
from Interstate Plastics, Inc.

PTFE is inert to mostly all chemicals and is considered the slipperiest material in existence. These properties have made it one of the most valuable and versatile technologies ever invented. PTFE has contributed to significant advancements in areas such as aerospace, communications, electronics,... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Thickness: 0.2500 to 1
  • Tensile (Break): 3350
Resin, Glass Fabric Substrates -- MC507U
from Norplex-Micarta

MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as... [See More]

  • Chemical System: Thermally cured
  • Industry: Electronics
  • Filler: Fabric or Pre-preg; Glass or FRP
  • Features: UL; Flame Retardant
VESPEL Sheet - Natural SP-1
from Interstate Plastics, Inc.

Dupont ™ VESPEL ® polyimide is an extremely high temperature, creep resistant material that is often used in high heat environments where thermoplastic materials would lose their mechanical properties. [See More]

  • Chemical System: Thermally cured; Polyimide or Bismaleimide (BMI)
  • Industry: OEM or Industrial
  • Thickness: 0.2500 to 1.5
Resin, Synthetic Substrates -- NP101
from Norplex-Micarta

NP101 (NEMA N-1) uses a modified phenolic resin on a woven nylon fabric substrate. The product offers good impact strength and excellent electrical properties under high humidity conditions. NP101 meets the requirements of MIL-I-24768/9, Type NPG. *The use temperature or temperature index is a... [See More]

  • Chemical System: Thermally cured
  • Industry: OEM or Industrial
  • Filler: Nylon
  • Features: UL; Flame Retardant