Flame Retardant (e.g. UL 94 Rated) Plastic Sheet and Plastic Film
from AGC Chemicals Americas, Inc.
Made of ETFE, this high-performance fluoropolymer film possesses exceptional weatherability, thermal stability, transparency and anti-fouling properties, making it ideal for a wide range of applications in industries as diverse as electronics, aerospace, solar cells, semiconductors, interior design... [See More]
- Features: Thermal Insulation; Flame Retardant
- Thickness: 4.72E-4 to 0.0098
- Chemical System: Thermoplastic; Fluoropolymer
- Width: 47.24 to 62.99
from AGC Chemicals Americas, Inc.
A thin ETFE film, F-CLEAN ® Greenhouse Film is the preferred covering material for horticultural greenhouses as it lets in more light than glass, PE film, polycarbonate and PMMA sheets. By allowing maximum UV light transmission (up to 94%), F-CLEAN ensures earlier harvest of better quality fruit... [See More]
- Features: Thermal Insulation; Flame Retardant
- Thickness: 0.0024 to 0.0063
- Chemical System: Thermoplastic; Fluoropolymer
- Width: 92.52
from AGC Chemicals Americas, Inc.
Copolymers of tetrafluoroethylene and a perfluorinated vinyl ether, Fluon ® PFA Resins can be used over a wide range of temperatures from extremely low to high (-200 °C to 260 °C) without losing excellent chemical, electrical, mechanical and surface properties. PFA resins retain many... [See More]
- Features: Flame Retardant
- Industry: Electronics; OEM or Industrial
- Chemical System: Perfluoro alkoxy (PFA)
- Use Temperature: -328 to 500
from Total Plastics, Inc.
Available in a Wide Range of Standard Colors. Call TPI for Custom Colors. Super tough, durable KYDEX ® 100, a proprietary alloy sheet, brings new dimensions to thermoformers in: formability, rigidity, breakage resistance, chemical resistance and fire retardancy. Aircraft interiors. Mass transit... [See More]
- Features: Flame Retardant
- Thickness: 0.0280 to 0.2500
- Chemical System: Thermoplastic; Fluoropolymer
- Width: 48
from Terra Universal, Inc.
Revolutionary Static-Dissipative PVC Plating renders acrylic-made products obsolete for any static- or particle-sensitive application. Chemically embedded dissipative layers maintain a surface resistivity of about 107 ohms/square, even under real-world abuse. Ideal for cleanroom use —effective... [See More]
- Features: Anti-static or ESD Control; Flame Retardant
- Filler: Unfilled
- Chemical System: Thermoplastic; Vinyl / PVC
- Thickness: 0.1180 to 0.3940
from Interstate Plastics, Inc.
Polycarbonate sheets are designed for an endless range of glazing and roofing applications,for extreme weather conditions, and are known for their light-transmitting and reflective qualities. They are attractive, durable, easy to install and protect the people and property inside a structure from... [See More]
- Features: Flexible or Dampening; Flame Retardant
- Thickness: 0.2360 to 0.6300
- Chemical System: Thermoplastic; Polycarbonate
- Width: 48
from MAST Technologies
MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 0.5000
- Filler: Metal or MIM; 1
- Width: 24
from Zippertubing Co. (The)
PFR-18 is an extremely flexible, flame retardant poly(ether) urethane material that has a soft rubber-like texture and an operating temperature range of -55 to +107 ºC. PFR-18 jackets offer exceptional toughness, resistance to abrasion and most fluids while exhibiting unusually high flexibility... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 0.0180
- Chemical System: Polyurethane
- Use Temperature: -67 to 225
from Laird Plastics, Inc.
Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180 ° F (82 ° C). Acetron ® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. [See More]
- Features: Flame Retardant
- Thickness: 0.3750 to 2.5
- Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
- Width: 12
from Shenzhen You-San Technology Co., Ltd.
Nano Texture PC its substrate is PC ,signle side coated with UV glue,and then through the mold imprint production. 。It features anti-glare, anti-dazzle, anti-scratch, antibacterial, anti-UV, wear resistance, flame retardant . [See More]
- Features: Flame Retardant
- Thickness: 0.0039 to 0.0315
- Chemical System: Thermoplastic; Polycarbonate
from Emerco High Performance Materials (Jiangsu) Co., Ltd.
Flame retardant. Suitable for indoor environment. High chemical resistance. Good processability. Permanent heat resistance. Typical Applications. Chemical installations. Food production. Laboratory materials. Biopharmaceutical. Cleanroom materials. Industrial parts [See More]
- Features: Flame Retardant
- Industry: Sanitary; OEM or Industrial; Chemical installations, Cleanroom Materials
- Chemical System: Thermoplastic; Polypropylene
- Tensile (Break): 3191
from Port Plastics, Inc.
a transparent, corrosion resistant CPVC sheet with a smooth polished surface on both sides. Boltaron ® 4325 is suitable for thermoforming and meets FM Global Cleanroom Materials flammability test protocol (Class 4910). [See More]
- Features: Flame Retardant
- Industry: Corrosion resistant, Cleanroom applications
- Chemical System: Thermoplastic; Vinyl / PVC
from Norplex-Micarta
MC511A (NEMA G-11) is a high performance thermoset epoxy fiberglass composite that provides excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. In use, the product is often exposed to continuous temperatures as high as 155 °C for up to a... [See More]
- Features: UL; Flame Retardant
- Filler: Fabric or Pre-preg; Glass or FRP
- Chemical System: Thermally cured; Epoxy
- Industry: Electronics; OEM or Industrial
from Total Plastics, Inc.
Clear. Lexan ™ Flame Retardant Sheet (9034V), UL-listed material for flammability, is a clear polycarbonate sheet that combines excellent formability and impact resistance. [See More]
- Features: UL; Flame Retardant
- Chemical System: Thermoplastic; Polycarbonate
from MAST Technologies
MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 0.5000
- Filler: Metal or MIM; 1
- Width: 24
from Zippertubing Co. (The)
63-10 is a flexible, lightweight, .010 â € thick PVC film that has a soft rubber-like texture and an operating temperature range of -20 to +105 ºC. The material meets Mil-I-631D, Type F, Form S, Grade C, Class 1 and features good abrasion and fluid resistance in addition to being... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 0.0100
- Chemical System: Thermoplastic; Vinyl / PVC
- Use Temperature: -4 to 221
from Norplex-Micarta
These products consist of multiple plies of various papers impregnated with specialty epoxy resin systems and laminated under heat and pressure to produce a thermoset composite. Both papers and resins can be modified to change the finished properties of the final product, and once cured, they will... [See More]
- Features: UL; Flame Retardant
- Filler: Paper
- Chemical System: Thermally cured; Epoxy
- Industry: Electronics
from Total Plastics, Inc.
Clear, bronze, grey and green. Additional colors may be available with minimum order quantity. Based on high-performance Lexan ™ polycarbonate resin, clear sheet products offer excellent clarity with attractive aesthetic properties and high impact strength. They are also easy to design and... [See More]
- Features: Flame Retardant
- Industry: Sanitary
- Chemical System: Thermoplastic; Polycarbonate
from MAST Technologies
MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 0.7500
- Filler: Metal or MIM; 1
- Width: 24
from Zippertubing Co. (The)
FEP-10 is a clear, high performance FEP Teflon film material that is extremely chemical and temperature resistant. The product was designed to provide outstanding performance in extremely rugged and demanding environmental applications. FEP-10 offers excellent weatherability, fungus resistance,... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 0.0100
- Chemical System: FEP Teflon
- Use Temperature: -94 to 392
from Norplex-Micarta
ES1 is a melamine laminate composed of a white melamine paper core and various pigmented cover sheets. The three-ply material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are... [See More]
- Features: UL; Flame Retardant
- Filler: Paper
- Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
- Industry: Electronics
from Total Plastics, Inc.
Grey. An economical material for lower temperature, wet applications requiring good chemical resistance. Hoods and ducting. Instrument housings. Plenums and manifolds. Pump components. Scrubbers. Structural components. Tanks. Valve bodies. Available Sizes. Available in 48 " x 96 " sheets... [See More]
- Features: UL; Flame Retardant
- Thickness: 0.2500 to 2
- Chemical System: Thermoplastic; Vinyl / PVC
- Width: 48
from MAST Technologies
MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 0.7500
- Filler: Metal or MIM; 1
- Width: 24
from Zippertubing Co. (The)
Viton is an extremely flexible Fluorinated Synthetic Rubber jacket material that has a soft rubber-like texture, outstanding fluid resistance and an operational temperature range from -29 to +200 ºC. Viton is an extremely rugged material that meets the requirements of Mil-R83248C, Type II,... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Use Temperature: -20 to 392
- Thickness: 0.0160
- Dielectric Strength: 300
from Norplex-Micarta
BR60 consists of multiple plies of heavy-weight canvas cloth saturated with a phenolic resin system, modified with molybdenum disulfide. Molybdenum sulfide, provides internal lubrication to reduce frictional heat generation and wear of metal shafts on a bearing surface. BR60 laminates offer... [See More]
- Features: UL; Flame Retardant
- Filler: Cotton
- Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
- Industry: OEM or Industrial
from Total Plastics, Inc.
Opaque-extensive color options available. Developed for us in interior aircraft components, Ultem ™ 1668A sheet is an inherently flame resistant material with low smoke emission. It meets all current commercial aircraft interior requirements, including OSU heat-release rate below 65/65, FAA... [See More]
- Features: Flame Retardant
- Thickness: 0.0550 to 0.1250
- Chemical System: Thermoplastic; Polyetherimide
- Width: 48
from MAST Technologies
MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 1
- Filler: Metal or MIM; 1
- Width: 24
from Zippertubing Co. (The)
Type â € œGP-10 â € is a light weight jacket of industrial grade polyvinylchloride compound suitable for most general purpose applications. Made from a tough, abrasion-resistant PVC polymer, type GP is flexible, offers good fluid resistance and is flame retardant. This... [See More]
- Features: Flame Retardant
- Thickness: 0.0100
- Chemical System: Thermoplastic; Vinyl / PVC
- Use Temperature: -4 to 194
from Norplex-Micarta
NP600 is paper phenolic product designed for use as drill entry material for the manufacture of printed circuit boards. A non-NEMA economy grade, the product is used in jigs and templates. It has a hard, flat surface for good drill starts, as well as sufficient strength to maintain hole positions. [See More]
- Features: UL; Flame Retardant
- Filler: Paper
- Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
- Industry: Electronics
from MAST Technologies
MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 1
- Filler: Metal or MIM; 1
- Width: 24
from Norplex-Micarta
MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as... [See More]
- Features: UL; Flame Retardant
- Filler: Fabric or Pre-preg; Glass or FRP
- Chemical System: Thermally cured
- Industry: Electronics
from MAST Technologies
MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 1.25
- Filler: Metal or MIM; 1
- Width: 24
from Norplex-Micarta
NP101 (NEMA N-1) uses a modified phenolic resin on a woven nylon fabric substrate. The product offers good impact strength and excellent electrical properties under high humidity conditions. NP101 meets the requirements of MIL-I-24768/9, Type NPG. *The use temperature or temperature index is a... [See More]
- Features: UL; Flame Retardant
- Filler: Nylon
- Chemical System: Thermally cured
- Industry: OEM or Industrial
from MAST Technologies
MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 1.25
- Filler: Metal or MIM; 1
- Width: 24
from MAST Technologies
MAST Technologies ’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to be applied to... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 0.1250
- Filler: Metal or MIM; 1
- Width: 24
from MAST Technologies
MAST Technologies ’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to be applied to... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 0.1250
- Filler: Metal or MIM; 1
- Width: 24
from MAST Technologies
MAST Technologies ’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to be applied to... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 0.2500
- Filler: Metal or MIM; 1
- Width: 24
from MAST Technologies
MAST Technologies ’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to be applied to... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 0.2500
- Filler: Metal or MIM; 1
- Width: 24
from MAST Technologies
MAST Technologies ’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to be applied to... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 0.5000
- Filler: Metal or MIM; 1
- Width: 24
from MAST Technologies
MAST Technologies ’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to be applied to... [See More]
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 0.5000
- Filler: Metal or MIM; 1
- Width: 24