Polyethylene (PE) Plastic Sheet and Plastic Film
from RS Components, Ltd.
RS PRO 3032280 Rubber Sheet [See More]
- Chemical System: Polyethylene; Polyethylene
- Width: 78.74
- Thickness: 0.2362
- Length: 39.37
from MarShield
Borotron ® and PlastiShield ® high density borated polyethylene, supplied by MarShield, is a lightweight, cost-effective neutron shielding solution to attenuate and absorb neutron radiation. Our borated polyethylene contains 5% boron content (by weight). We also offer low density... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Thickness: 1
- Filler: Boron
- Width: 48
from Advanced Poly-Packaging, Inc.
LLDPE LINEAR LOW/ LOW DENSITY BLEND is strong industrial clarity film. Applies to stock bags, heavy products(fasteners), FDA, and general bagging. AF-0100 is Advanced Poly ’s most popular film. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Tensile (Break): 34
- Industry: Sanitary; OEM or Industrial; Bag Production / Manufacturing
- Elongation: 1330.0
from Crown Plastics Co., Inc.
DuraSurf BSR. Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands. of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf BSR helps eliminate wear and noise between dissimilar materials, eliminate warranty issues, allow... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Width: 0.2500 to 24
- Thickness: 0.0050 to 0.0200
- Industry: Automotive
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room... [See More]
- Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.); Silicone; Vinyl / PVC; Polyethylene; Styrene or Polystyrene
- Thickness: 9.20E-4 to 0.0230
- Filler: Unfilled
- Industry: OEM or Industrial
from Emerco High Performance Materials (Jiangsu) Co., Ltd.
Excellent overall mechanical properties. Excellent chemical resistance. easy to process and weld. Direct food contact possible. Typical Applications. Chemical installations. Aquaculture. Wastewater Treatment. Biopharmaceutical. Food cutting boards. Industrial parts [See More]
- Chemical System: Thermoplastic; Polyethylene
- Width: 39.37 to 48.03
- Thickness: 0.1181 to 1.18
- Length: 78.74 to 96.06
from Surface Armor LLC
Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]
- Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
from U.S. Plastic Corporation
We want to make it simple for you to obtain small sizes without having to purchase a full sheet. These are great if you have a need for a small piece of plastic to complete your project. 10" x 10" Prototype Block pricing per piece. [See More]
- Chemical System: Thermoplastic; Polyethylene
from DeWAL
This white skived ultra high molecular weight polyethylene film contains FDA-compliant TiO2, rendering the material pigmented white and providing a cleaner appearance important for certain applications. Made of NSF 61 approved raw material, DW 406WF, like all UHMW-PE, offers extremely high abrasion... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Filler: Unfilled
from Interstate Plastics, Inc.
Halar ectfe, a copolymer of ethylene and chlorotrifluoroethylene, can bring advantages to the end user when compared to other fluoropolymers. It is a very versatile polymer, available in all forms to meet processing needs. Halar ectfe offers excellent resistance to abrasion, harsh chemicals, and... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: OEM or Industrial
- Thickness: 0.2500 to 0.3750
from Saint-Gobain Tape Solutions
CHEMFILM ® Black UHMW Semi-conductive PE Film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more than 5 times abrasion resistant than stainless steel and has self-lubricating properties similar to PTFE. [See More]
- Chemical System: Thermoplastic; Polyethylene
- Width: 54
- Thickness: 0.0020 to 0.0200
- Length: 236232
from Total Plastics, Inc.
Kelly Green, Royal Blue, Black, Red, Bright Yellow and Orange. Colored, extruded HDPE sheets are extremely durable. These sheets are extremely versatile and have excellent chemical resistance. Sheet Sizes: 40 ” x 72 ”. 10 sheet minimum per thickness and color. Durable. Excellent... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Width: 40
- Thickness: 0.0230 to 0.0550
- Length: 72
from Redwood Plastics
Redco ™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco ™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. Redco ™ HDPE used in products and packaging such as milk jugs, detergent bottles, margarine tubs, and... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: Marine; Repair or Construction; OEM or Industrial
- Filler: Unfilled
from TriStar Plastics Corp.
High-temperature resistance. Chemical resistance. FDA compliance [See More]
- Chemical System: Thermoplastic; Polyethylene Terephthalate; Polyethylene; Acetal or Polyoxymethylene (POM)
- Industry: Sanitary; OEM or Industrial
- Thickness: 0.2500 to 4
from Shenzhen You-San Technology Co., Ltd.
PE electrostatic film is a functional film made of PE as the main material with the addition of electrostatic additives. It is soft and easy to apply, peel without residual adhesive and has excellent exhaust properties. [See More]
- Chemical System: Thermoplastic; Polyethylene
- Use Temperature: 140
- Thickness: 0.0012
- Elongation: 250.0
from Advanced Poly-Packaging, Inc.
AF-0300 is an Ethylene Vinyl Acetate (EVA) copolymer film produced by Advanced Poly. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be tailored for the customer ’s application as Industrial, FDA or Medical (non-sterile), depending on the level of... [See More]
- Chemical System: Thermoplastic; Ethylene Vinyl Acetate; Polyethylene; Acetal or Polyoxymethylene (POM)
- Tensile (Break): 3600
- Industry: Sanitary; OEM or Industrial; Bag Production / Manufacturing, Laminators
- Elongation: 500.0
from Crown Plastics Co., Inc.
Crown Plastics DuraSurf TM ASC-UV is an anti-static/conductive UV-stabile UHMW-PE blend. Possesing the highest level of conductivity in the industry (with a surface resistivity of 10 2 - 103), DuraSurf TM ASC-UV protects against static build up that occurs in powder conveying and dust collection and... [See More]
- Chemical System: Thermoplastic; UHMW; Polyethylene
- Width: 0.2500 to 24
- Thickness: 0.0310 to 0.1250
- Industry: OEM or Industrial
from Emerco High Performance Materials (Jiangsu) Co., Ltd.
PE-1000 Sheet. PE 1000 / Ultra high molecular weight polyethylene resin (UHMW-PE). Molecular weight is more than 4.5 million g/mol. It has excellent chemical resistance, strength, impact resistance, low temperature properties, low water absorption, and good sliding properties. Excellent release... [See More]
- Chemical System: Thermoplastic; Ultra High Molecular Weight PE Resin; Polyethylene
- Tensile (Break): 5772 to 6324
- Industry: Sanitary; Repair or Construction; Mining
from Surface Armor LLC
Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]
- Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
from U.S. Plastic Corporation
These sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be cemented but are easily welded with plastic welder. Can be cut with a carbide tipped blade and drilled with regular metal bits. [See More]
- Chemical System: Thermoplastic; Polyethylene
from Interstate Plastics, Inc.
The material is manufactured by extruding one color on the inside and a contrasting color on the outside. The layers are combined while the material is still molten. The result is a homogenous sheet that is guaranteed not to delaminate, crack or chip. It is superior to other sign materials, which... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: OEM or Industrial; Signs
- Thickness: 0.5000
from Saint-Gobain Tape Solutions
CHEMFILM ® UHMW PE film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more. than 5 times abrasion resistant than stainless steel and has self-lubricating properties similar to PTFE. Features/Benefits. Abrasion resistant anti-stick... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Width: 54
- Thickness: 0.0020 to 0.0200
- Length: 216000
from Total Plastics, Inc.
KPG Red, KPG Blue, KPG Yellow, KPG Tan, KPG Orange and KPG Green. King ColorBoard ® is a high density polyethylene sheet that is environmentally stabilized for outdoor use. It ’s bright, primary colors make it ideal for sign, industrial, marine, playground and recreational applications. [See More]
- Chemical System: Thermoplastic; Polyethylene
- Width: 48
- Thickness: 0.2500 to 0.7500
- Length: 96
from Redwood Plastics
Redco ™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco ™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. Redco ™ HDPE used in products and packaging such as milk jugs, detergent bottles, margarine tubs, and... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: Marine; Sanitary; Repair or Construction; OEM or Industrial
- Filler: Unfilled
- Use Temperature: 180
from Shenzhen You-San Technology Co., Ltd.
PE protective film uses PE film as carrier and coated with high performance acrylic pressure sensitive adhesive. It has good flexibility, good fit, good adhesion and is environmentally friendly and non-toxic. [See More]
- Chemical System: Thermoplastic; Polyethylene
- Use Temperature: 140
- Thickness: 0.0012
- Elongation: 200.0
from Advanced Poly-Packaging, Inc.
HIGH DENSITY HDPE is stiff, strong film, higher haze levels, and natural high slip surface. Applies to non scratch products such as silverware, lenses, or non-coated plastic, FDA, and medical. D5-FILM30-1-Natural is a coextruded film with an HDPE (High-Density Polyethylene) barrier and exterior ply,... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Tensile (Break): 3700
- Industry: Sanitary; Bag Production / Manufacturing, Silverware, Lenses, Non-coated Plastic
- Tensile Modulus: 102
from Crown Plastics Co., Inc.
DuraSurf 2001. Since 1991, our standard product has become the industry standard for sintered base material. In that time, nearly every snowboard produced in North America using screen printed sintered base has been made with DuraSurf 2001. As the leader and driving force behind the colored base... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Tensile Modulus: 98.63
- Industry: Sintered Base (Colored)
from Surface Armor LLC
Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]
- Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
from Interstate Plastics, Inc.
The material is manufactured by extruding one color on the inside and a contrasting color on the outside. The layers are combined while the material is still molten. The result is a homogenous sheet that is guaranteed not to delaminate, crack or chip. It is superior to other sign materials, which... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: OEM or Industrial; Signs
- Thickness: 0.5000 to 0.7500
from Total Plastics, Inc.
White/White, Light Gray, Dolphin Gray, Sanshade, Arctic White, Seafoam, Sea Pearl and Black. King StarBoard ® AS is a sure-grip marine-grade decking material designed specifically for high-traffic areas. This unique product features a special high-friction surface polymer and dot pattern to... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Width: 48 to 54
- Thickness: 0.5000 to 1
- Length: 96
from Redwood Plastics
Redco ™ UHMW polyethylene offers a combination of high impact strength, excellent machinability and low surface friction with outstanding wear and corrosion resistance. FDA & USDA Approved, Redco ™ UHMW reduces material hang ups and enhances material flow; increasing your production... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Thickness: 0.1250 to 3
- Filler: Unfilled
- Width: 48
from Shenzhen You-San Technology Co., Ltd.
P66000 UPE ultra high molecular weight polyethylene film is made of UPE film as the base material and coated with special double-sided PET adhesive on one side. It is characterized by excellent abrasion resistance, low temperature resistance, electrical insulation, chemical stability and... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Features: Electrical Insulation
- Thickness: 0.0051
- Tensile (Break): 5511
from Advanced Poly-Packaging, Inc.
TINTED LLDPE is lower cost than printed bags, larger print area for thermal printing, and extends print head life. Applies to FDA. AF-0100 is Advanced Poly ’s most popular film. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be tailored for the... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: Sanitary; Bag Production / Manufacturing
from Surface Armor LLC
Plastic Surfaces. Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer ’s hands, careful handling is needed. Scratches,... [See More]
- Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
from Interstate Plastics, Inc.
The material is manufactured by extruding one color on the inside and a contrasting color on the outside. The layers are combined while the material is still molten. The result is a homogenous sheet that is guaranteed not to delaminate, crack or chip. It is superior to other sign materials, which... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: OEM or Industrial
- Thickness: 0.5000
from Total Plastics, Inc.
White/White, Light Gray, Dolphin Gray, Sanshade, Arctic White, Seafoam, Sea Pearl and Black. King StarBoard ® is the original marine-grade polymer and the industry standard. It is the product of a proprietary process called K-Stran, ™ the most advanced manufacturing process available for... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: Marine
from Advanced Poly-Packaging, Inc.
WHITE/GRAY MAILER FILM meets USPS material requirements. Applies to United States Postal Service Mail Pouches. Used on automatic bagging equipment. D5-FILM80-2-White/Grey is a Butene LD (Low Density), LLDPE (Linear Low-Density Polyethylene) blended coextruded film. The notable properties of this... [See More]
- Chemical System: Thermoplastic; Butene LD (Low Density), LLDPE (Linear Low-Density Polyethylene); Polyethylene
- Tensile (Break): 3500
- Industry: Inter-office Mailers and Other Small Pouch Applications, United States Postal Service Mail Pouches
- Elongation: 1200.0
from Surface Armor LLC
Stainless Steel Protection Film. With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of your product and cut through the protective surface layer which gives “stainless ” its name. [See More]
- Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
from Interstate Plastics, Inc.
The material is manufactured by extruding one color on the inside and a contrasting color on the outside. The layers are combined while the material is still molten. [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: OEM or Industrial; Signs
- Thickness: 0.5000
from Total Plastics, Inc.
Black, White/White, Evergreen, Seafoam, Mocha Brown, Sanshade, Everglade and Dolphin Gray. King StarBoard ® ST is a special, high-density polyethylene sheet that provides a more scratch-resistant surface for many outdoor applications. A uniqe and advanced polymer makes the material almost 25%... [See More]
- Chemical System: Thermoplastic; Polyethylene
from Advanced Poly-Packaging, Inc.
OPAQUE LLDPE Film is opaque film front and back. Applies to FDA. Thermal printing capable. AF-0100 is Advanced Poly ’s most popular film. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be tailored for the customer ’s application as... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Tensile (Break): 34
- Industry: Sanitary; Bag Production / Manufacturing, Thermal Printing Capable
- Elongation: 1330.0
from Surface Armor LLC
Stone Surfaces. Contractors, homeowners and remodelers today have discriminating tastes when it comes to stonework, tile, marble and rock. Kitchens are fitted with granite or solid surface counters. Grand entries have carved limestone, ceramic or marble tiles. Corporate front offices often have the... [See More]
- Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
from Interstate Plastics, Inc.
King StarBoard ® is specially formulated to withstand the rigors of harsh outdoor marine environments. It is uv-stabilized to resist damage and retain its beauty, even after years of direct sunlight. It does not splinter,crack, delaminate, rot, swell, or absorb water like traditional materials. [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: Marine; OEM or Industrial
- Thickness: 0.2500 to 1
- Tensile (Break): 4600
from Total Plastics, Inc.
Black Polyethylene Film. Available Sizes. Thickness & Size. Wt. Per Roll. .002 ” x 100 ” x 200 ’ft. 16 lbs. .004 ” x 4 ’ x 100 ’ft. 8 lbs. .004 ” x 6 ’ x 100 ’ft. 12 lbs. *.004 ” x 10 ’ x 100 ’ft. 19 lbs. .004 ” x 12... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Width: 48 to 1200
- Thickness: 0.0020 to 0.0060
- Length: 1200 to 2400
from Surface Armor LLC
General Surfaces. Surface Armor protective film has a seemingly endless array of uses. If you need to protect hardwood floors, vinyl, MDF, wood veneer, circuit boards or almost any kind of surface, there is a good chance that we have a surface protection film that will fit the bill. There are many... [See More]
- Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
from Interstate Plastics, Inc.
King StarBoard ® is specially formulated to withstand the rigors of harsh outdoor marine environments. It is uv-stabilized to resist damage and retain its beauty, even after years of direct sunlight. It does not splinter,crack, delaminate, rot, swell, or absord water like traditional materials. [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: Marine; OEM or Industrial
- Thickness: 0.5000
- Tensile (Break): 4600
from Total Plastics, Inc.
Natural (Stress Relieved). Low density polyethylene (LDPE) is an integral part of Quadrant ’s polyolefin product line. LDPE is more flexible than HDPE , which makes it a good choice for prosthetic devices, most of which are either drape formed or vacuum formed. Die Pads. Hinges. Impact pads. [See More]
- Chemical System: Thermoplastic; Polyethylene
- Width: 48
- Thickness: 0.0625 to 1
- Length: 96
from Surface Armor LLC
Glazing. Keep Your Fenestration Systems Spotless!. With commercial glazing systems, finish is everything! Whether you are installing anodized storefront, powder coated windows, Kynar ® painted curtain wall or mirror finish doors. A single scratch can obliterate the value of your product and... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
- Width: 1 to 72
from Interstate Plastics, Inc.
PROPYLUX ® HS products deliver the required attributes for orthopedic applications including biocompatibility, chemical resistance and dimensional stability. Features. Dimensionally Stable. Chemically Resistant. ISO 10993 & FDA Compliant. Sterilisable in Autoclave. Laser Markable. Easy to... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Tensile (Break): 3960
- Industry: Sanitary; Orthopedic Applications
- Elongation: 20.0 to 60.0
from Total Plastics, Inc.
Natural. SANALITE ® is an odorless and taste-free pebbled finished cutting board material recognized as the industry standard of excellence for use in food preparation and meat/poultry processing. Sanalite ® is lightweight, easily cleaned and sanitized, and is compliant with FDA , USDA, NSF... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Width: 48 to 60
- Thickness: 0.2500 to 1
- Length: 96 to 120
from Interstate Plastics, Inc.
Interstate Plastics proudly offers UHMW Tivar ® HPV, a high performance UHMW bearing grade material — the leading no-slip material for extreme wear applications. Tivar ® HPV is a dry-running sliding material designed to enhance motion and reduce friction among conveying systems and... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: Sanitary; OEM or Industrial
- Thickness: 0.5000
- Tensile (Break): 5900
from Total Plastics, Inc.
Natural, Blue, Green, Red, Beige, Yellow, Custom colors available. Sanatec ® HDPE is a formulated non-porous, high density material for food processing applications designed w ith superior scratch resistance. It will not absorb moisture, bacteria, or odors. It will not chip or peal. It is... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Width: 48
- Thickness: 0.2500 to 2
- Length: 96