Carbon / Graphite Plastic Sheet and Plastic Film

5 Results
TORAYCA® PREPREG
from Toray Industries (America), Inc.

Toray Group is focusing on the development of the TORAYCA ® Prepreg business. TORAYCA ® Prepreg is an intermediate TORAYCA ® product supplied in sheets consisting of resin-impregnated carbon fiber. The quality characteristics of TORAYCA ® make it ideal for a wide range of uses. In... [See More]

  • Filler: Carbon or Graphite
  • Industry: Aerospace; Sports/Leisure
  • Chemical System: Carbon Fiber
Engineered Plastics Stock Shape -- PTFE - 0.15 GRAPHITE FILLED
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Filler: Carbon or Graphite
  • Industry: OEM or Industrial
  • Chemical System: Thermally cured; Fluoropolymer
Base Material -- DuraSurf™ 2001 DuraJet
from Crown Plastics Co., Inc.

DuraSurf 2001 DuraJet. As an alternative to high priced, non-durable high carbon formulas, DuraSurf 2001 DuraJet provides a blacker, faster alternative to our standard black base, without surrendering it's durability. The extremely high grade carbon also eliminates "bleeding" into other colors in... [See More]

  • Filler: Carbon or Graphite
  • Industry: Sintered Base (Black)
  • Chemical System: Thermoplastic; Polyethylene
  • Tensile Modulus: 104
Skived PTFE Film -- DW-105
from DeWAL

DW 105 is a skived general grade carbon filled PTFE film product, that has electrical properties that allow it to discharge static build up. This product can be surface treated for bonding as needed. DW 105 Filled PTFE. Static Dissipative properties. Chemical and Industrial Hose Applications. Wire... [See More]

  • Filler: Carbon or Graphite
  • Industry: OEM or Industrial
  • Chemical System: Fluoropolymer
  • Features: Anti-static or ESD Control
Skived UHMW Film -- DW402B
from DeWAL

Skived, carbon filled UHMW (Ultrahigh Molecular Weight Polyethylene) Film. The carbon type and level achieve conductivity sufficient for static dissipation applications. Black, Conductive Film. Abrasion Resistant. Excellent Chemical Resistance. Applications for this product include die-cut spacers... [See More]

  • Filler: Carbon or Graphite
  • Material Type: Electrically Conductive Compound
  • Chemical System: Thermoplastic; Ultra-High Molecular Weight Polyethylene (UHMW); Polyethylene
  • Industry: OEM or Industrial