PEEK Plastic Sheet and Plastic Film

4 Results
PEEK Thin-film -- APTIV® 1000-050G
from Victrex PLC

APTIV film 1000 Series. APTIV 1000 Series are unfilled semi-crystalline films available in thicknesses from 8 microns upwards. This is the most commonly specified grade in the product range. APTIV ® film is available in several grades to meet the requirements of the end use application. A broad... [See More]

  • Chemical System: Thermoplastic; PEEK
  • Width: 1.45
  • Thickness: 8 to 750
  • Industry: Aerospace; Automotive; Electronics; Sanitary (optional feature); OEM or Industrial; Semiconductors or IC Packaging
26082 -- 48223
from U.S. Plastic Corporation

Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades... [See More]

  • Chemical System: Thermoplastic; PEEK
Plastic Sheets
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s leading manufacturer of engineering and high performance polymers in extruded plastic sheets. Extruded from .031 ” to .250 ” thick and up to 48 ” wide, most stock plastic sheets ship in one to two days. Plastic sheet in custom thicknesses,... [See More]

  • Chemical System: Thermally cured; Thermoplastic; Polysulphide or Polyphenylene Sulphide; Polypropylene; Fluoropolymer; PEEK; Polysulphone; Polyphenylene Oxide; Vinyl / PVC; Polyetherimide
  • Width: ? to 48
  • Thickness: 0.0310 to 0.2500
  • Length: ? to 96
PEEK Sheet - Natural
from Interstate Plastics, Inc.

PEEK was one of the first high performance commodity products available. With its combination of outstanding chemical resistance, high operating temperatures, easy machine-ability, and tremendous dimensional stability it has benefited engineers and designers. PEEK has replaced stainless steel in... [See More]

  • Chemical System: Thermoplastic; PEEK
  • Industry: Aerospace; Sanitary; OEM or Industrial; Mechanical Parts
  • Thickness: 0.2500 to 2
  • Tensile (Break): 14500 to 16000