Polyamide-imide Plastic Sheet and Plastic Film

3 Results
Engineered Plastics Stock Shape -- HYDLAR ZF
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Thermoplastic; Polyamide-imide
  • Thickness: 0.2500 to 2
  • Filler: Aramid
  • Industry: Sanitary; OEM or Industrial
TORLON Sheet - Natural 4203
from Interstate Plastics, Inc.

Torlon is the highest performing, melt processable plastic. It has superior resistance to elevated temperatures. It is capable of performing under severe stress conditions at continuous temperatures to 500 °f (260 °c). Parts machined from torlon stock shapes provide greater compressive... [See More]

  • Chemical System: Thermoplastic; Polyamide-imide
  • Industry: OEM or Industrial
  • Thickness: 0.1870 to 1
TORLON Sheet - Natural 4301
from Interstate Plastics, Inc.

Torlon 4301 exhibits excellent wear resistance in bearing grades and is able to endure harsh thermal, chemical and stress conditions. Due to its versatile performance capabilities and proven use in a broad range of applications, torlon 4301 is a reliable choice. [See More]

  • Chemical System: Thermoplastic; Polyamide-imide
  • Industry: OEM or Industrial
  • Thickness: 0.2500 to 1