Thermoplastic Plastic Sheet and Plastic Film
from Victrex PLC
APTIV film 1000 Series. APTIV 1000 Series are unfilled semi-crystalline films available in thicknesses from 8 microns upwards. This is the most commonly specified grade in the product range. APTIV ® film is available in several grades to meet the requirements of the end use application. A broad... [See More]
- Chemical System: Thermoplastic; PEEK
- Width: 1.45
- Thickness: 8 to 750
- Industry: Aerospace; Automotive; Electronics; Sanitary (optional feature); OEM or Industrial; Semiconductors or IC Packaging
from MarShield
Borotron ® and PlastiShield ® high density borated polyethylene, supplied by MarShield, is a lightweight, cost-effective neutron shielding solution to attenuate and absorb neutron radiation. Our borated polyethylene contains 5% boron content (by weight). We also offer low density... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Thickness: 1
- Filler: Boron
- Width: 48
from MacDermid Alpha Electronics Solutions
Autoflex EB polyester gloss & antiglare. Autoflex EB. Autoflex EB is a hard coated polyester film range developed to offer a combination of high abrasion, chemical and solvent resistance, together with excellent optical properties and flexibility. These films can be embossed whilst offering... [See More]
- Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
from Pexco
Our Molded PTFE sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. This item is available in cut-to-size sheets and can be supplied etched one-side, etched two-side, or with a self-adhesive acrylic backing (pressure sensitive... [See More]
- Chemical System: Thermoplastic; Fluoropolymer
- Width: 48
- Thickness: 0.1870 to 4
- Length: 48
from AGC Chemicals Americas, Inc.
Made of ETFE, this high-performance fluoropolymer film possesses exceptional weatherability, thermal stability, transparency and anti-fouling properties, making it ideal for a wide range of applications in industries as diverse as electronics, aerospace, solar cells, semiconductors, interior design... [See More]
- Chemical System: Thermoplastic; Fluoropolymer
- Width: 47.24 to 62.99
- Thickness: 4.72E-4 to 0.0098
- Length: 1969 to 39370
from RS Components, Ltd.
Goodfellow 1000044135 Plastic Sheet [See More]
- Chemical System: Thermoplastic; Polycarbonate; Polycarbonate
- Length: 39.37
- Width: 23.62
- Tensile (Break): 10878
from Pexco
Pexco ’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side, etched two-side or with a... [See More]
- Chemical System: Thermoplastic; Fluoropolymer
- Width: 72
- Thickness: 0.0015 to 0.2500
- Industry: Electronics; OEM or Industrial; Semiconductors or IC Packaging
from AGC Chemicals Americas, Inc.
A thin ETFE film, F-CLEAN ® Greenhouse Film is the preferred covering material for horticultural greenhouses as it lets in more light than glass, PE film, polycarbonate and PMMA sheets. By allowing maximum UV light transmission (up to 94%), F-CLEAN ensures earlier harvest of better quality fruit... [See More]
- Chemical System: Thermoplastic; Fluoropolymer
- Width: 92.52
- Thickness: 0.0024 to 0.0063
- Industry: Repair or Construction; Greenhouse
from Toray Industries (America), Inc.
The RAYFAN ™ range comprises two lines of nylon 6 films developed by Toray Advanced Film Co., Ltd.: a non-oriented film, and a thermal adhesive film. The former is used for various packaging materials such as for deep-drawing mold product like cheese, for vacuum-packaging frozen and... [See More]
- Chemical System: Thermoplastic; Polyamide
from Emerco High Performance Materials (Jiangsu) Co., Ltd.
Excellent overall mechanical properties. Excellent chemical resistance. easy to process and weld. Direct food contact possible. Typical Applications. Chemical installations. Aquaculture. Wastewater Treatment. Biopharmaceutical. Food cutting boards. Industrial parts [See More]
- Chemical System: Thermoplastic; Polyethylene
- Width: 39.37 to 48.03
- Thickness: 0.1181 to 1.18
- Length: 78.74 to 96.06
from Redwood Plastics
Redco ™ Polycarbonate is easily worked, molded, and thermoformed; as such, polycarbonate is very widely used in modern manufacturing. Features such as temperature resistance, impact resistance and optical properties make Redco ™ Polycarbonate the perfect choice for industrial and... [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Thickness: 0.0200 to 0.5000
- Filler: Unfilled
- Width: 24 to 72
from Ensinger North America
ENSINGER Penn Fibre is the nation ’s leading manufacturer of engineering and high performance polymers in extruded plastic sheets. Extruded from .031 ” to .250 ” thick and up to 48 ” wide, most stock plastic sheets ship in one to two days. Plastic sheet in custom thicknesses,... [See More]
- Chemical System: Thermally cured; Thermoplastic; Polysulphide or Polyphenylene Sulphide; Polypropylene; Fluoropolymer; PEEK; Polysulphone; Polyphenylene Oxide; Vinyl / PVC; Polyetherimide
- Width: ? to 48
- Thickness: 0.0310 to 0.2500
- Length: ? to 96
from Terra Universal, Inc.
Revolutionary Static-Dissipative PVC Plating renders acrylic-made products obsolete for any static- or particle-sensitive application. Chemically embedded dissipative layers maintain a surface resistivity of about 107 ohms/square, even under real-world abuse. Ideal for cleanroom use —effective... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Thickness: 0.1180 to 0.3940
- Filler: Unfilled
- Width: 48
from Interstate Plastics, Inc.
ABS sheet is generally used in thermoforming applications where good formability, and a cosmetic appearance are desired. Its impact resistance, and haircell-textured surface also make it a good choice for applications where a structural cosmetic faceplate is desired. It is often used as panel... [See More]
- Chemical System: Thermoplastic; ABS
- Industry: OEM or Industrial
- Thickness: 0.0600 to 0.2500
- Tensile (Break): 6100 to 6500
from DeWAL
This white skived ultra high molecular weight polyethylene film contains FDA-compliant TiO2, rendering the material pigmented white and providing a cleaner appearance important for certain applications. Made of NSF 61 approved raw material, DW 406WF, like all UHMW-PE, offers extremely high abrasion... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Filler: Unfilled
from Surface Armor LLC
Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]
- Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
from SEKISUI KYDEX
KYDEX® 100 is a high impact, fire-rated alloy sheet that is tough, durable, proprietary, that brings new dimensions to thermoformers. [See More]
- Chemical System: Thermoplastic
- Industry: Sanitary
from Aero Rubber Company, Inc.
We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]
- Chemical System: Thermoplastic; Silicone; Polyurethane; Vinyl / PVC
- Industry: Automotive; Sanitary; Military; OEM or Industrial
- Filler: Glass or FRP; Cloth Reinforcement
- Features: UL
from Fluoro-Plastics, Inc.
Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet... [See More]
- Chemical System: Thermoplastic; Fluoropolymer
- Thickness: 0.0625 to 0.0938
- Filler: Unfilled
- Width: 12 to 48
from Advanced Poly-Packaging, Inc.
LLDPE LINEAR LOW/ LOW DENSITY BLEND is strong industrial clarity film. Applies to stock bags, heavy products(fasteners), FDA, and general bagging. AF-0100 is Advanced Poly ’s most popular film. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Tensile (Break): 34
- Industry: Sanitary; OEM or Industrial; Bag Production / Manufacturing
- Elongation: 1330.0
from Crown Plastics Co., Inc.
DuraSurf BSR. Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands. of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf BSR helps eliminate wear and noise between dissimilar materials, eliminate warranty issues, allow... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Width: 0.2500 to 24
- Thickness: 0.0050 to 0.0200
- Industry: Automotive
from Port Plastics, Inc.
a transparent, corrosion resistant CPVC sheet with a smooth polished surface on both sides. Boltaron ® 4325 is suitable for thermoforming and meets FM Global Cleanroom Materials flammability test protocol (Class 4910). [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Features: Flame Retardant
- Industry: Corrosion resistant, Cleanroom applications
from Trelleborg Offshore
Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognized as leaders in the field. EccoliteUltra ® is a new generation syntactic... [See More]
- Chemical System: Thermoplastic
- Industry: Aerospace; Automotive; Sanitary; Food Packaging
- Filler: Glass Microspheres
- Use Temperature: 392
from Zippertubing Co. (The)
63-10 is a flexible, lightweight, .010 â € thick PVC film that has a soft rubber-like texture and an operating temperature range of -20 to +105 ºC. The material meets Mil-I-631D, Type F, Form S, Grade C, Class 1 and features good abrasion and fluid resistance in addition to being... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Features: EMI / RFI Shielding Material; Flame Retardant
- Thickness: 0.0100
- Use Temperature: -4 to 221
from Saint-Gobain Tape Solutions
CHEMFILM ® Black UHMW Semi-conductive PE Film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more than 5 times abrasion resistant than stainless steel and has self-lubricating properties similar to PTFE. [See More]
- Chemical System: Thermoplastic; Polyethylene
- Width: 54
- Thickness: 0.0020 to 0.0200
- Length: 236232
from U.S. Plastic Corporation
We want to make it simple for you to obtain small sizes without having to purchase a full sheet. These are great if you have a need for a small piece of plastic to complete your project. 10" x 10" Prototype Block pricing per piece. [See More]
- Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
from Saint-Gobain Surface Solutions- Composite
FEP Type RF, release film, is a clear or pigmented film manufactured from fluorinated ethylene propylene resin. FEP-RF is specifically desired for release applications. The non-stick surface, chemical resistance, and 205 °C (400 °F) usage temperature make Saint-Gobain's FEP an ideal release... [See More]
- Chemical System: Thermoplastic; Fluorinated Ethylene Propylene (FEP)
- Thickness: 5.00E-4 to 0.0300
- Filler: Unfilled
- Width: 48
from Total Plastics, Inc.
Natural and Black. GP Colors: Black and White (One sided Haircell Finish). Call TPI for Custom Colors and Textures. ABS (acrylonitrile butadiene styrene) is a common thermoplastic used to make lightweight, rigid products such as automotive parts, piping and laboratory equipment. It is widely used... [See More]
- Chemical System: Thermoplastic; ABS
- Use Temperature: -13 to 140
from Laird Plastics, Inc.
Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180 ° F (82 ° C). Acetron ® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. [See More]
- Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
- Width: 12
- Thickness: 0.3750 to 2.5
- Length: 12 to 120
from Elasto Proxy Inc.
We offer a wide selection of calendared and molded sheeting for a vast array of applications. Standard sheet stock in foam and solid materials comes in a range of thicknesses. We also carry custom thickness and materials, as well as coated fabric sheeting. Our fabrication department can also... [See More]
- Chemical System: Thermoplastic; Neoprene
- Thickness: 0.0630
- Filler: Unfilled
- Width: 42
from Shenzhen You-San Technology Co., Ltd.
Double Sided Acrylic PET Protective Film uses PET film as carrier, coated with high-performance acrylic pressure-sensitive adhesive,and laminated with a release film. It has good weather resistance, good heat resistance, acid and alkali resistance, and can be attached to a variety of materials. [See More]
- Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
- Use Temperature: 248
- Thickness: 0.0011 to 0.0043
- Elongation: 70.0
from TriStar Plastics Corp.
High-temperature resistance. Chemical resistance. FDA compliance [See More]
- Chemical System: Thermoplastic; ABS
- Industry: OEM or Industrial; Tooling
- Thickness: 0.2500 to 4
from Nytef Group
PolyTuff General Purpose sheet ismanufactured to stringent quality controlstandards from the strongesttransparent thermoplastic commerciallyavailable-polycarbonate. Offering acombination of light weight, excellentlight transmission and ease offabrication & installation, PolyTuff GPpolycarbonate... [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Thickness: 0.1180 to 0.2360
- Filler: Unfilled
- Width: 48
from Emerco High Performance Materials (Jiangsu) Co., Ltd.
Anti-static. Suitable for explosion-proof environment. High chemical resistance. Good processability. Permanent heat resistance. Typical Applications. Chemical installations. Aquaculture. Wastewater Treatment. Biopharmaceutical. Food cutting boards. Industrial parts [See More]
- Chemical System: Thermoplastic; Polypropylene
- Features: Anti-static or ESD Control
- Industry: Marine; Sanitary; OEM or Industrial; Chemical installations
- Tensile (Break): 4206
from Redwood Plastics
Redco ™ PTFE (TEFLON ®) offers outstanding properties making it the ultimate choice due a multitude of applications. Redco PTFE has the lowest coefficient of friction, no water absorption, is self lubricating, has excellent chemical resistance and a high temperature tolerance (+500F). [See More]
- Chemical System: Thermoplastic; Fluoropolymer
- Industry: OEM or Industrial; Solid Pipe and Fittings, Steel Pipe Liner and Fittings, Valve Components, Expansion Bellows, Shaft Packing and Tubing, Seals, Piston Rings
- Filler: Unfilled
- Features: Electrical Insulation (optional feature)
from Interstate Plastics, Inc.
ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling, sawing, die-cutting and shearing [See More]
- Chemical System: Thermoplastic; ABS
- Industry: Sanitary; OEM or Industrial
- Thickness: 0.2500 to 3
- Tensile (Break): 6100 to 6500
from Surface Armor LLC
Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]
- Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
from SEKISUI KYDEX
KYDEX® 110 a proprietary alloy sheet, brings new dimensions to thermoformers in: formability, rigidity, breakage resistance, chemical resistance and fire retardancy. [See More]
- Chemical System: Thermoplastic
- Industry: Sanitary
from Fluoro-Plastics, Inc.
Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths. Thin film is a versatile, unsupported... [See More]
- Chemical System: Thermoplastic; Fluoropolymer
- Thickness: 1.00E-3 to 0.0200
- Filler: Unfilled
- Width: 12 to 48
from Advanced Poly-Packaging, Inc.
AF-0300 is an Ethylene Vinyl Acetate (EVA) copolymer film produced by Advanced Poly. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be tailored for the customer ’s application as Industrial, FDA or Medical (non-sterile), depending on the level of... [See More]
- Chemical System: Thermoplastic; Ethylene Vinyl Acetate; Polyethylene; Acetal or Polyoxymethylene (POM)
- Tensile (Break): 3600
- Industry: Sanitary; OEM or Industrial; Bag Production / Manufacturing, Laminators
- Elongation: 500.0
from Crown Plastics Co., Inc.
Crown Plastics DuraSurf TM ASC-UV is an anti-static/conductive UV-stabile UHMW-PE blend. Possesing the highest level of conductivity in the industry (with a surface resistivity of 10 2 - 103), DuraSurf TM ASC-UV protects against static build up that occurs in powder conveying and dust collection and... [See More]
- Chemical System: Thermoplastic; UHMW; Polyethylene
- Width: 0.2500 to 24
- Thickness: 0.0310 to 0.1250
- Industry: OEM or Industrial
from Port Plastics, Inc.
Duratron ® 7000 PI is an exceptional value for applications where thermal requirements exclude Duratron PAI and do not require the extraordinary thermal resistance of Duratron PBI. Duratron PI is available in several grades for structural and wear applications and in the broadest range of... [See More]
- Chemical System: Thermoplastic; Polyimide or Bismaleimide (BMI)
- Industry: Structural and wear applications
from Zippertubing Co. (The)
Type â € œGP-10 â € is a light weight jacket of industrial grade polyvinylchloride compound suitable for most general purpose applications. Made from a tough, abrasion-resistant PVC polymer, type GP is flexible, offers good fluid resistance and is flame retardant. This... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Features: Flame Retardant
- Thickness: 0.0100
- Use Temperature: -4 to 194
from Saint-Gobain Tape Solutions
FEP. Norton HP Films. This film grade utilizes the low dielectric constant and dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat cable applications. The high surface and volume resistivity minimizes current... [See More]
- Chemical System: Thermoplastic; Fluoropolymer
- Width: 62
- Thickness: 5.00E-7 to 1.00E-5
- Industry: Aerospace; Electrical Power or High Voltage; Sanitary; OEM or Industrial
from U.S. Plastic Corporation
Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades... [See More]
- Chemical System: Thermoplastic; PEEK
from Saint-Gobain Surface Solutions- Composite
ECTFE fluoropolymer film is manufactured from ethylene-chlorotrifluoroethylene resin. This material offers the outstanding performance of fluoropolymer film over a temperature range from cryogenic -200 °C (-328 °F) to 165 °C (330 °F). Saint-Gobain's ECTFE film provides the highest... [See More]
- Chemical System: Thermoplastic; Ethylenechlorotrifluroethylene
- Thickness: 5.00E-4 to 0.0100
- Filler: Unfilled
- Width: 60
from Total Plastics, Inc.
Natural, Rod Also Available in Black at 10% Surcharge. Call TPI for Available Colors. Acetal products absorb a minimal amount of moisture, and their physical properties remain constant in a variety of environments. Acetals are easily machined and have excellent dimensional stability for... [See More]
- Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
from Shenzhen You-San Technology Co., Ltd.
Double Sided Silicone PET Protective Film uses PET film as carrier, coated with high-performance silicone pressure-sensitive adhesive, and laminated with a release film. It is resistant to high temperatures, good exhaust, good weather resistance, acid and alkali resistance and no adhesive residue. [See More]
- Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
- Use Temperature: 284
- Thickness: 0.0011 to 0.0043
- Elongation: 70.0
from Nytef Group
ClearGuard, the ultimate in Clear panel protection can only be obtained through the Dealer network of Transparent Protection Systems, Inc.(TPS). Every homeowner should be sure to have a clear panel system that allows light in and vision out. These narrow/lightweight panels are easy to put up and to... [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Industry: Repair or Construction; Hurricane protection
- Width: 6 to 24
from Emerco High Performance Materials (Jiangsu) Co., Ltd.
Flame retardant. Suitable for indoor environment. High chemical resistance. Good processability. Permanent heat resistance. Typical Applications. Chemical installations. Food production. Laboratory materials. Biopharmaceutical. Cleanroom materials. Industrial parts [See More]
- Chemical System: Thermoplastic; Polypropylene
- Features: Flame Retardant
- Industry: Sanitary; OEM or Industrial; Chemical installations, Cleanroom Materials
- Tensile (Break): 3191
from Redwood Plastics
Redco ™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco ™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. Redco ™ HDPE used in products and packaging such as milk jugs, detergent bottles, margarine tubs, and... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: Marine; Sanitary; Repair or Construction; OEM or Industrial
- Filler: Unfilled
- Use Temperature: 180
from Interstate Plastics, Inc.
ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling and sawing. Excellent machinability and finiash. [See More]
- Chemical System: Thermoplastic; ABS
- Industry: Sanitary; OEM or Industrial
- Thickness: 0.2500 to 3
- Tensile (Break): 6100 to 6500
from Surface Armor LLC
Laser Cutting Film. Our Laser Film offers both Fiber and CO2 laser compatibility. This product has been approved by leading laser manufacturers, such as Bystronic, Salvagnini and Trumpf. The 4-228-GY is a 4mil thick, medium tack adhesive film, featuring a light grey color and directional arrows,... [See More]
- Chemical System: Thermoplastic; Polyolefin
- Industry: Repair or Construction; OEM or Industrial; Fiber and CO2 Laser Compatibility
- Thickness: 0.0040
from SEKISUI KYDEX
KYDEX® 160 thermoplastic sheet is used for laminating and thermoforming applications that require chemical resistance and Class I/A rating like protective wall coverings and clean room walls and ceilings. [See More]
- Chemical System: Thermoplastic
- Industry: Sanitary
from Advanced Poly-Packaging, Inc.
HIGH DENSITY HDPE is stiff, strong film, higher haze levels, and natural high slip surface. Applies to non scratch products such as silverware, lenses, or non-coated plastic, FDA, and medical. D5-FILM30-1-Natural is a coextruded film with an HDPE (High-Density Polyethylene) barrier and exterior ply,... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Tensile (Break): 3700
- Industry: Sanitary; Bag Production / Manufacturing, Silverware, Lenses, Non-coated Plastic
- Tensile Modulus: 102
from Crown Plastics Co., Inc.
DuraSurf 2001. Since 1991, our standard product has become the industry standard for sintered base material. In that time, nearly every snowboard produced in North America using screen printed sintered base has been made with DuraSurf 2001. As the leader and driving force behind the colored base... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Tensile Modulus: 98.63
- Industry: Sintered Base (Colored)
from Port Plastics, Inc.
sheet material is designed to be the most economical choice in FM 4910 materials for use in the construction of wet benches, process tools, and cleanroom furniture and cabinetry. [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
- Industry: Wet benches, process tools, and cleanroom furniture and cabinetry
from Saint-Gobain Tape Solutions
CHEMFILM ® T-500 High Modulus Skived PTFE Film is an oriented, skived PTFE film engineered for critical dimensional and electrical applications. T-500 also has the same thermal and chemical resistance characteristics as our T-100 skived film with the advantage of higher tensile strength,... [See More]
- Chemical System: Thermoplastic; Fluoropolymer
- Width: 18 to 24
- Thickness: 0.0020 to 0.0050
- Industry: Aerospace; Electronics; Electrical Power or High Voltage; OEM or Industrial
from U.S. Plastic Corporation
Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. Ultimate tensile strength, 9500 psi. Thickness tolerance on sheet +.0257"/-0. [See More]
- Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
from Saint-Gobain Surface Solutions- Composite
ETFE-E4 and LM fluoropolymer films are manufactured from specialty grades of of ethylene and tetrafluoroethylene copolymers. These grades are designed to be highly extensible and formable at all manufacturing temperatures when compared to ETFE-E2 film. ETFE-E4. ETFE-E4 film covers the same operating... [See More]
- Chemical System: Thermoplastic; Copolymer Of Ethylene And Tetrafluoroethylene
- Thickness: 5.00E-4 to 0.0060
- Filler: Unfilled
- Width: 60
from Total Plastics, Inc.
Kelly Green, Royal Blue, Black, Red, Bright Yellow and Orange. Colored, extruded HDPE sheets are extremely durable. These sheets are extremely versatile and have excellent chemical resistance. Sheet Sizes: 40 ” x 72 ”. 10 sheet minimum per thickness and color. Durable. Excellent... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Width: 40
- Thickness: 0.0230 to 0.0550
- Length: 72
from Shenzhen You-San Technology Co., Ltd.
Nano Texture PC its substrate is PC ,signle side coated with UV glue,and then through the mold imprint production. 。It features anti-glare, anti-dazzle, anti-scratch, antibacterial, anti-UV, wear resistance, flame retardant . [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Features: Flame Retardant
- Thickness: 0.0039 to 0.0315
from Nytef Group
New ValueGuard hurricane panels offer an elegant solution at an affordable price. They are lightweight, easy to install, have a pleasing white appearance, and let up to 45% of diffused sunlight into your home, much like an architectural skylight. Installation is easy, in many cases using existing... [See More]
- Chemical System: Thermoplastic
- Industry: Repair or Construction; Hurricane protection
- Width: 6 to 24
from Emerco High Performance Materials (Jiangsu) Co., Ltd.
High impact strength. Excellent chemical resistance. Good thermoforming. High weldability. Waterproof. Direct food contact possible (subject to testing). Normal use temperature: -20 ℃-120 ℃. Typical Applications. Chemical storage tank and tank manufacturing. Metal pickling tank. [See More]
- Chemical System: Thermoplastic; Polypropylene
- Width: 39.37 to 59.06
- Thickness: 0.1181 to 1.18
- Length: 78.74 to 118
from Redwood Plastics
Redco ™ Nylon Blue was formulated and heat stabilized to remain stable and maintain dimensional stability in applications with higher continuous operating temperatures up to 260 °F. Standard Color: Blue. Availability: Sheet, Rod, Tube, Custom Parts [See More]
- Chemical System: Thermoplastic; Polyamide
- Thickness: 0.2500 to 3
- Filler: Unfilled
- Width: 24 to 48
from Interstate Plastics, Inc.
DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN. [See More]
- Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
- Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
- Thickness: 0.2500 to 3
- Tensile (Break): 8500 to 9500
from Surface Armor LLC
Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]
- Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
from SEKISUI KYDEX
KYDEX® 430 is a proprietary ABS/PVC thermoplastic sheet that offers superior thermoformability, rigidity, breakage resistance, chemical resistance and fire retardancy, designed specifically for the medical industry. [See More]
- Chemical System: Thermoplastic; ABS; Vinyl / PVC
- Industry: Sanitary
from Advanced Poly-Packaging, Inc.
TINTED LLDPE is lower cost than printed bags, larger print area for thermal printing, and extends print head life. Applies to FDA. AF-0100 is Advanced Poly ’s most popular film. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be tailored for the... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: Sanitary; Bag Production / Manufacturing
from Saint-Gobain Tape Solutions
PFA Fluoropolymer Film. Fluoropolymer Film. CHEMFILM ® PFA film is manufactured from perfluoroalkoxy (PFA) polymer resin. PFA film offers the highest continuous use temperature (260 °C, 500 °F) of any melt-processable fluoropolymer film. CHEMFILM ® PFA offers many of the... [See More]
- Chemical System: Thermoplastic; Fluoropolymer
- Width: 62
- Thickness: 5.00E-7 to 1.00E-5
- Industry: Aerospace; Electrical Power or High Voltage; Sanitary; OEM or Industrial
from U.S. Plastic Corporation
Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator than... [See More]
- Chemical System: Thermoplastic; Polycarbonate
from Saint-Gobain Surface Solutions- Composite
FEP Type FG, general purpose film, is manufactured from fluorinated ethylene propylene resin. This film grade provides a low dielectric constant and excellent dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat... [See More]
- Chemical System: Thermoplastic; Fluorinated Ethylene Propylene (FEP)
- Thickness: 5.00E-4 to 0.0300
- Filler: Unfilled
- Width: 48
from Total Plastics, Inc.
High-density, polyurethane foam panels reinforced with. continuous strand fiberglass manufactured to a density. of 24 pcf, 20 pcf and 15 pcf. Available in 0.25 ” up. to 2 ” in 4ft x 8ft up to 5ft x 12ft panels. Coosa ’s highly-economical, super-lightweight glass-reinforced... [See More]
- Chemical System: Thermoplastic; Polyurethane
- Width: 48 to 60
- Thickness: 0.2500 to 2
- Length: 96 to 144
from Shenzhen You-San Technology Co., Ltd.
PE electrostatic film is a functional film made of PE as the main material with the addition of electrostatic additives. It is soft and easy to apply, peel without residual adhesive and has excellent exhaust properties. [See More]
- Chemical System: Thermoplastic; Polyethylene
- Use Temperature: 140
- Thickness: 0.0012
- Elongation: 250.0
from Emerco High Performance Materials (Jiangsu) Co., Ltd.
High impact strength. Excellent chemical resistance. High flexural strength. Anti-static. Low electrostatic attenuation. ROHS compliant. No water absorption. Typical Applications. Chemical storage tank and tank manufacturing. Metal pickling tank. Ventilation equipment. Pump parts, valve body [See More]
- Chemical System: Thermoplastic; Polypropylene
- Width: 39.37 to 59.06
- Thickness: 0.1181 to 1.18
- Length: 78.74 to 118
from Redwood Plastics
The unfilled, or “natural ” grade of material, is yellow in color and displays exceedingly high impact resistance and tensile properties. For use in environments including: shock, abrasion, vibration, impact, moisture and absorption. [See More]
- Chemical System: Thermoplastic; Polyamide
- Thickness: 0.3750 to 4
- Filler: Glass or FRP
- Width: 24 to 48
from Interstate Plastics, Inc.
Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]
- Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
- Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Furniture, Clothing, Sports
- Thickness: 0.0600 to 4
- Tensile (Break): 8500 to 9500
from Surface Armor LLC
Plastic Surfaces. Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer ’s hands, careful handling is needed. Scratches,... [See More]
- Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
from SEKISUI KYDEX
KYDEX® 5115 is a tinted PVC/PMMA that allows light to pass through for backlit applications. Its high impact strength and excellent chemical resistance makes it a perfect alternative to commonly used materials that normally break and craze from standard wear and cleaning agents. [See More]
- Chemical System: Thermoplastic; PMMA; Vinyl / PVC
- Industry: Sanitary
from Advanced Poly-Packaging, Inc.
WHITE/GRAY MAILER FILM meets USPS material requirements. Applies to United States Postal Service Mail Pouches. Used on automatic bagging equipment. D5-FILM80-2-White/Grey is a Butene LD (Low Density), LLDPE (Linear Low-Density Polyethylene) blended coextruded film. The notable properties of this... [See More]
- Chemical System: Thermoplastic; Butene LD (Low Density), LLDPE (Linear Low-Density Polyethylene); Polyethylene
- Tensile (Break): 3500
- Industry: Inter-office Mailers and Other Small Pouch Applications, United States Postal Service Mail Pouches
- Elongation: 1200.0
from Saint-Gobain Tape Solutions
CHEMFILM ® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. Features/Benefits. • Outstanding heat and chemical resistance. • Continuous... [See More]
- Chemical System: Thermoplastic; Fluoropolymer
- Width: 24 to 50
- Thickness: 5.00E-4 to 0.1250
- Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
from U.S. Plastic Corporation
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F to 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
from Saint-Gobain Surface Solutions- Composite
ETFE-E2 fluoropolymer film is manufactured from a copolymer of ethylene and tetrafluoroethylene resin. ETFE-E2 grade is a general purpose ETFE film fit for use in most applications. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the improved mechanical... [See More]
- Chemical System: Thermoplastic; Copolymer Of Ethylene And Tetrafluoroethylene
- Thickness: 5.00E-4 to 0.0100
- Filler: Unfilled
- Width: 60
from Total Plastics, Inc.
High-density, polyurethane foam panels reinforced with. continuous strand fiberglass manufactured to a density. of 24 pcf, 20 pcf and 15 pcf. Available in 0.25 ” up. to 2 ” in 4ft x 8ft up to 5ft x 12ft panels. Coosa ’s economical alternative in Nautical line. Same superior... [See More]
- Chemical System: Thermoplastic; Polyurethane
- Width: 48 to 60
- Thickness: 0.2500 to 2
- Length: 96 to 144
from Shenzhen You-San Technology Co., Ltd.
PE protective film uses PE film as carrier and coated with high performance acrylic pressure sensitive adhesive. It has good flexibility, good fit, good adhesion and is environmentally friendly and non-toxic. [See More]
- Chemical System: Thermoplastic; Polyethylene
- Use Temperature: 140
- Thickness: 0.0012
- Elongation: 200.0
from Emerco High Performance Materials (Jiangsu) Co., Ltd.
UV aging resistance. Low susceptibility to stress cracks. High chemical resistance. High impact strength. Outdoor Chemical installations. Aquaculture. Wastewater Treatment. Swimming pools. Industrial storage tanks. Sports facilities [See More]
- Chemical System: Thermoplastic; Polypropylene
- Width: 39.37 to 59.06
- Thickness: 0.1181 to 1.18
- Length: 78.74 to 118
from Redwood Plastics
Redco Nylon MD is a chemically filled grade resulting in superior wear-resistance allowing for a longer part life, and decreased mating component wear, resulting in less down time. Availability: Sheet, Rod, Tube, & Custom Parts [See More]
- Chemical System: Thermoplastic; Polyamide
- Thickness: 0.2500 to 3
- Filler: Molybdenum Disulphide
- Width: 24 to 48
from Interstate Plastics, Inc.
Static dissipative ACETAL contains no carbon fibers or powders and is generally accepted for clean room use. With its surface resistivity of 109 to 1011 ohm/square and its excellent bearing and wear characteristics, [See More]
- Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
- Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
- Width: 0.2500 to 2.5
- Tensile (Break): 8500 to 9500
from Surface Armor LLC
Stainless Steel Protection Film. With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of your product and cut through the protective surface layer which gives “stainless ” its name. [See More]
- Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
from SEKISUI KYDEX
KYDEX® T is a proprietary thermoplastic sheet that is cost-competitive with fire retardant ABS/PVC (FR-ABS) formulations but with significantly higher impact strength and extensibility. The KYDEX® product family also includes KYDEX® T-MB and KYDEX® T-LW. [See More]
- Chemical System: Thermoplastic; ABS; Vinyl / PVC
- Industry: Sanitary
from Advanced Poly-Packaging, Inc.
OPAQUE LLDPE Film is opaque film front and back. Applies to FDA. Thermal printing capable. AF-0100 is Advanced Poly ’s most popular film. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be tailored for the customer ’s application as... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Tensile (Break): 34
- Industry: Sanitary; Bag Production / Manufacturing, Thermal Printing Capable
- Elongation: 1330.0
from Saint-Gobain Tape Solutions
Heat sealable Cast PTFE Tapes. FluoroWrap DF1700 and DF1900 are heat sealable multilayer cast fluoropolymer films. These films have a PTFE core with thin bonding layer(s) of FEP or PFA on one or both surfaces. Laser markable (LM) tapes re available in various colors. Features/Benefits: Thin gauge... [See More]
- Chemical System: Thermoplastic; Fluoropolymer
- Width: 0.1000 to 3
- Thickness: 5.00E-4 to 0.0050
- Industry: Aerospace; Electronics; Sanitary; OEM or Industrial
from U.S. Plastic Corporation
This clear rigid vinyl sheet is polished on both sides. Each standard sheet size is 21" x 51" and is sold in full sheets only. Temperature range: 20F - 140F. [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
from Saint-Gobain Surface Solutions- Composite
PFA-PG, general purpose fluoropolymer film is manufactured by Saint-Gobain Specialty Films from perfluoroalkoxy (PFA) polymer resin. This film offers the highest continuous use temperature 260 °C (500 °F) of any melt-processable fluoropolymer film, PFA film offers many of the performance... [See More]
- Chemical System: Thermoplastic; Perfluoroalkoxy (PFA) Polymer
- Thickness: 5.00E-4 to 0.0100
- Filler: Unfilled
- Width: 60
from Total Plastics, Inc.
High-density, polyurethane foam panels reinforced with. continuous strand fiberglass manufactured to a density. of 24 pcf, 20 pcf and 15 pcf. Available in 0.25 ” up to 2 ” in 4ft x 8ft up to 5ft x 12ft panels. One of Coosa ’s stronger and stiffer panels. Proven lightweight, high... [See More]
- Chemical System: Thermoplastic; Polyurethane
- Width: 48 to 60
- Thickness: 0.2500 to 2
- Length: 96 to 144
from Shenzhen You-San Technology Co., Ltd.
Single Side Acrylic PET Protective Film uses PET as carrier and coated with a high-performance acrylic pressure-sensitive adhesive. It has good weather resistance, good heat resistance, acid and alkali resistance and can be adhered to a variety of material surfaces. [See More]
- Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
- Use Temperature: 248
- Thickness: 0.0011 to 0.0043
- Elongation: 70.0
from Emerco High Performance Materials (Jiangsu) Co., Ltd.
PE-1000 Sheet. PE 1000 / Ultra high molecular weight polyethylene resin (UHMW-PE). Molecular weight is more than 4.5 million g/mol. It has excellent chemical resistance, strength, impact resistance, low temperature properties, low water absorption, and good sliding properties. Excellent release... [See More]
- Chemical System: Thermoplastic; Ultra High Molecular Weight PE Resin; Polyethylene
- Tensile (Break): 5772 to 6324
- Industry: Sanitary; Repair or Construction; Mining
from Redwood Plastics
Redco ™ Nylon MD-Oil filled is one of the most versatile standard grades of Redco ™ Cast Nylon. Redco ™ Nylon MD-Oil provides the same high Compressive Strength and Load Bearing properties of MD filled, with all the advantages of a Liquid Lubricant. Redco ™ Nylon MD-Oil is... [See More]
- Chemical System: Thermoplastic; Polyamide
- Thickness: 0.2500 to 3
- Filler: Molybdenum Disulphide
- Width: 24 to 48
from Interstate Plastics, Inc.
Fabback ACRYLIC mirror is made from optix continuously processed ACRYLIC sheet. Fabback has the industry's toughest protective back-coating, which protects against scratching during fabrication. Available in clear, textures and in over 17 vibrant colors, this durable ACRYLIC mirror is ideal for... [See More]
- Chemical System: Thermoplastic; Acrylic or Polyacrylate
- Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
- Thickness: 0.1180 to 0.2200
- Tensile (Break): 9000
from Surface Armor LLC
Stone Surfaces. Contractors, homeowners and remodelers today have discriminating tastes when it comes to stonework, tile, marble and rock. Kitchens are fitted with granite or solid surface counters. Grand entries have carved limestone, ceramic or marble tiles. Corporate front offices often have the... [See More]
- Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
from SEKISUI KYDEX
A recycled grade of a proprietary thermoplastic sheet that is cost competitive with other grades of thermoplastic sheets while offering improved performance [See More]
- Chemical System: Thermoplastic
- Industry: Sanitary
from U.S. Plastic Corporation
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
from Saint-Gobain Surface Solutions- Composite
CHEMFILM ® DF1700 and DF1900 are heat bondable multilayer cast fluoropolymer films produced using a proprietary process. These films have a PTFE core with a thin layer of FEP or PFA on one surface. Double bondable (DB) films are also available with PFA on either surfaces or FEP on one surface... [See More]
- Chemical System: Thermoplastic; Fluoropolymer
- Thickness: 5.00E-4 to 0.0050
- Filler: Unfilled
- Width: 38.5
from Total Plastics, Inc.
White, Black, Gray and Custom Colors. Ex-Cel ® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the density the less expensive the sheet is, but thicker gauges have more impact resistance. Ex-Cel ® can... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
from Shenzhen You-San Technology Co., Ltd.
Single Sided Silicone PET Protective Film uses PET film as carrier and coated with high performance silicone pressure sensitive adhesive. It is resistant to high temperatures, good exhaust air, good weather resistance, acid and alkali resistance and no adhesive residue. [See More]
- Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
- Use Temperature: 284
- Thickness: 0.0011 to 0.0043
- Elongation: 70.0
from Redwood Plastics
Redco ™ Nylon Natural offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Redco ™ Natural conforms to US F.D.A 21CFR177.1500 making it ideal for components in the Food Processing Industry. Standard Color: Natural... [See More]
- Chemical System: Thermoplastic; Polyamide
- Thickness: 0.2500 to 3
- Filler: Unfilled
- Width: 24 to 48
from Interstate Plastics, Inc.
Colored extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet as manufactured by one of the leading domestic manufacturers of ACRYLIC sheet product. Please scroll down to... [See More]
- Chemical System: Thermoplastic; Acrylic or Polyacrylate
- Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
- Thickness: 0.1180 to 0.2360
- Tensile (Break): 9000
from Surface Armor LLC
General Surfaces. Surface Armor protective film has a seemingly endless array of uses. If you need to protect hardwood floors, vinyl, MDF, wood veneer, circuit boards or almost any kind of surface, there is a good chance that we have a surface protection film that will fit the bill. There are many... [See More]
- Chemical System: Thermoplastic; Polyolefin, Paper; Polypropylene; Vinyl / PVC; Polyethylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
from U.S. Plastic Corporation
Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator that... [See More]
- Chemical System: Thermoplastic; Polycarbonate
from Saint-Gobain Surface Solutions- Composite
CHEMFILM ® FEP Type FS film is made from high molecular weight fluorinated ethylene propylene resin for applications where high flex life and stress-crack-resistant performance are required, such as tank linings and diaphragms. It temperature performance range and resistance to chemical attack... [See More]
- Chemical System: Thermoplastic; Fluorinated Ethylene Propylene (FEP)
- Thickness: 5.00E-4 to 0.0300
- Filler: Unfilled
- Width: 48
from Total Plastics, Inc.
White. Ex-Cel ® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the density the less expensive the sheet is, but thicker gauges have more impact resistance. Ex-Cel ® can be painted with PVC compatible... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
from Shenzhen You-San Technology Co., Ltd.
P66000 UPE ultra high molecular weight polyethylene film is made of UPE film as the base material and coated with special double-sided PET adhesive on one side. It is characterized by excellent abrasion resistance, low temperature resistance, electrical insulation, chemical stability and... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Features: Electrical Insulation
- Thickness: 0.0051
- Tensile (Break): 5511
from Redwood Plastics
A special formulation of Liquid Lubricant encapsulated with the Redco ™ Nylon material during manufacturing which provides lubrication at the bearing surface. Redco ™ Nylon Oil is offered for applications where maintenance lubrication is difficult or impossible. As well, Redco ™... [See More]
- Chemical System: Thermoplastic; Polyamide
- Thickness: 0.2500 to 3
- Filler: Internal Lubricant
- Width: 24 to 48
from Interstate Plastics, Inc.
Adobe patterned ACRYLIC is made using the same methods as clear acyric only with a pattern on the surface. Beside being a decorative accent, the texutre offers a degree of obsurity for privacy applications such a bathroom windows, and not showing scratching in the case of outdoor patio table tops. [See More]
- Chemical System: Thermoplastic; Acrylic or Polyacrylate
- Industry: OEM or Industrial
from Surface Armor LLC
Glazing. Keep Your Fenestration Systems Spotless!. With commercial glazing systems, finish is everything! Whether you are installing anodized storefront, powder coated windows, Kynar ® painted curtain wall or mirror finish doors. A single scratch can obliterate the value of your product and... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
- Width: 1 to 72
from U.S. Plastic Corporation
Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator that... [See More]
- Chemical System: Thermoplastic; Polycarbonate
from Saint-Gobain Surface Solutions- Composite
PFA WF (mechanical grade) is an ideal economical solution for applications that don't require high aesthetic standards, such as hot melt adhesive (welding tape) application. PFA WF grade possesses all physical, mechanical, and thermal properties of PFA film while offering up to 25% savings. [See More]
- Chemical System: Thermoplastic; Perfluoroalkoxy (PFA) Polymer
- Thickness: 5.00E-4 to 0.0100
- Filler: Unfilled
- Width: 60
from Total Plastics, Inc.
White. Ex-Cel ® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the density the less expensive the sheet is, but thicker gauges have more impact resistance. Ex-Cel ® can be painted with PVC compatible... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
from Redwood Plastics
Redco ™ PVM (pressure/velocity/maximum) was developed to provide a premium material for a variety of applications. Redco ™ PVM is a self lubricated material with a low coefficient of friction that can increase the life of equipment. Redco ™ PVM offers exceptional PV (pressure x... [See More]
- Chemical System: Thermoplastic; Polyamide
- Industry: OEM or Industrial; Bearings, Bushings, Wear Pads, Sharp Chain Beds, Gears, Sprockets and Power Transmission Components, and Custom Components
- Filler: Unfilled
from Interstate Plastics, Inc.
Abrasion resistant ACRYLIC sheet is produced by applying a very hard, highly crosslinked polysilicate (a silicon polymer or polysiloxane) coating to an ACRYLIC substrate. This coating provides the sheet with a surface that has 45 times the abrasion resistance of uncoated ACRYLIC, making it an... [See More]
- Chemical System: Thermoplastic; Acrylic or Polyacrylate
- Tensile (Break): 9000
- Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
- Elongation: 2.0
from U.S. Plastic Corporation
Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator that... [See More]
- Chemical System: Thermoplastic; Polycarbonate
from Saint-Gobain Surface Solutions- Composite
FEP Type WF, mechanical welding grade film, is an ideal economical solution for applications that don't require high aesthetic standards, such as hot melt adhesive (welding tape) application. FEP WF film possesses all physical, mechanical, and thermal properties of FEP FG grade, while offering up to... [See More]
- Chemical System: Thermoplastic; Fluorinated Ethylene Propylene (FEP)
- Thickness: 5.00E-4 to 0.0300
- Filler: Unfilled
- Width: 48
from Total Plastics, Inc.
White. Ex-Cel ® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the density the less expensive the sheet is, but thicker gauges have more impact resistance. Ex-Cel ® can be painted with PVC compatible... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
from Redwood Plastics
Redco ™ Nylon SL offers a very low coefficient of friction with superior wear resistance. Redco ™ Nylon SL is used for complex applications where external lubrication is difficult or impossible. Also providing in excess of 5 times longer part life than other lubricated materials. Redco... [See More]
- Chemical System: Thermoplastic; Polyamide
- Thickness: 0.2500 to 3
- Filler: Internal Lubricant
- Width: 24 to 48
from Interstate Plastics, Inc.
Mp 1. 25 is one of our thinnest and lightest bullet resisting products. It protects against handguns of medium power, such as the 9 mm and super 38 automatic - any handgun with a muzzle energy of 380 to 460 foot-pounds. It is offered with and without polycast sar super abrasion-resistant coating. [See More]
- Chemical System: Thermoplastic; Acrylic or Polyacrylate
- Material Type: Armor \ Personnel Protection
- Thickness: 1.25
- Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
from U.S. Plastic Corporation
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain has been an innovator in the industrial application of fluorocarbon resins for over 40 years. We have pioneered many sophisticated and novel film and tape products using a multi-laminar casting process. Cast PTFE based material is made up of very thin layers which have been individually... [See More]
- Chemical System: Thermoplastic; Fluoropolymer
- Thickness: 1.70E-4 to 7.50E-4
- Filler: Unfilled
- Width: 18
from Total Plastics, Inc.
Call TPI for Color Samples. K ÖMATEX is a lightweight closed-cell, free foam, rigid PVC sheet. It is homogeneously colored with a matte finish that is tough and versatile enough for many of today ’s applications. K ÖMATEX is available in 14 standard, vibrant colors and a variety of... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
from Redwood Plastics
Low cost. Good arc and track resistance [See More]
- Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
- Industry: OEM or Industrial
- Filler: Unfilled
from Interstate Plastics, Inc.
Mp 1. 25 is one of our thinnest and lightest bullet resisting products. It protects against handguns of medium power, such as the 9 mm and super 38 automatic - any handgun with a muzzle energy of 380 to 460 foot-pounds. It is offered with and without polycast sar super abrasion-resistant coating. [See More]
- Chemical System: Thermoplastic; Acrylic or Polyacrylate
- Material Type: Armor \ Personnel Protection
- Thickness: 1.25
- Industry: OEM or Industrial
from U.S. Plastic Corporation
These sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be cemented but are easily welded with plastic welder. Can be cut with a carbide tipped blade and drilled with regular metal bits. [See More]
- Chemical System: Thermoplastic; Polyethylene
from Saint-Gobain Surface Solutions- Composite
ETFE type RF, release grade, is a clear or pigmented film manufactured from a copolymer of ethylene and tetrafluoroethylene resin. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the improved mechanical performance of advanced engineering grade plastics. [See More]
- Chemical System: Thermoplastic; Copolymer Of Ethylene And Tetrafluoroethylene
- Thickness: 5.00E-4 to 0.0100
- Filler: Unfilled
- Width: 60
from Total Plastics, Inc.
KPG Red, KPG Blue, KPG Yellow, KPG Tan, KPG Orange and KPG Green. King ColorBoard ® is a high density polyethylene sheet that is environmentally stabilized for outdoor use. It ’s bright, primary colors make it ideal for sign, industrial, marine, playground and recreational applications. [See More]
- Chemical System: Thermoplastic; Polyethylene
- Width: 48
- Thickness: 0.2500 to 0.7500
- Length: 96
from Redwood Plastics
Redco ™ UHMW polyethylene offers a combination of high impact strength, excellent machinability and low surface friction with outstanding wear and corrosion resistance. FDA & USDA Approved, Redco ™ UHMW reduces material hang ups and enhances material flow; increasing your production... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Thickness: 0.1250 to 3
- Filler: Unfilled
- Width: 48
from Interstate Plastics, Inc.
PROPYLUX ® HS products deliver the required attributes for orthopedic applications including biocompatibility, chemical resistance and dimensional stability. Features. Dimensionally Stable. Chemically Resistant. ISO 10993 & FDA Compliant. Sterilisable in Autoclave. Laser Markable. Easy to... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Tensile (Break): 3960
- Industry: Sanitary; Orthopedic Applications
- Elongation: 20.0 to 60.0
from U.S. Plastic Corporation
Use this high impact styrene sheet for models, prototypes, signs, displays, enclosures, and more. It can be drilled, threaded, sawed, sheared, punched and machined. It can also be painted and has excellent forming properties (vacuum pressure). It is non-toxic and odorless, dimensionally stable, has... [See More]
- Chemical System: Thermoplastic; Styrene or Polystyrene
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room... [See More]
- Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.); Silicone; Vinyl / PVC; Polyethylene; Styrene or Polystyrene
- Thickness: 9.20E-4 to 0.0230
- Filler: Unfilled
- Industry: OEM or Industrial
from Total Plastics, Inc.
White/White, Light Gray, Dolphin Gray, Sanshade, Arctic White, Seafoam, Sea Pearl and Black. King StarBoard ® AS is a sure-grip marine-grade decking material designed specifically for high-traffic areas. This unique product features a special high-friction surface polymer and dot pattern to... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Width: 48 to 54
- Thickness: 0.5000 to 1
- Length: 96
from Interstate Plastics, Inc.
Interstate Plastics proudly offers UHMW Tivar ® HPV, a high performance UHMW bearing grade material — the leading no-slip material for extreme wear applications. Tivar ® HPV is a dry-running sliding material designed to enhance motion and reduce friction among conveying systems and... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: Sanitary; OEM or Industrial
- Thickness: 0.5000
- Tensile (Break): 5900
from U.S. Plastic Corporation
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic... [See More]
- Chemical System: Thermoplastic; Vinyl / PVC
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain provides the best solution for your automotive paint protection needs. All products are manufactured in a class 1000 clean room environment using the latest in coating and lamination technology. Saint-Gobain CSPro product was designed using the latest in Urethane film technology coupled... [See More]
- Chemical System: Thermoplastic; Polyurethane
- Thickness: 0.0060 to 0.0075
- Filler: Unfilled
- Industry: Automotive; Repair or Construction; OEM or Industrial; Optical
from Total Plastics, Inc.
White/White, Light Gray, Dolphin Gray, Sanshade, Arctic White, Seafoam, Sea Pearl and Black. King StarBoard ® is the original marine-grade polymer and the industry standard. It is the product of a proprietary process called K-Stran, ™ the most advanced manufacturing process available for... [See More]
- Chemical System: Thermoplastic; Polyethylene
- Industry: Marine