Caustic Solutions Electric Heaters
from WATTCO
Wattco offers a wide variety of process heating equipment to our customers. We manufacture boiler heaters that suit many different sizes and dimensions that customers need. If a boiler has a flanged heater that need to be replaced, Wattco can replicate the model you currently have from practically... [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Caustic Solutions
- Heating Capacity: 5.00 to 3000.00
- Heater Type: Immersion Heater
- Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
from WATTCO
Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired... [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Heater Type: Immersion Heater
- Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel
from WATTCO
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Heater Type: Immersion Heater; Over the Side Heater; Drum Heater
- AC Voltage Required: 208 to 600
from Process Technology
Excellent chemical resistance to aggressive acids. FEATURES. PTFE sleeved 304 stainless elements inert to most solutions up to 212 °F (100 °C). Low watt density design 10 watts/square inch (1.5w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)... [See More]
- Applications: Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions
- Maximum Operating (Sheath) Temperature: 212
- Heater Type: Immersion Heater; Over the Side Heater
- Heating Capacity: 0.50 to 6.00
from Process Heating Company, Inc.
The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These heaters can be used in multiples if... [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin; Ink, Asphalt, Pulp, & Construction
- Maximum Operating (Sheath) Temperature: 750
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- Heating Capacity: 8.00
from Durex Industries
Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that... [See More]
- Applications: Gases/Vapors; Lightweight Oils & Degreasing Solutions; Caustic Solutions
- Heating Capacity: 0.04
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
from Heat Exchange & Transfer, Inc.
The UST (Unitary Storage Tank) heater is a completely packaged tank heating unit. The UST utilizes a flexible open coil heating element. The open coil heater consists of nickel chromium resistance coils supported in high temperature ceramic insulators on a flexible stainless steel strap. Each... [See More]
- Applications: Melting; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Caustic Solutions; Liquid Paraffin; Asphalt, Wax, Pitch, Creosote
- Heating Capacity: 10.00
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- Phase: Three Phase AC Voltage
from Process Technology
Compatible with many aggressive chemistries. FEATURES. Heavy wall quartz sheath with replaceable metal element and polypropylene guards (complete assembly) . For use in most aqueous acidic plating solutions and pickling tanks. Watt densities up to 25 watts/square inch (4 w/cm ²). Vapor... [See More]
- Applications: Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Chemicals
- Maximum Operating (Sheath) Temperature: 230
- Heater Type: Immersion Heater; Over the Side Heater
- Heating Capacity: 0.50 to 10.00
from Process Heating Company, Inc.
Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or replaced without... [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin; Ink, Asphalt, Pulp, & Construction
- Maximum Operating (Sheath) Temperature: 750
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- Heating Capacity: 10.00
from Durex Industries
Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the... [See More]
- Applications: Gases/Vapors; Process Waters; Caustic Solutions
- Maximum Operating (Sheath) Temperature: 1600
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- Heating Capacity: 1.00
from Process Heating Company, Inc.
Heater elements are readily available in lengths from two feet to forty feet and can be custom sized to match both heating requirements and tank dimensions. Single and three-phase elements can be furnished. Elements are constructed of nickel chromium alloy coils that are supported by patented... [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin; Ink, Asphalt, Pulp, & Construction
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Heater Type: Immersion Heater
- AC Voltage Required: 200 to 600
from Process Heating Company, Inc.
No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A... [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin; Ink, Asphalt, Pulp, & Construction
- Maximum Operating (Sheath) Temperature: 750
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- Heating Capacity: 8.00
from Process Heating Company, Inc.
Rigid Tubular Drywell Heaters solve the problem of heating viscous products without damage to the product being heated. The Rigid Heaters can be installed as new or as replacement equipment for existing metal sheathed style tubular units that have higher watt density. Process Heatings Rigid Heaters... [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin; Ink, Asphalt, Pulp, & Construction
- Maximum Operating (Sheath) Temperature: 750
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- Heating Capacity: 0.05
from Process Heating Company, Inc.
Unitized Heaters remain Process Heating Company's best selling product line. Its popularity continues due to the ease of installation into any tank or vat; its 100% efficiency; its ease of automation; its lack of maintenance and remarkable reliability. The Lo-Density Unitized Heater dissipates as... [See More]
- Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin; Ink, Asphalt, Pulp, & Construction
- Maximum Operating (Sheath) Temperature: 750
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- Heating Capacity: 8.00