OEM / Custom Electric Heaters

81 Results
Custom Single Layer Flexible Circuit Heaters
from Flexible Circuit Technologies, Inc.

Custom Flexible Heaters are single layer flexible circuits that utilized resistive alloys, such as Inconel and Cupro-nickel, rather than copper to form conductive paths. As electrical current is driven through the higher resistance conductors, heat is generated. Conductor width and thickness are... [See More]

  • Applications: OEM / Custom
  • Sleeve (Sheath) Material: Polyimide
  • Heater Type: Flexible Heater
Cartridge Immersion Heater -- EM Series
from Backer Hotwatt Inc.

Features. The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best suited to the operating conditions. The lead end of the unit may be sealed for extreme... [See More]

  • Applications: OEM / Custom; Process Waters; Severe Corrosive Solutions (optional feature)
  • Heating Capacity: 0.12 to 21.00
  • Heater Type: Immersion Heater; Cartridge Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
Enclosure Heater -- CS 060
from STEGO

This is a compact enclosure heater with a PTC heating element for reliable protection against condensation in enclosures and casings. The convection heater is safe to touch thanks to its plastic sheathing and thus protects applications from the effects of heat. This heater is also available as a... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 0.05 to 0.15
Drum Heater, 55 Gal -- DH Series
from Backer Hotwatt Inc.

Features. Fits standard 55 gallon metal drums. Lightweight (approx. 14 lbs.) one piece construction. Rust resistant steel casing. Heavy duty six foot cord and plug on all models with 3 wire plug for grounded operation. Quick release spring loaded clamp. Conservatively rated for long life. Available... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 60 to 400
  • Heater Type: Band Heater; Drum Heater
  • Heating Capacity: 2.00 to 3.00
Enclosure Heater -- CSF 060
from STEGO

The compact PTC enclosure heater with integrated tamper-proof thermostat provides reliable protection against condensation in enclosures and casings. Practical: The integrated, fixed thermostat makes an external thermostat superfluous. Two tried-and-tested presets are available (switch-off and... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 0.05 to 0.15
Flexible Metal Glasrope® Heater -- FM25
from Backer Hotwatt Inc.

Features: The Hotwatt Flexible Metal Glasrope ® is for high temperature, corrosive applications. Lengths to 120 ″. Maximum temperature is 1300 ° F. Made in U.S.A. [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 1300
  • Heater Type: Flexible Heater
  • Sleeve (Sheath) Material: Stainless Steel
Enclosure Heater -- CSK 060
from STEGO

This compact PTC enclosure heater is designed to protect against condensation in your enclosure and installation space. Safety: The plastic-coated heater body reaches a maximum temperature of +85 °C on its surface and safely protects users from heat. Wide voltage range for electrical connection PTC... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 0.01 to 0.03
High Temperature Glasrope® Heater -- GH16
from Backer Hotwatt Inc.

Features: The Hotwatt High Temperature Glasrope ® Heater is similar to the Standard Single Glasrope ® Heater in construction except the woven fiberglass braid is of special design to withstand higher temperatures. Lengths to 300 ″. Maximum temperature is 1200 ° F. Made in U.S.A. [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 1200
  • Heater Type: Flexible Heater
  • Sleeve (Sheath) Material: Woven fiberglass
Enclosure Heater -- HG 140
from STEGO

This compact PTC convection heater is for use in enclosures and casings. This enables you to achieve condensate prevention for effective operational safety of electrical systems and installations. Pressure terminal connection for quick electrical connection PTC heating element with dynamic response... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 0.01 to 0.15
Low to Medium Watt Density Cartridge Heater -- SC Series
from Backer Hotwatt Inc.

Features. Hotwatt Precision Cartridge Heaters provide localized heat to restricted work areas requiring close thermal control. Dies, Platens, and a variety of other types of processing equipment are efficiently heated. Closely controlled work temperatures up to 1250F are obtained by a combination of... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 1250
  • Heater Type: Cartridge Heater
  • Heating Capacity: 0.01 to 15.50
Enclosure Heater -- HGK 047
from STEGO

This compact enclosure heater with PTC heating element prevents condensation from forming in enclosures. It is a convection heater for small enclosures and casings. The heater body is designed in anodized aluminum profile. Wide voltage range for electrical connection PTC heating element with dynamic... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 0.01 to 0.03
Low to Medium Watt Density Rectangular Cartridge Heater -- SR Series
from Backer Hotwatt Inc.

Features. The Hotwatt Square and Rectangular Cartridge Heater is designed to distribute maximum heat within a desired area. Because they are completely enclosed, square units will furnish more usable heat for a given wattage than a comparable strip heater attached to the exterior of a mod, platen,... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 1200
  • Heater Type: Cartridge Heater
  • Heating Capacity: 0.01 to 2.40
Enclosure Heater with Fan -- CR 027
from STEGO

This heating with PTC element is used to prevent frost and condensation in the enclosure and casing. The built-in fan further intensifies the heating effect through convection. The integrated, adjustable thermostat saves space in the application. Adjustable, integrated thermostat Plastic casing,... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 0.40 to 0.65
Metric Low to High Watt Density Cartridge Heater -- M Series
from Backer Hotwatt Inc.

Features. Both Standard (MS) and Superwatt (MH) constructions are available. Wattages other than those listed are available. Made in U.S.A. [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 1250
  • Heater Type: Cartridge Heater
  • Heating Capacity: 0.01 to 0.90
Enclosure Heater with Fan -- CR 030
from STEGO

This compact high-performance fan heater is used to protect against frost and condensation in enclosures and cabinets. It is a combination of a high performance cartridge heater and fan and thus achieves a high heating and air flow. CR 030 versions allow the heating to be easily fixed to the base of... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 0.95
One Piece Band Heater -- MB Series
from Backer Hotwatt Inc.

Features. The Backer Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters ranging from 11-1/2" to 22-1/2", respectively. Three or more sections are employed when heaters of larger diameters are needed (as for blown film extrusion dies). Holes... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 900
  • Heater Type: Band Heater
  • Heating Capacity: 0.04 to 0.90
Enclosure Heater with Fan -- CR 130
from STEGO

This compact high-performance fan heater is used to protect against frost and condensation in enclosures and cabinets. It is a combination of high performance cartridge heater and fan and thus achieves a high heating and air flow. CR 130 versions allow easy fixing to the casing wall of an enclosure. [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 0.95
Over-the-Side Drum Heater, Direct Immersion -- DT Series
from Backer Hotwatt Inc.

Features: Designed for direct immersion thru 2 ” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against overheating. Adjustable mounting bracket. Low watt density (1000w - 120w - 8w watts per... [See More]

  • Applications: OEM / Custom; Clean Water Heating; Process Waters
  • Maximum Operating (Sheath) Temperature: 60 to 250
  • Heater Type: Immersion Heater; Over the Side Heater; Drum Heater
  • Heating Capacity: 1.00 to 4.00
Enclosure Heater with Fan -- CS 028
from STEGO

This compact enclosure heater with fan and PTC heating element prevents condensation in enclosures with a high component density. The touch-safe plastic casing ensures user safety by protecting against heat. PTC heating element: temperature-limiting, direct response behavior Touch-safe heat... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: Air Heater; EnclosureHeater
  • AC Voltage Required: 120 to 230
Rectangular Ceramic Heater -- CB Series
from Backer Hotwatt Inc.

Features. The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300F (705C) [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 1300
  • Heater Type: Ceramic Fiber Heater
  • Heating Capacity: 0.09 to 0.26
Enclosure Heater with Fan -- CS 030
from STEGO

The high-performance fan heater is designed for uniform temperature control of enclosures and enclosures to protect against harmful condensation. Designs with integrated thermostat are available. Heating technology: PTC for dynamic response behavior. Touch-safe for users thanks to touch-safe plastic... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 1.20
Silicone Rubber Glasrope® Heater -- GS16
from Backer Hotwatt Inc.

Features: The Hotwatt Silicone Rubber Glasrope ® Heater is sheathed in silicone rubber for use in wet or moist applications. The heater is supplied with neoprene insulated flexible leads. Lengths to 300 ″. Maximum temperature is 325 ° F. Made in U.S.A. [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 325
  • Heater Type: Flexible Heater
  • Sleeve (Sheath) Material: SynRubber
Enclosure Heater with Fan -- CS 032
from STEGO

The compact enclosure heater with fan and PTC heating element helps to prevent frost and condensation forming in casings and installation spaces. The plastic sheathing makes the heating safe to touch during application. Quick electrical connection via IEC power plug. Compact, slim construction with... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -40 to 140
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 1.00
Tape Heater -- AWH Series
from Backer Hotwatt Inc.

Insulated Tape heaters are high temperature, flexible electric heating elements in tape form. Through a new design, they offer the convenience of leads on the same end. High temperature capability: 1400 ̊F yarn insulation. Low watt density design: 13 watts/inch ²2. Dual, knitted,... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 1400
  • Heater Type: Flexible Heater
  • Heating Capacity: 0.16 to 0.62
Enclosure Heater with Fan -- CS 130
from STEGO

The high-performance fan heater is designed for uniform temperature control of enclosures and enclosures to protect against harmful condensation. Designs with integrated thermostat are available. Heating technology: PTC for dynamic response behavior. Touch-safe for users thanks to touch-safe plastic... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 1.20
Tubular Sheathed Glasrope® Heater -- AT Series
from Backer Hotwatt Inc.

Features. The Hotwatt Tubular Sheathed Glasrope Heater is a fiberglass insulated element encased in aluminum or stainless steel tubing. The stainless steel heater is for higher temperatures or corrosive applications. Extra long leads and special terminations are available. (6" long leads are... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 550
  • Heater Type: Tubular Heaters
  • Heating Capacity: 0.12 to 0.50
Enclosure Heater with Fan -- CSF 028
from STEGO

This PTC enclosure heater with fan and fixed thermostat provides condensation protection in the enclosure and casing. It is particularly space-saving. The integrated fixed thermostat is available in two temperature presets. The heating is touch-safe for the application thanks to the touch-safe... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 0.25 to 0.40
Two Piece Band Heater -- MB Series
from Backer Hotwatt Inc.

Features. The Backer Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively. Three or more sections are employed when heaters of larger diameters are needed (as for blown film extrusion dies). Holes and... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 900
  • Heater Type: Band Heater
  • Heating Capacity: 0.55 to 1.65
Enclosure Heater with Fan -- CSF 032
from STEGO

This is a compact PTC enclosure heater with fan and tamper-proof thermostat to prevent frost and condensation forming in casings and installation spaces. A plastic sheath makes the heating safe to touch during application. Designs with integrated tamper-proof thermostat available... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -40 to 140
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 1.00
Enclosure Heater with Fan -- CSL 028
from STEGO

This compact enclosure heater with fan and PTC heating element prevents condensation in enclosures with a high component density. The touch-safe plastic casing ensures user safety by protecting against heat. PTC heating element: temperature-limiting, direct response behavior Touch-safe heat... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 0.25 to 0.40
Enclosure Heater with Fan -- HGL 046
from STEGO

The compact fan heater heats the air inside the enclosure or casing to protect against harmful condensation. The convection effect of this resistance heater is maximized by the integrated fan. Compact convection heater Resistance heating element Temperature safety cut-out: overheating protection in... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 0.25 to 0.40
Enclosure Heater with Fan Basic -- CS 032
from STEGO

Enclosure heater CS 032 Basic: Compact and equipped with a fan and PTC heating element, offers reliable protection against frost and condensation. A touch-safe plastic sheathing ensures safe working conditions, while push-in terminals make electrical contacting quick and stable. With heating... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 0.60 to 1.00
Enclosure Heater with Fan Plus -- CS 032
from STEGO

CS 032 Plus - enclosure heater with fan and PTC heating element that reliably protects against frost and condensation. The CS 032 Plus fan heater is equipped with a user-friendly temperature selector wheel. Variable heating capacity is possible thanks to intelligent control behavior. The flexible... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 0.60 to 1.20
Flat Enclosure Heater -- CP 061
from STEGO

Flat heater: This flat enclosure heater can be used in enclosures and casings. The resistance heater is suitable for convection and contact heat dissipation. The space-saving, flat form factor makes it ideal for use in installation spaces with a high component density. Space-saving thanks to... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -40 to 185
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 0.05 to 0.10
Flat Switch Cabinet Heater -- RC 016
from STEGO

Small enclosure heaters as the RC 016 are used to evenly distribute heat within compact enclosures thereby protecting electronic components from harmful condensation. Used as a convection heater, the RC 016 heats up the immediate ambient air. When used as a contact heater, a surface connection with... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: Air Heater; EnclosureHeater
  • Heating Capacity: 0.01 to 0.01
Hazardous Area Heater -- CREX 020 50 W to 100 W (T5)
from STEGO

Compact convection heater of temperature class T5 (212 °F / 100 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against frost in control and switch cabinets, as well as in measuring equipment. Technical Data. [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -76 to 185
  • Heater Type: Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
  • Heating Capacity: 0.05 to 0.10
Hazardous Area Heater -- CREX 020 50 W to 200 W (T5)
from STEGO

Compact convection heater of temperature class T4 (275 °F / 135 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against frost in control and switch cabinets, as well as in measuring equipment. Temperature class. [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -76 to 122
  • Heater Type: Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
  • Heating Capacity: 0.05 to 0.20
PTC Enclosure Heater RCE 016 -- 01622.0-03
from STEGO

The RCE 016 small heaters have been designed to prevent condensation and to ensure a minimum operating temperature in small enclosures. Technical Data. Operating voltage. see table below. Heating element. PTC resistor - temperature limiting. Heater body. aluminum, anodized. Insulation. PTFE /... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 329
  • Heater Type: Air Heater; Cartridge Heater; EnclosureHeater
  • Heating Capacity: 0.01
Space-saving Enclosure Fan Heater HVI 030 -- 03074.0-00
from STEGO

The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without axial fan (for... [See More]

  • Applications: OEM / Custom
  • Heating Capacity: 0.50
  • Heater Type: Air Heater; EnclosureHeater
  • Phase: Single Phase AC Voltage
Space-saving Enclosure Fan Heater with fan HVI 030 -- 03084.0-00
from STEGO

The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without axial fan (for... [See More]

  • Applications: OEM / Custom
  • Heating Capacity: 0.50
  • Heater Type: ForcedAir; Air Heater; EnclosureHeater
  • Phase: Single Phase AC Voltage
Cartridge Heaters Series
from Benchmark Thermal Corp.

Cartridge Heaters. Yield the highest possible watt density for those applications that require intense heat in a relatively small package. They have the virtue of parallel power leads feeding one end of the element, rather than a circuit requiring configuration for access to both ends. BENCHMARK... [See More]

  • Applications: OEM / Custom
  • Heating Capacity: 0.48 to 10.00
  • Heater Type: Cartridge Heater
  • AC Voltage Required: 120 to 480
Constant Wattage Heat Cable -- CWM
from OMEGA Engineering, Inc.

OMEGALUX ® CWM (Constant Wattage Medium Temperature) heating cable is the ideal answer to those pipe tracing situations which require higher temperatures for process maintenance as well as freeze protection. No matter what length of cable is needed, wattage (or heat) produced by each foot of... [See More]

  • Applications: OEM / Custom; Pipe Tracing, Process Maintenance
  • Maximum Operating (Sheath) Temperature: 392
  • Heater Type: Heating Cables; Trace Line Heater
  • Phase: Single Phase AC Voltage
Pump & Gas Line Heater -- W008060C1
from EBARA Technologies, Inc.

EBARA provides OEM heater product lines to compliment its full line of vacuum pump and POU abatement systems. Pump lines and gas lines have unique thermal challenges due to many factors, including poor conductivity of stainless steel, differing thermal masses of plumbing components, and ambient... [See More]

  • Applications: OEM / Custom
  • Heating Capacity: 0.01
  • Heater Type: Flexible Heater
  • Phase: Single Phase AC Voltage
Ceramic Ring Heater -- RU-3180-200
from Trent, Inc.

TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee. urns, among others. The heat source for TRENT Ceramic Ring... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 1800
  • Heater Type: Ceramic Fiber Heater
  • Heating Capacity: 0.20
Coil Heaters -- HCO
from Acrolab Ltd.

This style of heater can be manufactured to almost any shape you require. They are typically rectangular in cross-section and can handle application temperatures of up to 1500 °F. Coil heaters can operate in free air, inside a groove, mounting to a surface, or mount over top of a nozzle. There... [See More]

  • Applications: OEM / Custom; Plastic Injection Molding
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Cable or Coil Heater
  • Heating Capacity: 0.25 to 0.45
Boy Style Barrel Heaterbands -- W-HBB-BY22-60160F
from Invotec Solutions Ltd.

Invotec offer a full range of direct replacement heater bands for most models of Dr Boy injection moulding machines. According to our existing customers "The ONLY difference is the Price !!! ". Manufactured to the same specification as your existing OEM spare parts. 1mm Brass insert*. Air... [See More]

  • Applications: OEM / Custom
  • Heating Capacity: 1.12
  • Heater Type: Band Heater
  • AC Voltage Required: 240
Compact Fan Heater With Thermostat -- PFH-T
from Pfannenberg

Our PFH-T Series of Compact Fan Heaters with Thermostat feature our new touch safe design. Ideal for maintaining precise temperatures required for the proper function of electronics, while also protecting equipment from damaging condensation caused by changes in temperature or humidity. Available in... [See More]

  • Applications: OEM / Custom
  • Maximum Air Flow: 47
  • Heater Type: ForcedAir; Air Heater; EnclosureHeater
  • Heating Capacity: 0.20 to 1.20
Low Temperature Inline Quartz Heater -- IQ Series
from Trebor International

The Trebor ® IQ in-line quartz chemical heater provides the ultra-high purity you demand, with the reliability you expect. The IQ's smooth flow path is free of particle traps and constructed entirely of GE 214 quartz and PFA, making it compatible with all acids, except HF and KOH. The PFA... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 212
  • Heater Type: Inline Heater
  • Heating Capacity: 3.00 to 6.00
Standard Dual Inverter Systems -- IHI2-50K-480-M
from Mesta Electronics, Inc.

Features and Benefits. Provides optimal precision and control with output power control resolution of .00625%. Provides greater control stability by varying output voltage instead of frequency. Increased productivity and decreased maintenance costs compared to water cooled systems. Offers efficiency... [See More]

  • Applications: OEM / Custom; Crystal Growth
  • Phase: Three Phase AC Voltage
  • Heater Type: Induction
Electric Infrared Heaters -- BAH-18-A-05
from Detroit Radiant Products Company

Mounts in any position, pollution free; no venting required [See More]

  • Applications: Drying; OEM / Custom
  • Heating Capacity: 0.50
  • Heater Type: Radiant Heater; Radiant Reflective Process Heater
  • Phase: Single Phase AC Voltage
1" MAGNUM™ Cartridge Heater -- DSW-RS020S1-02505
from Durex Industries

Magnum cartridge heaters from Durex are simply the benchmark of Industry. Packaging, Plastics Processing, Foodservice, and Process Industries alike look to our cartridge heaters as a reliable, effi cient, and cost effective heat source. Swaged-in designs are made for use in applications where high... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Cartridge Heater
  • Heating Capacity: 0.25
Custom Surface Heater with RTD Temperature Transmitter
from Thermal Circuits, Inc.

Optimizing the utility of a thermal sensor is a critical success factor in every heater application. Thermal Circuits ’ engineers are experienced and trained to integrate state-of-the-art temperature sensing, controlling and limiting componentry to assure accuracy, repeatability, and quality. [See More]

  • Applications: OEM / Custom
Electric Pipe Thawer -- Hot-Shot® Model 320
from General Pipe Cleaners

No more tearing up floors, breaking through walls, or digging up pipes in frozen ground. Eliminate hazardous blow torches. With the safe Hot-Shot pipe thawer, you can accomplish the job faster and easier – and save time and money. Easy to Operate. Just carry your Hot-Shot ® to the job,... [See More]

  • Applications: OEM / Custom
  • AC Voltage Required: 115
  • Heater Type: Induction
Enclosure Heater -- EN2 Series
from Benchmark Thermal Corp.

Enclosure Heaters. Enclosure Heaters are made of etched foil heating circuits laminated between thin layers of fiberglass-reinforced, high temperature insulation, silicone rubber, and may be attached to an aluminum mounting plate by factory vulcanization or with PSA (Pressure Sensitive Adhesive). [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: -40 to 350
  • Heater Type: EnclosureHeater
  • AC Voltage Required: 115 to 230
Electric Stud Heaters -- CBH
from OMEGA Engineering, Inc.

CBH Series heaters are constructed of rugged metal sheathed tubular elements homogeneously combined with a metal sleeve that has been accurately dimensioned to provide a proper clearance and ease of inserting into standard drill hole sizes so large bolts or studs may be rapidly expanded and... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 1600
  • Heater Type: Tubular Heaters
  • Heating Capacity: 1.15 to 8.00
Folded & Formed® Rack -- M2
from Trent, Inc.

TRENT M2 Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels into which high-grade, refractory, slide-in, porcelain retainers are inserted to support three rows of one, two or three-tier high TRENT F &F ® nickel-chrome, ribbon... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 1350
  • Heater Type: Air Heater
  • Max Air Temperature: 1200
Flanged Immersion Heater -- HIMF
from Acrolab Ltd.

Electric heaters are used in many different types of industries and applications. Their ability to deliver thermal energy at a rapid pace under a controlled setting allows for use in a large versatile range of applications. We offer a wide variety of heating elements to fit the needs of many... [See More]

  • Applications: OEM / Custom; Model Dependent on Fluid Properties
  • Sleeve (Sheath) Material: Stainless Steel
  • Heater Type: Immersion Heater
Boy Style Nozzle Heaterbands -- W-HBN-BY22-3238
from Invotec Solutions Ltd.

A full range of Dr Boy style nozzle heaterbands anufactured to the same specification as your existing OEM spare parts [See More]

  • Applications: OEM / Custom
  • Heating Capacity: 0.20
  • Heater Type: Band Heater
  • AC Voltage Required: 220 to 240
Fan Heater -- FLH
from Pfannenberg

Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68 models. Housing: Anodized aluminum. [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 158 to 185
  • Heater Type: ForcedAir; Air Heater; EnclosureHeater
  • Maximum Air Flow: 29 to 94
Ceramic Electric Heater -- WP-FFE
from Durex Industries

Durex Industries offers a line of ceramic long wave infrared heaters, in wattages up to 1500W and all popular international voltages. The high emissivity of these heaters ensures optimum radiant efficiency in a wide range of applications, including plastics, coatings, thermoforming, drying,... [See More]

  • Applications: OEM / Custom
  • Heating Capacity: 1.00
  • Maximum Operating (Sheath) Temperature: 1346
Custom Surface Heaters with Thermal Fuse
from Thermal Circuits, Inc.

Optimizing the utility of a thermal sensor is a critical success factor in every heater application. Thermal Circuits ’ engineers are experienced and trained to integrate state-of-the-art temperature sensing, controlling and limiting componentry to assure accuracy, repeatability, and quality. [See More]

  • Applications: OEM / Custom
Electric Pipe Thawer -- Hot-Shot® Model 400
from General Pipe Cleaners

No more tearing up floors, breaking through walls, or digging up pipes in frozen ground. Eliminate hazardous blow torches. With the safe Hot-Shot ® pipe thawer, you can accomplish the job faster and easier – and save time and money. Easy to Operate. Just carry your Hot-Shot ® to the... [See More]

  • Applications: OEM / Custom
  • AC Voltage Required: 115
  • Heater Type: Induction
Standard Silicone Flex Heater (Rectangular) -- BF-10X
from Benchmark Thermal Corp.

Flexible Heaters. Flexible heaters can supply heat to a wide variety of applications. They can be custom designed to accommodate contours, holes, and geometric shapes, and will deliver uniform temperature. These heaters are ideal for large and small contact areas requiring controlled and even... [See More]

  • Applications: OEM / Custom; Stock heaters
  • Maximum Operating (Sheath) Temperature: 475
  • Heater Type: Flexible Heater
  • Heating Capacity: 0.25 to 1.20
High Temperature, Dual-Element Heating Tapes -- DHT
from OMEGA Engineering, Inc.

The DHT Series is a highly flexible and durable multi-stranded dual heating element that provides even heat across the tape. It is reinforced with high temperature fiberglass for added strength and durability. High temperatures and rapid thermal response with a maximum exposure temperature of 760... [See More]

  • Applications: OEM / Custom
  • Heating Capacity: 0.16 to 1.25
  • Heater Type: Flexible Heater
  • AC Voltage Required: 120 to 240
Hairpin Tubular Heater -- HTUH
from Acrolab Ltd.

This style of heater can be manufactured to almost any custom shape you require. They are typically round in cross-section and can handle application temperatures of up to 1400 °F. Tubular heaters can operate in free air, inside a groove, mounting to a surface, or cast into metal. There are a... [See More]

  • Applications: OEM / Custom; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Application Subject To Sheath Material
  • Maximum Operating (Sheath) Temperature: 1400
  • Heater Type: Tubular Heaters
  • Sleeve (Sheath) Material: Copper (optional feature); Stainless Steel (optional feature); Steel (optional feature); Incoloy
Brass Sealed Nozzle Heaterbands -- W-HBN-025025
from Invotec Solutions Ltd.

Our top quality brass sealed nozzle heaterbands are hermetically sealed from liquid plastic. All of our sealed heater bands go through a series of tests to ensure correct ohmic values, dielectric strenght, earth leakage and insulation resistance. Construction: Brass tube with nickel-chrome 80/20... [See More]

  • Applications: OEM / Custom
  • Heating Capacity: 0.09
  • Heater Type: Band Heater
  • AC Voltage Required: 220 to 240
Fan Heater with Thermostat -- FLH-TF
from Pfannenberg

Our FLH-TF Series of Fan Heaters with Thermostat follow a traditional design proven to provide heat to enclosures. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 4 models. Housing: Aluminum... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 167
  • Heater Type: ForcedAir; Air Heater; EnclosureHeater
  • Maximum Air Flow: 16 to 26
Standard Bake Platen -- BP200
from Durex Industries

Durex Cast In Platen heaters are manufactured from aluminum or bronze alloys, the cast in platens consists of a tubular heating element that is designed and formed to provide maximum efficiency and temperature uniformity on the working surface of the casting. The cast in platen heaters can also be... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 752
  • Heater Type: Cast-In Heater
  • Heating Capacity: 1.25
Custom Surface Heaters with Thermistors
from Thermal Circuits, Inc.

Optimizing the utility of a thermal sensor is a critical success factor in every heater application. Thermal Circuits ’ engineers are experienced and trained to integrate state-of-the-art temperature sensing, controlling and limiting componentry to assure accuracy, repeatability, and quality. [See More]

  • Applications: OEM / Custom
Twist Tape Heater -- BFU7141
from Benchmark Thermal Corp.

Twist Tape Heater. “Twist Tape ” is a pre-formed Flexible Heater to fit piping from .25" Dia to 4.0". It is flexible and uniquely designed to accomplish those hard-to-fit requirements on a semi-permanent basis. Power-In-Power-Out leads allow for a parallel daisy chain installation. [See More]

  • Applications: OEM / Custom; Stock heaters
  • Maximum Operating (Sheath) Temperature: 400 to 500
  • Heater Type: Flexible Heater; Specialty Industrial Heaters; Twist Tape Heater
  • Heating Capacity: 0.04
Ring Heater -- A
from OMEGA Engineering, Inc.

•. U.L. Component Recognized. •. CSA Certified. •. For Flat Surfaces. •. Rugged, Heavy Duty [See More]

  • Applications: OEM / Custom
  • Heating Capacity: 0.30 to 1.80
  • Heater Type: Specialty Industrial Heaters; Ring Heater
  • Phase: Single Phase AC Voltage
Mica Strip Heater -- HST
from Acrolab Ltd.

Acrolab mica insulated strip heaters are economical heat sources, suitable for providing heat to flat surfaces. The sheath temperature limitation is 900 ° F. These heaters can be made to include pressure plates that improve uniformity and heat transfer. Mica insulated heaters are available in... [See More]

  • Applications: OEM / Custom
  • AC Voltage Required: 120 to 480
  • Heater Type: Strip
  • Sleeve (Sheath) Material: Stainless Steel
Coil Heaters 3 x 3mm Without Thermocouple
from Invotec Solutions Ltd.

Invotec coil heaters offer the ultimate in mechanical protection. Supplied in straight length, coiled to your required size or complete with our internally heated nozzles. All coil heaters can be supplied with a cover over the coils for even greater mechanical protection. Construction: TIG welded... [See More]

  • Applications: OEM / Custom
  • Sleeve (Sheath) Material: Stainless Steel
  • Heater Type: Cable or Coil Heater
Mini Radiant Heater -- PRH-M
from Pfannenberg

Our PRH-M Mini Radiant Heaters are available in 3 models ranging from 10 W – 30 W. These small heaters are ideal for small outdoor enclosures, preventing condensate formation. Housing: Black anodized aluminum. FEATURES. Easy Mounting Options. Unit can be connected to a standard DIN rail... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 95 to 140
  • Heater Type: Radiant Heater; Air Heater; EnclosureHeater
  • Heating Capacity: 0.01 to 0.03
Standard Pedestal Heater -- PH200-BA
from Durex Industries

The standard cast-in pedestal heater manufactured by Durex for semicondcutor processing is designed to provide a quick solution for wafer processing applications. These cast-in heaters are designed specifically for 200mm and 300mm wafers. The standard design eliminates the need for costly tooling... [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 752
  • Heater Type: Specialty Industrial Heaters; Pedestal Heater; Cartridge Heater
  • Heating Capacity: 1.25
Custom Surface Heaters with Thermocouple Element
from Thermal Circuits, Inc.

Optimizing the utility of a thermal sensor is a critical success factor in every heater application. Thermal Circuits ’ engineers are experienced and trained to integrate state-of-the-art temperature sensing, controlling and limiting componentry to assure accuracy, repeatability, and quality. [See More]

  • Applications: OEM / Custom
  • Maximum Operating (Sheath) Temperature: 2282
Mineral Strip Heater -- HSMI
from Acrolab Ltd.

Mineral Strips are designed to provide longer life at higher watt densities and operating temperatures than the standard Mica Strip Heater. Its ceramic insulation provides for minimal air gaps and superior heat transfer efficiency. Mineral strips can withstand sheath temperatures of up to 1400 °... [See More]

  • Applications: OEM / Custom
  • AC Voltage Required: 120 to 480
  • Heater Type: Strip
  • Sleeve (Sheath) Material: Stainless Steel
Custom Surface Heaters with Thermostat
from Thermal Circuits, Inc.

Optimizing the utility of a thermal sensor is a critical success factor in every heater application. Thermal Circuits ’ engineers are experienced and trained to integrate state-of-the-art temperature sensing, controlling and limiting componentry to assure accuracy, repeatability, and quality. [See More]

  • Applications: OEM / Custom
Round Cartridge Heater -- HCA
from Acrolab Ltd.

Cartridge heaters are round tubular heaters with electrical terminations on one side. These dependable heaters are made to withstand tough industrial usage. With a tolerance of ±0.002" on their outside diameter to secure a tight fit inside receptacle holes , and rock hard compaction of MgO... [See More]

  • Applications: Melting; OEM / Custom; Gases/Vapors; Clean Water Heating; Process Waters; Heating Tanks, Packaging Equipment
  • Maximum Operating (Sheath) Temperature: 1000 to 1500
  • Heater Type: Cartridge Heater
  • Heating Capacity: 1.20 to 5.30
Screw Immersion Heater -- HIMS
from Acrolab Ltd.

Electric heaters are used in many different types of industries and applications. Their ability to deliver thermal energy at a rapid pace under a controlled setting allows for use in a large versatile range of applications. We offer a wide variety of heating elements to fit the needs of many... [See More]

  • Applications: OEM / Custom; Model Dependent on Fluid Properties
  • Sleeve (Sheath) Material: Stainless Steel
  • Heater Type: Immersion Heater
Straight Tubular Heater -- HTU
from Acrolab Ltd.

Tubular heaters are highly adaptable to most applications where electrical heating is required. They can be used in their straight form or bent into various shapes. Tubular heaters can be used in free air, clamped to a surface, placed inside a groove or cast into metal. These versatile heating... [See More]

  • Applications: OEM / Custom; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Application Subject To Sheath Material
  • Maximum Operating (Sheath) Temperature: 1400
  • Heater Type: Tubular Heaters
  • AC Voltage Required: 120 to 480