Nickel Alloy Electric Heaters

49 Results
Circulation Heaters
from Tempco Electric Heater Corporation

Vessel material is SA53B or SA106B steel. Good for up to 750 °F (399 °C) operating temperature. Optional Heating source —1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to 14" size heaters use Flanged Immersion Heaters. The flanges are made from forged steel rated... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel
  • Maximum Operating (Sheath) Temperature: 750
  • Heater Type: Water Heaters; Circulation Heater
  • Heating Capacity: 0.50 to 375.00
Boiler Heaters
from WATTCO

Wattco offers a wide variety of process heating equipment to our customers. We manufacture boiler heaters that suit many different sizes and dimensions that customers need. If a boiler has a flanged heater that need to be replaced, Wattco can replicate the model you currently have from practically... [See More]

  • Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
  • Heating Capacity: 5.00 to 3000.00
  • Heater Type: Immersion Heater
  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Caustic Solutions
Over-the-Side Drum Heater, Direct Immersion -- DT Series
from Backer Hotwatt Inc.

Features: Designed for direct immersion thru 2 ” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against overheating. Adjustable mounting bracket. Low watt density (1000w - 120w - 8w watts per... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Maximum Operating (Sheath) Temperature: 60 to 250
  • Heater Type: Immersion Heater; Over the Side Heater; Drum Heater
  • Heating Capacity: 1.00 to 4.00
Duct Heaters -- Standard & Finned Tubular
from Tempco Electric Heater Corporation

Heavy wall Incoloy ® tubular heating elements (field replaceable) provide protection against corrosive air environments and resistance to vibration when compared to open coil elements. Air duct heaters can be designed specifically for high pressure and/or hazardous locations. Turnkey systems... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel
  • Maximum Operating (Sheath) Temperature: 1200
  • Heater Type: Duct Heater
  • Heating Capacity: 6.00 to 190.00
Circulation Heaters
from WATTCO

Circulation Heaters also known as "in line heaters" use steel, stainless steel, and titanium in many applications. Lube oil and waste oil applications often use steel for circulation heaters as it is fairly inexpensive compared to stainless steel counterpart. Water circulation heaters are made with... [See More]

  • Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Heater Type: Circulation Heater
  • Watt Density: 6.5 to 65
Finned Tubular Heaters
from Tempco Electric Heater Corporation

Finned heaters are constructed using Tempco ’s robust tubular element as the basis of construction. Fin material is continuously spiral wound tightly onto the element surface to increase the convective surface area for air and non-corrosive gas heating. Fin spacing and size have been tested... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel
  • Maximum Operating (Sheath) Temperature: 750 to 1200
  • Heater Type: Tubular Heaters
  • Heating Capacity: 0.75 to 8.00
Finned Tubular Heating
from WATTCO

Finned tubular heating elements from WATTCO ™ are the most versatile and dependable electric heating element available today. These industrial heating solutions are among the most common heaters and are best suited for a large number of applications such as conduction, convection, and... [See More]

  • Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
  • Maximum Operating (Sheath) Temperature: 1200
  • Heater Type: Tubular Heaters
  • Heating Capacity: 0.50 to 7.10
Flanged Immersion Heaters
from Tempco Electric Heater Corporation

This design consists of tubular heating elements silver brazed or TIG welded to a flange cut from steel or stainless steel plate. Flange plate size, thickness and shape are determined by the application. A fiber gasket is supplied with each heater. [See More]

  • Sleeve (Sheath) Material: Copper; Nickel Alloy
  • Maximum Operating (Sheath) Temperature: 350
  • Heater Type: Immersion Heater
  • Heating Capacity: 1.00 to 15.00
Flanged Heaters
from WATTCO

Flanged heaters are commonly used in many chemical, petroleum and water based applications. Consisting normally of an ANSI rated flange with several hairpin elements or bugle tubular elements extending from the face of the flange, this electric heater uses direct heat application to the liquid... [See More]

  • Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Heater Type: Immersion Heater
  • AC Voltage Required: 208 to 600
Pressure Rated Flanged Immersion Heaters
from Tempco Electric Heater Corporation

Flanged Immersion Heaters are designed for use in tanks and pressurized vessels to heat both liquids and gases. They mate to a companion flange that is either welded to a tank wall or, for circulating type heaters, to a pipe. [See More]

  • Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel
  • Maximum Operating (Sheath) Temperature: 350 to 1200
  • Heater Type: Immersion Heater; Water Heaters
  • Heating Capacity: 1.50 to 375.00
Immersion Heaters
from WATTCO

Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Heater Type: Immersion Heater
  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
Screw Plug Immersion Heaters
from Tempco Electric Heater Corporation

Screw Plug Immersion Heaters consist of tubular elements welded or brazed into a threaded screw plug which can then be inserted into a threaded opening in a tank wall or through a mating full or half coupling.. [See More]

  • Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
  • Maximum Operating (Sheath) Temperature: 350 to 1200
  • Heater Type: Immersion Heater
  • Heating Capacity: 0.25 to 20.00
Inline Heaters
from WATTCO

In line heaters (a.k.a circulation heaters) are ideal for processing fluid, including hazardous liquids, that requires intermediate heating while maintaining a flow rate. Instead of stripping the heat from another source as it would for a heat exchanger, an In line heater simply transfers the heat... [See More]

  • Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Heater Type: Circulation Heater
  • AC Voltage Required: 120 to 600
Tubular Heaters
from Tempco Electric Heater Corporation

Carefully researched manufacturing methods and quality materials have made Tempco tubular heaters stand apart from other heating elements claiming similar performance. A computer-designed helical coil of 80% Nickel 20% Chromium alloy resistance wire is fusion welded to the nickel-coated steel... [See More]

  • Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
  • Maximum Operating (Sheath) Temperature: 350 to 1800
  • Heater Type: Tubular Heaters
  • Heating Capacity: 0.40 to 9.72
Over The Side Heaters
from WATTCO

Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel; Titanium
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Heater Type: Immersion Heater; Over the Side Heater; Drum Heater
  • AC Voltage Required: 208 to 600
Screw Plug Heaters
from WATTCO

Screw Plug heaters from WATTCO ™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which are then screwed directly through a threaded coupling in the tank wall or vessel, or installed in... [See More]

  • Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Heater Type: Immersion Heater
  • AC Voltage Required: 120 to 600
Tubular Heaters
from WATTCO

Tubular heating elements from WATTCO ™ are the most versatile and the best-suited industrial heating solution for a large number of applications. Tubular elements from WATTCO ™ are factory-configured to almost any shape or size. Custom bending diameters can be made upon request and we... [See More]

  • Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
  • Heating Capacity: 0.60 to 18.00
  • Heater Type: Tubular Heaters
  • Phase: Single Phase AC Voltage
Ceiling Mount Fan Driven Heater -- P3472A1
from TPI Corporation

COMMERCIAL TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 480 V VOLTAGE RATING. SURFACE MOUNTING. 4.2 AMPERE CURRENT RATING. 2 KW POWER RATING. 600 CFM AIR FLOW RATE. AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE. 6826 BTU/HR HEATING CAPACITY. NICKEL CHROME HEATING ELEMENT. 16-3/4 INCH L X 10-7/8 INCH... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Maximum Air Flow: 600
  • Heater Type: ForcedAir; RoomSpace; Air Heater
  • Heating Capacity: 2.00
MaxiZone® High Temperature Insertion Heaters -- MZ
from Chromalox

Maxi-Zone Heaters are the most rugged of our cartridge style heaters. These heaters can achieve continuous sheath temperatures up to 2000 °F (1095 °C). The INCONEL 600 sheath allows efficient operation at extreme temperatures. A unique feature is to provide two to three independently... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Maximum Operating (Sheath) Temperature: 2000
  • Heater Type: Cartridge Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Cartridge Heaters Series
from Benchmark Thermal Corp.

Cartridge Heaters. Yield the highest possible watt density for those applications that require intense heat in a relatively small package. They have the virtue of parallel power leads feeding one end of the element, rather than a circuit requiring configuration for access to both ends. BENCHMARK... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy; Ni-Cr wire around Mg-oxide cores
  • Heating Capacity: 0.48 to 10.00
  • Heater Type: Cartridge Heater
  • AC Voltage Required: 120 to 480
Circulation Heaters
from Acrolab Ltd.

The longevity and trouble-free service of a Circulation Heater depend on selecting proper sheath materials, watt densities, and operation temperatures. Standard Element Sheath Materials. Incoloy ® 800 - A Nickel (30-35 %), Chromium (19-23 %), Iron alloy. The high nickel content of this allow... [See More]

  • Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
  • Maximum Operating (Sheath) Temperature: 1600
  • Heater Type: Circulation Heater
Flange Immersion Heater -- MF10N-E33DN-450C
from Durex Industries

Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy; Carpenter, Monel, Inconel, Hastelloy, Ti
  • Heating Capacity: 0.04
  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
1/2(12.7mm) Diameter Heart Cross-Section -- TI
from OMEGA Engineering, Inc.

•. INCOLOY Sheath. •. 120, 240 and 480 Volt. •. 30 W/In2. •. 1600 °F Max. Sheath Temp. [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Maximum Operating (Sheath) Temperature: 1600
  • Heater Type: Tubular Heaters
  • Heating Capacity: 0.45 to 2.50
Ceiling Mount Fan Driven Heater -- P3482A1
from TPI Corporation

20 GAUGE STEEL GRILL MATERIAL. POWDER COATED FINISH. WHITE COLOR. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 480 V VOLTAGE RATING. RECESSED MOUNTING. 4.2 AMPERE CURRENT RATING. 2 KW POWER RATING. 600 CFM AIR FLOW RATE. MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE. 6826 BTU/HR... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy; Steel
  • Maximum Air Flow: 600
  • Heater Type: ForcedAir; RoomSpace; Air Heater
  • Heating Capacity: 2.00
Tubular Band Heaters
from Chromalox

HBT Band Heaters are a very durable and versatile means to heat small and large industrial tanks and cylinders to as much as 1200 °F (650 °C). The construction features a robust tubular heating element that is flattened on one side to maximize surface contact and heat transfer efficiency. [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Maximum Operating (Sheath) Temperature: 1200
  • Heater Type: Tubular Heaters
  • Heating Capacity: 0.68 to 2.00
Duct Heaters
from Acrolab Ltd.

Vented cover enclosing NEMA 1 terminal box. Optional NEMA 4 (moisture resistant), NEMA 7 (explosion resistant), and NEMA 12 (dust resistant). 3 1/4" (89mm) of mineral insulation in an aluminized steel enclosure minimizes heat loss while keeping electrical wiring cooler. Heavy duty frame composed of... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Heater Type: Duct Heater
Screw Plug Immersion Heater -- MS1D2N-J13FN-1000
from Durex Industries

Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy; Carpenter, Monel, Inconel, Hastelloy, Ti
  • Maximum Operating (Sheath) Temperature: 1600
  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Heating Capacity: 1.00
Cartridge Heaters -- 3/4" Diameter CIR
from OMEGA Engineering, Inc.

OMEGALUX ® CIR series high Watt density cartridge heaters are especially well suited for use in applications involving molds, dies, platens, hot plates, and sealing operations. They are available in lengths from 21/4" to 48". [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Cartridge Heater
  • AC Voltage Required: 120 to 240
Tubular Enclosure Heaters and General Purpose Air Heaters -- TEH
from Chromalox

Type TEH Tubular Enclosure Heaters and General Purpose Air Heaters are used for freeze protection and condensate protection in electrical enclosures and switchgear. They can also be installed in equipment to keep mechanical components functioning in applications such as valve enclosures and line... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Heating Capacity: 0.10 to 0.40
  • Heater Type: Tubular Heaters; Specialty Industrial Heaters; Switchgear Heater; EnclosureHeater
  • Phase: Single Phase AC Voltage
Cartridge Heaters -- 3/8" Diameter CIR
from OMEGA Engineering, Inc.

OMEGALUX ® CIR series high watt density cartridge heaters are especially well suited for use in applications involving molds, dies, platens, hot plates, and sealing operations. They are available in lengths from 1" to 24". [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Cartridge Heater
  • AC Voltage Required: 120 to 240
Water Application Flanged Immersion Heater -- TTSF
from Chromalox

2-1/2 x 2-1/2" Square Brass Flange. Copper Sheath Elements. High Watt Densities (See Catalog Page for Table). 13.5 - 18 kW. 208 and 480 Volt, Three Phase. Third-party certifications: UL Recognized, CSA [See More]

  • Sleeve (Sheath) Material: Copper; Nickel Alloy
  • Heating Capacity: 5.00 to 18.00
  • Heater Type: Immersion Heater
  • Phase: Three Phase AC Voltage
Cartridge Heaters1/4" Diameter -- 1/4" Diameter CIR
from OMEGA Engineering, Inc.

OMEGALUX ® CIR series high watt density cartridge heaters are manufactured to the highest industry standards using only premium materials. They have been designed to last longer and outperform any other brand cartridge heater in both laboratory and industrial applications. Their heavy duty... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • AC Voltage Required: 120 to 240
  • Heater Type: Cartridge Heater
  • Watt Density: 64 to 388
XtremeDuty™ Circulation Heaters -- GCHIS
from Chromalox

High Temperature Gas- INCOLOY ® elements and a Stainless Steel vessel enhance safe operation to nearly 1400 °F outlet gas temperature in air, gas or steam superheating applications. 120, 240 and 480V, 1 & 3 Phase [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Maximum Operating (Sheath) Temperature: 1200
  • Heater Type: Circulation Heater
  • Heating Capacity: 2.00 to 200.00
Circulation Heaters -- GCHI and GCHIB
from OMEGA Engineering, Inc.

FEATURES. Terminal Enclosure: E1 General Purpose is standard. E2 Moisture Resistant/Explosion Resistant, E3 Explosion Resistant or E4 Moisture Resistant available. Elements: 0.475" diameter INCOLOY sheath elements. Flange: 3 -10" ANSI B-16.5 flange with 1/2" thermowell for thermostat bulb and a 1/8"... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Maximum Operating (Sheath) Temperature: 750
  • Heater Type: Circulation Heater
  • Heating Capacity: 3.00 to 350.00
XtremeDuty™ Circulation Heaters -- GCHISB
from Chromalox

High Temperature Gas- INCOLOY ® elements and a Stainless Steel vessel enhance safe operation to nearly 1400 °F outlet gas temperature in air, gas or steam superheating applications. 240 and 480V, 1 & 3 Phase [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Maximum Operating (Sheath) Temperature: 1200
  • Heater Type: Circulation Heater
  • Heating Capacity: 2.00 to 200.00
Circulation Heaters -- NWHIS
from OMEGA Engineering, Inc.

FEATURES: Terminal Enclosures: Four types of terminal enclosures are available based on application needs. The standard stock heater enclosure is designated ( -E1). This is a general purpose enclosure used for many applications. Moisture resistant/explosion resistant (-E2); explosion resistant (-E3)... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Heating Capacity: 6.00 to 200.00
  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage
Xtremeduty™ Hopper Heaters
from Chromalox

Hopper Heaters can be made to order to your hopper specifications. Low watt densities ensure long life while providing operating temperatures of 250 °F (120 °C) to 350 °F (175 °C) or higher. These are commonly used in hoppers to prevent freezing and to keep material flowing. [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Maximum Operating (Sheath) Temperature: 750
  • Heater Type: Specialty Industrial Heaters; Hopper Heater
  • Heating Capacity: 0.23 to 2.60
Circulation Heaters -- NWHOIS
from OMEGA Engineering, Inc.

Screw Plug or Flanged Heater Design. 3 - 14" Type 304 Stainless Steel Pipe Body, 150 Lb Con struc tion. 2 - 200 kW. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. 0.475" Dia. Stainless Steel or INCOLOY Sheath Elements (15 - 50... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Heating Capacity: 2.00 to 30.00
  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Circulation Heaters -- NWHOR and NWHORB
from OMEGA Engineering, Inc.

3 to 14" ANSI Blind Flange Design. 3 to 14" Carbon Steel Pipe Body, 150 lb Construction. 3 to 120 kW. 240 and 480V, 1 & 3 Phase. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. 0.475" Dia. Steel Sheath Low Watt Density... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Heating Capacity: 20.00 to 70.00
  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Compact Immersion Heater -- CH-SD
from OMEGA Engineering, Inc.

The OMEGALUX ® CH-SD Series features a compact 3 element heater design with a 2" brass screw plug. The Incoloy sheath allows compatibility with difficult clean liquids. A popular application for CH-SD Series is heating for industrial dishwashing equipment. Please Note: This immersion heater... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Heating Capacity: 5.00 to 10.00
  • Heater Type: Immersion Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Field Adjustable Immersion Heater -- VTS
from OMEGA Engineering, Inc.

Omegalux ® field adjustable screw plug immersion heaters can be applied to a variety of clean water and oil applications. The unique versatility of this design allows field adjustment of the rating by simple connections to the six elements of the heater. This simplifies selection and spare parts... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Maximum Operating (Sheath) Temperature: 300
  • Heater Type: Immersion Heater
  • Heating Capacity: 0.50 to 40.00
Flanged Immersion Heater -- TMI
from OMEGA Engineering, Inc.

•. Heavy Duty for Severe Corrosive Solutions. •. 3-8 Inch 150 Ib. Steel Flange. •. 3 to 50 kW. •. Premium Grade Incoloy Sheath [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Heating Capacity: 3.00 to 50.00
  • Heater Type: Immersion Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Flanged Immersion Heater -- TTSF
from OMEGA Engineering, Inc.

Type TTSF heaters are used in industrial water boilers and storage tanks. They feature high watt density for rapid heat transfer. The steam boiler heaters feature the highest quality, high nickel Incoloy sheath that provides the highest practical protection available against hard water containing... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Heating Capacity: 5.00 to 18.00
  • Heater Type: Immersion Heater
  • Phase: Single Phase AC Voltage
Heart Cross-Section Tubular Heater -- RTU
from OMEGA Engineering, Inc.

•. INCOLOY Sheath. •. 400 - 2500 Watts. •. 120, 208, 240, 275 and 480 Volt. •. 40 W/In2. •. 11/2" Cold End (400-650 Watts). •. 21/8" Cold End (800 - 2,500 Watts). •. 1600 °F Max. Sheath Temp. •. Component of Radiant Heater (Type RAD and RADD) [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Maximum Operating (Sheath) Temperature: 1600
  • Heater Type: Tubular Heaters
  • Heating Capacity: 0.40 to 2.50
High Temperature Air Duct Heaters -- ADH and ADHT
from OMEGA Engineering, Inc.

Rugged construction. Sturdy 0.475" diameter tubular elements mounted to a heavy 14" or 38" thick steel flange. Terminal housing made of 18 gage aluminized steel. Element support plates of 16 gage aluminized steel are held in place by stainless steel support rods. High temperature units have the... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Max Air Temperature: 1200
  • Heater Type: Air Heater; Duct Heater
  • Heating Capacity: 5.00 to 270.00
High Temperature Strip Heaters -- NSA
from OMEGA Engineering, Inc.

The NSA series high temperature strip heater features a slim ½" (1.27 cm) width design, ideal for heat applications where space is restricted. The maximum temperature rating is 1500 °F with Incoloy sheath material. Applications include heating of large tanks, vats and heating ducts while... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Strip
  • Heating Capacity: 0.12 to 0.40
High Watt Density Cartridge Heaters -- 1/2" and 5/8" Diameter CIR
from OMEGA Engineering, Inc.

bull;. Premium Quality. •. Rugged Construction. •. 120V & 240V Models Available. •. Lengths from 11/4" (3cm) to 18" (46cm). •. Reliable, Premium Quality. •. Rugged, Shock and Vibration Resistant. •. U.L. Component Recognized. •. CSA Certified. •. Lengths... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Cartridge Heater
  • AC Voltage Required: 120 to 240
Immersion Heaters -- ARMTI-2
from OMEGA Engineering, Inc.

•. The Ideal Immersion Heater for Severe, Hard Water pH 5 to 9. •. Integral Thermostat. •. 2" NPT Stainless Steel Fitting with 2 Heating Elements. •. Available with NEMA-1 Rated General Purpose Enclosure, or Explosion Resistant Enclosure. •. 240 or 480 V, 1 Phase Power [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Maximum Operating (Sheath) Temperature: 250
  • Heater Type: Immersion Heater
  • Heating Capacity: 2.00 to 15.00
Over-the Side Immersion Heater -- TLI & KTLI
from OMEGA Engineering, Inc.

These over-the-side immersion heaters are designed for vessels where through the side immersion heaters cannot be conveniently installed. These heaters are installed through the top of the vessel with the heated portion of the unit along the side or at the bottom of the tank. Natural circulation of... [See More]

  • Sleeve (Sheath) Material: Nickel Alloy
  • Heating Capacity: 2.00 to 18.00
  • Heater Type: Immersion Heater; Over the Side Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage