Sleeve (Sheath) Material: None Electric Heaters

17 Results
Tubular Heaters for Hot Runner Manifolds
from Tempco Electric Heater Corporation

Precise forming of the tubular heater is required for it to seat properly into the milled slot in the manifold. To ensure this fit, we use a physical template as an inspection tool in the forming process to verify bending accuracy. The template is a reproduction of the milled slot in the form of a... [See More]

  • Sleeve (Sheath) Material: None
  • Maximum Operating (Sheath) Temperature: 1250
  • Heater Type: Tubular Heaters
Swaged Cartridge Heaters (HotRods) - HR37015Q -- HR37015Q
from Backer Marathon, Inc.

The engineers at Backer Marathon have developed a swaged cartridge heater that exceeds the performance and durability of others in the industry. Through refinements in the swaging process, specially designed cores, careful selection of magnesium oxide fill, nickel chromium resistance wire, stainless... [See More]

  • Sleeve (Sheath) Material: None; Stainless Steel
  • Heating Capacity: 0.15
  • Heater Type: Cartridge Heater
  • Phase: Single Phase AC Voltage
EASYHEAT Induction Heater -- 3542
from Ambrell Induction Heating Solutions

Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-3542 is a versatile, reliable and efficient heating solution for applications requiring up to 4.2kW of power. EASYHEAT-3542 is frequency-agile, continuously optimizing the power delivered to the load for accurate,... [See More]

  • Sleeve (Sheath) Material: None
  • Max Air Temperature: 115
  • Heater Type: Induction
  • Heating Capacity: 4.20
EKOHEAT Induction Heater -- 15/100
from Ambrell Induction Heating Solutions

EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case... [See More]

  • Sleeve (Sheath) Material: None
  • Max Air Temperature: 115
  • Heater Type: Induction
  • Heating Capacity: 15.00
Induction Heater -- 0112
from Ambrell Induction Heating Solutions

Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-0112 is a compact and efficient heating solution for applications requiring up to 1.2kW of power. EASYHEAT-0112 is frequency –agile, continuously optimizing the power delivered to the load for accurate, repeatable... [See More]

  • Sleeve (Sheath) Material: None
  • Max Air Temperature: 115
  • Heater Type: Induction
  • Heating Capacity: 1.20
Miniature Crystal Ovens -- MXX Series
from Isotemp Research, Inc.

Features: HC-35/U (TO5), HC-43/U. Fast Warm-up [See More]

  • Sleeve (Sheath) Material: None
  • Maximum Operating (Sheath) Temperature: -40 to 185
  • Heater Type: Specialty Industrial Heaters; Crystal Oven
  • Applications: Temperature Stabilization
Direct Gas Fired Door Heater
from Berner International Corporation

Heating loss has always been a problem when shipping and receiving doors are frequently opened and closed. The infiltration of cold air makes it difficult to maintain a comfortable working environment. Berner Direct Gas Fired Door Heater's are the economical solution to this problem. A duct axial... [See More]

  • Sleeve (Sheath) Material: None
  • Maximum Air Flow: 6500 to 7900
  • Heater Type: Air Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Electric Infrared Heaters -- BAH-18-A-05
from Detroit Radiant Products Company

Mounts in any position, pollution free; no venting required [See More]

  • Sleeve (Sheath) Material: None
  • Heating Capacity: 0.50
  • Heater Type: Radiant Heater; Radiant Reflective Process Heater
  • Phase: Single Phase AC Voltage
Ceramic Heater Plates -- CRHP and CRHF
from OMEGA Engineering, Inc.

OMEGALUX ® ceramic heater plates provide surface temperatures of up to 980 °C (1800 °F). The large, 16 mm (5/8") ID grooves permit the use of exceptionally heavy gauge heating wire for low element watt densities and high wattage per square inch of radiating surface. The elements can be... [See More]

  • Sleeve (Sheath) Material: None
  • Maximum Operating (Sheath) Temperature: 1800
  • Heater Type: Ceramic Fiber Heater
  • Heating Capacity: 2.70 to 14.40
Folded & Formed® Rack -- M2
from Trent, Inc.

TRENT M2 Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels into which high-grade, refractory, slide-in, porcelain retainers are inserted to support three rows of one, two or three-tier high TRENT F &F ® nickel-chrome, ribbon... [See More]

  • Sleeve (Sheath) Material: None
  • Maximum Operating (Sheath) Temperature: 1350
  • Heater Type: Air Heater
  • Max Air Temperature: 1200
OCH Series Open Coil Heater
from Heat Exchange & Transfer, Inc.

The OCH (open coil heater) series of elements consists of helical wound nickel chromium resistance wires supported by interlocking ceramic insulators. The ceramic insulators are mounted on a flexible stainless steel strap which allows the element to be bent to an 18 ” radius. These flexible... [See More]

  • Sleeve (Sheath) Material: None
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater; Cable or Coil Heater
  • AC Voltage Required: 120 to 600
Ceramic Radiant Full Cylinder Heaters -- CRFC
from OMEGA Engineering, Inc.

OMEGALUX ® CRFC and CRWS Series radiant heaters are produced using high quality and purity vacuum formed ceramic fiber, with low sodium inorganic bond. Helically wound iron-chrome-aluminum wire elements assure top quality in this extra-efficient, low watt density series. The helically wound wire... [See More]

  • Sleeve (Sheath) Material: None
  • Maximum Operating (Sheath) Temperature: 1800
  • Heater Type: Ceramic Fiber Heater
  • Heating Capacity: 0.22 to 9.50
Ceramic Ribbon Heaters -- CRRS
from OMEGA Engineering, Inc.

•. Helically Wound Ribbon Iron-Chrome-Aluminum. •. Rated to 1800 °F (900 °C). •. Low Mass Vacuum Formed Ceramic Fiber. •. Use Two Semi- Cylindrical Units to Form a Full Cylinder [See More]

  • Sleeve (Sheath) Material: None
  • Maximum Operating (Sheath) Temperature: 1800
  • Heater Type: Ceramic Fiber Heater
  • Heating Capacity: 0.30 to 6.20
Circulation Heaters -- NWHMTSS, NWHIS, NWHOIS and GCHIS
from OMEGA Engineering, Inc.

Screw Plug or Flanged Heater Design. 3 - 14" Type 304 Stainless Steel Pipe Body, 150 Lb Construction. 2 - 200 kW. 120, 240 and 480V, 1 & 3 Phase. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. 0.475" Dia. Stainless Steel or... [See More]

  • Sleeve (Sheath) Material: None
  • Maximum Operating (Sheath) Temperature: 1400
  • Heater Type: Circulation Heater
  • Heating Capacity: 2.00 to 200.00
Constant Wattage Heating Cable -- FE
from OMEGA Engineering, Inc.

The FE cable heating element is tension wrapped and covered with a fluorocarbon film and enclosed in a minimum 20 mil FEP abrasion resistant extruded jacket. This tough outer cover provides moisture and dielectric protection as well as resistance to abrasion. A tinned copper overbraid provides... [See More]

  • Sleeve (Sheath) Material: None
  • Maximum Operating (Sheath) Temperature: 450
  • Heater Type: Heating Cables; Trace Line Heater
  • Phase: Single Phase AC Voltage
Enclosure Fan Heaters -- CR027
from OMEGA Engineering, Inc.

•. Compact Enclosure Fan Heater in PTC Technology. •. Compact Fan Heater in PTC Technology. •. Heating Power Adjusts to Ambient Temperature. •. Integrated Adjustable Thermostat and Control Light. •. DIN Rail Mountable [See More]

  • Sleeve (Sheath) Material: None
  • Maximum Operating (Sheath) Temperature: 140
  • Heater Type: ForcedAir
  • AC Voltage Required: 120
Explosion Resistant Drum Heaters -- SEPDH
from OMEGA Engineering, Inc.

OMEGALUX ® silicone rubber area drum heaters are low-watt density electrical resistance heaters in blanket form. They are designed to provide a practical, efficient means of freeze protection, viscosity control, melting of solids, and maintaining materials at elevated temperatures in Class I,... [See More]

  • Sleeve (Sheath) Material: None
  • Heating Capacity: 1.00 to 1.30
  • Heater Type: Drum Heater
  • Phase: Single Phase AC Voltage