Brass Electric Heaters
from Tempco Electric Heater Corporation
As a standard, Cast-In Band Heaters are manufactured in aluminum alloys because this material provides very good thermal conductive properties. For applications requiring higher operating temperatures and/or higher watt densities, bronze or brass alloys can be used. [See More]
- Sleeve (Sheath) Material: Aluminum; Brass; Bronze
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Heater Type: Band Heater; Cast-In Heater
from Tempco Electric Heater Corporation
Tempco offers three standard Circulation Heater designs that are compact lightweight unit used for heating gases or liquids. The material being heated is pumped through the coiled seamless 316 SS tubing which has been cast into an aluminum body that acts as the heat exchanger. A... [See More]
- Sleeve (Sheath) Material: Aluminum; Brass
- Watt Density: 35 to 45
- Heater Type: Cast-In Heater; Circulation Heater
from Chromalox
Edison Screw Base. 50 - 200 Watts. 120 and 240 Volt. Brass Sheath. Third-party certifications: UL Recognized (120V only), CSA (120V only) [See More]
- Sleeve (Sheath) Material: Brass
- Heating Capacity: 0.05 to 0.20
- Heater Type: Cartridge Heater
- AC Voltage Required: 120 to 240
from Invotec Solutions Ltd.
Our top quality brass sealed nozzle heaterbands are hermetically sealed from liquid plastic. All of our sealed heater bands go through a series of tests to ensure correct ohmic values, dielectric strenght, earth leakage and insulation resistance. Construction: Brass tube with nickel-chrome 80/20... [See More]
- Sleeve (Sheath) Material: Brass
- Heating Capacity: 0.27
- Heater Type: Band Heater
- Applications: OEM / Custom
from Chromalox
1 and 1-19/64" Dia. 140 - 1,780 Watts. 120 and 240 Volt. 11 - 50 W/In ². Brass Sheath. Two Bolt Terminals, One End. Up to 600 °F Max. Working Temp. CSA [See More]
- Sleeve (Sheath) Material: Brass
- Maximum Operating (Sheath) Temperature: 600
- Heater Type: Cartridge Heater
- Heating Capacity: 0.14 to 1.78