Flexible Heater Electric Heaters
from Heatron, Inc.
The Heatflex Constant Flow flexible heated hose technology provides a temperature regulated flexible conduit for delivery of a media with high viscosity or material that is a solid at ambient temperature. Teflon liner for higher operating temperatures and high flow rates Outer insulation jacket... [See More]
- Heater Type: Flexible Heater; Specialty Industrial Heaters; Hose Heating
- Maximum Operating (Sheath) Temperature: ? to 302
from WATTCO
Silicone rubber heaters from WATTCO ™ are composed of fiberglass reinforced silicone rubbers that are moisture and chemical resistant. Thin and flexible, silicone rubber heater elements are designed to meet the requirements of various low and medium temperature applications that require... [See More]
- Heater Type: Flexible Heater
- AC Voltage Required: 120 to 600
- Maximum Operating (Sheath) Temperature: -70 to 450
- Sleeve (Sheath) Material: Rubber
from Taiwan King Lung Chin PTC Co., Ltd.
Taiwan KLC Corporation, has more than 10,000 standard flexible thin heaters to select from, with more than 5,000 are CSA, UL & CE recognized. For first order, it is recommended for you to pick from our standard heater that ’s closest to your specification for proof-of-concept testing... [See More]
- Heater Type: Flexible Heater; Air Heater
- Heating Capacity: 0.02
- Maximum Operating (Sheath) Temperature: 410
- AC Voltage Required: 110
from Backer-Springfield
Backer Springfield provides the highest quality flexible foil heaters that can be easily integrated into any thermal system. With extended lab capabilities and responsive engineer testing, Backer has the unique capability to customize a solution to perfectly fit your needs. Our flexible foil heaters... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Floor Heater
from Tempco Electric Heater Corporation
The adhesive surrounds the resistance wire and transfers the thermal energy directly to the surface of the load. The resistance wire itself has a back and forth kink that acts as a spring to absorb expansion and contraction [See More]
- Heater Type: Flexible Heater
- Maximum Operating (Sheath) Temperature: 356 to 482
from Flexible Circuit Technologies, Inc.
Custom Flexible Heaters are single layer flexible circuits that utilized resistive alloys, such as Inconel and Cupro-nickel, rather than copper to form conductive paths. As electrical current is driven through the higher resistance conductors, heat is generated. Conductor width and thickness are... [See More]
- Heater Type: Flexible Heater
- Applications: OEM / Custom
- Sleeve (Sheath) Material: Polyimide
from Pelonis Technologies, Inc.
If the heater requires a higher heat-up rate or higher power density ( >0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice. [See More]
- Heater Type: Flexible Heater
- AC Voltage Required: 230
- Heating Capacity: 0.02
- Watt Density: 0.0600
from Backer Hotwatt Inc.
Features: The Hotwatt Flexible Metal Glasrope ® is for high temperature, corrosive applications. Lengths to 120 ″. Maximum temperature is 1300 ° F. Made in U.S.A. [See More]
- Heater Type: Flexible Heater
- Sleeve (Sheath) Material: Stainless Steel
- Maximum Operating (Sheath) Temperature: 1300
- Applications: OEM / Custom
from Backer Marathon, Inc.
Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging shapes that require precise... [See More]
- Heater Type: Flexible Heater; Tubular Heaters
- AC Voltage Required: 230
- Heating Capacity: 0.65
from Heatron, Inc.
An economical alternative for low-temperature, larger-scale applications. HEATFLEX polyester heaters are constructed using an etched foil heating element. Advanced circuit imaging combined with chemical etching allows designers the flexibility to distribute wattage while creating multiple heat... [See More]
- Heater Type: Flexible Heater; Specialty Industrial Heaters
- Sleeve (Sheath) Material: Polyester
- Maximum Operating (Sheath) Temperature: -40 to 221
from Taiwan King Lung Chin PTC Co., Ltd.
Taiwan KLC Corporation, has more than 10,000 standard flexible thin heaters to select from, with more than 5,000 are cUL and CE recognized. For first order, it is recommended for you to pick from our standard heater that ’s closest to your specification for proof-of-concept testing before... [See More]
- Heater Type: Flexible Heater; Air Heater
- Heating Capacity: 0.01
- Maximum Operating (Sheath) Temperature: 248
- AC Voltage Required: 110
from Tempco Electric Heater Corporation
Tempco ’s composite bonding and curing heater blankets are designed with an extra strong strain relief, and even heat distribution to produce the best possible cure or bond. Temperature uniformity is optimized for even heating through computer designed resistance elements. Circuit spacing is... [See More]
- Heater Type: Flexible Heater
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 450 to 500
- Sleeve (Sheath) Material: Rubber; Fiberglass reinforced Silicone Rubber
from Pelonis Technologies, Inc.
If the heater requires a higher heat-up rate or higher power density ( >0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice. [See More]
- Heater Type: Flexible Heater
- AC Voltage Required: 230
- Heating Capacity: 0.04
- Watt Density: 0.0600
from Backer Hotwatt Inc.
Applications: Pipes, Tubes, and other similar apparatus where spot or particular locations need to be warmed. Odd shapes such as: Laboratory Beakers, Valves, and Piping, Appliances, Drier Units for Blueprint Machines, Incubators, and Tracers for Pipe Lines. Features: The Backer Hotwatt Single... [See More]
- Heater Type: Flexible Heater
- Heating Capacity: 0.03 to 0.96
- Maximum Operating (Sheath) Temperature: 900
- Phase: Single Phase AC Voltage
from Backer Marathon, Inc.
Choose from one of our many stock sizes or let us design and manufacture a custom heater for you, no minimum quantity. Silicone rubber heaters offer many benefits and possibilities for use in applications up to 450 °F. Put the heat right where you need it. Design versatility permits special... [See More]
- Heater Type: Flexible Heater
- AC Voltage Required: 120
- Heating Capacity: 0.30
from Heatron, Inc.
Efficient. Reliable. Flexible. Combine the structural stability and flexibility of silicone rubber with the precise heating controls of etched foil, and you get Heatron's silicone etch foil heaters. The high-strength fiberglass reinforced silicone rubber housing can be vulcanized to conform to the... [See More]
- Heater Type: Flexible Heater; Specialty Industrial Heaters
- Sleeve (Sheath) Material: Silicone Rubber
- Maximum Operating (Sheath) Temperature: -60 to 500
from Taiwan King Lung Chin PTC Co., Ltd.
Taiwan KLC Corporation, has more than 10,000 standard flexible thin heaters to select from, with more than 5,000 are cUL and CE recognized. For first order, it is recommended for you to pick from our standard heater that ’s closest to your specification for proof-of-concept testing before... [See More]
- Heater Type: Flexible Heater; Air Heater
- Heating Capacity: 0.01
- Maximum Operating (Sheath) Temperature: 302
- AC Voltage Required: 120
from Tempco Electric Heater Corporation
Etched Foil Kapton flexible heaters are made with a thin metal foil (.001"), usually a nickel base alloy, as the resistance element. The resistance pattern to be etched is designed in CAD and transferred to the foil, which is laminated to the insulating substrate. The element/substrate is then... [See More]
- Heater Type: Flexible Heater
- Watt Density: 3.25 to 13
- AC Voltage Required: 120 to 240
from Backer Hotwatt Inc.
Features: The Hotwatt High Temperature Glasrope ® Heater is similar to the Standard Single Glasrope ® Heater in construction except the woven fiberglass braid is of special design to withstand higher temperatures. Lengths to 300 ″. Maximum temperature is 1200 ° F. Made in U.S.A. [See More]
- Heater Type: Flexible Heater
- Sleeve (Sheath) Material: Woven fiberglass
- Maximum Operating (Sheath) Temperature: 1200
- Applications: OEM / Custom
from Heatron, Inc.
Rugged. Reliable. Accurate. High-strength fiberglass reinforced silicone rubber gives the wire wound heater dimensional stability without sacrificing flexibility. Moisture and chemical resistant, HEATFLEX can be vulcanized to conform to the contours of irregularly shaped parts, equipping our wire... [See More]
- Heater Type: Flexible Heater; Specialty Industrial Heaters
- Sleeve (Sheath) Material: Silicone Rubber
from Tempco Electric Heater Corporation
Electrically heated hose assemblies are designed for optimum transfer of non-explosive liquids or gases. Common Applications. Adhesives. Bulk Transfer. Chemical Transfer. Food Products. Gas Analyzer Systems. Hot Melt Systems. Hot Oil Lines. Paint Systems. Petroleum Products. Steam Transfer. Tar... [See More]
- Heater Type: Flexible Heater
- AC Voltage Required: 240
- Maximum Operating (Sheath) Temperature: 450
- Applications: Gases/Vapors
from Backer Hotwatt Inc.
Features: The Hotwatt Silicone Rubber Glasrope ® Heater is sheathed in silicone rubber for use in wet or moist applications. The heater is supplied with neoprene insulated flexible leads. Lengths to 300 ″. Maximum temperature is 325 ° F. Made in U.S.A. [See More]
- Heater Type: Flexible Heater
- Sleeve (Sheath) Material: SynRubber
- Maximum Operating (Sheath) Temperature: 325
- Applications: OEM / Custom
from Tempco Electric Heater Corporation
The Duo-Tape construction begins with bundled, fine strand resistance wire, 37 to 40 gauge, covered with a minimum of 2 layers of high temperature braided AMOX yarn. The insulated resistance wire is then knitted into a serpentine configuration, forming a flat tape. Once the lead wires are attached,... [See More]
- Heater Type: Flexible Heater
- Maximum Operating (Sheath) Temperature: 400 to 1400
from Backer Hotwatt Inc.
Insulated Tape heaters are high temperature, flexible electric heating elements in tape form. Through a new design, they offer the convenience of leads on the same end. High temperature capability: 1400 ̊F yarn insulation. Low watt density design: 13 watts/inch ²2. Dual, knitted,... [See More]
- Heater Type: Flexible Heater
- Heating Capacity: 0.16 to 0.62
- Maximum Operating (Sheath) Temperature: 1400
- Phase: Single Phase AC Voltage
from Tempco Electric Heater Corporation
This heavy-duty assembly, made from our proven wire-wound silicone rubber heater technology, will provide hundreds of hours of use. • Built-in thermostat limits temperature to 194 °F (90 °C) • Standard Voltage is 120 Vac • 6-ft. plug and cordset standard [See More]
- Heater Type: Flexible Heater
- AC Voltage Required: 120
- Maximum Operating (Sheath) Temperature: 194
from Tempco Electric Heater Corporation
Drum & Pail Heaters. Maximum operating temperature: 425 °F (218 °C). Power cord is 6-foot long, SJO Type 16/3 complete with three-prong plug for 120 VAC models. Plugs are not included on 240 VAC models but are available. Surface grounded electrically with internal ground screen. 1250... [See More]
- Heater Type: Flexible Heater; Drum Heater
- AC Voltage Required: 120
- Maximum Operating (Sheath) Temperature: 140 to 425
from Tempco Electric Heater Corporation
Silicone Rubber Heaters are available as wire wound or etched foil. Wire wound elements consist of the resistance wire wound on a fiberglass cord for support and stability. Etched foil heaters are made with a thin metal foil (.001 ”) as the resistance element. Wire wound is recommended and... [See More]
- Heater Type: Flexible Heater
- Maximum Operating (Sheath) Temperature: 392 to 500
from Embro GmbH
With the help of our embroidery technology, we can easily manufacture flexible, electric, textile heating elements in small and large series. After the layout has been created once using a CAD software, our machines are capable of manufacturing heating elements. Throughout this highly productive and... [See More]
- Heater Type: Flexible Heater; Specialty Industrial Heaters; Heating Mats
- AC Voltage Required: 1 to 400
- Maximum Operating (Sheath) Temperature: 752
- Sleeve (Sheath) Material: Silicone
from Chromalox
12-40 Ft. Immersed Length (1, 2 or 3 Flexible Assemblies). 6 - 60 kW (20 - 2,045 Mbh). 240 and 480V ², 3 Phase. Low Watt Density, High Wattage. Installs through Manhole in Tank above or below ground. (14" Dia. Min.). Optional NEMA 4 (WCC) Control Center ³ [See More]
- Heater Type: Flexible Heater; Immersion Heater
- Phase: Three Phase AC Voltage
- Heating Capacity: 6.00 to 60.00
- AC Voltage Required: 240 to 480
from Thermon, Inc
The RT FlexiPanel is a self-contained, high performance flexible heating panel designed specifically for use on metallic tanks or vessels. Designed to provide heat outputs at 2 watts per square inch (3,100 watts per square meter) or less, the RT FlexiPanel distributes heat evenly over the entire... [See More]
- Heater Type: Flexible Heater; Drum Heater
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: -67 to 250
- AC Voltage Required: 120 to 240
from Benchmark Thermal Corp.
All heaters are U.L. recognized components. Heater have standards .25 ” silicone foam insulation. .50 ” insulation is also available. Heater jackets are fiberglass reinforced silicone sheet material. Nylon coated snaps are provided for greater operator protection. Type “K ”... [See More]
- Heater Type: Flexible Heater; Trace Line Heater
- Watt Density: 2.5 to ?
from Birk Manufacturing, Inc.
Birk Manufacturing is the only heating manufacturer that produces and supplies butyl heating solutions. Our butyl heating solutions are manufactured with high-quality, waterproof materials that can withstand a multitude of hazardous environments. They are highly flexible and durable and are best... [See More]
- Heater Type: Flexible Heater
from Honeywell Sensing & IoT
The C3200 Series Silicone Chemically-etched Flexible Heaters contain resistive foil traces encased between two layers of fiberglass-supported silicone rubber. The silicone/resistive foil components are bonded together using temperature and pressure. Heater trace patterns are specific to customer... [See More]
- Heater Type: Flexible Heater
- AC Voltage Required: 110
- Heating Capacity: 0.01
- Watt Density: 2.5
from Heatizon Systems
Radiant Heat with ZMesh. Heatizon Systems ZMesh is a durable bright bronze woven metal fabric screen that comes in 12" or 9" widths. ZMesh fits applications for interior floor and space heating, as well as exterior ice dam prevention and roof and deck deicing. This unique heating element goes under... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Floor Heater
- Applications: Residential and Commercial Floor and Space Heating for Almost All Floor Coverings
- Sleeve (Sheath) Material: Bronze
from Glas-Col, LLC
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied... [See More]
- Heater Type: Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Tape
- Heating Capacity: 0.06
- Maximum Operating (Sheath) Temperature: 480
- Phase: Single Phase AC Voltage
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater; Ceramic Fiber Heater
- Insulation Options: Ceramic
- Maximum Operating (Sheath) Temperature: 1112
from EBARA Technologies, Inc.
EBARA provides OEM heater product lines to compliment its full line of vacuum pump and POU abatement systems. Pump lines and gas lines have unique thermal challenges due to many factors, including poor conductivity of stainless steel, differing thermal masses of plumbing components, and ambient... [See More]
- Heater Type: Flexible Heater
- Phase: Single Phase AC Voltage
- Heating Capacity: 0.01
- AC Voltage Required: 120 to 208
from Interstate Plastics, Inc.
Consumer 24" 55-Watt Plastrip Heater. These flexible, silicon strip-heaters offer an effective, economical way for DIY-ers and short-run production operations to bend plastic and acrylic material up to 1/4". Quick and easy to use: just unroll, plug in, heat and bend your material. Heats to 280 deg. [See More]
- Heater Type: Flexible Heater
- Heating Capacity: 0.06
- Maximum Operating (Sheath) Temperature: 280
- Sleeve (Sheath) Material: Silicon
from OMEGA Engineering, Inc.
The KE Cable heating element is tension wrapped and covered with two layers of nonflammable Polyimide Film applied in reverse directions, then heat fused for moisture protection. A stainless steel and tinned copper sheath is then added for additional protection and electrical ground return path. The... [See More]
- Heater Type: Flexible Heater; Heating Cables; Trace Line Heater; Specialty Industrial Heaters; Heating Cable
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 500
- AC Voltage Required: 120 to 480
from DBK USA, Inc.
The ceramic flex foil uses a unique heating technology with strong ceramic characteristic. That means that the heating power varies depending on the ambient temperature. The warmer the object gets the less he-ating power is produced by the heater. This selfregulation leads to a natural overheat... [See More]
- Heater Type: Flexible Heater
- Heating Capacity: 0.00 to 0.60
- Maximum Operating (Sheath) Temperature: -76 to 158
- AC Voltage Required: 12 to 48
from Benchmark Thermal Corp.
Motor Heaters. Motor Heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforced, high temperature insulation, silicone rubber. They help prevent moisture build-up in electrical motors by warming the motor's electrical windings, helping to extend... [See More]
- Heater Type: Flexible Heater
- Heating Capacity: 0.03 to 0.12
- Maximum Operating (Sheath) Temperature: -70 to 400
- AC Voltage Required: 120 to 240
from Birk Manufacturing, Inc.
Birk Manufacturing is a leading thermal partner throughout the heat processing industry. Birk ’s cartridge heaters are known for their extremely high surface loading that allows large power to be delivered where space is extremely limited. A cartridge heater is a tube-shaped heating element... [See More]
- Heater Type: Flexible Heater; Tubular Heaters; Cartridge Heater
- Maximum Operating (Sheath) Temperature: 1112
from Honeywell Sensing & IoT
The C3400 Series Kapton ® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon ® bonding adhesive. Heater... [See More]
- Heater Type: Flexible Heater
- AC Voltage Required: 110
- Heating Capacity: 0.01
- Watt Density: 2.5
from Heatizon Systems
Radiant Heat with Heatwave. Heatizon Systems Heatwave Floor Heating Mats are a convenient way to add heat to smaller areas. Easy mat layout provides for an easy installation with direct hookup to on of our programmable thermostats. Mats are supplied in carious lengths at 12", 18", and 36" widths. [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Floor Heater
- Applications: Residential and Commercial, Smaller Floor Space Area Heating Needs
- AC Voltage Required: 120 to 240
from Glas-Col, LLC
The high-temperature, wrap-around Cal-Cord wraps and heats tubes as small as 1/2" diameter. It should be used only in dry or low-moisture areas, on non-metallic surfaces, because of the insulation's high-temperature capabilities. Installation and removal are quick and easy with single end... [See More]
- Heater Type: Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Cord
- Heating Capacity: 0.08
- Maximum Operating (Sheath) Temperature: 752
- Phase: Single Phase AC Voltage
from Thermal Circuits, Inc.
Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: SynRubber; EPDM
- Maximum Operating (Sheath) Temperature: 347
from OMEGA Engineering, Inc.
OMEGALUX ® silicone rubber heavy-duty heating blankets feature built-in high-limit thermal cutout protection, which, in the event of a primary temperature controller failure, maintains blanket sheath temperature below the minimum safe auto-ignition temperature of the material being heated or... [See More]
- Heater Type: Flexible Heater
- Phase: Single Phase AC Voltage
- Heating Capacity: 0.18 to 1.44
- AC Voltage Required: 120 to 240
from Benchmark Thermal Corp.
Silicone Rubber Heaters. Silicone Rubber heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforced, high-temperature insulation, silicone rubber. The thin profile transfers heat quickly because the actual resistance element is so close to the... [See More]
- Heater Type: Flexible Heater
- AC Voltage Required: 115
- Maximum Operating (Sheath) Temperature: -70 to 450
- Watt Density: 2.5 to 10
from Birk Manufacturing, Inc.
Flexible heaters are often utilized by design engineers because their applications require even heat distribution in a highly specific area. Etched-foil flexible heaters are also used in applications where surface-mount heat is required due to physical constraints. Custom shapes, build-ups,... [See More]
- Heater Type: Flexible Heater
from Heatizon Systems
Snow Melting with Radiant Trak. Heatizon Systems Radiant Trak portable snow melting products offer a quick solution to melt snow on walkways, doorways and stairs. Radiant Trak Mats and Stair Treads are designed to lay over any flat surface requiring snow and ice removal. Mats have non-slip rubber... [See More]
- Heater Type: Flexible Heater; Radiant Heater
- Sleeve (Sheath) Material: Rubber
- AC Voltage Required: 120 to 240
- Applications: Melting; Residential and Commercial, Walkways, Driveways, Stairs, Loading Docks, Handicap Ramps
from Glas-Col, LLC
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads... [See More]
- Heater Type: Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Tape
- Heating Capacity: 0.06
- Maximum Operating (Sheath) Temperature: 480
- Phase: Single Phase AC Voltage
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 500 Degrees Celsius (932 °F) Maximum. [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Fiberglass Cloth
- Maximum Operating (Sheath) Temperature: 932
from OMEGA Engineering, Inc.
OMEGALUX ® silicone rubber fiberglass insulated flexible heaters can improve heat transfer and speed warm-ups where controlled heating is required in confined areas. Two circuit designs are available: etched foil or wire wound. Heaters with etched foil designed elements are available where the... [See More]
- Heater Type: Flexible Heater
- Heating Capacity: 0.01 to 1.44
- Maximum Operating (Sheath) Temperature: 450
- Phase: Single Phase AC Voltage
from Benchmark Thermal Corp.
Flexible Heaters. Flexible heaters can supply heat to a wide variety of applications. They can be custom designed to accommodate contours, holes, and geometric shapes, and will deliver uniform temperature. These heaters are ideal for large and small contact areas requiring controlled and even... [See More]
- Heater Type: Flexible Heater
- Heating Capacity: 0.25 to 1.20
- Maximum Operating (Sheath) Temperature: 475
- AC Voltage Required: 115
from Birk Manufacturing, Inc.
Birk's silicone rubber heaters are rugged, flexible and chemical-resistant. Our rugged flexible heaters can be combined with many components. Thermostats, fuses, thermocouples, RTDs, thermistors, connectors, heat sinks, wiring harnesses, motors and any other desired hardware are available upon... [See More]
- Heater Type: Flexible Heater
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Mica
- Maximum Operating (Sheath) Temperature: 1112
from OMEGA Engineering, Inc.
OMEGALUX ® silicone rubber laminated heating blankets are low watt density electrical resistance heaters in blanket form. They are designed for freeze protection as well as process temperature control applications. The rugged heater element is made from multi-strand braided and knitted wire. The... [See More]
- Heater Type: Flexible Heater
- Heating Capacity: 0.18 to 1.44
- Maximum Operating (Sheath) Temperature: 450
- Phase: Single Phase AC Voltage
from Benchmark Thermal Corp.
Twist Tape Heater. “Twist Tape ” is a pre-formed Flexible Heater to fit piping from .25" Dia to 4.0". It is flexible and uniquely designed to accomplish those hard-to-fit requirements on a semi-permanent basis. Power-In-Power-Out leads allow for a parallel daisy chain installation. [See More]
- Heater Type: Flexible Heater; Specialty Industrial Heaters; Twist Tape Heater
- Heating Capacity: 0.04
- Maximum Operating (Sheath) Temperature: 400 to 500
- AC Voltage Required: 120 to 240
from Birk Manufacturing, Inc.
Birk Manufacturing specializes in designing and manufacturing customized thermal solutions for flexible heating applications. However, we find it beneficial to offer our customers a standard heating solution for their flexible heater application needs. Quick prototyping, small-quantity orders, no... [See More]
- Heater Type: Flexible Heater
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Maximum Operating (Sheath) Temperature: 1112
from OMEGA Engineering, Inc.
HTWT Series consists of flexible silicon rubber heating tapes with a built-in thermostat set at 16 ºC (60 ºF). Units are ideal for freeze protection or a low-temperature process control solution. Units are plug-and-play and are suitable for electrically conductive surfaces. They use a... [See More]
- Heater Type: Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heater Tape
- Heating Capacity: 0.10 to 0.52
- Maximum Operating (Sheath) Temperature: 450
- Phase: Single Phase AC Voltage
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 300 Degrees... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Polyimide
- Maximum Operating (Sheath) Temperature: 572
from OMEGA Engineering, Inc.
Due to condensation, gas is often wasted because it will remain in a liquid state when needed most. Cylinders are then not filled to a full level, wasting money on each fillup. This can be alleviated by using our gas cylinder warmer. The warmer creates a convection current and increases pressure... [See More]
- Heater Type: Flexible Heater; Specialty Industrial Heaters; Gas Cylinder Warmer
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 30 to 129
- AC Voltage Required: 120 to 240
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 105 Degrees... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Mylar®
- Maximum Operating (Sheath) Temperature: 221
from OMEGA Engineering, Inc.
The tape consists of a flexible heating strip 1" wide and of varying lengths with a permanently incorporated temperature controller. Standard tapes are available for either 120 or 240 volt operation and develop 72 watts per lineal foot. These tapes are completely safe when operated according to... [See More]
- Heater Type: Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heater Tape
- Heating Capacity: 0.14 to 0.72
- Maximum Operating (Sheath) Temperature: 450
- Phase: Single Phase AC Voltage
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 175 Degrees Celsius (342 º F)... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Teflon®
- Maximum Operating (Sheath) Temperature: 342
from OMEGA Engineering, Inc.
HTWAT Series silicone rubber heating tapes with adjustable thermostat control are designed for process temperature control, freeze protection, and supplemental heat. Applications include valves, pipe lines, bearings, filter housings, actuators and more. Wrap the flexible heating tape around the... [See More]
- Heater Type: Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heater Tape
- Heating Capacity: 0.07 to 1.44
- Maximum Operating (Sheath) Temperature: 450
- Phase: Single Phase AC Voltage
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 220 Degrees... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Nomex®
- Maximum Operating (Sheath) Temperature: 428
from OMEGA Engineering, Inc.
The DHT Series is a highly flexible and durable multi-stranded dual heating element that provides even heat across the tape. It is reinforced with high temperature fiberglass for added strength and durability. High temperatures and rapid thermal response with a maximum exposure temperature of 760... [See More]
- Heater Type: Flexible Heater
- AC Voltage Required: 120 to 240
- Heating Capacity: 0.16 to 1.25
- Watt Density: 13.1
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 105 Degrees... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Polyester
- Maximum Operating (Sheath) Temperature: 221
from OMEGA Engineering, Inc.
The Polymide Film heater kit contains thin and flexible heaters with adhesive backing to conform to practically any flat or curved surface. With 15 different shapes, this kit can suit almost any application. Heater configurations are outlined on a 0.3 x 0.3 m (1 x 1') sheet, with line markings for... [See More]
- Heater Type: Flexible Heater
- Heating Capacity: 0.00 to 6.01
- Maximum Operating (Sheath) Temperature: 392
- Phase: Single Phase AC Voltage
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 300 Degrees... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Polyimide
- Maximum Operating (Sheath) Temperature: 572
from OMEGA Engineering, Inc.
Kapton ® (Polyimide Film) insulated heaters are available in a variety of shapes, sizes, and wattages. Wattage ratings are 2.5, 5, or 10W/in2 at 115 or 28 V. Polyimide Film offers a high degree of resistance to chemicals, and has excellent outgasing properties in high vacuum environments. [See More]
- Heater Type: Flexible Heater
- Heating Capacity: 0.01 to 1.44
- Maximum Operating (Sheath) Temperature: 392
- Phase: Single Phase AC Voltage
from Thermal Circuits, Inc.
Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: SynRubber; Silicone
- Maximum Operating (Sheath) Temperature: 428
from OMEGA Engineering, Inc.
Environmental factors of many industrial heating applications require a product with the ability to withstand chemicals, moisture and abusive treatment. These same applications also require rapid heat up, steady temperature maintenance, and uniform heat distribution. For applications such as these,... [See More]
- Heater Type: Flexible Heater
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 450
- AC Voltage Required: 120
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 300 Degrees Celsius (572 º F)... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Teflon®
- Maximum Operating (Sheath) Temperature: 572
from OMEGA Engineering, Inc.
The OMEGA TOTE Series tote tank heaters are flexible wrap-around surface heaters offered in different sizes based on height. These heaters provide a quick, easy, non-invasive way to warm your product. They fit nearly every standard tote tank owing to adjustable nylon straps with buckles. There are... [See More]
- Heater Type: Flexible Heater
- Heating Capacity: 1.44 to 2.88
- Maximum Operating (Sheath) Temperature: 450
- Phase: Single Phase AC Voltage
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 80 Degrees Celsius (176 º F)... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Vinyl
- Maximum Operating (Sheath) Temperature: 176
from OMEGA Engineering, Inc.
OMEGA heating cords are designed for use on smalldiameter tubes, vessels, or wherever space is limited. They can be wrapped around tubing as small as 3.2 mm (1/8") diameter. The double-braided fiberglass outer sheath ensures durability for laboratory, production, or maintenance applications. [See More]
- Heater Type: Flexible Heater; Heating Cables; Trace Line Heater; Specialty Industrial Heaters; Heater Cord
- Heating Capacity: 0.06 to 0.26
- Maximum Operating (Sheath) Temperature: 900
- Phase: Single Phase AC Voltage