Curing / Tempering Electric Heaters

62 Results
Ceramic Fiber Heaters
from Tempco Electric Heater Corporation

The heat source combined with a high temperature insulation allow for high operating temperatures up to 2012 °F/1100 °C. Higher temperature ratings up to 2192 °F/1200 °C are available in limited designs. Common Applications. Annealing of Glass. Crystal Growth, R & D. Heat... [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering
  • Maximum Operating (Sheath) Temperature: 1100 to 1200
  • Heater Type: Ceramic Fiber Heater
  • AC Voltage Required: 60 to 480
EASYHEAT Induction Heater -- 3542
from Ambrell Induction Heating Solutions

Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-3542 is a versatile, reliable and efficient heating solution for applications requiring up to 4.2kW of power. EASYHEAT-3542 is frequency-agile, continuously optimizing the power delivered to the load for accurate,... [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Melting; OEM / Custom (optional feature); Bond, Braze, Harden, Stake, Solder, More
  • Max Air Temperature: 115
  • Heater Type: Induction
  • Heating Capacity: 4.20
Finned Tubular Duct Heaters
from WATTCO

There are numerous applications of heaters at industrial and commercial sites. Whether it ’s an open coil duct heater, a tubular or a finned tubular duct heater, each duct heater serves the main purpose which remains the same. However, the type may vary based on their construction, working,... [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Drying; Core Drying, Dehumidification, Booster Air Heater, Forced Air Comfort Heating
  • Maximum Operating (Sheath) Temperature: 225
  • Heater Type: Tubular Heaters; Duct Heater
  • Heating Capacity: 30.00
Automated Fiber Placement Heat Source -- humm3 discovery
from Excelitas Technologies Corp.

Noblelight humm3® technology is a high power, flexible, controllable heat solution for Automated Fiber Placement (AFP), Automated Tape Laying, Filament Winding and other composites applications. It is a sophisticated, pulsed light solution using three pulse parameters to hit target temperatures... [See More]

  • Applications: Curing or Tempering
  • Heater Type: Specialty Industrial Heaters; Flash lamp
Duct Heater
from Gaumer Process

Duct heaters are used in air ducts to heat air at various flows and temperatures. Suitable for high temperatures, these durable heaters are ruggedly designed for the toughest applications. Duct heaters come in a wide range of sizes, lengths and watt densities. [See More]

  • Applications: Curing or Tempering
  • Heater Type: Air Heater; Duct Heater
Composite Curing Heater Blankets
from Tempco Electric Heater Corporation

Tempco ’s composite bonding and curing heater blankets are designed with an extra strong strain relief, and even heat distribution to produce the best possible cure or bond. Temperature uniformity is optimized for even heating through computer designed resistance elements. Circuit spacing is... [See More]

  • Applications: Curing or Tempering
  • Maximum Operating (Sheath) Temperature: 450 to 500
  • Heater Type: Flexible Heater
  • AC Voltage Required: 120 to 240
EKOHEAT Induction Heater -- 135/100
from Ambrell Induction Heating Solutions

EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case... [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Melting; OEM / Custom (optional feature); Heat Treating, Shallow Case Depth Hardening, And Heating Of Steel, Aluminum, Copper Or Brass For Brazing, Shrink Fitting, Curing, Forming And Melting
  • Max Air Temperature: 115
  • Heater Type: Induction
  • Heating Capacity: 135.00
Electric Radiant Heater
from Gaumer Process

Type GAD Radiant Heaters are suitable for drying, baking, curing, sterilizing, and many other applications requiring contact-free heating. Long wave length is suitable for most colors. [See More]

  • Applications: Curing or Tempering; Drying; Sterilizing
  • Sleeve (Sheath) Material: Alloy
  • Heater Type: Radiant Heater
EKOHEAT Induction Heater -- 15/100
from Ambrell Induction Heating Solutions

EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case... [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Melting; OEM / Custom (optional feature); Heat Treating, Shallow Case Depth Hardening, And Heating Of Steel, Aluminum, Copper Or Brass For Brazing, Shrink Fitting, Curing, Forming And Melting
  • Max Air Temperature: 115
  • Heater Type: Induction
  • Heating Capacity: 15.00
EKOHEAT Induction Heater -- 180/100
from Ambrell Induction Heating Solutions

EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case... [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Melting; OEM / Custom (optional feature); Heat Treating, Shallow Case Depth Hardening, And Heating Of Steel, Aluminum, Copper Or Brass For Brazing, Shrink Fitting, Curing, Forming And Melting
  • Max Air Temperature: 115
  • Heater Type: Induction
  • Heating Capacity: 180.00
EKOHEAT Induction Heater -- 30/100
from Ambrell Induction Heating Solutions

EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case... [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Melting; OEM / Custom (optional feature); Heat Treating, Shallow Case Depth Hardening, And Heating Of Steel, Aluminum, Copper Or Brass For Brazing, Shrink Fitting, Curing, Forming And Melting
  • Max Air Temperature: 115
  • Heater Type: Induction
  • Heating Capacity: 30.00
Induction Heater -- 0112
from Ambrell Induction Heating Solutions

Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-0112 is a compact and efficient heating solution for applications requiring up to 1.2kW of power. EASYHEAT-0112 is frequency –agile, continuously optimizing the power delivered to the load for accurate, repeatable... [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; OEM / Custom (optional feature); Bond, Braze, Stake, Solder, Harden, More
  • Max Air Temperature: 115
  • Heater Type: Induction
  • Heating Capacity: 1.20
Quartz Infrared Heater (QIH) for Curing Applications
from Ushio America, Inc.

The USHIO (QIH) IR technology for curing is targeted to provide heat to specific areas where and when it is needed on demand. With the increasing popularity of powder coating curing applications, IR lamps apply even distribution of heat, resulting in polished and smooth surfaces. The heat tunnel... [See More]

  • Applications: Curing or Tempering
  • Heating Capacity: 0.30 to 3.80
  • Heater Type: Radiant Heater
  • AC Voltage Required: 120 to 570
Process Air Heater - Duct - High Temperature Air Duct Heater -- ADH
from Chromalox

5 - 270 kW. 240 and 480 Volt, Three Phase (Up to 600V Available). INCOLOY ® Sheath Elements. 30 W/In ². 800 °F Max. Outlet Air Temp. Third-party certifications: UL Recognized, CSA [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Drying
  • Heating Capacity: 5.00 to 270.00
  • Heater Type: Air Heater; Duct Heater
  • AC Voltage Required: 240 to 480
HOTWIND PREMIUM Forced Air Heater
from Leister USA

Weighing just seven pounds with its detachable handle, HOTWIND can be used both as an integrated or bench-top device. This enormous flexibility combined with the high maximum temperature of up to 800 °C and the wide range of accessories means that the HOTWIND can be used in a variety of... [See More]

  • Applications: Curing or Tempering; Drying; Melting
  • Maximum Operating (Sheath) Temperature: 1202
  • Heater Type: ForcedAir; Air Heater
  • Max Air Temperature: 1202
RADPLANE® Ceramic Face Infrared Heaters -- Series 36 – 37 – 38 – 39
from Glenro Inc.

Proven Performance. Uniform Heat Energy Output. Large Heated Areas = No Hot or Cold Spots. Insulated Construction = Minimal Heat Loss. Self-Cleaning Ceramic Face. Reflector Free = Low Maintenance. Repairable. Output Power & Temperature Controllable. Standard Platform. RADPLANE ® Series 36... [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Drying; Dry/Cure Coatings & Adhesives on Paper/Fabric, Gel/Fuse/Anneal Vinyl, Dry Coating on Parts, B-Stage/Cure Phenolic Resin Impregnated Paper/Fabric
  • Maximum Operating (Sheath) Temperature: 400 to 1500
  • Heater Type: Radiant Heater; Radiant Flat Panel Heater
  • Phase: Single Phase AC Voltage
Ground Thaw Heater Rental, 400,000 BTU
from Aggreko

400,000 Ground Thaw Heater. From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features. Groundthaws – fully self-contained unit. Large hose reel capacity The hose reel is capable of carrying a... [See More]

  • Applications: Curing or Tempering; Medium Weight Oils; Groundthaw, Concrete Curing, Building Heat, Dehumidification, Fluid Heating, Oil and Gas
  • Heating Capacity: 102.00
  • Heater Type: Inline Heater; Air Heater
  • Phase: Single Phase AC Voltage
Electric Infrared Module Heaters - Model EXD
from Aitken Products, Inc.

For Drying, Baking, and Curing. Aitken Infrared Process Modules are designed primarily as process heaters and are not intended for people or comfort heating. Maximum operating ambient temperature of 350 degrees F. Higher object temperatures can be achieved. Process Modules. Metal sheath heaters... [See More]

  • Applications: Curing or Tempering; Drying
  • Maximum Operating (Sheath) Temperature: 1450
  • Heater Type: Radiant Heater; Radiant Reflective Process Heater
  • Heating Capacity: 1.60 to 7.20
Benchtop Infrared Heating Tool -- Glo-Ring® AH2401
from Eraser Company, Inc.

Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding and more. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to... [See More]

  • Applications: Curing or Tempering; Heat Shrinking, Plastic Tube Bending, Soldering, Butt Welding
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Heater
  • Heating Capacity: 0.23 to 0.38
Cartridge Heaters -- 3/4" Diameter CIR
from OMEGA Engineering, Inc.

OMEGALUX ® CIR series high Watt density cartridge heaters are especially well suited for use in applications involving molds, dies, platens, hot plates, and sealing operations. They are available in lengths from 21/4" to 48". [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Molds, Dies, Platen, Hot Plate, Sealing
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Cartridge Heater
  • AC Voltage Required: 120 to 240
Process Air Heater - Duct - High Temperature Air Duct Heater -- ADHT
from Chromalox

5 - 300 kW. 240 and 480 Volt, Three Phase (Up to 600V Available). INCOLOY ® Sheath Elements. 20 W/In ². 1200 °F Max. Outlet Air Temp. Insulated Standoff Collar. Third-party certifications: UL Recognized, CSA [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Drying
  • Heating Capacity: 5.00 to 300.00
  • Heater Type: Air Heater; Duct Heater
  • Phase: Three Phase AC Voltage
LE 10,000 for KSR Digital Forced Air Heater
from Leister USA

Features a thermoswitch for device protection, ability to control temperatures via Leister's KSR digital temperature controller, and integrated heating element protection [See More]

  • Applications: Curing or Tempering; Drying; Melting
  • Maximum Operating (Sheath) Temperature: 1202
  • Heater Type: ForcedAir; Air Heater
  • Phase: Three Phase AC Voltage
RADPLANE® Rapid Response Infrared Heaters -- Series 80
from Glenro Inc.

Proven Performance. Uniform Heat Energy Output. Fast Heat Up & Cool Down = Product Protection. Integrate with Process Air. Insulated Construction = Minimal Heat Loss. Reflector Free = Low Maintenance. Repairable. Output Power & Temperature Controllable. Standard Platform. RADPLANE ®... [See More]

  • Applications: Curing or Tempering; Drying; Predry/Dry/Heatset Textile Goods, Preheat Polymer Films Prior to Embossing, Gel/Fuse PVC Films, Coated Fabrics & Carpet Backings
  • Maximum Operating (Sheath) Temperature: 400 to 1500
  • Heater Type: Radiant Heater; Radiant Flat Panel Heater
  • Phase: Single Phase AC Voltage
Benchtop Infrared Heating Tool -- LH100 Hand Glo-Ring® AH1901
from Eraser Company, Inc.

Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F... [See More]

  • Applications: Curing or Tempering; Heat Shrinking, Plastic Tube Bending, Soldering, Butt Welding
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Heater
  • Heating Capacity: 0.21 to 0.44
Cartridge Heaters -- 3/8" Diameter CIR
from OMEGA Engineering, Inc.

OMEGALUX ® CIR series high watt density cartridge heaters are especially well suited for use in applications involving molds, dies, platens, hot plates, and sealing operations. They are available in lengths from 1" to 24". [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Molds, Dies, Platen, Hot Plate, Sealing
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Cartridge Heater
  • AC Voltage Required: 120 to 240
Process Air Heater - Finned - .315" Dia. Fintube® Heater -- FTI-315
from Chromalox

MONEL ® Sheath (type FTI). 500 - 6,200 Watts. 120, 240 and 480 Volt. 60 W/In ². 900 °F Max. Sheath Temp. Third-party certifications: cRUus, CSA [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Drying
  • Heating Capacity: 0.50 to 6.20
  • Heater Type: Air Heater
  • AC Voltage Required: 120 to 480
LE 10,000DF Forced Air Heater
from Leister USA

Integrates into existing, or newly designed, air systems, suitable for recycling air applications, no integrated power electronics [See More]

  • Applications: Curing or Tempering; Drying; Melting
  • Maximum Operating (Sheath) Temperature: 1202
  • Heater Type: ForcedAir; Air Heater; Duct Heater
  • Max Air Temperature: 1292
RADROUND® Solid – Keyhole – Split Infrared Heaters -- Series 40 – 41 - 42
from Glenro Inc.

Proven Performance. Uniform Heat Energy Surrounds Product. High Operating Efficiency = Low Operating Cost. Insulated Construction = Minimal Heat Loss. Reflector Free = Low Maintenance. Clean, Durable, Long Lasting Construction. Output Power & Temperature Controllable. Standard Platform [See More]

  • Applications: Curing or Tempering; Drying; Dry/Cure Extruded PTFE Medical Tubing, Industrial Tubing & Hose, Cure Extruded Silicone Rubber Medical Tubing
  • Maximum Operating (Sheath) Temperature: 400 to 1600
  • Heater Type: Radiant Heater
  • Phase: Single Phase AC Voltage
Triple Element Benchtop Infrared Heating Tool -- Glo-Ring® AH2711
from Eraser Company, Inc.

Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F... [See More]

  • Applications: Curing or Tempering; Heat Shrinking, Plastic Tube Bending, Soldering, Butt Welding
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Heater
  • Heating Capacity: 0.66 to 1.08
Cartridge Heaters1/4" Diameter -- 1/4" Diameter CIR
from OMEGA Engineering, Inc.

OMEGALUX ® CIR series high watt density cartridge heaters are manufactured to the highest industry standards using only premium materials. They have been designed to last longer and outperform any other brand cartridge heater in both laboratory and industrial applications. Their heavy duty... [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Molds, Dies, Platen, Hot Plate, Sealing
  • AC Voltage Required: 120 to 240
  • Heater Type: Cartridge Heater
  • Watt Density: 64 to 388
Process Air Heater - Finned - .315" Dia. Single End Fintube® Heater -- SFTS-315
from Chromalox

Steel Sheath (type SFTS). 325 - 2,400 Watts. 120 and 240 Volt. 60 W/In ². 750 °F Max. Sheath Temp. Third-party certifications: UL Recognized, CSA [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Drying
  • Heating Capacity: 0.33 to 2.40
  • Heater Type: Air Heater
  • AC Voltage Required: 120 to 240
LE 10,000HT (high temperature) Forced Air Heater
from Leister USA

Suitable for temperatures up to 1650 F and can be controlled via a three phase controller and regulated with a digital controller [See More]

  • Applications: Curing or Tempering; Drying; Melting
  • Maximum Operating (Sheath) Temperature: 1652
  • Heater Type: ForcedAir; Air Heater
  • Max Air Temperature: 1292
Heat Guns with Digital LCD -- HG
from OMEGA Engineering, Inc.

APPLICATIONS. Heat or Dry Temperature Sensitive Materials. Shrink Tubing. Shrink Packaging and Specialty Connectors. Solder and Desolder. Bend Plastics. Activate Adhesives. Remove Decals. Defrost Frozen Pipes and More. Rugged, ergonomic heat guns with digital display of temperature and air flow. [See More]

  • Applications: Curing or Tempering; Drying; Solder/Desolder, Shrink Packaging
  • Max Air Temperature: 130 to 1000
  • Heater Type: Air Heater
  • Maximum Air Flow: 4 to 16
Process Air Heater - Finned - Single End Fintube® Heater -- SFTI-475
from Chromalox

MONEL ® Sheath. 120, 240 and 480 Volt. 60 W/In ². 900 °F Max. Sheath Temp. 500 - 4,350 Watts (Dia. 0.475"). Third-party certifications: UL Recognized, CSA [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Drying
  • Heating Capacity: 0.50 to 4.35
  • Heater Type: Air Heater
  • Phase: Single Phase AC Voltage
LE 3000 with Electronics Forced Air Heater
from Leister USA

Features a thermoswitch for device protection, ability to adjust heating power with a potentiometer, and integrated heating element protection [See More]

  • Applications: Curing or Tempering; Drying; Melting
  • Maximum Operating (Sheath) Temperature: 1202
  • Heater Type: ForcedAir; Air Heater
  • Phase: Single Phase AC Voltage
Heavy Duty Cartridge Heaters -- C-HD
from OMEGA Engineering, Inc.

OMEGALUX ® C Series heavy duty cartridge heaters are especially suited for use in applications involving hot plates, molds, dies, platens and container heating. Type CTRH is an extra high-quality cartridge heater. It is available in 0.553 and 0.663" diameter, sheath lengths up to 41/2 feet, and... [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Hot Plates, Molds, Dies, Platens
  • Maximum Operating (Sheath) Temperature: 600
  • Heater Type: Cartridge Heater
  • AC Voltage Required: 120 to 240
Process Air Heater - Finned - Single End Fintube® Heater -- SFTS-475
from Chromalox

Steel Sheath. 120, 240 and 480 Volt. 60 W/In ². 750 °F Max. Sheath Temp. 500 - 4,350 Watts (Dia. 0.475"). Third-party certifications: UL Recognized, CSA [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Drying
  • Heating Capacity: 0.33 to 4.35
  • Heater Type: Air Heater
  • AC Voltage Required: 120 to 480
LE 3300 with Electronics Forced Air Heater
from Leister USA

Features a thermoswitch for device protection, ability to adjust heating power with a potentiometer, and integrated heating element protection [See More]

  • Applications: Curing or Tempering; Drying; Melting
  • Maximum Operating (Sheath) Temperature: 1202
  • Heater Type: ForcedAir; Air Heater
  • Phase: Three Phase AC Voltage
High Temperature Air Duct Heaters -- ADH and ADHT
from OMEGA Engineering, Inc.

Rugged construction. Sturdy 0.475" diameter tubular elements mounted to a heavy 14" or 38" thick steel flange. Terminal housing made of 18 gage aluminized steel. Element support plates of 16 gage aluminized steel are held in place by stainless steel support rods. High temperature units have the... [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Drying; Re-heating, dehumidification
  • Max Air Temperature: 1200
  • Heater Type: Air Heater; Duct Heater
  • Heating Capacity: 5.00 to 270.00
Process Air Heater - Forced Air - Rental Grade Portable Blower Heater -- SDRA-RG
from Chromalox

30, 48 and 60kW. 102,360 to 204,720 BTUH. 480 or 600 Volts Three Phase. Built-In Controls. Air Temperature to 180 °F. Use with Flexible Duct. Heater Duct Adapter Ring. Portable High Temperature Heater Adjustable Damper. High Temperature Heaters Duct Clamp. Portable High Temperature Flexible Duct... [See More]

  • Applications: Curing or Tempering; Drying; Aircraft Cabin Heating, Plant Maintenance, Building Construction Sites, Curing Plaster and Concrete, Warming Workers, Drying After Flood Damage
  • Heating Capacity: 30.00 to 60.00
  • Heater Type: ForcedAir; RoomSpace; Air Heater
  • Phase: Three Phase AC Voltage
LE 40,000 without Electronic Forced Air Heater
from Leister USA

With up to 39 kW our most powerful device. It is deployed where a large air flow is required at a high temperature.The air heater 40 000 is available in diverse versions, with or without power electronics. The optional KSR DIGITALregulator allows the air temperature to be regulated. [See More]

  • Applications: Curing or Tempering; Drying; Melting
  • Maximum Operating (Sheath) Temperature: 1202
  • Heater Type: ForcedAir; Air Heater
  • Max Air Temperature: 1292
High Watt Density Cartridge Heaters -- 1/2" and 5/8" Diameter CIR
from OMEGA Engineering, Inc.

bull;. Premium Quality. •. Rugged Construction. •. 120V & 240V Models Available. •. Lengths from 11/4" (3cm) to 18" (46cm). •. Reliable, Premium Quality. •. Rugged, Shock and Vibration Resistant. •. U.L. Component Recognized. •. CSA Certified. •. Lengths... [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Molds, Dies, Platen, Hot Plate, Sealing
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Cartridge Heater
  • AC Voltage Required: 120 to 240
Process Air Heater - Process Radiant Heater - Single Element Radiant Heater -- RAD
from Chromalox

1.83 kW/Ft ². 0.4 - 4.5kW. 120, 208, 240 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type RTU). 1500 °F Max. Sheath Temp. [See More]

  • Applications: Curing or Tempering; Drying; Plastics Processing, Ink Drying, Textile and Non-Woven Fabric Manufacturing, Paper and Paperboard Manufacturing, Food Processing, Ceramic Drying
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Heater; Radiant Reflective Process Heater; Air Heater
  • Heating Capacity: 0.40 to 4.50
LE 5000 Without Electronics Forced Air Heater
from Leister USA

Features a thermoswitch for device protection [See More]

  • Applications: Curing or Tempering; Drying; Melting
  • Maximum Operating (Sheath) Temperature: 1292
  • Heater Type: ForcedAir; Air Heater
  • Phase: Three Phase AC Voltage
Maximum Flow Air Heaters -- AHF
from OMEGA Engineering, Inc.

The AHF series maximum flow air heaters are used with blowers or recirculating air in baking, drying, and preheating applications. This air heater is designed with a 23/8" O.D. aluminum tube and a cross frame heating element for minimum resistance to air flow. The nickel-chrome heating element is... [See More]

  • Applications: Curing or Tempering; Drying; Preheating
  • Max Air Temperature: 600
  • Heater Type: Air Heater
  • Maximum Air Flow: 200
Process Air Heater - Process Radiant Heater - Single Element Radiant Heater -- S-RAD
from Chromalox

2.1 kW/Ft ². 0.95 - 4.4 kW. 120, 208, 240 and 275 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type SRTU). 1500 °F Max. Sheath Temp. Single End Termination [See More]

  • Applications: Curing or Tempering; Resin Curing, Thermoforming, Equipment Packaging, Mirror Manufacturing, Rubber Curing
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Heater; Radiant Reflective Process Heater; Air Heater
  • Heating Capacity: 0.95 to 4.40
LE 5000DF Forced Air Heater
from Leister USA

Integrates into existing, or newly designed, air systems, suitable for recycling air applications, no integrated power electronics [See More]

  • Applications: Curing or Tempering; Drying; Melting
  • Maximum Operating (Sheath) Temperature: 1292
  • Heater Type: ForcedAir; Air Heater; Duct Heater
  • Max Air Temperature: 1292
Radiant Process Heaters -- RAD/RADD
from OMEGA Engineering, Inc.

•. 0.40 to 13.0 kW. •. 120, 208, 240, 480V. •. 1500 °F max. Sheath Temperature. •. 3/8" Diameter Incoloy Sheath. •. RAD Series (Single Fixed Elements) 1.83 kW/Sq. Ft. •. RADD Series (Two Fixed Elements) 3.66 kW/Sq. Ft. [See More]

  • Applications: Curing or Tempering; Drying; Textiles, Non-woven Fabric, Ceramics
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Heater; Radiant Reflective Process Heater
  • Heating Capacity: 0.40 to 13.00
Process Air Heater - Process Radiant Heater - Single Element, Double-Hairpin Radiant Heater -- DU-RAD
from Chromalox

3.66 kW/Ft ². 1.6 - 7.83 kW. 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type UTU). 1500 °F Max. Sheath Temp. [See More]

  • Applications: Curing or Tempering; Drying; Vinyl Fusing, Preheat Roll Fed Plastics for Laminating or Embossing
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Heater; Radiant Reflective Process Heater; Air Heater
  • Heating Capacity: 1.60 to 7.83
LE 700 for KSR Digital Forced Air Heater
from Leister USA

Features a thermoswitch for device protection, ability to control temperatures via Leister's KSR digital temperature controller, and integrated heating element protection [See More]

  • Applications: Curing or Tempering; Drying; Melting
  • Maximum Operating (Sheath) Temperature: 1112
  • Heater Type: ForcedAir; Air Heater
  • Max Air Temperature: 1112
Stainless Steel Sheath Cartridge Heaters -- CSS and CSH
from OMEGA Engineering, Inc.

OMEGALUX ® CS series cartridge heaters provide high wattage in limited spaces. They are manufactured with 300 series stainless steel sheaths to precise dimensions and tolerances to ensure maximum heat transfer for minimum core temperature and faster heating. The CSS series cartridge heaters... [See More]

  • Applications: Curing or Tempering; Dies, Molds, Platens, Labeling/Packaging
  • Maximum Operating (Sheath) Temperature: 1250
  • Heater Type: Cartridge Heater
  • Phase: Single Phase AC Voltage
Process Air Heater - Process Radiant Heater - Three Element Radiant Heater -- DU-RAD-2
from Chromalox

3.66kW/Ft ². 3.2 - 15.03 kW. 120, 240 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type UTU). 1500 °F Max. Sheath Temp. [See More]

  • Applications: Curing or Tempering; Drying; Vinyl Fusing, Preheat Roll Fed Plastics for Laminating or Embossing, Web Heating Where Sizes Vary in Width, Web Heating
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Heater; Radiant Reflective Process Heater; Air Heater
  • Heating Capacity: 3.20 to 15.03
LE Mini Forced Air Heater
from Leister USA

Features thermoswitch for device protection and pressure reduction valve [See More]

  • Applications: Curing or Tempering; Drying; Melting
  • Maximum Operating (Sheath) Temperature: 1112
  • Heater Type: ForcedAir; Air Heater
  • Max Air Temperature: 1382
T Type Air Process Heaters -- AHP
from OMEGA Engineering, Inc.

The AHP series in-line air heaters are used to heat clean, dry air or gas for baking, drying, laminating, metal working, packaging, plastic welding, preheating, sealing, soldering, shrink fitting and synthetic fabric sewing. AHP series air process heaters provide hot air and gas up to 1000 °F... [See More]

  • Applications: Curing or Tempering; Drying; Heat clean, laminating, packaging, more
  • Max Air Temperature: 1000
  • Heater Type: Inline Heater; Air Heater
  • AC Voltage Required: 120 to 240
Process Air Heater - Radiant Heater - Wide Area - High Intensity Quartz Faced Radiant Heater -- CPHI
from Chromalox

40 W/In ². 1.6 - 4.8 kW. 240 and 480 Volt. 1 and 3 Phase. 1750 °F Max. Emitter Temp. 10" Long x 4 - 12" ide [See More]

  • Applications: Curing or Tempering; Drying; Moisture Removal from Bottles, Cans and Components, Drying Automobile Underseal, Adhesives, Lacquer, Printing Ink
  • Maximum Operating (Sheath) Temperature: 1750
  • Heater Type: Radiant Heater; Radiant Flat Panel Heater; Air Heater
  • Heating Capacity: 1.60 to 4.80
LHS 15 Classic Forced Air Heater
from Leister USA

used for permanent full heat capacity or for installation of an individual, external power control. Passive overheat protection [See More]

  • Applications: Curing or Tempering; Drying; Melting
  • Maximum Operating (Sheath) Temperature: 1202
  • Heater Type: ForcedAir; Air Heater
  • Max Air Temperature: 1202
Process Air Heater - Radiant Heater - Wide Area - Wide Area Radiant Heater -- CPH
from Chromalox

5 - 25 W/In ². 0.55 - 1.8 kW. 120, 230, 240 and 480 Volt. 1 and 3 Phase. 1650 °F Max. Emitter Temp. 6 - 60" Long x 12 - 30" Wide [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Drying; Ink Drying and Spot Curing for Printing and Silk Screening, Food Warming, Moisture Removal in Food Processing, Plastics Annealing
  • Maximum Operating (Sheath) Temperature: 1750
  • Heater Type: Radiant Heater; Radiant Flat Panel Heater; Air Heater
  • Heating Capacity: 0.55 to 18.00
LHS 21 Classic Forced Air Heater
from Leister USA

used for permanent full heat capacity or for installation of an individual, external power control. Passive overheat protection [See More]

  • Applications: Curing or Tempering; Drying; Melting
  • Maximum Operating (Sheath) Temperature: 1202
  • Heater Type: ForcedAir; Air Heater
  • Max Air Temperature: 1202
Process Air Heater - Radiant Heater - Wide Area - Wide Area Radiant Heater -- CPLI
from Chromalox

5 - 25 W/In ². 0.55 - 1.8 kW. 120, 230, 240 and 480 Volt. 1 and 3 Phase. 1650 °F Max. Emitter Temp. 6 - 60" Long x 12 - 30" Wide [See More]

  • Applications: Annealing or Heat Treating; Curing or Tempering; Drying; Ink Drying and Spot Curing for Printing and Silk Screening, Food Warming, Moisture Removal in Food Processing, Plastics Annealing
  • Maximum Operating (Sheath) Temperature: 1650
  • Heater Type: Radiant Heater; Radiant Flat Panel Heater; Air Heater
  • Heating Capacity: 0.55
LHS 41L Classic Forced Air Heater
from Leister USA

The medium size LHS 41 series air heaters cover an extremely wide application range. The small footprint enables easy integration in machines. The heater tube diameter of 50 mm allows passing sufficient air flow, also for high performance applications. [See More]

  • Applications: Curing or Tempering; Drying; Melting
  • Maximum Operating (Sheath) Temperature: 1112
  • Heater Type: ForcedAir; Air Heater
  • Max Air Temperature: 1112
Mistral Forced Air Heater
from Leister USA

mini hot air heater and blower in one unit. Great for tight spaces, hand held applications, or assembly lines that run for several hours a day. Features a brushless, maintenance free, motor and is excellent for use in harsh environments as well [See More]

  • Applications: Curing or Tempering; Drying; Melting
  • Maximum Operating (Sheath) Temperature: 1202
  • Heater Type: ForcedAir; Air Heater
  • Maximum Air Flow: ? to 12.3
Vulcan E Forced Air Heater
from Leister USA

hot air heater and blower in one unit. Compact and very robust with excellent air flow characteristics. Features a brushles, maintenance free, motor. [See More]

  • Applications: Curing or Tempering; Drying; Melting
  • Maximum Operating (Sheath) Temperature: 1202
  • Heater Type: ForcedAir; Air Heater
  • Maximum Air Flow: ? to 60