Band Heater Electric Heaters

39 Results
Cast-In Band Heaters
from Tempco Electric Heater Corporation

As a standard, Cast-In Band Heaters are manufactured in aluminum alloys because this material provides very good thermal conductive properties. For applications requiring higher operating temperatures and/or higher watt densities, bronze or brass alloys can be used. [See More]

  • Heater Type: Band Heater; Cast-In Heater
  • Sleeve (Sheath) Material: Aluminum; Brass; Bronze
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Drum Heater, 55 Gal -- DH Series
from Backer Hotwatt Inc.

Features. Fits standard 55 gallon metal drums. Lightweight (approx. 14 lbs.) one piece construction. Rust resistant steel casing. Heavy duty six foot cord and plug on all models with 3 wire plug for grounded operation. Quick release spring loaded clamp. Conservatively rated for long life. Available... [See More]

  • Heater Type: Band Heater; Drum Heater
  • Heating Capacity: 2.00 to 3.00
  • Maximum Operating (Sheath) Temperature: 60 to 400
  • Phase: Single Phase AC Voltage
Band Heaters
from WATTCO

Tanks requiring industrial tank heaters can utilize indirect heating with band heaters or, they can use direct heating that typically uses some form of immersion heating. Indirect Heating. WATTCO Band heaters can be found in several types of dimension, wattage, voltages and material. Mica band... [See More]

  • Heater Type: Band Heater
  • Insulation Options: Ceramic; Mica
  • Watt Density: 45
  • Applications: Molding, Extrusion, Container/tank/pipe Heating, Pharmaceutical/Food Industry
Heating Elements -- 7904845
from RS Components, Ltd.

RS PRO NH-1-1-100-230 Heating Element [See More]

  • Heater Type: Band Heater
Mica Band Heaters - BA035-010A -- BA035-010A
from Backer Marathon, Inc.

Backer Marathon band heaters are computer designed and manufactured to your specifications. Only the highest quality materials are used for optimal performance. Our stock band heater inventory is constantly growing. We stock a wide variety of heaters right on the shelf that are available for same... [See More]

  • Heater Type: Band Heater
  • AC Voltage Required: 120
  • Heating Capacity: 0.30
Ceramic Band Heaters
from Tempco Electric Heater Corporation

A helically wound resistance coil made from nickel-chrome wire is precisely strung through specially designed ceramic insulating bricks, forming a flexible heating mat. These heaters transmit heat through both conduction & radiation. The element winding is designed to heat the ceramic blocks to... [See More]

  • Heater Type: Band Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1400
  • Watt Density: 50
One Piece Band Heater -- MB Series
from Backer Hotwatt Inc.

Features. The Backer Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters ranging from 11-1/2" to 22-1/2", respectively. Three or more sections are employed when heaters of larger diameters are needed (as for blown film extrusion dies). Holes... [See More]

  • Heater Type: Band Heater
  • Heating Capacity: 0.04 to 0.90
  • Maximum Operating (Sheath) Temperature: 900
  • Phase: Single Phase AC Voltage
Heating Elements -- 7904855
from RS Components, Ltd.

RS PRO NH-35-30-150-230 Heating Element [See More]

  • Heater Type: Band Heater
Mica Nozzle Heaters - NZ1010-10100 -- NZ1010-10100
from Backer Marathon, Inc.

Backer Marathon Mica Nozzle Heater Standard Features. Oxidation resistant metal sheath. Protective sleeving where leads exit the heater. Stainless steel clamping strap with barrel nuts and 6-32 screw. 10" High temperature leads with our without SS braid covering. 1" to 3" diameters available. 1" to... [See More]

  • Heater Type: Band Heater
  • AC Voltage Required: 120
  • Heating Capacity: 0.10
Duraband® (Micaband) Heaters)
from Tempco Electric Heater Corporation

Duraband is a mica insulated heater incorporating a Low Thermal Expansion Alloy outer sheath that is used as a uniquely designed Built-In Strap. It is a proven heater design for good life efficiency and dependability. It assures maintaining the lowest winding temperatures possible, keeping a... [See More]

  • Heater Type: Band Heater
  • Phase: Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 900
  • Watt Density: 20 to 45
Two Piece Band Heater -- MB Series
from Backer Hotwatt Inc.

Features. The Backer Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively. Three or more sections are employed when heaters of larger diameters are needed (as for blown film extrusion dies). Holes and... [See More]

  • Heater Type: Band Heater
  • Heating Capacity: 0.55 to 1.65
  • Maximum Operating (Sheath) Temperature: 900
  • Phase: Single Phase AC Voltage
Heating Elements -- 7904858
from RS Components, Ltd.

RS PRO NH-60-25-225-230 Heating Element [See More]

  • Heater Type: Band Heater
Maxiband® Heaters
from Tempco Electric Heater Corporation

Stainless steel tubing for liquid cooling is placed in the additional channels of the aluminum track next to the tubular heater in the Heat and Cool designs. The overall low mass construction and high thermal conductivity of the aluminum provides extremely uniform surface temperatures and rapid... [See More]

  • Heater Type: Band Heater
  • Watt Density: 35
  • Maximum Operating (Sheath) Temperature: 650
  • Sleeve (Sheath) Material: Aluminum; Stainless Steel
Heating Elements -- 7904867
from RS Components, Ltd.

RS PRO NH-1-15-150-230 Heating Element [See More]

  • Heater Type: Band Heater
Mi-Plus® Band Heaters
from Tempco Electric Heater Corporation

Specially formulated mineral insulated tape providing excellent thermal conductivity and dielectric strength is used to insulate the nickel chrome resistance wire from the stainless steel sheath. The heater assembly is formed under pressure to a precise diameter with a thin low-mass cross section,... [See More]

  • Heater Type: Band Heater
  • Phase: Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1400
  • Watt Density: 150
Heating Elements -- 7904883
from RS Components, Ltd.

RS PRO NH-15-1-150-240 Heating Element [See More]

  • Heater Type: Band Heater
Mini-Coil Band Heaters
from Tempco Electric Heater Corporation

Mini-Coil Band Heaters have two types of clamping: Screw operated clamping for the traditional style and Cam Operated Clamping. Cam operated axial clamping allows tool room personnel to replace the heating element or the thermocouple of the gate bushing without having to remove the bushing from the... [See More]

  • Heater Type: Band Heater; Cable or Coil Heater
Tubular Band Heaters
from Tempco Electric Heater Corporation

Tubular Nozzle Band heaters are recommended for heating applications where premature nozzle band heater burn-out on plastic injection molding machines is a constant problem due to contamination from plastic overflow or contaminants. Incoloy ® sheath .315 diameter tubular heating element is used... [See More]

  • Heater Type: Band Heater
  • Watt Density: 40
  • Maximum Operating (Sheath) Temperature: 1000
Ceramic Band Heaters -- HCE
from Acrolab Ltd.

Acrolab ceramic heaters are medium-to-high temperature heaters that have 1200 °F as a maximum working temperature. These durable heaters have built-in ceramic fiber jackets that make them energy efficient. Ceramic heaters are available with different terminal styles, are fully flexible, and can... [See More]

  • Heater Type: Band Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 932
  • Watt Density: 45
Band Heaters and Nozzle Heaters - 1-1/2" One-Piece Band Heater -- DB
from Chromalox

5 - 12-1/2" Barrel Dia. 750 - 2,100 Watts. 240 - 480 Volt. 24 - 40 W/In ². Chrome Steel Sheath. Up to 1200 °F Max. Sheath Temp. Up to 800 °F Max. Barrel Temp. [See More]

  • Heater Type: Band Heater
  • Heating Capacity: 0.75 to 2.10
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 240 to 480
Boy Style Barrel Heaterbands -- W-HBB-BY22-60160F
from Invotec Solutions Ltd.

Invotec offer a full range of direct replacement heater bands for most models of Dr Boy injection moulding machines. According to our existing customers "The ONLY difference is the Price !!! ". Manufactured to the same specification as your existing OEM spare parts. 1mm Brass insert*. Air... [See More]

  • Heater Type: Band Heater
  • AC Voltage Required: 240
  • Heating Capacity: 1.12
  • Applications: OEM / Custom
1-Piece Mica Insulated Band Heater -- MB-1
from OMEGA Engineering, Inc.

Efficient Heat Transfer is provided by high quality nickel chromium resistor wire wound on a select mica strip and enclosed in a die-formed aluminum coated steel sheath. Long-Term Durability is assured by non-hygroscopic mica insulation. Uniform Fit to ±1/16". Type A Extra Flexible Stranded... [See More]

  • Heater Type: Band Heater
  • Heating Capacity: 0.10 to 1.00
  • Maximum Operating (Sheath) Temperature: 900
  • Phase: Single Phase AC Voltage
Mica Band Heaters -- HBA
from Acrolab Ltd.

Mica insulated band heaters are efficient and economical solutions to the heating requirements of many applications. Although their maximum sheath temperature is limited to 900 ° F, with different electrical termination styles, clamping mechanisms, and ability to accommodate holes and cutouts,... [See More]

  • Heater Type: Band Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 932
Band Heaters and Nozzle Heaters - 2" Two-Piece Band Heater -- HBT
from Chromalox

3 - 12" Barrel Dia. 650 - 2,000 Watts. 120 and 240 Volt. 24 - 44 W/In ². 3 - 12" Barrel Dia. INCOLOY ® Sheath. Up to 1200 °F Max. Sheath Temp. Up to 900 °F Max. Barrel Temp. [See More]

  • Heater Type: Band Heater
  • Heating Capacity: 0.65 to 2.00
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 120 to 240
Boy Style Nozzle Heaterbands -- W-HBN-BY22-3238
from Invotec Solutions Ltd.

A full range of Dr Boy style nozzle heaterbands anufactured to the same specification as your existing OEM spare parts [See More]

  • Heater Type: Band Heater
  • AC Voltage Required: 220 to 240
  • Heating Capacity: 0.20
  • Applications: OEM / Custom
2-Piece Mica Insulated Band Heater -- MB-2
from OMEGA Engineering, Inc.

FEATURES. Efficient Heat Transfer is provided by high quality nickel chromium resistor wire wound on a selected mica strip and enclosed in a die-formed aluminum coated steel sheath. Long-Term Durability is assured by non-hygroscopic mica insulation. Uniform Fit to ± 1/16" because of low... [See More]

  • Heater Type: Band Heater
  • Heating Capacity: 0.50 to 2.00
  • Maximum Operating (Sheath) Temperature: 900
  • Phase: Single Phase AC Voltage
Mineral Band Heaters -- HBA-MI
from Acrolab Ltd.

Mineral s trips are designed to provide longer life at higher watt densities and operating temperatures than the standard Mica Strip Heater. Its ceramic insulation provides for minimal air gaps and superior heat transfer efficiency. Mineral strips can withstand sheath temperatures of up to 1400... [See More]

  • Heater Type: Band Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 932
Band Heaters and Nozzle Heaters - 2-1/2" One-Piece Band Heater -- DBW
from Chromalox

6-1/2 -* 11-1/2" Barrel Dia. 1,525 -3,250 Watts. 240 - 480 Volt. 30 - 36 W/In ². Chrome Steel Sheath. Up to 1200 °F Max. Sheath Temp. Up to 800 °F Max. Barrel Temp. Third-party certifications: UL Recognized, CSA, VDE, CE [See More]

  • Heater Type: Band Heater
  • Heating Capacity: 1.52 to 3.25
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 240 to 480
Brass Sealed Nozzle Heaterbands -- W-HBN-025025
from Invotec Solutions Ltd.

Our top quality brass sealed nozzle heaterbands are hermetically sealed from liquid plastic. All of our sealed heater bands go through a series of tests to ensure correct ohmic values, dielectric strenght, earth leakage and insulation resistance. Construction: Brass tube with nickel-chrome 80/20... [See More]

  • Heater Type: Band Heater
  • AC Voltage Required: 220 to 240
  • Heating Capacity: 0.09
  • Applications: OEM / Custom
Beaker Heaters -- SRBH
from OMEGA Engineering, Inc.

Easy-to-Install and Remove. Moisture and Chemical Resistant. Evenly Heats Across Beaker Surface. Fits Griffin and Standard Size Beakers. Hook and Loop Closure Allow for Quick Installation and Removal. Easily View Graduation During Set-Up and Operation. Requires a Temperature or Power Controller (not... [See More]

  • Heater Type: Band Heater
  • Heating Capacity: 0.15 to 0.35
  • Maximum Operating (Sheath) Temperature: 450
  • AC Voltage Required: 120 to 240
Band Heaters and Nozzle Heaters - Ceramic Band Heater -- CB
from Chromalox

3-1/2" Barrel Dia. 1-1/2 - 6" Widths. 500 - 5,000 Watts. 120 to 600 Volts. 18 - 40 W/In ². Ceramic Fiber Insulated. Up to 1600 °f Band Operating Temp. Corrosion-Resistant Alloy Shell [See More]

  • Heater Type: Band Heater
  • Heating Capacity: 0.50 to 5.00
  • Maximum Operating (Sheath) Temperature: 1600
  • AC Voltage Required: 120 to 600
Insulated One-piece Nozzle Heaters -- HBZ
from OMEGA Engineering, Inc.

FEATURES. Fast heatup and uniform heat distribution is provided by smalldiameter tubular element properly located and silver brazed to stainless-steel band. Heater is slipped over nozzle and integral tabs are drawn tight by stainless steel bolts and nuts. Leads are protected by stainless steel... [See More]

  • Heater Type: Band Heater
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1600
  • AC Voltage Required: 120 to 240
Band Heaters and Nozzle Heaters - One-Piece Mica Insulated Band Heater -- MB-1
from Chromalox

1 - 6-1/8" Nozzle Dia. 100 - 300 Watts (MB-1). 120 and 240 Volt. Up to 800 °F Max. Sheath Temp. Up to 600 °F Max. Barrel Temp. Heavy Duty Anti-torque Post Terminal (type P). Type A Leads [See More]

  • Heater Type: Band Heater
  • Heating Capacity: 0.10 to 0.30
  • Maximum Operating (Sheath) Temperature: 800
  • AC Voltage Required: 120 to 240
Long Life Band and Nozzle Heaters -- HBA
from OMEGA Engineering, Inc.

HBA Series 1" to 6" (3 to 15 cm) Wide One-Piece Nozzle Heaters. • Nozzle Temps to 1000 °F. • 42" (107 cm) Leads Standard. • Stainless Steel Clamp Included [See More]

  • Heater Type: Band Heater
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1500
  • AC Voltage Required: 120 to 240
Band Heaters and Nozzle Heaters - Two-Piece Mica Insulated Band Heater -- MB-2
from Chromalox

3-1/2" - 10-1/2" Barrel Dia. 500 - 2,000 Watts. 240 - 480 Volt. 21 - 40 W/In ². Up to 800 °F Max. Sheath Temp. Up to 650 °F Max Barrel Temp. Heavy Duty Anti-torque Post Terminals (type P) [See More]

  • Heater Type: Band Heater
  • Heating Capacity: 0.50 to 2.00
  • Maximum Operating (Sheath) Temperature: 800
  • AC Voltage Required: 240 to 480
Long-life Band Heaters -- HB
from OMEGA Engineering, Inc.

HB Series band heaters are used to heat the barrels and nozzles of plastic injection molders and extruders. They are also used on autoclaves and for heat treating large diameter piping. Heater elements are high temperature, tight fitting, and provide uniform heat distribution. These elements are... [See More]

  • Heater Type: Band Heater
  • Phase: Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 240
Mica insulated band heaters -- MBH
from OMEGA Engineering, Inc.

Omegalux ® MBH series mica insulated band heaters are available in one or two piece construction and a variety of diameters and widths. One piece band heaters are manufactured with inside diameters from 1 to 31/2 inches. Two piece band heaters are available in diameters from 4 to 111/2 inches. [See More]

  • Heater Type: Band Heater
  • Heating Capacity: 0.09 to 1.65
  • Maximum Operating (Sheath) Temperature: 900
  • Phase: Single Phase AC Voltage
One-piece Band Heaters -- DB & DBW
from OMEGA Engineering, Inc.

•. Rugged, Reliable, Heavy Duty. •. 5"(13cm) to 12 1/2"(32cm) Barrel Diameter. •. Barrel Temperatures up to 900 °F [See More]

  • Heater Type: Band Heater
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 1200
  • AC Voltage Required: 240 to 480
Terminal Covers, Clamping Band -- STRIP Heater Accessories
from OMEGA Engineering, Inc.

Secondary Insulation Bushing: All types except NS. Must be used when strips are mounted for air heating only or when connected in series on line voltages above 480V. Note: To accommodate bushings, a 17 /32 " x 11 /16 " dia. mounting hole in tabs should be specified for heaters. Delivery from stock. [See More]

  • Heater Type: Band Heater
  • Applications: Convection Air Heating
  • Phase: Single Phase AC Voltage