Inline Heater Electric Heaters

9 Results
In-Line Forced Air Heaters
from Tempco Electric Heater Corporation

There are two types of InLine Forced Air Heaters: LDA – outlet temperature of 1000 °F (538 °C) and Inlet air or gas temperature up to 250 °F (121 °C). HAC – Exit air or gas temperature up to 1400 °F (760 °C) and Inlet air or gas temperature up to 250 °F (121... [See More]

  • Heater Type: Inline Heater; Cartridge Heater
  • Sleeve (Sheath) Material: Stainless Steel
  • Maximum Operating (Sheath) Temperature: 1000
  • Applications: Drying
Low Temperature Inline Quartz Heater -- IQ Series
from Trebor International

The Trebor ® IQ in-line quartz chemical heater provides the ultra-high purity you demand, with the reliability you expect. The IQ's smooth flow path is free of particle traps and constructed entirely of GE 214 quartz and PFA, making it compatible with all acids, except HF and KOH. The PFA... [See More]

  • Heater Type: Inline Heater
  • Heating Capacity: 3.00 to 6.00
  • Maximum Operating (Sheath) Temperature: 212
  • Phase: Single Phase AC Voltage
Ground Thaw Heater Rental, 400,000 BTU
from Aggreko

400,000 Ground Thaw Heater. From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features. Groundthaws – fully self-contained unit. Large hose reel capacity The hose reel is capable of carrying a... [See More]

  • Heater Type: Inline Heater; Air Heater
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 102.00
  • AC Voltage Required: 115 to 230
T Type Air Process Heaters -- AHP
from OMEGA Engineering, Inc.

The AHP series in-line air heaters are used to heat clean, dry air or gas for baking, drying, laminating, metal working, packaging, plastic welding, preheating, sealing, soldering, shrink fitting and synthetic fabric sewing. AHP series air process heaters provide hot air and gas up to 1000 °F... [See More]

  • Heater Type: Inline Heater; Air Heater
  • AC Voltage Required: 120 to 240
  • Max Air Temperature: 1000
  • Sleeve (Sheath) Material: Stainless Steel
Air and High Temp Air Heaters
from Infinity Fluids Corp.

All stainless construction unit with full 304-316L S contact surfaces. Teflon and Titanium available. Applications in: Bio pharm. Food processing industry. Coating applications. All clean biograde applications [See More]

  • Heater Type: Inline Heater; Air Heater; Circulation Heater
  • AC Voltage Required: 12 to 600
  • Heating Capacity: 0.10 to 250.00
  • Sleeve (Sheath) Material: Stainless Steel
DirectConnect Process Heaters
from Chromalox

Medium Voltage Process Heaters. Chromalox DirectConnect Process Heaters utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large process heating demands. Medium voltage systems are engineered to provide precise process temperature control and... [See More]

  • Heater Type: Inline Heater
High Purity Inline Chemical Point-Of-Use Heater -- Pulsar
from Process Technology

Increased customization of high purity fluid heaters requires matching of size/price/performance with application requirements. Smaller, higher density, less expensive, recirculation heaters are increasingly required to match all of these constraints and improve yields in new and existing tools. [See More]

  • Heater Type: Inline Heater
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 356
  • AC Voltage Required: 120 to 480
CENTAX-IL Central-Axis Inline Heater
from Infinity Fluids Corp.

ULTRA CENTAX Process Heaters - Power, Form, Function and Economy. Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more... [See More]

  • Heater Type: Inline Heater; Tubular Heaters; Water Heaters; Air Heater; Circulation Heater
  • Heating Capacity: 0.10 to 250.00
  • Max Air Temperature: 1200
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
Inline Chemical/Solvent Heater -- Frontier Plus+
from Process Technology

Product Description. PFA and PTFE-wetted surfaces provide a higher level of purity for metal-free solvent heating. Features. Frontier Plus+ is a high-wattage, inline chemical/solvent heater suitable for the most demanding high-purity applications. No wetted o-rings maintain an ultra clean heating... [See More]

  • Heater Type: Inline Heater
  • Heating Capacity: 2.00 to 24.00
  • Maximum Operating (Sheath) Temperature: 356
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage