Forced Air Heater Electric Heaters
from STEGO
The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without axial fan (for... [See More]
- Heater Type: ForcedAir; Air Heater; EnclosureHeater
- Phase: Single Phase AC Voltage
- Heating Capacity: 0.50
- AC Voltage Required: 230
from HDT Global
The A20 Heater is a dual output unit with the heat level selectable between 60,000 BTUH and 30,000 BTUH. The high – low switch on the optional remote control box or vehicle master panel controls the heat output. The multi-fuel compatibility includes DF1, DF2, DFA and JP8. Combustion air intake... [See More]
- Heater Type: ForcedAir; Specialty Industrial Heaters; Armored Vehicle Heater; Air Heater
- Applications: Armored Vehicles
- Maximum Air Flow: 225
from Reznor
Designed for ceiling mount, this fan driven electric heater provides a high level of comfort. The recessed design makes for an unobtrusive fixture with an attractive finish that virtually disappears. Driven by a powerful motor, the fan creates circulation by blowing downward warm air accumulating... [See More]
- Heater Type: ForcedAir; RoomSpace; Specialty Industrial Heaters; Ceiling Recessed Mounted Heater; Air Heater
- Heating Capacity: 2.00
- Maximum Air Flow: 450
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
from OMEGA Engineering, Inc.
•. Compact Enclosure Fan Heater in PTC Technology. •. Compact Fan Heater in PTC Technology. •. Heating Power Adjusts to Ambient Temperature. •. Integrated Adjustable Thermostat and Control Light. •. DIN Rail Mountable [See More]
- Heater Type: ForcedAir
- AC Voltage Required: 120
- Maximum Operating (Sheath) Temperature: 140
- Sleeve (Sheath) Material: None
from Leister USA
Weighing just seven pounds with its detachable handle, HOTWIND can be used both as an integrated or bench-top device. This enormous flexibility combined with the high maximum temperature of up to 800 °C and the wide range of accessories means that the HOTWIND can be used in a variety of... [See More]
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1202
- Maximum Operating (Sheath) Temperature: 1202
- Maximum Air Flow: 31.8
from Aitken Products, Inc.
Aitken unit heaters offer flexible heat for supplemental or primary heating of warehouses, factories or public buildings, stores, stockrooms, or exposed areas or additions. Prolonged Element Life. Aitken electric unit heaters are easy to install and service. All our units feature prolonged element... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Heating Capacity: 5.00
- AC Voltage Required: 208 to 550
from TPI Corporation
18 GAUGE STEEL MATERIAL. POWDER COATED FINISH. WHITE COLOR. ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. CEILING MOUNTING. 13 AMPERE CURRENT RATING. 750/1500 W POWER RATING. 100 CFM AIR FLOW RATE. MANUAL RESET THERMAL LIMIT CONTROL TYPE. 5120 BTU/HR HEATING CAPACITY. STEEL BLOCK FINNED... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 0.75 to 1.50
- Maximum Air Flow: 100
- AC Voltage Required: 120
from Pfannenberg
Our PFH-T Series of Compact Fan Heaters with Thermostat feature our new touch safe design. Ideal for maintaining precise temperatures required for the proper function of electronics, while also protecting equipment from damaging condensation caused by changes in temperature or humidity. Available in... [See More]
- Heater Type: ForcedAir; Air Heater; EnclosureHeater
- Heating Capacity: 0.20 to 1.20
- Maximum Air Flow: 47
- Phase: Single Phase AC Voltage
from Trane Company
The Trane electric architectural forced-air wall heaters combine quiet, reliable heating with an attractive cabinet design. Their ease of installation, rugged construction and architectural styling particularly suits them for space heating applications in commercial, industrial and institutional... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 3.28 to 117.24
from Chromalox
30, 48 and 60kW. 102,360 to 204,720 BTUH. 480 or 600 Volts Three Phase. Built-in Controls. Air Temperature to 180 °F. Use with Flexible Duct. Portable High Temperature Heater Adjustable Damper. Heater Duct Adapter Ring. High Temperature Heaters Duct Clamp. Portable High Temperature Flexible Duct... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 30.00 to 60.00
- Max Air Temperature: 180
- Phase: Three Phase AC Voltage
from DBK USA, Inc.
Features. high power output (5 - 40 W) to small size. light weight. simple installation. pre-wired. separate fan operation possible. Options. Finger guard on air outlet side. Smartcon ® cable enables connecting the DC fan to 12/24V AC. Fixings: 35 mm DIN rail clip (EN50022). *Other power outputs... [See More]
- Heater Type: ForcedAir; Air Heater; EnclosureHeater
- Heating Capacity: 0.01 to 0.04
- Maximum Air Flow: 3
- AC Voltage Required: 115 to 230
from Vulcan Electric Co.
Vulcan Low-Temperature Duct Heaters are solidly-built comfort and air process heaters designed for use where the inlet air temperature does not exceed 100 °F (38 °C). They utilize a Finned Tubular Heater construction assembled to a rugged metal terminal housing with integral mounting flange... [See More]
- Heater Type: ForcedAir; Air Heater; Duct Heater
- Maximum Operating (Sheath) Temperature: ? to 100
from HDT Global
The Cargo Bay Heater Kit (CBHK) allows for installation of an auxiliary heating system in the cargo area of van bodies and larger heavy-wheeled vehicles. Once installed, this system provides up to 60,000 BTUs of warm air in the cargo area and battery compartment. The CBHK incorporates the HDT A-20... [See More]
- Heater Type: ForcedAir; Air Heater
- Applications: Van Bodies/Large Heavy-Wheeled Vehicles
- Maximum Air Flow: 225
from Reznor
Designed for ceiling mount, this fan driven electric heater provides a high level of comfort. The surface mounted design makes for versatility in installation on a variety of ceiling constructions. Driven by a powerful motor, the fan creates circulation by blowing downward warm air accumulating near... [See More]
- Heater Type: ForcedAir; RoomSpace; Specialty Industrial Heaters; Ceiling Mounted Suspended Heater; Air Heater
- Heating Capacity: 2.00
- Maximum Air Flow: 450
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
from OMEGA Engineering, Inc.
3 Models Available. • Lightweight Heat Gun. • Heat Gun with Electronic Controls. • Standard Heat Gun [See More]
- Heater Type: ForcedAir; Specialty Industrial Heaters; Handheld/Benchtop Heat Gun; Air Heater
- Maximum Air Flow: 23
- Maximum Operating (Sheath) Temperature: 650
- AC Voltage Required: 120
from Leister USA
Features a thermoswitch for device protection, ability to control temperatures via Leister's KSR digital temperature controller, and integrated heating element protection [See More]
- Heater Type: ForcedAir; Air Heater
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 1202
- Insulation Options: Ceramic; Mica
from TPI Corporation
HEAVY GAUGE STEEL MATERIAL. POWDER COATED FINISH. WHITE COLOR. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. RECESSED/SURFACE/T BAR MOUNTING. 12.5 AMPERE CURRENT RATING. 1500 W POWER RATING. 175 CFM AIR FLOW RATE. TEMPER RESISTANT SINGLE POLE THERMOSTAT, DISCONNECT SWITCH, MANUAL... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 1.50
- Maximum Air Flow: 175
- Phase: Single Phase AC Voltage
from Pfannenberg
Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68 models. Housing: Anodized aluminum. [See More]
- Heater Type: ForcedAir; Air Heater; EnclosureHeater
- Maximum Air Flow: 29 to 94
- Maximum Operating (Sheath) Temperature: 158 to 185
- Heating Capacity: 0.25 to 0.40
from Chromalox
2 - 50 kW. 6,820 - 170,600 Btuh. 120, 208, 240, 277, 480 and 550 Volt. 1 or 3 Phase. Wall or Ceiling Mounted Configurations. Ceiling Mount Kits for 2-20 Kw. Wall Mount Kits for 2-20 Kw. UL Listed [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Heating Capacity: 2.00 to 50.00
- AC Voltage Required: 120 to 550
from DBK USA, Inc.
Features. high power to size ratio (50 - 230 W). lightweight. easy to fit. pre-wired. separate fan operation possible. Options. Finger guard on either end. Air filter*. Smartcon ® cable enables connecting the DC fan to 12/24V AC. DIN Clip for fixing. When specifying 12V fan, select either AC or... [See More]
- Heater Type: ForcedAir; Air Heater; EnclosureHeater
- Heating Capacity: 0.05 to 0.23
- Maximum Air Flow: 7.3
- AC Voltage Required: 115 to 230
from HDT Global
The 6-Ton Basic ECU provides an efficient 72,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AUTO. These units are also available with a... [See More]
- Heater Type: ForcedAir; Air Heater
- Heating Capacity: 15.00
- Maximum Air Flow: 2200
- Phase: Three Phase AC Voltage
from Reznor
The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. This unit heater may be mounted horizontally (wall or ceiling) using the factory supplied brackets or... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Max Air Temperature: 85
- Maximum Operating (Sheath) Temperature: 85
- Maximum Air Flow: 700
from OMEGA Engineering, Inc.
bull;. Compact DIN Rail, Panel Mount or Foot-Mounted Enclosure Fan Heater. •. Maintains Minimum Operating Temperatures in Enclosures. •. Helps to Prevent Failure of Electronic Components Caused by Condensation and Corrosion. •. Built-In Overheat Protection. •. Integrated... [See More]
- Heater Type: ForcedAir
- AC Voltage Required: 120
- Maximum Operating (Sheath) Temperature: 140
- Sleeve (Sheath) Material: None
from Leister USA
Integrates into existing, or newly designed, air systems, suitable for recycling air applications, no integrated power electronics [See More]
- Heater Type: ForcedAir; Air Heater; Duct Heater
- Max Air Temperature: 1292
- Maximum Operating (Sheath) Temperature: 1202
- Maximum Air Flow: 38.8 to ?
from TPI Corporation
18 GAUGE STEEL MATERIAL. POWDER COATED FINISH. ETL (CANADA AND US) APPROVAL. 277 V VOLTAGE RATING. 7 AMPERE CURRENT RATING. 2000 W POWER RATING. 100 CFM AIR FLOW RATE. MANUAL RESET, REMOTE WALL THERMOSTAT CONTROL TYPE. 6826 BTU/HR HEATING CAPACITY. STEEL BLOCK FIN HEATING ELEMENT. 1060 RPM FAN/MOTOR... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 2.00
- Maximum Air Flow: 100
- AC Voltage Required: 277
from Pfannenberg
Our FLH-TF Series of Fan Heaters with Thermostat follow a traditional design proven to provide heat to enclosures. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 4 models. Housing: Aluminum... [See More]
- Heater Type: ForcedAir; Air Heater; EnclosureHeater
- Maximum Air Flow: 16 to 26
- Maximum Operating (Sheath) Temperature: 167
- Heating Capacity: 0.12 to 0.80
from Chromalox
2.6 - 50 kW. 8,9000 - 170,600 Btuh. 208, 240, 277, 480 and 600 Volt. 1 or 3 Phase. Vertical or Horizontal Airflow. Ul Listed and CSA Certified (North America). CE Certified (Europe). Wall or Ceiling Mounted Configurations. Power Disconnect Kit. Ceiling Swivel Mounting Bracket. Fan Only Kits. Wall... [See More]
- Heater Type: ForcedAir; Air Heater
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Heating Capacity: 2.60 to 50.00
- AC Voltage Required: 208 to 600
from DBK USA, Inc.
Features. high power output to size ratio. lightweight. easy to fit. three power settings (200W, 300W or 400W). separate fan operation possible. Options. 35mm DIN Clip (EN50022). Side mounting bracket for wall mounting (4xM4). Bulkhead mounting bracket for floor mounting (4xM4) [See More]
- Heater Type: ForcedAir; Air Heater; EnclosureHeater
- Heating Capacity: 0.20 to 0.40
- Maximum Air Flow: 5.88 to 7.65
- AC Voltage Required: 115 to 230
from HDT Global
Product Description. • Ozone-friendly R407C refrigerant. • Hot-gas bypass. • 2,200 CFM. • Five- position selector switch (Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature. • 16 ” Supply and Return Air Ducts. • Formed aluminum... [See More]
- Heater Type: ForcedAir; Air Heater
- Maximum Air Flow: 2200
- Max Air Temperature: 125
- Heating Capacity: 15.00
from Reznor
Model EHC heaters provide a burst of heat in areas affected by cold drafts. Designed for residential, commercial and industrial use, the unit can be recessed or surface-mounted. Powered by a closed factory-lubricated motor, the fan blows warm air downward to create air circulation. Widely used in... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Maximum Air Flow: 160
- Max Air Temperature: 120
- Heating Capacity: 1.50
from OMEGA Engineering, Inc.
•. 2.6 to 45 kW. •. 208, 240, 277, 480V 1 and 3 Phase. •. 8,900 to 153,600 BTU/Hr. •. Meets UL, NEC and OSHA Requirements. •. No Venting Necessary. •. Built-In Power Controls [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 2.60 to 45.00
- Maximum Air Flow: 1555
- Phase: Single Phase AC Voltage
from Leister USA
Suitable for temperatures up to 1650 F and can be controlled via a three phase controller and regulated with a digital controller [See More]
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1292
- Maximum Operating (Sheath) Temperature: 1652
- Maximum Air Flow: 29.3 to ?
from TPI Corporation
COMMERCIAL TYPE. 18 GAUGE STEEL (GRILL) MATERIAL. POWDER COATED FINISH. WHITE COLOR. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 240 V VOLTAGE RATING. RECESSED/SURFACE/T BAR MOUNTING. 20 AMPERE CURRENT RATING. 4800 W POWER RATING. 200 CFM AIR FLOW RATE. MANUAL RESET THERMAL LIMIT CONTROL TYPE. 16382... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 4.80
- Maximum Air Flow: 200
- Phase: Single Phase AC Voltage
from Chromalox
2 - 39 kW. 6,800 - 133,110 Btuh. 120, 208, 240, 277, 480 and 575 Volt. 1 and 3 Phase. Built-In Controls. Vertical or Horizontal Airflow. Wall or Ceiling Mounted Configurations. External Drip Sheilds. Disconnect Kit. Swivel Wall & Ceiling Brackets. Third-party certifications: cULus, CSA, CE [See More]
- Heater Type: ForcedAir; Air Heater
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Heating Capacity: 2.00 to 39.00
- AC Voltage Required: 120 to 575
from DBK USA, Inc.
Features. high power output (300 - 800 W) to size ratio. light weight. easy to fit. screw terminals for easy wiring. Dual power feature. separate fan operation possible. Options. Filter Assembly*. Fixings - 35mm DIN Rail Clip (EN 50022). *Typical power reduction of 10% when 30 PPI filter fixed. [See More]
- Heater Type: ForcedAir; Air Heater; EnclosureHeater
- Heating Capacity: 0.30 to 0.80
- Maximum Air Flow: 20.59
- AC Voltage Required: 115 to 230
from HDT Global
The 8-Ton Turf Cart provides environmental control capabilities on a mobile platform. Mounted on four heavy-duty casters, the turf cart can be easily moved within a shelter configuration to meet cooling/heating requirements where needed. It provides 96,000 BTUs cooling using ozone-friendly R4O7C... [See More]
- Heater Type: ForcedAir; Air Heater
- Heating Capacity: 15.00
- Maximum Air Flow: 3200
- Phase: Three Phase AC Voltage
from Reznor
Model EMC electric cabinet heater offers a wide range of power ratings, voltage and control options. Most installations benefit from the heater ’s custom advantages. The cabinet heater can be mounted on the floor, wall or ceiling. It can also be recessed (wall or ceiling) as required. The fans... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 2.00
- Maximum Air Flow: 250
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
from Leister USA
Features a thermoswitch for device protection, ability to adjust heating power with a potentiometer, and integrated heating element protection [See More]
- Heater Type: ForcedAir; Air Heater
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 1202
- Insulation Options: Ceramic; Mica
from TPI Corporation
COMMERCIAL TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 480 V VOLTAGE RATING. SURFACE MOUNTING. 4.2 AMPERE CURRENT RATING. 2 KW POWER RATING. 600 CFM AIR FLOW RATE. AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE. 6826 BTU/HR HEATING CAPACITY. NICKEL CHROME HEATING ELEMENT. 16-3/4 INCH L X 10-7/8 INCH... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 2.00
- Maximum Air Flow: 600
- Phase: Single Phase AC Voltage
from Chromalox
2.6 - 45 kW. 8,900 - 153,000 Btuh. 208, 240, 277, 480 and 600 Volt. 1 or 3 Phase. Wall or Ceiling Mounted Configurations. Power Disconnect Kits. Summer Fan Switch. Thermostat Kits. Wall & Ceiling Brackets. Third-party certifications: UL Listed, CSA [See More]
- Heater Type: ForcedAir; Air Heater
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Heating Capacity: 2.60 to 4.50
- AC Voltage Required: 208 to 600
from HDT Global
Portable, lightweight and versatile in design, HDT's F100-60K, a commercially available Environmental Control Unit (ECU), produces 60,000 BTU/hr of cooled or heated air for larger military tents or shelters. 60,000 BTU/hr cooling at an outside ambient temperature of 125 °F. Energy-efficient,... [See More]
- Heater Type: ForcedAir; Air Heater
- Heating Capacity: 10.00
- Max Air Temperature: -50 to 135
- Phase: Three Phase AC Voltage
from Reznor
The EXUB series of explosion-proof electric air heaters is designed to meet the most demanding requirements of heavy industry. The harsh operating conditions of this industry require heating equipment that is safe, reliable, dependable, and available when you need it. EXUB unit heaters are designed... [See More]
- Heater Type: Explosion-proof Heater; ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 5.00
- Maximum Air Flow: 400
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
from Leister USA
Features a thermoswitch for device protection, ability to adjust heating power with a potentiometer, and integrated heating element protection [See More]
- Heater Type: ForcedAir; Air Heater
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 1202
- Insulation Options: Ceramic; Mica
from TPI Corporation
20 GAUGE STEEL GRILL MATERIAL. POWDER COATED FINISH. WHITE COLOR. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 480 V VOLTAGE RATING. RECESSED MOUNTING. 4.2 AMPERE CURRENT RATING. 2 KW POWER RATING. 600 CFM AIR FLOW RATE. MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE. 6826 BTU/HR... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 2.00
- Maximum Air Flow: 600
- Phase: Single Phase AC Voltage
from Chromalox
1.9 - 4 kW. 6,483 - 13,648 Btuh. 120 and 240 Volt. Single Phase. AC and DC Rated Models [See More]
- Heater Type: ForcedAir; Air Heater
- Phase: Single Phase AC Voltage
- Heating Capacity: 1.90 to 4.00
- AC Voltage Required: 120 to 240
from HDT Global
This versatile heater is ideal for heating a wide variety of tent systems. The CV125CG provides 60,000 BTU of clean heated air from outside your tent or enclosure. Remote room thermostat. Low maintenance. Lightweight. Ducts used to direct heat to area needing heat. Reliable. HDT's CV125CG heater... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Applications: Tent and Enclosures
- AC Voltage Required: 120
from Reznor
Reznor ® model RECB packaged cooling makeup air systems are available in the third generation of the Modular Air Processing System (MAPS ® III). MAPS III packaged direct expansion rooftops are designed to cool and heat high outside air year-round for makeup air and ventilation applications. [See More]
- Heater Type: ForcedAir; RoomSpace; Specialty Industrial Heaters; 100% O/A Heating/Cooling/MUA System; Air Heater
- Phase: Three Phase AC Voltage
- Heating Capacity: 39.00 to 88.00
- AC Voltage Required: 208 to 575
from Leister USA
With up to 39 kW our most powerful device. It is deployed where a large air flow is required at a high temperature.The air heater 40 000 is available in diverse versions, with or without power electronics. The optional KSR DIGITALregulator allows the air temperature to be regulated. [See More]
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1292
- Maximum Operating (Sheath) Temperature: 1202
- Maximum Air Flow: 106 to ?
from TPI Corporation
3 PHASE(S). ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. WALL/CEILING MOUNTING. 42 AMPERE CURRENT RATING. 15 KW POWER RATING. THERMOSTAT CONTROL TYPE. 51195 BTU/HR HEATING CAPACITY. HEAT WAVE[TM] BRAND. TEMPERATURE RISE 45 DEG F. YES MODEL [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Phase: Three Phase AC Voltage
- Heating Capacity: 15.00
- AC Voltage Required: 208
from Chromalox
7.5 to 30 kW. 25,590 to 102,360 BTUH. 208, 240, 480 and 600 Volts. Single and Three Phase. No Assembly Required. Built-In Controls. Plug Kit. Cable Kit. Third-party certifications: UL Listed, CSA [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Heating Capacity: 7.50 to 30.00
- AC Voltage Required: 208 to 600
from HDT Global
This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150 provides 120,000 BTUs of clean, heated air from outside your tent or enclosure. Remote room thermostat. Low maintenance. Carbon monoxide detector. Lightweight. Stackable/lockable, 15 heaters per 463L... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- AC Voltage Required: 120
- Maximum Air Flow: 1900
- Applications: Tent and Enclosures
from Reznor
The Model PEH is the new indoor electric heat ventilation air handler. The PEH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room heating to 100% outside air... [See More]
- Heater Type: ForcedAir; RoomSpace; Specialty Industrial Heaters; High Efficiency Htg/Clg Split System; Air Heater
- Heating Capacity: 10.00
- Maximum Air Flow: 375
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
from Leister USA
Features a thermoswitch for device protection [See More]
- Heater Type: ForcedAir; Air Heater
- Phase: Three Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 1292
- Insulation Options: Ceramic; Mica
from TPI Corporation
1 PHASE(S). ETL (CANADA AND US) APPROVAL. 240 V VOLTAGE RATING. WALL/CEILING MOUNTING. 63 AMPERE CURRENT RATING. 15 KW POWER RATING. THERMOSTAT CONTROL TYPE. 51195 BTU/HR HEATING CAPACITY. HEAT WAVE[TM] BRAND. TEMPERATURE RISE 45 DEG F. YES MODEL [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Phase: Single Phase AC Voltage
- Heating Capacity: 15.00
- AC Voltage Required: 240
from Chromalox
30, 48 and 60kW. 102,360 to 204,720 BTUH. 480 or 600 Volts Three Phase. Built-In Controls. Air Temperature to 180 °F. Use with Flexible Duct. Heater Duct Adapter Ring. Portable High Temperature Heater Adjustable Damper. High Temperature Heaters Duct Clamp. Portable High Temperature Flexible Duct... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Phase: Three Phase AC Voltage
- Heating Capacity: 30.00 to 60.00
- AC Voltage Required: 480 to 600
from HDT Global
This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150CP provides 120,000 BTUs of clean, heated air from outside your tent or enclosure and is also compatible with today's modern collective protection systems. Remote room thermostat. Low maintenance. Carbon... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Applications: Tent and Enclosures
- AC Voltage Required: 120
from Leister USA
Integrates into existing, or newly designed, air systems, suitable for recycling air applications, no integrated power electronics [See More]
- Heater Type: ForcedAir; Air Heater; Duct Heater
- Max Air Temperature: 1292
- Maximum Operating (Sheath) Temperature: 1292
- Maximum Air Flow: 30 to ?
from TPI Corporation
20 INCH W X 10 INCH H SIZE. 3 PHASE(S). UL APPROVAL. 480 V VOLTAGE RATING. WALL MOUNTING. 10 KW POWER RATING. MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE. GALVANIZED STEEL HEATING ELEMENT. CONTROL VOLTAGE 24 V. DUCT WIDTH 18 INCH. PD MODEL [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Phase: Three Phase AC Voltage
- Heating Capacity: 10.00
- AC Voltage Required: 480
from HDT Global
This versatile heater is ideal for heating a wide variety of military tent systems. The MV125DND provides 60,000 BTUs of clean heated air from outside your tent or enclosure. Remote room thermostat. Low maintenance. Lightweight. Ducts used to direct heat to area needing heat. Proven reliability. [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Applications: Tent and Enclosures
- AC Voltage Required: 120
from Leister USA
Features a thermoswitch for device protection, ability to control temperatures via Leister's KSR digital temperature controller, and integrated heating element protection [See More]
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1112
- Maximum Operating (Sheath) Temperature: 1112
- Maximum Air Flow: 2.1 to ?
from TPI Corporation
33 INCH L X 9 INCH W X 25 INCH H SIZE. POWDER COATED FINISH. BEIGE COLOR. 3 PHASE(S). ETL APPROVAL. COMMERCIAL, INSTITUTIONAL APPLICATION. 208 V VOLTAGE RATING. CEILING/WALL MOUNTING. 9.2/15.4 AMPERE (LOW), 17.6/25 AMPERE (HIGH) CURRENT RATING. 3 KW (LOW), 5 KW (HIGH) POWER RATING. 10239 BTU/HR... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 3.00 to 5.00
- Maximum Air Flow: 230 to 250
- Phase: Three Phase AC Voltage
from HDT Global
This versatile heater is ideal for heating a wide variety of military tent systems. The MV60CG provides 60,000 BTU of clean heated air from outside your tent or enclosure. Remote room thermostat. Low maintenance. Lightweight. Ducts used to direct heat to area needing heat. Reliable. HDT's MV60CG... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Applications: Tent and Enclosures
- AC Voltage Required: 120
from Leister USA
Features thermoswitch for device protection and pressure reduction valve [See More]
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1382
- Maximum Operating (Sheath) Temperature: 1112
- Maximum Air Flow: 0.8800 to ?
from TPI Corporation
CORROSION RESISTANT TYPE. 16 GAUGE STEEL MATERIAL. 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE. EPOXY POWDER COATED FINISH. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. CEILING MOUNTING. 24.03 AMPERE CURRENT RATING. 5 KW POWER RATING. 17065 BTU/HR CAPACITY. 490 CFM AIR FLOW... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 5.00
- Maximum Air Flow: 490
- Phase: Single Phase AC Voltage
from HDT Global
This versatile heater is ideal for heating a wide variety of military tent systems. The UH68ODH Tent Heater provides 60,000 BTUs of clean heated air from outside your tent or enclosure and provides the safest, most reliable source of powered outdoor heat available today. Remote room thermostat. [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Applications: Tent and Enclosures
- AC Voltage Required: 120
from Leister USA
used for permanent full heat capacity or for installation of an individual, external power control. Passive overheat protection [See More]
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1202
- Maximum Operating (Sheath) Temperature: 1202
- Maximum Air Flow: 3 to ?
from TPI Corporation
18 GAUGE WELDED STEEL MATERIAL. 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE. POWDER COATED FINISH. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. WAREHOUSE, STORAGE ROOM APPLICATION. 208 V VOLTAGE RATING. CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING. 15.9/9.17 AMPERE CURRENT RATING. 3.3 KW... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 3.30
- Maximum Air Flow: 400
- Phase: Single Phase AC Voltage
from Leister USA
used for permanent full heat capacity or for installation of an individual, external power control. Passive overheat protection [See More]
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1202
- Maximum Operating (Sheath) Temperature: 1202
- Maximum Air Flow: 4 to ?
from TPI Corporation
18 GAUGE WELDED STEEL MATERIAL. 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE. POWDER COATED FINISH. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. WAREHOUSE, STORAGE ROOM APPLICATION. 208 V VOLTAGE RATING. CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING. 24.1 AMPERE CURRENT RATING. 5 KW POWER... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 5.00
- Maximum Air Flow: 400
- Phase: Single Phase AC Voltage
from Leister USA
The medium size LHS 41 series air heaters cover an extremely wide application range. The small footprint enables easy integration in machines. The heater tube diameter of 50 mm allows passing sufficient air flow, also for high performance applications. [See More]
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1112
- Maximum Operating (Sheath) Temperature: 1112
- Maximum Air Flow: 28.6
from TPI Corporation
WASH-DOWN CORROSION RESISTANT TYPE. 16 GAUGE 304 STAINLESS STEEL MATERIAL. 12 INCH W X 19.75 INCH H SIZE. EPOXY POWDER COATED FINISH. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 208 V VOLTAGE RATING. CEILING/WALL BRACKET MOUNTING. 15.9 AMPERE CURRENT RATING. 3.3 KW POWER... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 3.30
- Maximum Air Flow: 400
- Phase: Single Phase AC Voltage
from Leister USA
The LHS 61 series is your choice for high performance applications. The outlet diameter of 62 mm for LHS 61S versions and 92 mm for LHS 61L versions allow high air flows with up to 16 kW heating power. [See More]
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1112
- Maximum Operating (Sheath) Temperature: 1112
- Maximum Air Flow: 109
from TPI Corporation
CORROSION RESISTANT TYPE. HEAVY GAUGE WELDED STEEL MATERIAL. 20 INCH W X 11 INCH D X 13 INCH H SIZE. EPOXY POWDER COATED FINISH. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. CEILING/WALL BRACKET MOUNTING. 15.9 AMPERE CURRENT RATING. 3.3 KW POWER RATING. 11200 BTU/HR CAPACITY. 400... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 3.30
- Maximum Air Flow: 400
- Phase: Single Phase AC Voltage
from Leister USA
Leister's most powerful device. With 32 kW, the LHS 91 BASIC and SYSTEM are the perfect tools for even the most demanding of heating applications. The LHS 91 is capable of replacing many gas-fired heaters. [See More]
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: ? to 1202
- Maximum Operating (Sheath) Temperature: 0.0 to 1202
- Maximum Air Flow: ? to 148
from TPI Corporation
HEAVY GAUGE STEEL MATERIAL. 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE. POWDER COATED FINISH. 3 PHASE(S). ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. CEILING/WALL BRACKET MOUNTING. 166.7 AMPERE CURRENT RATING. 60 KW POWER RATING. 204.7 BTU/HR CAPACITY. 3400 CFM AIR FLOW RATE. STEP... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 60.00
- Maximum Air Flow: 3400
- Phase: Three Phase AC Voltage
from Leister USA
mini hot air heater and blower in one unit. Great for tight spaces, hand held applications, or assembly lines that run for several hours a day. Features a brushless, maintenance free, motor and is excellent for use in harsh environments as well [See More]
- Heater Type: ForcedAir; Air Heater
- Maximum Air Flow: ? to 12.3
- Maximum Operating (Sheath) Temperature: 1202
- Phase: Three Phase AC Voltage
from TPI Corporation
CORROSION RESISTANT TYPE. HEAVY GAUGE WELDED STEEL MATERIAL. 20 INCH W X 11 INCH D X 13 INCH H SIZE. EPOXY POWDER COATED FINISH. 3 PHASE(S). ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. CEILING/WALL BRACKET MOUNTING. 9.2 AMPERE CURRENT RATING. 3.3 KW POWER RATING. 11200 BTU/HR CAPACITY. 400... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 3.30
- Maximum Air Flow: 400
- Phase: Three Phase AC Voltage
from Leister USA
The demand for controllable and adjustable industrial hot air systems is constantly growing. That is why we have equipped our MISTRAL System with control and adjustment technology. With the MISTRAL System the heating performance can precisely be controlled via the normal industry standard control... [See More]
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1202
- Maximum Operating (Sheath) Temperature: 1202
- Maximum Air Flow: 12.4
from TPI Corporation
CORROSION RESISTANT TYPE. HEAVY GAUGE WELDED STEEL MATERIAL. 24 INCH W X 17 INCH D X 17 INCH H SIZE. EPOXY POWDER COATED FINISH. 3 PHASE(S). ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. CEILING/WALL BRACKET MOUNTING. 55.6 AMPERE CURRENT RATING. 20 KW POWER RATING. 68300 BTU/HR CAPACITY. 1350... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 20.00
- Maximum Air Flow: 1350
- Phase: Three Phase AC Voltage
from Leister USA
hot air heater and blower in one unit. Compact and very robust with excellent air flow characteristics. Features a brushles, maintenance free, motor. [See More]
- Heater Type: ForcedAir; Air Heater
- Maximum Air Flow: ? to 60
- Maximum Operating (Sheath) Temperature: 1202
- Phase: Three Phase AC Voltage
from TPI Corporation
20 GAUGE STEEL MATERIAL. 14-1/8 INCH L X 7-1/4 INCH W X 7-3/8 INCH D SIZE. POWDER COATED FINISH. ETL (CANADA AND US) APPROVAL. 120/208/240 V VOLTAGE RATING. FLOOR MOUNTING. 5.41/6.25/12.5 AMPERE CURRENT RATING. 750/1125/1500 W POWER RATING. 2560/3840/5120 BTU/HR CAPACITY. FINNED SPIRAL STEEL HEATING... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- AC Voltage Required: 120 to 240
- Heating Capacity: 0.75 to 1.50
- Sleeve (Sheath) Material: Steel
from Leister USA
The muscle man among the hot air blowers leaves no doubts about its performance. It is compactly built and easy to integrate into industrial processes. Just as Leister ’s smaller hot air blowers VULCAN SYSTEM can be remote controlled through a standard analog interface. [See More]
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1202
- Maximum Operating (Sheath) Temperature: 1202
- Maximum Air Flow: 60
from TPI Corporation
WASH-DOWN CORROSION RESISTANT TYPE. 16 GAUGE 304 STAINLESS STEEL MATERIAL. 14 INCH W X 21.75 INCH H SIZE. EPOXY POWDER COATED FINISH. 3 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 240 V VOLTAGE RATING. CEILING/WALL BRACKET MOUNTING. 24.1 AMPERE CURRENT RATING. 10 KW POWER RATING. [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 10.00
- Maximum Air Flow: 700
- Phase: Three Phase AC Voltage
from TPI Corporation
HEAVY GAUGE STEEL MATERIAL. 14 INCH W X 14 INCH D SIZE. POWDER COATED FINISH. 3 PHASE(S). ETL (CANADA AND US) APPROVAL. INDUSTRIAL APPLICATION. 208/240 V VOLTAGE RATING. CEILING/WALL MOUNTING. 10.4 AMPERE AT 208 V, 12.1 AMPERE AT 240 V CURRENT RATING. 3750 W AT 208 V, 5000 W AT 240 V POWER RATING. [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 3.75 to 5.00
- Maximum Air Flow: 375
- Phase: Three Phase AC Voltage
from TPI Corporation
13-1/2 INCH W X 17-1/2 INCH D X 11-1/2 INCH H SIZE. 1 PHASE(S). UL APPROVAL. 208/240 V VOLTAGE RATING. CEILING/WALL/FLOOR MOUNTING. 14.5 AMPERE AT 208 V, 16.7 AMPERE AT 240 V CURRENT RATING. 3000 W AT 208 V, 4000 W AT 240 V POWER RATING. 10239 BTU/HR AT 208 V, 13652 BTU/HR AT 240 V CAPACITY. 262 CFM... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 3.00 to 4.00
- Maximum Air Flow: 262
- Phase: Single Phase AC Voltage
from TPI Corporation
10-1/2 INCH L X 8-1/2 INCH W X 6 INCH H SIZE. ETL (CANADA AND US) APPROVAL. HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION. 120 V VOLTAGE RATING. DUCT MOUNTING. 8.33 AMPERE CURRENT RATING. 1000/500 W POWER RATING. 130 CFM AIR FLOW RATE. THERMOSTAT CONTROL TYPE. SPEED... [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Heating Capacity: 0.50 to 1.00
- Maximum Air Flow: 130
- AC Voltage Required: 120
from TPI Corporation
ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. 1500/750 W POWER RATING. 5120/2560 BTU HEATING CAPACITY. FINNED STEEL HEATING ELEMENT. 3-5/16 INCH W X 23-7/8 INCH H GRILL SIZE. CURRENT RATING 7.2/3.6 AMPERE [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- AC Voltage Required: 208
- Heating Capacity: 0.75 to 1.50
- Sleeve (Sheath) Material: Steel
from TPI Corporation
CERAMIC MATERIAL. 6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE. 1 PHASE(S). UL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. 12.5/7.1 AMPERE CURRENT RATING. 950/1500 W POWER RATING. BUILT-IN THERMOSTAT CONTROL TYPE. 5120 BTU/HR HEATING CAPACITY. 11-1/4 INCH W X 7 INCH D X 10 INCH H HOUSING SIZE [See More]
- Heater Type: ForcedAir; RoomSpace; Air Heater
- Phase: Single Phase AC Voltage
- Heating Capacity: 0.95 to 1.50
- AC Voltage Required: 120