Induction Heater Electric Heaters

14 Results
EASYHEAT Induction Heater -- 3542
from Ambrell Induction Heating Solutions

Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-3542 is a versatile, reliable and efficient heating solution for applications requiring up to 4.2kW of power. EASYHEAT-3542 is frequency-agile, continuously optimizing the power delivered to the load for accurate,... [See More]

  • Heater Type: Induction
  • Heating Capacity: 4.20
  • Max Air Temperature: 115
  • Phase: Three Phase AC Voltage
Fastener Heat Treating System
from Inductotherm Group

Radyne ’s Fastener Heat Treating equipment delivers uniformity, consistency and increased controllability that results in superior quality fasteners. This complete system is adjustable for a wide range of fastener/bolt lengths and diameters, and is capable of production rates of up to 600... [See More]

  • Heater Type: Induction
  • Phase: Three Phase AC Voltage
  • Heating Capacity: 100.00
  • AC Voltage Required: 440 to 480
EKOHEAT Induction Heater -- 100/10
from Ambrell Induction Heating Solutions

EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for... [See More]

  • Heater Type: Induction
  • Heating Capacity: 100.00
  • Max Air Temperature: 115
  • Phase: Three Phase AC Voltage
Line Frequency Heating System -- IROSS™
from Inductotherm Group

IROSS ™ Line Frequency Systems contain flux concentrators that utilize patented technology for yielding superior temperature uniformity. These units are used in a wide variety of industries, including: Automotive, Off-Road, Construction and Electric Motor. IROSS ™ Line Frequency Heating... [See More]

  • Heater Type: Induction
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 120 to 1600
  • Applications: Annealing or Heat Treating
EKOHEAT Induction Heater -- 15/100
from Ambrell Induction Heating Solutions

EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case... [See More]

  • Heater Type: Induction
  • Heating Capacity: 15.00
  • Max Air Temperature: 115
  • Phase: Three Phase AC Voltage
Modular Heat Treating System
from Inductotherm Group

Radyne and the Inductotherm Group leverages over 60 years of experience in heat treating processes, for hardening, tempering, and annealing, induction systems integration and machine design to support heat treaters worldwide with Modular Heat Treating Systems that deliver precision heating and... [See More]

  • Heater Type: Induction
  • AC Voltage Required: 240 to 480
  • Heating Capacity: 5.00 to 50.00
  • Applications: Annealing or Heat Treating
EKOHEAT Induction Heater -- 180/100
from Ambrell Induction Heating Solutions

EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case... [See More]

  • Heater Type: Induction
  • Heating Capacity: 180.00
  • Max Air Temperature: 115
  • Phase: Three Phase AC Voltage
Single Phase Tube & Pipe Heating System -- IROSS™ Fluxmanager®
from Inductotherm Group

IROSS ™ Fluxmanager ® Pipe-End Heating Units are designed for heating a variety of tubular products. These systems utilize patented Fluxmanager ® induction heat treatment technology that yields superior temperature uniformity compared to conventional medium frequency designs. [See More]

  • Heater Type: Induction
  • Applications: Annealing or Heat Treating
  • AC Voltage Required: 350 to 600
EKOHEAT Induction Heater -- 20/10
from Ambrell Induction Heating Solutions

EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for... [See More]

  • Heater Type: Induction
  • Heating Capacity: 20.00
  • Max Air Temperature: 115
  • Phase: Three Phase AC Voltage
Tube & Pipe End Heating System -- IROSS™ Fluxmanager® Phase 3™
from Inductotherm Group

iROSS ™ Fluxmanager ® Pipe End Heating Units are designed for heating a variety of tubular products. These systems utilize patented Fluxmanager ® induction heat treatment technology that yields superior temperature uniformity compared to conventional medium frequency designs. [See More]

  • Heater Type: Induction
  • Applications: Annealing or Heat Treating
  • Phase: Three Phase AC Voltage
Induction Heater -- 0112
from Ambrell Induction Heating Solutions

Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-0112 is a compact and efficient heating solution for applications requiring up to 1.2kW of power. EASYHEAT-0112 is frequency –agile, continuously optimizing the power delivered to the load for accurate, repeatable... [See More]

  • Heater Type: Induction
  • Heating Capacity: 1.20
  • Max Air Temperature: 115
  • Phase: Single Phase AC Voltage
Standard Dual Inverter Systems -- IHI2-50K-480-M
from Mesta Electronics, Inc.

Features and Benefits. Provides optimal precision and control with output power control resolution of .00625%. Provides greater control stability by varying output voltage instead of frequency. Increased productivity and decreased maintenance costs compared to water cooled systems. Offers efficiency... [See More]

  • Heater Type: Induction
  • Applications: OEM / Custom; Crystal Growth
  • Phase: Three Phase AC Voltage
Electric Pipe Thawer -- Hot-Shot® Model 320
from General Pipe Cleaners

No more tearing up floors, breaking through walls, or digging up pipes in frozen ground. Eliminate hazardous blow torches. With the safe Hot-Shot pipe thawer, you can accomplish the job faster and easier – and save time and money. Easy to Operate. Just carry your Hot-Shot ® to the job,... [See More]

  • Heater Type: Induction
  • Applications: OEM / Custom
  • AC Voltage Required: 115
Electric Pipe Thawer -- Hot-Shot® Model 400
from General Pipe Cleaners

No more tearing up floors, breaking through walls, or digging up pipes in frozen ground. Eliminate hazardous blow torches. With the safe Hot-Shot ® pipe thawer, you can accomplish the job faster and easier – and save time and money. Easy to Operate. Just carry your Hot-Shot ® to the... [See More]

  • Heater Type: Induction
  • Applications: OEM / Custom
  • AC Voltage Required: 115