Synthetic Rubber Electric Heaters
from Backer Hotwatt Inc.
Features: The Hotwatt Silicone Rubber Glasrope ® Heater is sheathed in silicone rubber for use in wet or moist applications. The heater is supplied with neoprene insulated flexible leads. Lengths to 300 ″. Maximum temperature is 325 ° F. Made in U.S.A. [See More]
- Sleeve (Sheath) Material: SynRubber
- Maximum Operating (Sheath) Temperature: 325
- Heater Type: Flexible Heater
- Applications: OEM / Custom
from Chromalox
Internally Grounded Standard. Third-party certifications: CSA, cRU. Applications. Freeze Protection. Melting of Low Melting Point Solids such as Paraffin, Resins and Chocolate. Viscosity Control of Fluids such as Paint, Syrups and Honey. Maintenance of Materials for Roofing, Chimney and Vent Pipe... [See More]
- Sleeve (Sheath) Material: SynRubber
- Phase: Single Phase AC Voltage
- Heater Type: Drum Heater
- AC Voltage Required: 120 to 240
from Thermal Circuits, Inc.
Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long... [See More]
- Sleeve (Sheath) Material: SynRubber; EPDM
- Maximum Operating (Sheath) Temperature: 347
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
from Glas-Col, LLC
In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which insulates stranded terminal leads... [See More]
- Sleeve (Sheath) Material: SynRubber; Glass Braid Covered in Silicon Rubber
- Maximum Operating (Sheath) Temperature: 480
- Heater Type: Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heating Tape
- Heating Capacity: 0.06
from Chromalox
120V - 480V. Maximum 15A. Silicone Laminate with Stainless Shroud. Widths: 6", 12" and 24" Other Widths, Consult Factory. Lengths: 12"- 96". UL & CSA. These can be easily installed in areas that do not require even heat concentration on the vessel. Installation is much quicker than using... [See More]
- Sleeve (Sheath) Material: SynRubber
- Heating Capacity: 0.20 to 1.73
- Heater Type: Strip
- Phase: Three Phase AC Voltage
from Thermal Circuits, Inc.
Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long... [See More]
- Sleeve (Sheath) Material: SynRubber; Silicone
- Maximum Operating (Sheath) Temperature: 428
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater