Gases / Vapors Electric Heaters

24 Results
Heated Hose and Tubing Assemblies
from Tempco Electric Heater Corporation

Electrically heated hose assemblies are designed for optimum transfer of non-explosive liquids or gases. Common Applications. Adhesives. Bulk Transfer. Chemical Transfer. Food Products. Gas Analyzer Systems. Hot Melt Systems. Hot Oil Lines. Paint Systems. Petroleum Products. Steam Transfer. Tar... [See More]

  • Applications: Gases/Vapors
  • Maximum Operating (Sheath) Temperature: 450
  • Heater Type: Flexible Heater
  • AC Voltage Required: 240
Electric Fuel Gas Startup Heater
from Gaumer Process

Electric Fuel Gas Startup Superheaters are used during initial startup of a Gas Turbine. During Startup the heater will raise the temperature of the fuel gas to the minimum required superheat level as defined by the turbine manufacturer. Startup Heaters, sometimes refered to as Black Start Heaters,... [See More]

  • Applications: Gases/Vapors
  • Heater Type: Specialty Industrial Heaters; Gas Turbine Startup
Finned Tubular Heating
from WATTCO

Finned tubular heating elements from WATTCO ™ are the most versatile and dependable electric heating element available today. These industrial heating solutions are among the most common heaters and are best suited for a large number of applications such as conduction, convection, and... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions
  • Maximum Operating (Sheath) Temperature: 1200
  • Heater Type: Tubular Heaters
  • Heating Capacity: 0.50 to 7.10
Medium Voltage Heater
from Gaumer Process

Gaumer Process provides standard and custom engineered medium voltage (4KV) electric heaters and associated medium voltage control panels to meet high energy demand for various applications. For generations, US manufacturing has been powered, quite literally, by fossil fuel. Natural gas, oil, and... [See More]

  • Applications: Gases/Vapors; Process Waters
  • AC Voltage Required: 4160
  • Heater Type: Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
  • Watt Density: 800
Tubular Heaters
from WATTCO

Tubular heating elements from WATTCO ™ are the most versatile and the best-suited industrial heating solution for a large number of applications. Tubular elements from WATTCO ™ are factory-configured to almost any shape or size. Custom bending diameters can be made upon request and we... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
  • Heating Capacity: 0.60 to 18.00
  • Heater Type: Tubular Heaters
  • Phase: Single Phase AC Voltage
Air and High Temp Air Heaters
from Infinity Fluids Corp.

All stainless construction unit with full 304-316L S contact surfaces. Teflon and Titanium available. Applications in: Bio pharm. Food processing industry. Coating applications. All clean biograde applications [See More]

  • Applications: Gases/Vapors
  • Heating Capacity: 0.10 to 250.00
  • Heater Type: Inline Heater; Air Heater; Circulation Heater
  • AC Voltage Required: 12 to 600
CH Series Circulation Heater -- CH0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Heating Capacity: 6.00
  • Heater Type: Water Heaters; Air Heater; Circulation Heater
  • Phase: Three Phase AC Voltage
High-temperature Industrial Electrical Air Heaters
from Kanthal Bethel

A flow heater for clean gas flows up to 1100°C (2012°F) has been introduced to Kanthal's extensive product range. Due to its unique patented design and electrical heating system it gives very high gas outlet temperature and net efficiency up to 95%. Most flow heater designs are limited to 800°C... [See More]

  • Applications: Gases/Vapors
  • Maximum Operating (Sheath) Temperature: 1470 to 2012
  • Heater Type: Specialty Industrial Heaters; Flow Heater; Air Heater
  • Maximum Air Flow: 58.83
XtremeDuty™ Circulation Heaters -- GCHCIS
from Chromalox

Gas- Designed to efficently heat gases, particularly at low-flow rates and relatively high temperatures. (Outlet temperatures to 600 °F.). 120 and 240V,Single Phase [See More]

  • Applications: Gases/Vapors
  • Heating Capacity: 0.50 to 3.00
  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage
Round Cartridge Heater -- HCA
from Acrolab Ltd.

Cartridge heaters are round tubular heaters with electrical terminations on one side. These dependable heaters are made to withstand tough industrial usage. With a tolerance of ±0.002" on their outside diameter to secure a tight fit inside receptacle holes , and rock hard compaction of MgO... [See More]

  • Applications: Melting; OEM / Custom; Gases/Vapors; Clean Water Heating; Process Waters; Heating Tanks, Packaging Equipment
  • Maximum Operating (Sheath) Temperature: 1000 to 1500
  • Heater Type: Cartridge Heater
  • Heating Capacity: 1.20 to 5.30
Circulation Heater
from Thermon, Inc

Circulation heaters are the equivalent to tube and shell heat exchangers with the particular feature that the core bundle is manufactured with electric tubular heating elements. Circulation heaters are used in applications where a process stream needs to be heated to a finely controlled set-point. [See More]

  • Applications: Gases/Vapors; Medium Weight Oils
  • Maximum Operating (Sheath) Temperature: ? to 1200
  • Heater Type: Tubular Heaters; Circulation Heater; Duct Heater
  • Phase: Single Phase AC Voltage
Circulation Heaters -- GCHI and GCHIB
from OMEGA Engineering, Inc.

FEATURES. Terminal Enclosure: E1 General Purpose is standard. E2 Moisture Resistant/Explosion Resistant, E3 Explosion Resistant or E4 Moisture Resistant available. Elements: 0.475" diameter INCOLOY sheath elements. Flange: 3 -10" ANSI B-16.5 flange with 1/2" thermowell for thermostat bulb and a 1/8"... [See More]

  • Applications: Gases/Vapors
  • Maximum Operating (Sheath) Temperature: 750
  • Heater Type: Circulation Heater
  • Heating Capacity: 3.00 to 350.00
Flange Immersion Heater -- MF10N-E33DN-450C
from Durex Industries

Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that... [See More]

  • Applications: Gases/Vapors; Lightweight Oils & Degreasing Solutions; Caustic Solutions
  • Heating Capacity: 0.04
  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
CENTAX-IL Central-Axis Inline Heater
from Infinity Fluids Corp.

ULTRA CENTAX Process Heaters - Power, Form, Function and Economy. Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • Max Air Temperature: 1200
  • Heater Type: Inline Heater; Tubular Heaters; Water Heaters; Air Heater; Circulation Heater
  • Heating Capacity: 0.10 to 250.00
CHP Series Circulation Heater Package -- CHP0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Heating Capacity: 6.00
  • Heater Type: Water Heaters; Air Heater; Circulation Heater
  • Phase: Three Phase AC Voltage
XtremeDuty™ Circulation Heaters -- GCHIS
from Chromalox

High Temperature Gas- INCOLOY ® elements and a Stainless Steel vessel enhance safe operation to nearly 1400 °F outlet gas temperature in air, gas or steam superheating applications. 120, 240 and 480V, 1 & 3 Phase [See More]

  • Applications: Gases/Vapors
  • Maximum Operating (Sheath) Temperature: 1200
  • Heater Type: Circulation Heater
  • Heating Capacity: 2.00 to 200.00
Screw Plug Immersion Heater -- MS1D2N-J13FN-1000
from Durex Industries

Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the... [See More]

  • Applications: Gases/Vapors; Process Waters; Caustic Solutions
  • Maximum Operating (Sheath) Temperature: 1600
  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Heating Capacity: 1.00
Clean Air Heaters -- CLEAN Nitrogen
from Infinity Fluids Corp.

Infinity's Air and Gas heaters were designed for economy in the most demanding applications. Our patented heater design allows you to decrease the size, weight and cost of your equipment or process. From Ultra-Pure Teflon heaters to industrial process heaters, Infinity has the right unit for far... [See More]

  • Applications: Gases/Vapors
  • Heating Capacity: 0.10 to 250.00
  • Heater Type: Inline Heater; Air Heater; Circulation Heater
  • AC Voltage Required: 12 to 600
FH Series Flanged Immersion Heater -- FH0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Flanged immersion heaters consist of a number of “U ” bend tubular heating elements welded into a standard ANSI pipe flange. Elements are supported with TEMA style baffles. A thermowell is installed through the center of the flange for the over temperature sensor. A NEMA rated enclosure... [See More]

  • Applications: Drying; Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Heating Capacity: 6.00
  • Heater Type: Immersion Heater; Air Heater
  • Phase: Three Phase AC Voltage
XtremeDuty™ Circulation Heaters -- GCHISB
from Chromalox

High Temperature Gas- INCOLOY ® elements and a Stainless Steel vessel enhance safe operation to nearly 1400 °F outlet gas temperature in air, gas or steam superheating applications. 240 and 480V, 1 & 3 Phase [See More]

  • Applications: Gases/Vapors
  • Maximum Operating (Sheath) Temperature: 1200
  • Heater Type: Circulation Heater
  • Heating Capacity: 2.00 to 200.00
Cres-IL Ultra Response Miniature Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for the most demanding applications. Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure drop. Applications that demand precise temperature control and the... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • Max Air Temperature: 1200
  • Heater Type: Inline Heater; Water Heaters; Air Heater; Circulation Heater
  • Heating Capacity: 0.25 to 10.00
CRES-MF Compact Inline Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for semi-con, power generation, food service, chemical, pharmaceutical and all industrial applications Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • Max Air Temperature: 1200
  • Heater Type: Explosion-proof Heater (optional feature); Inline Heater; Water Heaters; Air Heater; Circulation Heater
  • Heating Capacity: 10.00 to 72.00
CRES-SF Miniature Inline Electric Heater with Compression Fittings
from Infinity Fluids Corp.

Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than 25 run the... [See More]

  • Applications: Drying; Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters
  • Heating Capacity: 0.25 to 10.00
  • Heater Type: Explosion-proof Heater (optional feature); Inline Heater; Water Heaters; Air Heater; Circulation Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
Gas Heaters -- Ultra Clean N2
from Infinity Fluids Corp.

All drying applications. Wafer processing. Metal finishing. Solvent drying. Explosion proof and ATEX constructions [See More]

  • Applications: Gases/Vapors
  • Heating Capacity: 0.10 to 250.00
  • Heater Type: Explosion-proof Heater; Inline Heater; Air Heater; Circulation Heater
  • AC Voltage Required: 12 to 600